PCB Solder AC Power Connectors
from SCHURTER Inc
Description. Panel mount: Snap-in or screw-on mounting on PCB, sandwich / rear-side: Appliance Inlet, Pin temperature 70 °C, protection class I or II. V-Lock notch standard. For PCB mounting. Other versions on request. Ground terminal with quick-connect terminal or solder terminal [See More]
- Termination Types: PCB; Solder Cup; Quick Connect
- Gender: Plug
- Connector Type: IEC
- Mounting Style: Panel; PCB; Screw-on mount
from SCHURTER Inc
Description. Panel mount, Screw-on mounting rear-side. 1 Function: Appliance Inlet, Pin temperature 70 °C, protection class I or II. V-Lock notch standard. For PCB mounting. Other versions on request. Article with enhanced glow wire resistance according IEC 60695-2-11 or -12 & -13. Ground... [See More]
- Termination Types: PCB; Solder Cup; Quick Connect
- Gender: Plug
- Connector Type: IEC
- Mounting Style: Panel; PCB; Screw On Mounting
from SCHURTER Inc
Description. Panel mount: Sandwich/rear-side. 2 Functions: Appliance Inlet Protection class I, Connector Protection class I. For PCB mounting. Characteristics. Panel mount from rear or "sandwich" between top and bottom/side to side panels. PCB mount with snap-in or screw-on feet (self tapping screws... [See More]
- Termination Types: PCB; Solder Cup; Quick Connect
- Gender: Plug; Receptacle
- Connector Type: IEC
- Mounting Style: Panel; PCB; Screw-on mount
from SCHURTER Inc
Description. Panel mount: Screw-on mounting on PCB, rear-side. 3 Functions: Appliance Inlet, Fuseholder for fuse-links 5 x 20 mm, Line filter in standard and medical version. V-Lock notch standard. PCB terminals. Characteristics. Ultra-compact design. All single elements are already wired. For added... [See More]
- Termination Types: PCB; Quick Connect
- Gender: Plug
- Connector Type: IEC
- Applications: Hospital
from SCHURTER Inc
Description. Panel mount: Screw-on mounting on PCB rear-side. 3 Functions: Appliance Inlet Protection class I, Line Switch 1 or 2 pole, Line filter in standard and medical version. For PCB mounting. Characteristics. Ultra-compact design. All single elements are already wired. Line switch... [See More]
- Termination Types: PCB; Quick Connect
- Gender: Plug
- Connector Type: IEC
- Applications: Hospital
from SCHURTER Inc
Description. Panel mount: Sandwich/rear-side. 2 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or... [See More]
- Termination Types: PCB; Solder Cup; Quick Connect
- Gender: Plug
- Connector Type: IEC
- Applications: Hospital
from SCHURTER Inc
Description. Panel mount: Sandwich/rear-side. 2 Functions: Appliance Inlet Protection class I, with or without Fuseholder for fuse-links 5 x 20 mm on the rear-side 1 or 2 pole. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow... [See More]
- Termination Types: PCB
- Gender: Plug
- Connector Type: IEC
- Mounting Style: Panel; PCB; Screw-on mount
from SCHURTER Inc
Description. Panel mount: Screw-on version from front or rear side, snap-in version front side. 2 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole. V-Lock notch standard. Meets the requirements of IEC 60335-1 for appliances in unattended use. This... [See More]
- Termination Types: PCB
- Gender: Plug
- Connector Type: IEC
- Applications: Hospital
from SCHURTER Inc
Description. Component: Snap-in version front side. 2 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC... [See More]
- Termination Types: PCB
- Gender: Plug
- Connector Type: IEC
- Applications: Hospital
from SCHURTER Inc
Description. Panel mount: Sandwich/rear-side. 2 Functions: Appliance Inlet Protection class I, Line Switch 1 and 2 pole. For PCB mounting. Characteristics. Panel mount from rear or "sandwich" between top and bottom/side to side panels. PCB mount with snap-in or screw-on feet (self tapping screws... [See More]
- Termination Types: PCB; Solder Cup; Quick Connect
- Gender: Plug
- Connector Type: IEC
- Mounting Style: Panel; PCB; Screw-on mount
from SCHURTER Inc
Description. Panel mount: Screw-on mounting on PCB/Panel backside with screws M3. 2 Functions: Appliance Inlet Protection class I, Line Switch 2-pole. For PCB mounting. Characteristics. Ultra-compact design. All single elements are already wired. Unwired versions available on request. Line switch... [See More]
- Termination Types: PCB; Quick Connect
- Gender: Plug
- Connector Type: IEC
- Mounting Style: Panel; PCB; Screw On Mounting
from SCHURTER Inc
Description. Panel mount: Screw-on mounting on PCB/Panel backside with screws M3. 3 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole. V-Lock notch standard. Meets the requirements of IEC 60335-1 for appliances in unattended use. This... [See More]
- Termination Types: PCB; Quick Connect
- Gender: Plug
- Connector Type: IEC
- Applications: Hospital
from VAST STOCK CO., LIMITED
AC Power Plugs & Receptacles SNAPIN 20A T-SLOT RECEPT 125VAC [See More]
- Termination Types: PCB; PCB
- Mounting Style: Panel; Panel - Snap In
- Gender: Plug
- Voltage Rating: 125
from VAST STOCK CO., LIMITED
AC Power Plugs & Receptacles 15A 125VAC BLACK PCB TERMINALS [See More]
- Termination Types: PCB; PCB
- Mounting Style: Panel; Panel - Snap In
- Gender: Plug
- Voltage Rating: 125