Canada AC Power Connectors
from LAPP
EPIC ® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a... [See More]
- Country Selection: USA; Canada; Mexico
- Gender: Receptacle
- Connector Type: CEE; IEC; Other; cULus, IP67
- Applications: Commercial; Industrial
from Volex Group, plc
The V Lock series ensures there will never be a disruption in power delivery to your equipment. The proprietary interlocking feature can withstand a 50 lbs (22.7 kg) pull, or a clumsy Joe tripping over the cable. [See More]
- Country Selection: USA; Canada
- Applications: Commercial; Industrial; Hospital
- Gender: Plug (optional feature); Receptacle
- Mounting Style: Panel; Flush
from Legrand
P &S Clamp-Lock ™ Straight Blade Plug, 20A 125V, NEMA 5-20P, Black & White. FEATURES. Self-centering cord grip helps speed assembly. Removable inserts accommodate the widest possible range of cable diameters. Ruggged nylon housing and backbody withstand chemicals, heat, wear and... [See More]
- Country Selection: USA; Canada; Mexico
- Gender: Plug
- Connector Type: NEMA
- Applications: Industrial
from LAPP
EPIC ® ULYSSE Wall Mounting Interlocked Switched Socket Outlets with Fuse Holder Base. Characteristics: Heavy duty reinforced thermoset plastic modular enclosure for superior heat and chemical resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching... [See More]
- Country Selection: USA; Canada; Mexico
- Applications: Commercial; Industrial
- Connector Type: IEC; Other; cULus, IP66, IP67
- Mounting Style: Panel; Bulkhead; Flange
from Volex Group, plc
The V Lock series ensures there will never be a disruption in power delivery to your equipment. The proprietary interlocking feature can withstand a 50 lbs (22.7 kg) pull, or a clumsy Joe tripping over the cable. [See More]
- Country Selection: USA; Canada
- Applications: Commercial; Industrial; Hospital
- Gender: Plug (optional feature); Receptacle
- Mounting Style: Panel; Flush
from Legrand
Clamp-Lock ™ Straight Blade Connector, 15A 125V, NEMA 5-15R, Black & White. FEATURES. Self-centering cord grip helps speed assembly. Removable inserts accommodate the widest possible range of cable diameters. Ruggged nylon housing and backbody withstand chemicals, heat, wear and impact. [See More]
- Country Selection: USA; Canada; Mexico
- Applications: Residential
- Connector Type: NEMA
- Mounting Style: Cable
from LAPP
EPIC ® CEE Protected Straight Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover and non-aging elastomer gaskets. Uses: Indoor fixed power source-to-cable plug connections. [See More]
- Country Selection: USA; Canada; Mexico
- Gender: Receptacle
- Connector Type: CEE; IEC; Other; cULus, IP44
- Applications: Commercial; Industrial
from Volex Group, plc
The V Lock series ensures there will never be a disruption in power delivery to your equipment. The proprietary interlocking feature can withstand a 50 lbs (22.7 kg) pull, or a clumsy Joe tripping over the cable. [See More]
- Country Selection: USA; Canada
- Applications: Commercial; Industrial; Hospital
- Gender: Plug (optional feature); Receptacle
- Mounting Style: Panel; Flush
from Legrand
P &S Clamp-Lock ™ Straight Blade Plug, 15A 125V, NEMA 5-15P, Black & White. FEATURES. Self-centering cord grip helps speed assembly. Removable inserts accommodate the widest possible range of cable diameters. Ruggged nylon housing and backbody withstand chemicals, heat, wear and... [See More]
- Country Selection: USA; Canada; Mexico
- Gender: Plug
- Connector Type: NEMA
- Applications: Industrial
from LAPP
EPIC ® CEE Watertight Straight Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses:... [See More]
- Country Selection: USA; Canada; Mexico
- Gender: Receptacle
- Connector Type: CEE; IEC; Other; cULus, IP67
- Applications: Commercial; Industrial
from Legrand
Clamp-Lock ™ Straight Blade Connector, 20A 125V, NEMA 5-20R, Black & White. FEATURES. Self-centering cord grip helps speed assembly. Removable inserts accommodate the widest possible range of cable diameters. Ruggged nylon housing and backbody withstand chemicals, heat, wear and impact. [See More]
- Country Selection: USA; Canada; Mexico
- Applications: Residential
- Connector Type: NEMA
- Mounting Style: Cable
from LAPP
EPIC ® ALUPRES Wall Mounting Interlocked Switched Socket Outlets in Aluminum Alloy. Characteristics: Heavy duty aluminum alloy modular enclosure for superior strength and heat resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching of motor loads. [See More]
- Country Selection: USA; Canada; Mexico
- Applications: Commercial; Industrial
- Connector Type: IEC; Other; cULus, IP67
- Mounting Style: Panel; Bulkhead; Flange
from Legrand
Clamp-Lock ™ Straight Blade Connector, 15A 250V, NEMA 6-15R, Black & White. FEATURES. Self-centering cord grip helps speed assembly. Removable inserts accommodate the widest possible range of cable diameters. Ruggged nylon housing and backbody withstand chemicals, heat, wear and impact. [See More]
- Country Selection: USA; Canada; Mexico
- Applications: Residential
- Connector Type: NEMA
- Mounting Style: Cable
from LAPP
EPIC ® CEE Protected Angled Wall Mounting Socket Outlets. Characteristics: Suitable for both wall mounting and mounting on machines. Solid brass rounded socket contacts provide easy insertion. Incorporates outer cable entry through screw-type cable gland and a very thick self-extinguishing body... [See More]
- Country Selection: USA; Canada; Mexico
- Gender: Receptacle
- Connector Type: CEE; IEC; Other; cULus, IP44
- Applications: Commercial; Industrial
from Legrand
Straight Blade Flanged Inlet 3wire 15amp 125volt Black. FEATURES. All thermoplastic construction, provides excellent impact and chemical resistance. Available in Gray or Black. NEMA configuration molded on flange, easy field identification. [See More]
- Country Selection: USA; Canada; Mexico
- Gender: Plug
- Connector Type: NEMA
- Applications: Residential
from LAPP
EPIC ® CEE Watertight Angled Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses: Indoor... [See More]
- Country Selection: USA; Canada; Mexico
- Gender: Receptacle
- Connector Type: CEE; IEC; Other; cULus, IP67
- Applications: Commercial; Industrial
from Legrand
Straight Blade 2pole 3wire 15amp 125volt Flanged Inlet. FEATURES. All thermoplastic construction, provides excellent impact and chemical resistance. Available in Gray or Black. NEMA configuration molded on flange, easy field identification. [See More]
- Country Selection: USA; Canada; Mexico
- Gender: Plug
- Connector Type: NEMA
- Applications: Residential
from LAPP
EPIC ® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a... [See More]
- Country Selection: USA; Canada; Mexico
- Gender: Receptacle
- Connector Type: CEE; IEC; Other; cULus, IP67
- Applications: Commercial; Industrial
from Legrand
Straight Blade 2pole 3wire 20amp 125volt Flanged Inlet. FEATURES. All thermoplastic construction, provides excellent impact and chemical resistance. Available in Gray or Black. NEMA configuration molded on flange, easy field identification. [See More]
- Country Selection: USA; Canada; Mexico
- Gender: Plug
- Connector Type: NEMA
- Applications: Residential
from LAPP
EPIC ® CEE High-Performance 90 ° Angled Protected Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates cable entry with a screw-in cable gland, and internal saddle clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor... [See More]
- Country Selection: USA; Canada; Mexico
- Gender: Plug
- Connector Type: CEE; IEC; Other; cULus, IP44
- Applications: Commercial; Industrial
from Legrand
Straight Blade 2pole 3wire 20amp 250volt Flanged Inlet. FEATURES. All thermoplastic construction, provides excellent impact and chemical resistance. Available in Gray or Black. NEMA configuration molded on flange, easy field identification. [See More]
- Country Selection: USA; Canada; Mexico
- Gender: Plug
- Connector Type: NEMA
- Applications: Residential
from LAPP
EPIC ® CEE 90 ° Angled Watertight Wall Mounting Appliance Inlets. Characteristics: Suitable for both wall mounting and mounting on machines. Incorporates a smooth upper wall for drilling a cable entry hole, a very thick self-extinguishing plug body and case, and a gasketed locking ring for... [See More]
- Country Selection: USA; Canada; Mexico
- Gender: Plug
- Connector Type: CEE; IEC; Other; cULus, IP67
- Applications: Commercial; Industrial
from Legrand
Straight Blade 2pole 3wire 15amp 250volt Flanged Inlet. FEATURES. All thermoplastic construction, provides excellent impact and chemical resistance. Available in Gray or Black. NEMA configuration molded on flange, easy field identification. [See More]
- Country Selection: USA; Canada; Mexico
- Gender: Plug
- Connector Type: NEMA
- Applications: Residential
from LAPP
EPIC ® High-Performance Watertight Straight Flush Mounting Appliance Inlets. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a thermoset plastic contact holder, a very thick self-extinguishing plug body, and a gasketed locking ring for watertight connections. [See More]
- Country Selection: USA; Canada; Mexico
- Gender: Plug
- Connector Type: CEE; IEC; Other; cULus, IP67
- Applications: Commercial; Industrial
from Legrand
Straight Blade Flanged Outlet 3wire 15amp 125volt Black. FEATURES. All thermoplastic construction, provides excellent impact and chemical resistance. Available in Gray or Black. NEMA configuration molded on flange, easy field identification. [See More]
- Country Selection: USA; Canada; Mexico
- Applications: Residential
- Connector Type: NEMA
- Mounting Style: Flange
from LAPP
EPIC ® CEE High-Performance Watertight Straight Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, a very thick self-extinguishing body and grip, and a gasketed... [See More]
- Country Selection: USA; Canada; Mexico
- Gender: Plug
- Connector Type: CEE; IEC; Other; cULus, IP67
- Applications: Commercial; Industrial
from Legrand
Straight Blade Connector, 2pole 3wire 30amp 125volt Grounding, Yellow. FEATURES. Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage insulation. Self-locking Dardelet Thread holds securely and assures firm clamping. Fast wiring -- simply insert... [See More]
- Country Selection: USA; Canada; Mexico
- Mounting Style: Cable
- Applications: Residential
- Phase: Single
from LAPP
EPIC ® CEE Watertight Angled Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses: Indoor... [See More]
- Country Selection: USA; Canada; Mexico
- Gender: Receptacle
- Connector Type: CEE; IEC; Other; cULus, IP67
- Applications: Commercial; Industrial
from Legrand
Gator Grip Connector, 2pole 3wire 50amp 125volt Grounding, Yellow. FEATURES. Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage insulation. Self-locking Dardelet Thread holds securely and assures firm clamping. Fast wiring -- simply insert... [See More]
- Country Selection: USA; Canada; Mexico
- Mounting Style: Cable
- Applications: Residential
- Phase: Single
from LAPP
EPIC ® MULTIMAX Protected Straight Plugs with Rapid Wiring. Characteristics: Patented click-lock housing eliminates screws and speeds up assembly. Patented self-locking cable grip is vibration-proof and eliminates external stress to the cable seal and contact terminals. Uses: Indoor... [See More]
- Country Selection: USA; Canada; Mexico
- Gender: Plug
- Connector Type: IEC; Other; cULus, IP44
- Applications: Commercial; Industrial
from Legrand
Gator Grip Connector, 2 pole 3 wire, 30amp 250V Grounding, Yellow. FEATURES. Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage insulation. Self-locking Dardelet Thread holds securely and assures firm clamping. Fast wiring -- simply insert... [See More]
- Country Selection: USA; Canada; Mexico
- Mounting Style: Cable
- Applications: Residential
- Phase: Single
from LAPP
EPIC ® MULTIMAX Protected Straight Connectors with Rapid Wiring. Characteristics: Patented click-lock housing eliminates screws and speeds up assembly. Patented self-locking cable grip is vibration-proof and eliminates external stress to the cable seal and contact terminals. Uses: Indoor... [See More]
- Country Selection: USA; Canada; Mexico
- Gender: Receptacle
- Connector Type: IEC; Other; cULus, IP44
- Applications: Commercial; Industrial
from Legrand
Gator Grip Connector, 2pole 3wire 50amp 250volt Grounding, Yellow. FEATURES. Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage insulation. Self-locking Dardelet Thread holds securely and assures firm clamping. Fast wiring -- simply insert... [See More]
- Country Selection: USA; Canada; Mexico
- Mounting Style: Cable
- Applications: Residential
- Phase: Single
from Legrand
Straight Blade Connector 2pole 3wire 20amp 125volt, Gray. FEATURES. Tough nylon construction with crush / impact resistance that exceeds hospital grade and Fed Spec requirements; arc resistance exceeds UL requirements. Self-hinge swings wide open to make quick, easy work of light, clean connections. [See More]
- Country Selection: USA; Canada; Mexico
- Mounting Style: Cable
- Applications: Residential; Hospital (optional feature)
- Phase: Single
from Legrand
Straight Blade Connector 2pole 3wire 15amp 125volt, Gray. FEATURES. Tough nylon construction with crush / impact resistance that exceeds hospital grade and Fed Spec requirements; arc resistance exceeds UL requirements. Self-hinge swings wide open to make quick, easy work of light, clean connections. [See More]
- Country Selection: USA; Canada; Mexico
- Mounting Style: Cable
- Applications: Residential; Hospital (optional feature)
- Phase: Single
from Legrand
STRAIGHT BLADE CONNECTOR, 3W 15A-125V, ORANGE. FEATURES. Tough nylon construction with crush / impact resistance that exceeds hospital grade and Fed Spec requirements; arc resistance exceeds UL requirements. Self-hinge swings wide open to make quick, easy work of light, clean connections. Insert... [See More]
- Country Selection: USA; Canada; Mexico
- Mounting Style: Cable
- Applications: Residential; Hospital (optional feature)
- Phase: Single
from Legrand
Straight Blade Connector 2pole 3wire 20amp 125v. FEATURES. Tough nylon construction with crush / impact resistance that exceeds hospital grade and Fed Spec requirements; arc resistance exceeds UL requirements. Self-hinge swings wide open to make quick, easy work of light, clean connections. Insert... [See More]
- Country Selection: USA; Canada; Mexico
- Mounting Style: Cable
- Applications: Residential; Hospital (optional feature)
- Phase: Single
from Legrand
Straight Blade Connector 2pole 3wire 20amp 250v. FEATURES. Tough nylon construction with crush / impact resistance that exceeds hospital grade and Fed Spec requirements; arc resistance exceeds UL requirements. Self-hinge swings wide open to make quick, easy work of light, clean connections. Insert... [See More]
- Country Selection: USA; Canada; Mexico
- Mounting Style: Cable
- Applications: Residential; Hospital (optional feature)
- Phase: Single
from Legrand
Straight Blade Connector 2pole 3wire 15amp 250v. FEATURES. Tough nylon construction with crush / impact resistance that exceeds hospital grade and Fed Spec requirements; arc resistance exceeds UL requirements. Self-hinge swings wide open to make quick, easy work of light, clean connections. Insert... [See More]
- Country Selection: USA; Canada; Mexico
- Mounting Style: Cable
- Applications: Residential; Hospital (optional feature)
- Phase: Single
from Legrand
Straight Blade Connector 2pole 3wire 15amp 125v. FEATURES. Tough nylon construction with crush / impact resistance that exceeds hospital grade and Fed Spec requirements; arc resistance exceeds UL requirements. Self-hinge swings wide open to make quick, easy work of light, clean connections. Insert... [See More]
- Country Selection: USA; Canada; Mexico
- Mounting Style: Cable
- Applications: Residential; Hospital (optional feature)
- Phase: Single
from Legrand
Straight Blade Connector 20amp 125volt Dead Front. FEATURES. All nylon construction, provides excellent impact and chemical resistance. Simple turn and twist assembly for quick installation. Ready-to-wire from factory, saves time and money. All black, perfect for stage and entertainment... [See More]
- Country Selection: USA; Canada; Mexico
- Mounting Style: Cable
- Applications: Residential
- Phase: Single
from Legrand
Straight Blade Connector 15amp 250volt Dead Front. FEATURES. All nylon construction, provides excellent impact and chemical resistance. Simple turn and twist assembly for quick installation. Ready-to-wire from factory, saves time and money. All black, perfect for stage and entertainment... [See More]
- Country Selection: USA; Canada; Mexico
- Mounting Style: Cable
- Applications: Residential
- Phase: Single
from Legrand
Straight Blade Connector 20amp 250volt Dead Front. FEATURES. All nylon construction, provides excellent impact and chemical resistance. Simple turn and twist assembly for quick installation. Ready-to-wire from factory, saves time and money. All black, perfect for stage and entertainment... [See More]
- Country Selection: USA; Canada; Mexico
- Mounting Style: Cable
- Applications: Residential
- Phase: Single