1-Wire AC Power Connectors

3 Results
Grounding Busbar Clamps -- CENC16
from Altech Corp.

Features: CSA and VDE Approved. Polyamide 6.6 Insulation. 1 Screw Clamp Connection [See More]

  • Wires: 1W
  • Gender: Receptacle
  • Connector Type: IEC; Other; CSA, VDE, RoHS
  • Applications: Commercial
Lug Terminals -- AJ-220
from Altech Corp.

Features: 8 Frame Sizes. 1/2HP up to 600HP @ 480V AC. Direct Mounting Overload Relays. Degree of protection:IP20. Flame Resistance:According to UL948 [See More]

  • Wires: 1W
  • Applications: Commercial
  • Gender: Receptacle
  • Mounting Style: Busbar Mounted
Power Input Connector -- 400017
from Altech Corp.

The Power Input Connector is optional. It can accommodate wires from 8 to 2AWG and is used for circuits up to 90A. 90A can be distributed over a 63A APD Busbar by using the Power Input Connector as a feeder in the center of the busbar. Features: Material Clamp Copper/Steel. Wire Size 8-2AWG... [See More]

  • Wires: 1W
  • Applications: Commercial
  • Gender: Receptacle
  • Mounting Style: Busbar Mounted