Residential / General-Purpose AC Power Connectors
from Hubbell Incorporated
SINGLE CLOCK HANGER, RECESSED TYPE. BRASS COLOR. 5-15R CONFIGURATION. 3 WIRE(S). RESIDENTIAL GRADE. UL, CSA APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. 2 POLE(S). TRADESELECT[R] BRAND. WIRING SIDE. GROUND TYPE GROUNDING. MATERIAL NYLON [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 15
from PHOENIX CONTACT USA
Connector, 4-position, Socket angled M12 SPEEDCON, A-coded, Screw connection, knurl material: Nickel-plated brass, cable gland Pg7, external cable diameter 4 mm ... 6 mm [See More]
- Applications: Residential
- Voltage Rating: 250
- Termination Types: Screw
- Current Rating: 4
from Legrand
Armor Plug Grounding, 15A, 125V, 2 pole, 3 wire - White. FEATURES. Rugged nylon construction provides impact and chemical resistance. Tri-drive assembly screws are standard. All 3-wire terminals located on the same plane, allows for quick wire termination from any angle. External dust seal [See More]
- Applications: Residential
- Mounting Style: Cable
- Gender: Plug
- Phase: Single
from Legrand - Pass & Seymour
DUPLEX TYPE. THERMOPLASTIC MATERIAL. BLACK COLOR. 5-15R CONFIGURATION. 3 WIRE(S). RESIDENTIAL GRADE. UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). TAMPER RESISTANT, IMPACT RESISTANT. PUSH, SIDE WIRING. TRADEMASTER[R] BRAND. [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 15
from Condor Electronics, Inc.
receptacle-cable [See More]
- Applications: Residential
- Gender: Receptacle
from Chatsworth Products, Inc.
DUPLEX TYPE. 3 WIRE(S). 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). 12934 MODEL [See More]
- Applications: Residential
- Voltage Rating: 125/250V
- Gender: Receptacle
- Current Rating: 15
from Quail Electronics
The 8530.MPB is a mechanical, cable mountable version of the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112). This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. This... [See More]
- Applications: Residential
- Gender: Plug
- Connector Type: Other; AS
- Country Selection: Australia
from Hubbell Wiring Device-Kellems
DUPLEX TYPE; THERMOPLASTIC MATERIAL; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); RESIDENTIAL GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT, IMPACT RESISTANT [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 15
from Hubbell Incorporated
SINGLE CLOCK HANGER, RECESSED TYPE. IVORY COLOR. 5-15R CONFIGURATION. 3 WIRE(S). RESIDENTIAL GRADE. UL, CSA APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. 2 POLE(S). TRADESELECT[R] BRAND. WIRING SIDE. GROUND TYPE GROUNDING. MATERIAL NYLON [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 15
from Legrand
Clamp-Lock ™ Straight Blade Connector, 15A 125V, NEMA 5-15R, Black & White. FEATURES. Self-centering cord grip helps speed assembly. Removable inserts accommodate the widest possible range of cable diameters. Ruggged nylon housing and backbody withstand chemicals, heat, wear and impact. [See More]
- Applications: Residential
- Country Selection: USA; Canada; Mexico
- Connector Type: NEMA
- Mounting Style: Cable
from Legrand - Pass & Seymour
DUPLEX TYPE. THERMOPLASTIC MATERIAL. LIGHT ALMOND COLOR. 5-15R CONFIGURATION. 3 WIRE(S). RESIDENTIAL GRADE. UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). TAMPER RESISTANT, IMPACT RESISTANT. PUSH, SIDE WIRING. TRADEMASTER[R]... [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 15
from Condor Electronics, Inc.
ARGENTINIAN INTERCHANGEABLE PLUG. COMPATIBLE WITH 6W, 15W, 18W AND 40W INTERCHANGEABLE POWER SUPPLIES. [See More]
- Applications: Residential
- Country Selection: Argentina
- Gender: Plug
from Quail Electronics
The 0281 series power cords feature the Hospital Grade, Green Dot, 45 Angled NEMA 5-15P Black and the Right Angle IEC-60320-C13 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the... [See More]
- Applications: Residential
- Gender: Plug
- Connector Type: IEC; NEMA
- Country Selection: USA
from Hubbell Wiring Device-Kellems
DUPLEX TYPE; THERMOPLASTIC MATERIAL; IVORY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); RESIDENTIAL GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT, IMPACT RESISTANT [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 15
from Hubbell Incorporated
SINGLE CLOCK HANGER, RECESSED TYPE. IVORY COLOR. 5-15R CONFIGURATION. 3 WIRE(S). RESIDENTIAL GRADE. UL, CSA APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. 2 POLE(S). TRADESELECT[R] BRAND. CONSTRUCTIONAL FEATURE TAMPER RESISTANT. WIRING SIDE. GROUND TYPE GROUNDING. MATERIAL NYLON [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 15
from Legrand
Clamp-Lock ™ Straight Blade Connector, 20A 125V, NEMA 5-20R, Black & White. FEATURES. Self-centering cord grip helps speed assembly. Removable inserts accommodate the widest possible range of cable diameters. Ruggged nylon housing and backbody withstand chemicals, heat, wear and impact. [See More]
- Applications: Residential
- Country Selection: USA; Canada; Mexico
- Connector Type: NEMA
- Mounting Style: Cable
from Legrand - Pass & Seymour
DUPLEX TYPE. THERMOPLASTIC MATERIAL. IVORY COLOR. 5-15R CONFIGURATION. 3 WIRE(S). RESIDENTIAL GRADE. UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. SELF GROUNDING. 2 POLE(S). TAMPER RESISTANT, IMPACT RESISTANT. PUSH, SIDE WIRING. TRADEMASTER[R]... [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 15
from Condor Electronics, Inc.
Argentina input plug [See More]
- Applications: Residential
- Country Selection: Argentina
- Gender: Plug
from Quail Electronics
The 0313 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Auto-Lock Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot... [See More]
- Applications: Residential
- Gender: Plug
- Connector Type: IEC; NEMA
- Country Selection: USA
from Hubbell Wiring Device-Kellems
DUPLEX TYPE; THERMOPLASTIC MATERIAL; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); RESIDENTIAL GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); TAMPER RESISTANT, IMPACT RESI [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 15
from Hubbell Incorporated
SINGLE CLOCK HANGER, RECESSED TYPE. WHITE COLOR. 5-15R CONFIGURATION. 3 WIRE(S). RESIDENTIAL GRADE. UL, CSA APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. 2 POLE(S). TRADESELECT[R] BRAND. CONSTRUCTIONAL FEATURE TAMPER RESISTANT. WIRING SIDE. GROUND TYPE GROUNDING. MATERIAL NYLON [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 15
from Legrand
Clamp-Lock ™ Straight Blade Connector, 15A 250V, NEMA 6-15R, Black & White. FEATURES. Self-centering cord grip helps speed assembly. Removable inserts accommodate the widest possible range of cable diameters. Ruggged nylon housing and backbody withstand chemicals, heat, wear and impact. [See More]
- Applications: Residential
- Country Selection: USA; Canada; Mexico
- Connector Type: NEMA
- Mounting Style: Cable
from Legrand - Pass & Seymour
DUPLEX TYPE. THERMOPLASTIC MATERIAL. WHITE COLOR. 5-15R CONFIGURATION. 3 WIRE(S). RESIDENTIAL GRADE. UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. SELF GROUNDING. 2 POLE(S). TAMPER RESISTANT, IMPACT RESISTANT. PUSH, SIDE WIRING. TRADEMASTER[R]... [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 15
from Condor Electronics, Inc.
Australian input plug (3 conductor) [See More]
- Applications: Residential
- Country Selection: AUSTRALIAN
- Gender: Plug
from Quail Electronics
The 0290 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black and IEC-60320-C13 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the... [See More]
- Applications: Residential
- Gender: Plug
- Connector Type: IEC; NEMA
- Country Selection: USA
from Hubbell Wiring Device-Kellems
DUPLEX TYPE; THERMOPLASTIC MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); RESIDENTIAL GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT, IMPACT RESISTANT [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 15
from Hubbell Incorporated
SINGLE CLOCK HANGER, RECESSED TYPE. IVORY COLOR. 5-20R CONFIGURATION. 3 WIRE(S). RESIDENTIAL GRADE. UL, CSA APPROVAL. 125 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. 2 POLE(S). TRADESELECT[R] BRAND. WIRING SIDE. GROUND TYPE GROUNDING. MATERIAL NYLON [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 20
from Legrand
Straight Blade Flanged Inlet 3wire 15amp 125volt Black. FEATURES. All thermoplastic construction, provides excellent impact and chemical resistance. Available in Gray or Black. NEMA configuration molded on flange, easy field identification. [See More]
- Applications: Residential
- Gender: Plug
- Connector Type: NEMA
- Country Selection: USA; Canada; Mexico
from Legrand - Pass & Seymour
DUPLEX TYPE. THERMOPLASTIC MATERIAL. BROWN COLOR. 5-15R CONFIGURATION. 3 WIRE(S). RESIDENTIAL GRADE. UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). TAMPER RESISTANT, WEATHER RESISTANT, IMPACT RESISTANT. PUSH, SIDE WIRING. [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 15
from Condor Electronics, Inc.
AUSTRALIAN ASSEMBLY PLUG [See More]
- Applications: Residential
- Country Selection: AUSTRALIAN
- Gender: Plug
from Quail Electronics
The 0283 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black and the Right Angle IEC-60320-C13 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug... [See More]
- Applications: Residential
- Gender: Plug
- Connector Type: IEC; NEMA
- Country Selection: USA
from Hubbell Wiring Device-Kellems
DUPLEX TYPE; THERMOPLASTIC MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); RESIDENTIAL GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT, WEATHER R [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 15
from Hubbell Incorporated
SINGLE CLOCK HANGER, RECESSED TYPE. IVORY COLOR. 5-20R CONFIGURATION. 3 WIRE(S). RESIDENTIAL GRADE. UL, CSA APPROVAL. 125 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. 2 POLE(S). TRADESELECT[R] BRAND. CONSTRUCTIONAL FEATURE TAMPER RESISTANT. WIRING SIDE. GROUND TYPE GROUNDING. MATERIAL NYLON [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 20
from Legrand
Straight Blade 2pole 3wire 15amp 125volt Flanged Inlet. FEATURES. All thermoplastic construction, provides excellent impact and chemical resistance. Available in Gray or Black. NEMA configuration molded on flange, easy field identification. [See More]
- Applications: Residential
- Gender: Plug
- Connector Type: NEMA
- Country Selection: USA; Canada; Mexico
from Legrand - Pass & Seymour
DUPLEX TYPE. THERMOPLASTIC MATERIAL. IVORY COLOR. 5-15R CONFIGURATION. 3 WIRE(S). RESIDENTIAL GRADE. UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). TAMPER RESISTANT, WEATHER RESISTANT, IMPACT RESISTANT. PUSH, SIDE WIRING. [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 15
from Condor Electronics, Inc.
AUSTRALIAN INTERCHANGEABLE PLUG. COMPATIBLE WITH 6W, 15W, 18W AND 40W INTERCHANGEABLE POWER SUPPLIES [See More]
- Applications: Residential
- Country Selection: AUSTRALIAN
- Gender: Plug
from Quail Electronics
The 0332 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and the IEC-60320-C19 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug... [See More]
- Applications: Residential
- Gender: Plug
- Connector Type: IEC; NEMA
- Country Selection: USA
from Hubbell Wiring Device-Kellems
DUPLEX, DECORATOR TYPE; THERMOPLASTIC MATERIAL; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); RESIDENTIAL GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); TAMPER RESISTANT; [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 15
from Hubbell Incorporated
SINGLE CLOCK HANGER, RECESSED TYPE. WHITE COLOR. 5-20R CONFIGURATION. 3 WIRE(S). RESIDENTIAL GRADE. UL, CSA APPROVAL. 125 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. 2 POLE(S). TRADESELECT[R] BRAND. CONSTRUCTIONAL FEATURE TAMPER RESISTANT. WIRING SIDE. GROUND TYPE GROUNDING. MATERIAL NYLON [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 20
from Legrand
Straight Blade 2pole 3wire 20amp 125volt Flanged Inlet. FEATURES. All thermoplastic construction, provides excellent impact and chemical resistance. Available in Gray or Black. NEMA configuration molded on flange, easy field identification. [See More]
- Applications: Residential
- Gender: Plug
- Connector Type: NEMA
- Country Selection: USA; Canada; Mexico
from Legrand - Pass & Seymour
DUPLEX TYPE. THERMOPLASTIC MATERIAL. WHITE COLOR. 5-15R CONFIGURATION. 3 WIRE(S). RESIDENTIAL GRADE. UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). TAMPER RESISTANT, WEATHER RESISTANT, IMPACT RESISTANT. PUSH, SIDE WIRING. [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 15
from Condor Electronics, Inc.
Australian input plug (2 conductor) [See More]
- Applications: Residential
- Country Selection: AUSTRALIAN
- Gender: Plug
from Quail Electronics
The 0298 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and the Right Angle IEC-60320-C19 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the... [See More]
- Applications: Residential
- Gender: Plug
- Connector Type: IEC; NEMA
- Country Selection: USA
from Hubbell Wiring Device-Kellems
DUPLEX, DECORATOR TYPE; THERMOPLASTIC MATERIAL; GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); RESIDENTIAL GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); TAMPER RESISTANT; P [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 15
from Hubbell Incorporated
SMOOTH FACE DUPLEX TYPE. THERMOPLASTIC (BASE) MATERIAL. BROWN COLOR. 5-15R CONFIGURATION. 3 WIRE(S). RESIDENTIAL GRADE. UL, CSA APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). PUSH, SIDE WIRING. TRADESELECT[R] BRAND. OPERATING TEMPERATURE -20 TO 60 DEG C [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 15
from Legrand
Straight Blade 2pole 3wire 20amp 250volt Flanged Inlet. FEATURES. All thermoplastic construction, provides excellent impact and chemical resistance. Available in Gray or Black. NEMA configuration molded on flange, easy field identification. [See More]
- Applications: Residential
- Gender: Plug
- Connector Type: NEMA
- Country Selection: USA; Canada; Mexico
from Legrand - Pass & Seymour
DUPLEX, DECORATOR TYPE. THERMOPLASTIC MATERIAL. BLACK COLOR. 5-15R CONFIGURATION. 3 WIRE(S). RESIDENTIAL GRADE. UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. SELF GROUNDING. 2 POLE(S). TAMPER RESISTANT. PUSH, SIDE WIRING. TRADEMASTER[R] BRAND. [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 15
from Condor Electronics, Inc.
Molded Dual Banana Plug [See More]
- Applications: Residential
- Gender: Plug
from Quail Electronics
The 0304 series of power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and an ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal for powering your custom equipment. This power cord will plug into the Hospital Grade Green Dot 5-15R wall outlet or... [See More]
- Applications: Residential
- Gender: Plug; Receptacle
- Connector Type: NEMA
- Country Selection: USA
from Hubbell Wiring Device-Kellems
DUPLEX, DECORATOR TYPE; THERMOPLASTIC MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); RESIDENTIAL GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); TAMPER RESI [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 15
from Hubbell Incorporated
SINGLE TYPE. THERMOPLASTIC (BASE) MATERIAL. BROWN COLOR. 5-15R CONFIGURATION. 3 WIRE(S). RESIDENTIAL GRADE. UL, CSA APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). SIDE WIRING. TRADESELECT[R] BRAND. OPERATING TEMPERATURE -20 TO 60 DEG C [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 15
from Legrand
Straight Blade 2pole 3wire 15amp 250volt Flanged Inlet. FEATURES. All thermoplastic construction, provides excellent impact and chemical resistance. Available in Gray or Black. NEMA configuration molded on flange, easy field identification. [See More]
- Applications: Residential
- Gender: Plug
- Connector Type: NEMA
- Country Selection: USA; Canada; Mexico
from Legrand - Pass & Seymour
DUPLEX, DECORATOR TYPE. THERMOPLASTIC MATERIAL. LIGHT ALMOND COLOR. 5-15R CONFIGURATION. 3 WIRE(S). RESIDENTIAL GRADE. UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. SELF GROUNDING. 2 POLE(S). TAMPER RESISTANT. PUSH, SIDE WIRING. TRADEMASTER[R]... [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 15
from Condor Electronics, Inc.
United Kingdom input plug (3 conductor) [See More]
- Applications: Residential
- Gender: Plug
from Quail Electronics
The 0282 series power cords feature the Hospital Grade, Green Dot, NEMA 5-15P Black plug and a Special ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal for powering your custom equipment. This power cord will plug into the Hospital Grade Green Dot 5-15R wall outlet or NEMA... [See More]
- Applications: Residential
- Gender: Plug; Receptacle
- Connector Type: NEMA
- Country Selection: USA
from Hubbell Wiring Device-Kellems
DUPLEX, DECORATOR TYPE; THERMOPLASTIC MATERIAL; IVORY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); RESIDENTIAL GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); TAMPER RESISTANT; [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 15
from Hubbell Incorporated
SINGLE TYPE. THERMOPLASTIC (BASE) MATERIAL. ALMOND COLOR. 5-15R CONFIGURATION. 3 WIRE(S). RESIDENTIAL GRADE. UL, CSA APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). SIDE WIRING. TRADESELECT[R] BRAND. OPERATING TEMPERATURE -20 TO 60 DEG C [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 15
from Legrand
Straight Blade Flanged Outlet 3wire 15amp 125volt Black. FEATURES. All thermoplastic construction, provides excellent impact and chemical resistance. Available in Gray or Black. NEMA configuration molded on flange, easy field identification. [See More]
- Applications: Residential
- Country Selection: USA; Canada; Mexico
- Connector Type: NEMA
- Mounting Style: Flange
from Legrand - Pass & Seymour
DUPLEX, DECORATOR TYPE. THERMOPLASTIC MATERIAL. WHITE COLOR. 5-15R CONFIGURATION. 3 WIRE(S). RESIDENTIAL GRADE. UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. SELF GROUNDING. 2 POLE(S). TAMPER RESISTANT. PUSH, SIDE WIRING. TRADEMASTER[R] BRAND. [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 15
from Condor Electronics, Inc.
FUSED APPROVED BSI ASSEMBLY PLUG [See More]
- Applications: Residential
- Gender: Plug
from Quail Electronics
The 0280 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug with Ferrite and the IEC-60320-C13 connector with a Ferrite. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on... [See More]
- Applications: Residential
- Gender: Plug
- Connector Type: IEC; NEMA
- Country Selection: USA
from Hubbell Wiring Device-Kellems
DUPLEX, DECORATOR TYPE; THERMOPLASTIC MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); RESIDENTIAL GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); TAMPER RESISTANT; [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 15
from Hubbell Incorporated
SINGLE TYPE. THERMOPLASTIC (BASE) MATERIAL. ALMOND COLOR. 5-15R CONFIGURATION. 3 WIRE(S). RESIDENTIAL GRADE. UL, CSA APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). TAMPER RESISTANT. SIDE WIRING. TRADESELECT[R] BRAND. OPERATING TEMPERATURE -20 TO 60 DEG C [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 15
from Legrand
Straight Blade Connector, 2pole 3wire 30amp 125volt Grounding, Yellow. FEATURES. Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage insulation. Self-locking Dardelet Thread holds securely and assures firm clamping. Fast wiring -- simply insert... [See More]
- Applications: Residential
- Mounting Style: Cable
- Country Selection: USA; Canada; Mexico
- Phase: Single
from Legrand - Pass & Seymour
DECORATOR, DUPLEX TYPE. THERMOPLASTIC MATERIAL. IVORY COLOR. 5-15R CONFIGURATION. 3 WIRE(S). RESIDENTIAL GRADE. UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). TAMPER RESISTANT, WEATHER RESISTANT. SIDE WIRING. TRADEMASTER[R]... [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 15
from Condor Electronics, Inc.
UNITED KINGDOM INTERCHANGEABLE PLUG. COMPATIBLE WITH 6W, 15W, 18W, AND 40W INTERCHANGEABLE POWER SUPPLIES. [See More]
- Applications: Residential
- Country Selection: UNITED KINGDOM
- Gender: Plug
from Quail Electronics
The 0271 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot... [See More]
- Applications: Residential
- Gender: Plug
- Connector Type: IEC; NEMA
- Country Selection: USA
from Hubbell Wiring Device-Kellems
DECORATOR, DUPLEX TYPE; THERMOPLASTIC MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); RESIDENTIAL GRADE; UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT, WEATH [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 15
from Hubbell Incorporated
SINGLE, CLOCK HANGER/RECESSED TYPE. THERMOPLASTIC MATERIAL. STAINLESS STEEL COLOR. 5-15R CONFIGURATION. 3 WIRE(S). RESIDENTIAL GRADE. UL, CSA APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). TAMPER RESISTANT. SIDE WIRING. OPERATING TEMPERATURE -40 TO 75 DEG C [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 15
from Legrand
Gator Grip Connector, 2pole 3wire 50amp 125volt Grounding, Yellow. FEATURES. Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage insulation. Self-locking Dardelet Thread holds securely and assures firm clamping. Fast wiring -- simply insert... [See More]
- Applications: Residential
- Mounting Style: Cable
- Country Selection: USA; Canada; Mexico
- Phase: Single
from Legrand - Pass & Seymour
DECORATOR, DUPLEX TYPE. THERMOPLASTIC MATERIAL. LIGHT ALMOND COLOR. 5-15R CONFIGURATION. 3 WIRE(S). RESIDENTIAL GRADE. UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). TAMPER RESISTANT, WEATHER RESISTANT. SIDE WIRING. [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 15
from Condor Electronics, Inc.
CHINESE INTERCHANGEABLE PLUG. COMPATIBLE WITH 6W, 15W, 18W, AND 40W INTERCHANGEABLE POWER SUPPLIES. [See More]
- Applications: Residential
- Country Selection: CHINESE
- Gender: Plug
from Quail Electronics
This variant of the 0310 series power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C13 connector with a Ferrite. These power cords receive special approval from UL which is based on high quality construction and peak performance. The... [See More]
- Applications: Residential
- Gender: Plug
- Connector Type: IEC; NEMA
- Country Selection: USA
from Hubbell Incorporated
SINGLE TYPE. THERMOPLASTIC (BASE) MATERIAL. IVORY COLOR. 5-15R CONFIGURATION. 3 WIRE(S). RESIDENTIAL GRADE. UL, CSA APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). SIDE WIRING. TRADESELECT[R] BRAND. OPERATING TEMPERATURE -20 TO 60 DEG C [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 15
from Legrand
Gator Grip Connector, 2 pole 3 wire, 30amp 250V Grounding, Yellow. FEATURES. Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage insulation. Self-locking Dardelet Thread holds securely and assures firm clamping. Fast wiring -- simply insert... [See More]
- Applications: Residential
- Mounting Style: Cable
- Country Selection: USA; Canada; Mexico
- Phase: Single
from Condor Electronics, Inc.
Danish Data plug (3 conductor) [See More]
- Applications: Residential
- Country Selection: Denmark
- Gender: Plug
from Quail Electronics
The 0330 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Down Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green... [See More]
- Applications: Residential
- Gender: Plug
- Connector Type: IEC; NEMA
- Country Selection: USA
from Hubbell Incorporated
SINGLE TYPE. THERMOPLASTIC (BASE) MATERIAL. IVORY COLOR. 5-15R CONFIGURATION. 3 WIRE(S). RESIDENTIAL GRADE. UL, CSA APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). TAMPER RESISTANT. SIDE WIRING. TRADESELECT[R] BRAND. OPERATING TEMPERATURE -20 TO 60 DEG C [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 15
from Legrand
Gator Grip Connector, 2pole 3wire 50amp 250volt Grounding, Yellow. FEATURES. Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage insulation. Self-locking Dardelet Thread holds securely and assures firm clamping. Fast wiring -- simply insert... [See More]
- Applications: Residential
- Mounting Style: Cable
- Country Selection: USA; Canada; Mexico
- Phase: Single
from Condor Electronics, Inc.
European input plug (2 conductor) [See More]
- Applications: Residential
- Gender: Plug
from Quail Electronics
The 0315 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Grey connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of... [See More]
- Applications: Residential
- Gender: Plug
- Connector Type: IEC; NEMA
- Country Selection: USA
from Hubbell Incorporated
SINGLE TYPE. THERMOPLASTIC (BASE) MATERIAL. IVORY COLOR. 5-15R CONFIGURATION. 3 WIRE(S). RESIDENTIAL GRADE. UL, CSA APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). WEATHER RESISTANT, TAMPER RESISTANT. SIDE WIRING. TRADESELECT[R] BRAND. OPERATING TEMPERATURE -20 TO 60... [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 15
from Legrand
Gator Grip Plug, 3 pole 3 wire, 30amp 125/250V, yellow. FEATURES. Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage insulation. Self-locking Dardelet Thread holds securely and assures firm clamping. Fast wiring -- simply insert stranded... [See More]
- Applications: Residential
- Mounting Style: Cable
- Gender: Plug
- Phase: Single
from Condor Electronics, Inc.
EUROPEAN INTERCHANGEABLE PLUG. COMPATIBLE WITH 6W, 15W, 18W, 40W INTERCHANGEABLE POWER SUPPLIES. [See More]
- Applications: Residential
- Country Selection: EUROPEAN
- Gender: Plug
from Quail Electronics
The 0343 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Black connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of... [See More]
- Applications: Residential
- Gender: Plug
- Connector Type: IEC; NEMA
- Country Selection: USA
from Hubbell Incorporated
SINGLE TYPE. THERMOPLASTIC (BASE) MATERIAL. LIGHT ALMOND COLOR. 5-15R CONFIGURATION. 3 WIRE(S). RESIDENTIAL GRADE. UL, CSA APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). SIDE WIRING. TRADESELECT[R] BRAND. OPERATING TEMPERATURE -20 TO 60 DEG C [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 15
from Legrand
Gator Grip Plug, 3pole 4wire 50amp 125/250volt, yellow. FEATURES. Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage insulation. Self-locking Dardelet Thread holds securely and assures firm clamping. Fast wiring -- simply insert stranded... [See More]
- Applications: Residential
- Mounting Style: Cable
- Gender: Plug
- Phase: Single
from Condor Electronics, Inc.
EUROPEAN TO AUSTRALIAN (2 CONDUCTOR) ADAPTER-ROHS COMPLIANT [See More]
- Applications: Residential
- Country Selection: AUSTRALIAN
- Gender: Plug
- Standards / Certifications: RoHS
from Quail Electronics
The 0283 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Right Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green... [See More]
- Applications: Residential
- Gender: Plug
- Connector Type: IEC; NEMA
- Country Selection: USA
from Hubbell Incorporated
SINGLE TYPE. THERMOPLASTIC (BASE) MATERIAL. LIGHT ALMOND COLOR. 5-15R CONFIGURATION. 3 WIRE(S). RESIDENTIAL GRADE. UL, CSA APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). WEATHER RESISTANT, TAMPER RESISTANT. SIDE WIRING. TRADESELECT[R] BRAND. OPERATING TEMPERATURE -20... [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 15
from Legrand
Straight Blade Gator Grip Plug, 2pole 3wire 30amp 125volt Grounding, Yellow. FEATURES. Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage insulation. Self-locking Dardelet Thread holds securely and assures firm clamping. Fast wiring -- simply... [See More]
- Applications: Residential
- Mounting Style: Cable
- Gender: Plug
- Phase: Single
from Condor Electronics, Inc.
EUROPEAN OR US TO BSI (2 CONDUCTOR) ADAPTER (WITH FUSE)-ROHS COMPLIANT [See More]
- Applications: Residential
- Country Selection: USA
- Gender: Plug
- Standards / Certifications: RoHS
from Quail Electronics
This variant of the 0281 series of power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) Plug and the Right Angle IEC-60320-C13 Connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The... [See More]
- Applications: Residential
- Gender: Plug
- Connector Type: IEC; NEMA
- Country Selection: USA
from Hubbell Incorporated
SINGLE TYPE. THERMOPLASTIC (BASE) MATERIAL. WHITE COLOR. 5-15R CONFIGURATION. 3 WIRE(S). RESIDENTIAL GRADE. UL, CSA APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). TAMPER RESISTANT. SIDE WIRING. HOME SELECT[T], HUBBELL[R] BRAND [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 15
from Legrand
Gator Grip Plug, 2pole 3wire 50amp 125volt Grounding, Yellow. FEATURES. Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage insulation. Self-locking Dardelet Thread holds securely and assures firm clamping. Fast wiring -- simply insert stranded... [See More]
- Applications: Residential
- Mounting Style: Cable
- Gender: Plug
- Phase: Single
from Condor Electronics, Inc.
EUROPEAN TO US (2 CONDUCTOR) ADAPTER-ROHS COMPLIANT [See More]
- Applications: Residential
- Country Selection: USA
- Gender: Plug
- Standards / Certifications: RoHS
from Quail Electronics
The 0295 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Up Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green... [See More]
- Applications: Residential
- Gender: Plug
- Connector Type: IEC; NEMA
- Country Selection: USA
from Hubbell Incorporated
SINGLE TYPE. THERMOPLASTIC (BASE) MATERIAL. WHITE COLOR. 5-15R CONFIGURATION. 3 WIRE(S). RESIDENTIAL GRADE. UL, CSA APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). WEATHER RESISTANT, TAMPER RESISTANT. SIDE WIRING. TRADESELECT[R] BRAND. OPERATING TEMPERATURE -20 TO 60... [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 15
from Legrand
Gator Grip Plug, 2 pole 3 Wire, 30 amp 250V Grounding, Yellow. FEATURES. Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage insulation. Self-locking Dardelet Thread holds securely and assures firm clamping. Fast wiring -- simply insert stranded... [See More]
- Applications: Residential
- Mounting Style: Cable
- Gender: Plug
- Phase: Single
from Condor Electronics, Inc.
North American grounded receptacle (NEMA 5-15R) [See More]
- Applications: Residential
- Gender: Plug
- Connector Type: NEMA
from Quail Electronics
The 0266 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C15 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of... [See More]
- Applications: Residential
- Gender: Plug
- Connector Type: IEC; NEMA
- Country Selection: USA
from Hubbell Incorporated
SINGLE TYPE. THERMOPLASTIC (BASE) MATERIAL. BLACK COLOR. 6-15R CONFIGURATION. 3 WIRE(S). RESIDENTIAL GRADE. UL, CSA APPROVAL. 250 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). WEATHER RESISTANT. SIDE WIRING. TRADESELECT[R] BRAND. OPERATING TEMPERATURE -20 TO 60 DEG C [See More]
- Applications: Residential
- Voltage Rating: 250
- Gender: Receptacle
- Current Rating: 15
from Legrand
Gator Grip Plug, 2pole 3wire 50amp 250volt Grounding, Yellow. FEATURES. Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage insulation. Self-locking Dardelet Thread holds securely and assures firm clamping. Fast wiring -- simply insert stranded... [See More]
- Applications: Residential
- Mounting Style: Cable
- Gender: Plug
- Phase: Single
from Condor Electronics, Inc.
receptacle-chassis [See More]
- Applications: Residential
- Gender: Receptacle
from Quail Electronics
The 0380 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C19 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot... [See More]
- Applications: Residential
- Gender: Plug
- Connector Type: IEC; NEMA
- Country Selection: USA
from Hubbell Incorporated
SINGLE TYPE. THERMOPLASTIC (BASE) MATERIAL. GRAY COLOR. 6-15R CONFIGURATION. 3 WIRE(S). RESIDENTIAL GRADE. UL, CSA APPROVAL. 250 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). SIDE WIRING. TRADESELECT[R] BRAND. OPERATING TEMPERATURE -20 TO 60 DEG C [See More]
- Applications: Residential
- Voltage Rating: 250
- Gender: Receptacle
- Current Rating: 15
from Legrand
Gator Grip Plug, 2pole 3wire, 50amp 277V Grounding, Yellow. FEATURES. Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage insulation. Self-locking Dardelet Thread holds securely and assures firm clamping. Fast wiring -- simply insert stranded... [See More]
- Applications: Residential
- Mounting Style: Cable
- Gender: Plug
- Phase: Single
from Condor Electronics, Inc.
IEC-320-C14 (SOCKET) ASSEMBLY PLUG [See More]
- Applications: Residential
- Gender: Plug
- Connector Type: IEC
from Quail Electronics
The 0276 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the NEMA 5-15R Clear (transparent) receptacle. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot... [See More]
- Applications: Residential
- Gender: Plug; Receptacle
- Connector Type: NEMA
- Country Selection: USA
from Hubbell Incorporated
SINGLE TYPE. THERMOPLASTIC (BASE) MATERIAL. IVORY COLOR. 6-15R CONFIGURATION. 3 WIRE(S). RESIDENTIAL GRADE. UL, CSA APPROVAL. 250 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). SIDE WIRING. TRADESELECT[R] BRAND. OPERATING TEMPERATURE -20 TO 60 DEG C [See More]
- Applications: Residential
- Voltage Rating: 250
- Gender: Receptacle
- Current Rating: 15
from Legrand
Gator Grip Plug, 4 pole 4 wire, 60amp 120/208V, Yellow. FEATURES. Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage insulation. Self-locking Dardelet Thread holds securely and assures firm clamping. Fast wiring -- simply insert stranded... [See More]
- Applications: Residential
- Mounting Style: Cable
- Gender: Plug
- Phase: Single
from Condor Electronics, Inc.
IEC TO AUSTRALIAN (3 CONDUCTOR) RIGHT ANGLE ADAPTER CONVERTS DESKTOP TO WALL MOUNT *LIMITED STOCK AVAILABLE* [See More]
- Applications: Residential
- Gender: Plug
- Connector Type: IEC
- Country Selection: AUSTRALIAN
from Quail Electronics
The 0280 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with a Ferrite and the IEC-60320-C13 Clear (transparent) connector with a Ferrite. These power cords receive special approval from UL which is based on high quality construction and peak... [See More]
- Applications: Residential
- Gender: Plug
- Connector Type: IEC; NEMA
- Country Selection: USA
from Hubbell Incorporated
SINGLE TYPE. THERMOPLASTIC (BASE) MATERIAL. LIGHT ALMOND COLOR. 6-15R CONFIGURATION. 3 WIRE(S). RESIDENTIAL GRADE. UL, CSA APPROVAL. 250 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). SIDE WIRING. TRADESELECT[R] BRAND. OPERATING TEMPERATURE -20 TO 60 DEG C [See More]
- Applications: Residential
- Voltage Rating: 250
- Gender: Receptacle
- Current Rating: 15
from Legrand
Straight Blade Connector 2pole 3wire 20amp 125volt, Gray. FEATURES. Tough nylon construction with crush / impact resistance that exceeds hospital grade and Fed Spec requirements; arc resistance exceeds UL requirements. Self-hinge swings wide open to make quick, easy work of light, clean connections. [See More]
- Applications: Residential; Hospital (optional feature)
- Mounting Style: Cable
- Country Selection: USA; Canada; Mexico
- Phase: Single
from Condor Electronics, Inc.
IEC-320-C13 (PLUG) ASSEMBLY PLUG [See More]
- Applications: Residential
- Gender: Plug
- Connector Type: IEC
from Quail Electronics
The 0297 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with a Ferrite and the IEC-60320-C13 Clear (transparent) connector with a Ferrite. These power cords receive special approval from UL which is based on high quality construction and peak... [See More]
- Applications: Residential
- Gender: Plug
- Connector Type: IEC; NEMA
- Country Selection: USA
from Hubbell Incorporated
SINGLE TYPE. THERMOPLASTIC (BASE) MATERIAL. WHITE COLOR. 6-15R CONFIGURATION. 3 WIRE(S). RESIDENTIAL GRADE. UL, CSA APPROVAL. 250 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). SIDE WIRING. TRADESELECT[R] BRAND. OPERATING TEMPERATURE -20 TO 60 DEG C [See More]
- Applications: Residential
- Voltage Rating: 250
- Gender: Receptacle
- Current Rating: 15
from Legrand
Straight Blade Connector 2pole 3wire 15amp 125volt, Gray. FEATURES. Tough nylon construction with crush / impact resistance that exceeds hospital grade and Fed Spec requirements; arc resistance exceeds UL requirements. Self-hinge swings wide open to make quick, easy work of light, clean connections. [See More]
- Applications: Residential; Hospital (optional feature)
- Mounting Style: Cable
- Country Selection: USA; Canada; Mexico
- Phase: Single
from Condor Electronics, Inc.
Female IEC plug IEC-320-C13 (Plug) [See More]
- Applications: Residential
- Gender: Plug
- Connector Type: IEC
from Quail Electronics
This variant of the 0310 series features the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with an LED and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green... [See More]
- Applications: Residential
- Gender: Plug
- Connector Type: IEC; NEMA
- Country Selection: USA
from Hubbell Incorporated
SMOOTH FACE DUPLEX TYPE. THERMOPLASTIC (BASE) MATERIAL. BLACK COLOR. 5-15R CONFIGURATION. 3 WIRE(S). RESIDENTIAL GRADE. UL, CSA APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). PUSH, SIDE WIRING. TRADESELECT[R] BRAND. OPERATING TEMPERATURE -20 TO 60 DEG C [See More]
- Applications: Residential
- Voltage Rating: 125
- Gender: Receptacle
- Current Rating: 15
from Legrand
STRAIGHT BLADE CONNECTOR, 3W 15A-125V, ORANGE. FEATURES. Tough nylon construction with crush / impact resistance that exceeds hospital grade and Fed Spec requirements; arc resistance exceeds UL requirements. Self-hinge swings wide open to make quick, easy work of light, clean connections. Insert... [See More]
- Applications: Residential; Hospital (optional feature)
- Mounting Style: Cable
- Country Selection: USA; Canada; Mexico
- Phase: Single
from Condor Electronics, Inc.
Female IEC plug (IEC-320-C19) [See More]
- Applications: Residential
- Gender: Plug
- Connector Type: IEC
from Quail Electronics
This variant of our 0310 series features the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) Plug with Strain Relief with the Clear (transparent) IEC-60320-C13 Connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. [See More]
- Applications: Residential
- Gender: Plug
- Connector Type: IEC; NEMA
- Country Selection: USA