1 Pole AC Power Connectors

36 Results
Grounding Busbar Clamps -- CENC16
from Altech Corp.

Features: CSA and VDE Approved. Polyamide 6.6 Insulation. 1 Screw Clamp Connection [See More]

  • Poles: 1P
  • Gender: Receptacle
  • Connector Type: IEC; Other; CSA, VDE, RoHS
  • Applications: Commercial
Distribution Unit with 1 IEC Appliance Inlet C14 or Power Cord, 4, 5 or 6 IEC Appliance Outlets F and Extra Components -- 4740
from SCHURTER Inc

Description. Stand alone module. 2 - 5 Functions: Appliance Inlet Protection class I, Connector shuttered. Line Switch. Fuseholder with fuse and neon indicator. Version with line filter 6A [See More]

  • Poles: 1P; 2P
  • Gender: Plug; Receptacle
  • Connector Type: IEC
  • Voltage Rating: 250
Industrial Power Connectors -- 287844 [NPS-2-BK-T4 from ITT Cannon]
from RS Components, Ltd.

ITT Cannon NPS-2-BK-T4 [See More]

  • Poles: 1P; 1P
  • Mounting Style: Panel; Panel mount
  • Gender: Plug; Industrial Power Connectors
  • Standards / Certifications: RoHS
Lug Terminals -- AJ-220
from Altech Corp.

Features: 8 Frame Sizes. 1/2HP up to 600HP @ 480V AC. Direct Mounting Overload Relays. Degree of protection:IP20. Flame Resistance:According to UL948 [See More]

  • Poles: 1P
  • Applications: Commercial
  • Gender: Receptacle
  • Mounting Style: Busbar Mounted
IEC Appliance Inlet C14 Modular Assembling Options -- Felcom 54
from SCHURTER Inc

Description. Panel mount: Snap-in version front side. 2 - 5 Functions: Appliance Inlet Protection class I, Connector, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole, Line filter in standard and medical version. Solder terminals 3.5 x 0.8 mm / quick connect terminals 6.3 x 0.8... [See More]

  • Poles: 1P; 2P
  • Gender: Plug
  • Connector Type: IEC
  • Applications: Hospital
Industrial Power Connectors -- 288083 [NPS-1-BN-T4 from ITT Cannon]
from RS Components, Ltd.

ITT Cannon NPS-1-BN-T4 [See More]

  • Poles: 1P; 1P
  • Mounting Style: Panel; Panel mount
  • Gender: Plug; Industrial Power Connectors
  • Standards / Certifications: RoHS
Power Input Connector -- 400017
from Altech Corp.

The Power Input Connector is optional. It can accommodate wires from 8 to 2AWG and is used for circuits up to 90A. 90A can be distributed over a 63A APD Busbar by using the Power Input Connector as a feeder in the center of the busbar. Features: Material Clamp Copper/Steel. Wire Size 8-2AWG... [See More]

  • Poles: 1P
  • Applications: Commercial
  • Gender: Receptacle
  • Mounting Style: Busbar Mounted
IEC Appliance Inlet C14 or C18 with Filter, Protection Degree IP65 into the Appliance, Fuseholder 1- or 2-pole, Front or Rear Mounting -- 5707 Power Entry Module - IEC C14 or C18 Appliance Connector with Filter and Fuseholder
from SCHURTER Inc

Description. Panel mount: Screw-on version from front or rear side, Screws with sealing are included. 4 Functions: Appliance Inlet protection class I or II, Line filter in standard and medical version, Fuseholder for fuse-links 5 x 20 mm, IP65 protection into the appliance. Option suffix ".22"... [See More]

  • Poles: 1P; 2P
  • Gender: Plug
  • Connector Type: IEC
  • Applications: Hospital
Industrial Power Connectors -- 288099 [NPS-3-GY-T4 from ITT Cannon]
from RS Components, Ltd.

ITT Cannon NPS-3-GY-T4 [See More]

  • Poles: 1P; 1P
  • Mounting Style: Panel; Panel mount
  • Gender: Plug; Industrial Power Connectors
  • Standards / Certifications: RoHS
IEC Appliance Inlet C14 or C18 with Fuseholder 1- or 2-pole -- 1064
from SCHURTER Inc

Description. Panel mount: Snap-in version, front side. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13. Solder / Quick Connect. Characteristics. The fuse drawer “Fingergrip... [See More]

  • Poles: 1P; 2P
  • Gender: Plug
  • Connector Type: IEC
  • Mounting Style: Panel; Snap-in mount
Industrial Power Connectors -- 288106 [NPS-N-BL-T4 from ITT Cannon]
from RS Components, Ltd.

ITT Cannon NPS-N-BL-T4 [See More]

  • Poles: 1P; 1P
  • Mounting Style: Panel; Panel mount
  • Gender: Plug; Industrial Power Connectors
  • Standards / Certifications: RoHS
IEC Appliance Inlet C14 or C18 with Fuseholder 1- or 2-pole -- 4707
from SCHURTER Inc

Description. Panel mount: Screw-on mounting front / rear-side. 2 Functions: Appliance Inlet protection class I or II, fuse-links 5 x 20 mm 1 or 2 pole. V-Lock notch standard. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire... [See More]

  • Poles: 1P; 2P
  • Gender: Plug
  • Connector Type: IEC
  • Applications: Hospital
Industrial Power Connectors -- 288112 [NPS-E-GN-T4 from ITT Cannon]
from RS Components, Ltd.

ITT Cannon NPS-E-GN-T4 [See More]

  • Poles: 1P; 1P
  • Mounting Style: Panel; Panel mount
  • Gender: Plug; Industrial Power Connectors
  • Standards / Certifications: RoHS
IEC Appliance Inlet C14 or C18 with Fuseholder 2-pole, Line Switch 1- or 2-pole -- KM Power Entry Module - IEC C14 or C18 Appliance Connector with Switch and Fuseholder
from SCHURTER Inc

Description. Panel mount: Snap-in version front side. 3 Functions: Appliance Inlet protection class I or II, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow... [See More]

  • Poles: 1P; 2P
  • Gender: Plug
  • Connector Type: IEC
  • Applications: Hospital
Industrial Power Connectors -- 464592 [SNLF-S-C50-25L-GY from ITT Cannon]
from RS Components, Ltd.

ITT Cannon SNLF-S-C50-25L-GY [See More]

  • Poles: 1P; 1p
  • Mounting Style: Cable; Cable mount
  • Gender: Receptacle; Industrial Power Connectors
  • Termination Types: Crimp; Crimp
IEC Appliance Inlet C14 or C18 with Line Switch 1- or 2-pole -- DC11
from SCHURTER Inc

Description. Panel mount: Screw-on version from front or rear side, snap-in version front side. Appliance Inlet protection class I or II, Line Switch 1 or 2 pole. V-Lock notch standard. Quick connect terminals 4.8 x 0.8 mm. Unique Selling Proposition. Ultra compact design. Line switch for high... [See More]

  • Poles: 1P; 2P
  • Gender: Plug
  • Connector Type: IEC
  • Mounting Style: Panel; Screw On Mounting
Industrial Power Connectors -- 464596 [SNLM-P-C25-25S-BK from ITT Cannon]
from RS Components, Ltd.

ITT Cannon SNLM-P-C25-25S-BK [See More]

  • Poles: 1P; 1P
  • Mounting Style: Cable; Cable mount
  • Gender: Plug; Industrial Power Connectors
  • Termination Types: Crimp; Crimp
IEC Appliance Inlet C14 or C18 with Line Switch 1- or 2-pole and Fuseholder 1-pole -- 6762
from SCHURTER Inc

Description. Panel mount: Snap-in or screw-on mounting, front side. Snap-in version with 1- or 2-pole line switch available. Screw-on version only with 2-pole line switch. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire... [See More]

  • Poles: 1P; 2P
  • Gender: Plug
  • Connector Type: IEC
  • Mounting Style: Panel; Screw On Mounting
Industrial Power Connectors -- 464609 [SNLM-P-C35-25S-GN from ITT Cannon]
from RS Components, Ltd.

ITT Cannon SNLM-P-C35-25S-GN [See More]

  • Poles: 1P; 1P
  • Mounting Style: Cable; Cable mount
  • Gender: Plug; Industrial Power Connectors
  • Termination Types: Crimp; Crimp
IEC Appliance Inlet C14 or C18 with Line Switch 2 pole and Fuseholder 1- or 2-pole -- 6765
from SCHURTER Inc

Description. Panel mount: Screw-on from front side,. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13. Solder / Quick Connect. Characteristics. Line switch non-illuminated or... [See More]

  • Poles: 1P; 2P
  • Gender: Plug
  • Connector Type: IEC
  • Mounting Style: Panel; Screw-on mount
Industrial Power Connectors -- 464631 [SNPM-P-TP-GN from ITT Cannon]
from RS Components, Ltd.

ITT Cannon SNPM-P-TP-GN Mains Connector [See More]

  • Poles: 1P; 1p
  • Mounting Style: Panel; Panel mount
  • Gender: Plug; Industrial Power Connectors
  • Termination Types: Threaded stud
IEC Appliance Inlet C14 with Filter 2-Stage, Fuseholder 1-pole, Line Switch 2-pole -- FKHD
from SCHURTER Inc

Description. Panel mount: Screw-on mounting front side. 4 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 pole, Line Switch 2-pole, Line-filter in standard version, 2 stage. Quick connect terminals 6.3 x 0.8 mm. Characteristics. Compact design with optimal... [See More]

  • Poles: 1P; 2P
  • Gender: Plug
  • Connector Type: IEC
  • Applications: Hospital
Industrial Power Connectors -- 464637 [SNPM-P-TP-GY from ITT Cannon]
from RS Components, Ltd.

ITT Cannon SNPM-P-TP-GY Mains Connector [See More]

  • Poles: 1P; 1p
  • Mounting Style: Panel; Panel mount
  • Gender: Plug; Industrial Power Connectors
  • Termination Types: Threaded stud
IEC Appliance Inlet C14 with Filter 2-Stages, Fuseholder 1- or 2-pole, Line Switch 2-pole -- DD14
from SCHURTER Inc

Description. Panel mount: Snap-in or screw-on mounting front side. 4 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole, 2-Stages line filter in standard and medical version. V-Lock notch standard. Quick connect terminals 6.3 x 0.8 mm. [See More]

  • Poles: 1P; 2P
  • Gender: Plug
  • Connector Type: IEC
  • Applications: Hospital
Industrial Power Connectors -- 464643 [SNPF-S-TP-BK from ITT Cannon]
from RS Components, Ltd.

ITT Cannon SNPF-S-TP-BK Mains Connector [See More]

  • Poles: 1P; 1p
  • Mounting Style: Panel; Panel mount
  • Gender: Receptacle; Industrial Power Connectors
  • Termination Types: Threaded stud
IEC Appliance Inlet C14 with Filter, Fuseholder 1- or 2-pole (5x20 mm or 6.3x32 mm), Line Switch 1- or 2-pole, Voltage Selector (Series-Parallel) -- CG
from SCHURTER Inc

Description. Panel mount: Screw-on mounting front side. 5 Functions: Appliance Inlet, Line Switch, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm, Voltage Selector (series-parallel), Line filter in standard and medical version. Quick connect terminals 4.8 x 0.8 mm. [See More]

  • Poles: 1P; 2P
  • Gender: Plug
  • Connector Type: IEC
  • Applications: Hospital
Industrial Power Connectors -- 464716 [SNPM-P-TP-BK from ITT Cannon]
from RS Components, Ltd.

ITT Cannon SNPM-P-TP-BK Mains Connector [See More]

  • Poles: 1P; 1p
  • Mounting Style: Panel; Panel mount
  • Gender: Plug; Industrial Power Connectors
  • Termination Types: Threaded stud
IEC Appliance Inlet C14 with Filter, Fuseholder 1- or 2-pole (5x20 mm or 6.3x32 mm), Line Switch 1- or 2-pole, Voltage Selector (Step) -- CD Power Entry Module - Multifunctional IEC C14 Appliance Connector with EMC Filter, Fuseholder and Switch
from SCHURTER Inc

Description. Panel mount: Screw-on mounting front side. 5 Functions: Appliance Inlet, Line Switch, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm, with or without voltage selector (step switch), Line filter in standard and medical version. V-Lock notch standard. [See More]

  • Poles: 1P; 2P
  • Gender: Plug
  • Connector Type: IEC
  • Applications: Hospital
Industrial Power Connectors -- 464726 [SNPM-P-TP-BL from ITT Cannon]
from RS Components, Ltd.

ITT Cannon SNPM-P-TP-BL Mains Connector [See More]

  • Poles: 1P; 1p
  • Mounting Style: Panel; Panel mount
  • Gender: Plug; Industrial Power Connectors
  • Termination Types: Threaded stud
IEC Appliance Inlet C14 with Filter, Fuseholder 1- or 2-pole (5x20 mm or 6.3x32 mm), optional Voltage Selector (step switch) -- KFC
from SCHURTER Inc

Description. Panel mount: Screw-on mounting front side. 4 Functions: Appliance Inlet Protection class I, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm, with or without voltage selector (step switch), Line filter in standard and medical version. Quick connect... [See More]

  • Poles: 1P; 2P
  • Gender: Plug
  • Connector Type: IEC
  • Applications: Hospital
IEC Appliance Inlet C14 with Filter, Fuseholder 1- or 2-pole -- 5220 Power Entry ModuleC14 - compact Design, with EMC Filter and Fuseholder for 5 x 20 mm fuse
from SCHURTER Inc

Description. Panel mount: Snap-in or screw-on mounting front side. 3 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 2-pole, Line filter in standard and medical version. Quick connect terminals 6.3 x 0.8 mm. Unique Selling Proposition. Ultra-compact design. [See More]

  • Poles: 1P; 2P
  • Gender: Plug
  • Connector Type: IEC
  • Applications: Hospital
IEC Appliance Inlet C14 with Filter, Fuseholder 1- or 2-pole, for PCB Mounting -- DA22
from SCHURTER Inc

Description. Panel mount: Screw-on mounting on PCB, rear-side. 3 Functions: Appliance Inlet, Fuseholder for fuse-links 5 x 20 mm, Line filter in standard and medical version. V-Lock notch standard. PCB terminals. Characteristics. Ultra-compact design. All single elements are already wired. For added... [See More]

  • Poles: 1P; 2P
  • Gender: Plug
  • Connector Type: IEC
  • Applications: Hospital
IEC Appliance Inlet C14 with Filter, Fuseholder 1- or 2-pole, Line Switch 2-pole -- DD12 Power Entry Module - Compact IEC C14 Inlet with Integrated Filter for Demanding Applications
from SCHURTER Inc

Description. Panel mount: Screw-on from front side. 4 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole, Line filter in standard and medical version. V-Lock notch standard. Quick connect terminals 6.3 x 0.8 mm. Unique Selling... [See More]

  • Poles: 1P; 2P
  • Gender: Plug
  • Connector Type: IEC
  • Applications: Hospital
IEC Appliance Inlet C14 with Filter, Fuseholder 1- or 2-pole, optional Voltage Selector (step switch) -- KFA IEC Connector - C14 Filtered Power Inlet with Low Leakage Current for Safety-Critical Devices
from SCHURTER Inc

Description. Panel mount: Screw-on version from front or rear side, snap-in version front side. 4 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole, with or without voltage selector (step switch), Line filter in standard and medical version. V-Lock notch... [See More]

  • Poles: 1P; 2P
  • Gender: Plug
  • Connector Type: IEC
  • Applications: Hospital
IEC Appliance Inlet C14 with Filter, Fuseholder 1-or 2-pole (5 x 20 mm or 6.3x32 mm, with or without voltage selector (series-parallel) -- CE
from SCHURTER Inc

Description. Panel mount: Screw-on mounting front side. 4 Functions: Appliance Inlet, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm 1 or 2 pole, Voltage Selector (series-parallel), Line filter in standard and medical version. Quick connect terminals 4.8 x 0.8 mm. [See More]

  • Poles: 1P; 2P
  • Gender: Plug
  • Connector Type: IEC
  • Applications: Hospital
Industrial and Rail Power Connectors
from Glenair, Inc.

MIL-DTL-5015, 26482 and other Industrial Power Connectors Including turnkey power cable and conduit assemblies for rail, mass transit, industrial, robotics, military and entertainment industry (stage and location lighting) applications. Glenair manufactures a broad range of qualified electrical... [See More]

  • Poles: 1P; Multi-Pole
  • Gender: Plug; Receptacle
  • Connector Type: Other
  • Applications: Industrial; Rail, Mil-Spec