Flange Mounted AC Power Connectors

45 Results
Compact Power Connectors -- 7824737 [20ESRM-3 from TE Connectivity ™]
from RS Components, Ltd.

TE Connectivity 20ESRM-3 IEC Connector [See More]

  • Mounting Style: Flange; Flange mount
  • Gender: Plug; Receptacle; Compact Power Connectors
  • Connector Type: IEC
  • Poles: 2p
AC Power Entry Modules -- FN284B-10-06 [FN284B-10-06 from Schaffner EMC Inc.]
from VAST STOCK CO., LIMITED

AC Power Entry Modules IEC Inlet Filter Switch & Dual Fuse 250VAC, 10A, <5uA, Flange Mounting Left/Right [See More]

  • Mounting Style: Flange; Flange Mount
  • Voltage Rating: 250
  • Termination Types: Quick Connect (0.250")
  • Current Rating: 10
Locking Flanged Male Base Inlet -- 20418
from Hubbell Wiring Device-Kellems

POWER INTERRUPTING TYPE; POLYCARBONATE MATERIAL; 4 WIRE(S); UL 498 APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 30 AMPERE AT 600 VAC, 20 AMPERE AT 250 VDC CURRENT RATING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 2.87 [See More]

  • Mounting Style: Flange
  • Voltage Rating: 250 to 600
  • Gender: Plug
  • Current Rating: 20 to 30
Flanged Inlet, Black -- 5278SSBK
from Legrand

Straight Blade Flanged Inlet 3wire 15amp 125volt Black. FEATURES. All thermoplastic construction, provides excellent impact and chemical resistance. Available in Gray or Black. NEMA configuration molded on flange, easy field identification. [See More]

  • Mounting Style: Flange
  • Gender: Plug
  • Connector Type: NEMA
  • Applications: Residential
LOCKING NEMA L5-20P to HOME // Plugs and Receptacles // Inlet // Locking Nema Inlets -- 205FI
from Quail Electronics

The 205FI is a flanged screw-mounting inlet version of the 3-prong, North American, Locking NEMA L5-20P Plug. Flanged inlets use screw-action brass pressure plates to lock-down connection onto your equipment's live, neutral, and ground wires. This product is rated at 20A and 125V and carries the UL... [See More]

  • Mounting Style: Cable; Flange
  • Gender: Plug
  • Connector Type: NEMA
  • Applications: Residential
EPIC® Pin & Sleeve Connector -- 400124
from LAPP

EPIC ® ULYSSE Wall Mounting Interlocked Switched Socket Outlets with Fuse Holder Base. Characteristics: Heavy duty reinforced thermoset plastic modular enclosure for superior heat and chemical resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching... [See More]

  • Mounting Style: Panel; Bulkhead; Flange
  • Applications: Commercial; Industrial
  • Connector Type: IEC; Other; cULus, IP66, IP67
  • Country Selection: British Isles; Denmark; Italy; Europe
AC Power Entry Modules -- FN9255-10-06 [FN9255-10-06 from Schaffner EMC Inc.]
from VAST STOCK CO., LIMITED

AC Power Entry Modules 10A IEC C14 Faston [See More]

  • Mounting Style: Flange; Flange Mount
  • Voltage Rating: 250
  • Termination Types: Quick Connect (0.250")
  • Current Rating: 10
Locking Flanged Male Base Inlet -- 26415-A
from Hubbell Wiring Device-Kellems

POWER INTERRUPTING TYPE; DIE-CAST MATERIAL; 4 WIRE(S); 600 VAC VOLTAGE RATING; 60 AMPERE CURRENT RATING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 3.75 INCH DIA X 3.406 INCH L; GRADE INDUSTRIAL SPECIFICATION [See More]

  • Mounting Style: Flange
  • Voltage Rating: 600
  • Gender: Plug
  • Current Rating: 60
Flanged Inlet, Gray -- 5278SS
from Legrand

Straight Blade 2pole 3wire 15amp 125volt Flanged Inlet. FEATURES. All thermoplastic construction, provides excellent impact and chemical resistance. Available in Gray or Black. NEMA configuration molded on flange, easy field identification. [See More]

  • Mounting Style: Flange
  • Gender: Plug
  • Connector Type: NEMA
  • Applications: Residential
EPIC® Pin & Sleeve Connector -- 431611
from LAPP

EPIC ® CEE Watertight Straight Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses:... [See More]

  • Mounting Style: Panel; Bulkhead; Flange
  • Gender: Receptacle
  • Connector Type: CEE; IEC; Other; cULus, IP44
  • Applications: Commercial; Industrial
AC Power Entry Modules -- FN9280EB-4-100 [FN9280EB-4-100 from Schaffner EMC Inc.]
from VAST STOCK CO., LIMITED

AC Power Entry Modules IEC Power Entry Module, Single Stage Filter 250VAC, 4A, <5uA, Spring, Earth Line Choke [See More]

  • Mounting Style: Flange; Flange Mount
  • Voltage Rating: 250
  • Termination Types: Cage; Spring Cage
  • Current Rating: 4
Locking Flanged Male Base Inlet -- 3434-SS
from Hubbell Wiring Device-Kellems

POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; 4 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIM [See More]

  • Mounting Style: Flange
  • Phase: Three
  • Gender: Plug
  • Voltage Rating: 120 to 208
Flanged Inlet, Gray -- 5378SS
from Legrand

Straight Blade 2pole 3wire 20amp 125volt Flanged Inlet. FEATURES. All thermoplastic construction, provides excellent impact and chemical resistance. Available in Gray or Black. NEMA configuration molded on flange, easy field identification. [See More]

  • Mounting Style: Flange
  • Gender: Plug
  • Connector Type: NEMA
  • Applications: Residential
EPIC® Pin & Sleeve Connector -- 446322
from LAPP

EPIC ® CEE Watertight Straight Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses:... [See More]

  • Mounting Style: Panel; Bulkhead; Flange
  • Gender: Receptacle
  • Connector Type: CEE; IEC; Other; cULus, IP67
  • Applications: Commercial; Industrial
AC Power Plugs & Receptacles -- 4-6609987-1 [4-6609987-1 from TE Connectivity ™]
from VAST STOCK CO., LIMITED

AC Power Plugs & Receptacles 15SRBP-W=F8223D [See More]

  • Mounting Style: Flange; Flange
  • Voltage Rating: 250
  • Gender: Plug
  • Current Rating: 15
Locking Flanged Male Base Inlet -- 3775
from Hubbell Wiring Device-Kellems

POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; TURNLOK[R] BRAND; DIAMETER 3.5 INCH; BLADE MATERIAL BRASS [See More]

  • Mounting Style: Flange
  • Voltage Rating: 250 to 600
  • Gender: Plug
  • Current Rating: 50
Flanged Inlet, Gray -- 5478SS
from Legrand

Straight Blade 2pole 3wire 20amp 250volt Flanged Inlet. FEATURES. All thermoplastic construction, provides excellent impact and chemical resistance. Available in Gray or Black. NEMA configuration molded on flange, easy field identification. [See More]

  • Mounting Style: Flange
  • Gender: Plug
  • Connector Type: NEMA
  • Applications: Residential
EPIC® Pin & Sleeve Connector -- 460124
from LAPP

EPIC ® ALUPRES Wall Mounting Interlocked Switched Socket Outlets in Aluminum Alloy. Characteristics: Heavy duty aluminum alloy modular enclosure for superior strength and heat resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching of motor loads. [See More]

  • Mounting Style: Panel; Bulkhead; Flange
  • Applications: Commercial; Industrial
  • Connector Type: IEC; Other; cULus, IP67
  • Country Selection: British Isles; Denmark; Italy; Europe
Locking Flanged Male Base Inlet -- 3777
from Hubbell Wiring Device-Kellems

POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; TURNLOK[R] BRAND; DIAMETER 3.5 INCH; BLADE MATERIAL BRASS [See More]

  • Mounting Style: Flange
  • Voltage Rating: 250 to 600
  • Gender: Plug
  • Current Rating: 50
Flanged Outlet, Black -- 5279SSBK
from Legrand

Straight Blade Flanged Outlet 3wire 15amp 125volt Black. FEATURES. All thermoplastic construction, provides excellent impact and chemical resistance. Available in Gray or Black. NEMA configuration molded on flange, easy field identification. [See More]

  • Mounting Style: Flange
  • Applications: Residential
  • Connector Type: NEMA
  • Country Selection: USA; Canada; Mexico
EPIC® Pin & Sleeve Connector -- 471262
from LAPP

EPIC ® CEE Protected Angled Wall Mounting Socket Outlets. Characteristics: Suitable for both wall mounting and mounting on machines. Solid brass rounded socket contacts provide easy insertion. Incorporates outer cable entry through screw-type cable gland and a very thick self-extinguishing body... [See More]

  • Mounting Style: Panel; Bulkhead; Flange
  • Gender: Receptacle
  • Connector Type: CEE; IEC; Other; cULus, IP44
  • Applications: Commercial; Industrial
Locking Flanged Male Base Inlet -- 7408-SS
from Hubbell Wiring Device-Kellems

POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; 4 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIM [See More]

  • Mounting Style: Flange
  • Phase: Three
  • Gender: Plug
  • Voltage Rating: 120 to 208
EPIC® Pin & Sleeve Connector -- 471263
from LAPP

EPIC ® CEE Watertight Angled Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses: Indoor... [See More]

  • Mounting Style: Panel; Bulkhead; Flange
  • Gender: Receptacle
  • Connector Type: CEE; IEC; Other; cULus, IP67
  • Applications: Commercial; Industrial
Locking Flanged Male Base Inlet -- 7958-P
from Hubbell Wiring Device-Kellems

4 WIRE(S); UL 498, CSA APPROVAL; 600 VAC, 250 VDC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; TURNLOK[R] BRAND; OVERALL DIMENSIONS 3.5 INCH DIA [See More]

  • Mounting Style: Flange
  • Voltage Rating: 250 to 600
  • Gender: Plug
  • Current Rating: 50
EPIC® Pin & Sleeve Connector -- 476203
from LAPP

EPIC ® CEE High-Performance 90 ° Angled Protected Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates cable entry with a screw-in cable gland, and internal saddle clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor... [See More]

  • Mounting Style: Panel; Bulkhead; Flange
  • Gender: Plug
  • Connector Type: CEE; IEC; Other; cULus, IP67
  • Applications: Commercial; Industrial
Locking Flanged Male Base Inlet -- CS8175
from Hubbell Wiring Device-Kellems

POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; TURNLOK[R] BRAND; DIAMETER 3.5 INCH; BLADE MATERIAL BRASS; GRADE INDUSTRIAL SPECIFICATION [See More]

  • Mounting Style: Flange
  • Phase: Three
  • Gender: Plug
  • Voltage Rating: 480
EPIC® Pin & Sleeve Connector -- 476317
from LAPP

EPIC ® High-Performance Watertight Straight Flush Mounting Appliance Inlets. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a thermoset plastic contact holder, a very thick self-extinguishing plug body, and a gasketed locking ring for watertight connections. [See More]

  • Mounting Style: Panel; Bulkhead; Flange
  • Gender: Plug
  • Connector Type: CEE; IEC; Other; cULus, IP67
  • Applications: Commercial; Industrial
Locking Flanged Male Base Inlet -- CS8177
from Hubbell Wiring Device-Kellems

4 WIRE(S); UL 498, CSA APPROVAL; 480 VAC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; OVERALL DIMENSION 3.50 INCH DIA; INCLUDES FLIP LID [See More]

  • Mounting Style: Flange
  • Voltage Rating: 480
  • Gender: Plug
  • Current Rating: 50
EPIC® Pin & Sleeve Connector -- 546322
from LAPP

EPIC ® CEE Watertight Angled Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses: Indoor... [See More]

  • Mounting Style: Panel; Bulkhead; Flange
  • Gender: Receptacle
  • Connector Type: CEE; IEC; Other; cULus, IP67
  • Applications: Commercial; Industrial
Locking Flanged Male Base Inlet -- CS8375
from Hubbell Wiring Device-Kellems

POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; TURNLOK[R] BRAND; DIAMETER 3.5 INCH; BLADE MATERIAL BRASS; GRADE INDUSTRIAL SPECIFICATION [See More]

  • Mounting Style: Flange
  • Phase: Three
  • Gender: Plug
  • Voltage Rating: 250
Locking Flanged Male Base Inlet -- L0115
from Hubbell Wiring Device-Kellems

POLARIZED TYPE; POLYCARBONATE MATERIAL; L1-15P CONFIGURATION; 2 WIRE(S); UL 498 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; GRADE INDUSTRIAL SPECIFICATION [See More]

  • Mounting Style: Flange
  • Voltage Rating: 125
  • Gender: Plug
  • Current Rating: 15
Locking Flanged Male Base Inlet -- L0715
from Hubbell Wiring Device-Kellems

POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L7-15P CONFIGURATION; 3 WIRE(S); 277 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; GRADE INDUSTRIAL SPECIFICATION [See More]

  • Mounting Style: Flange
  • Voltage Rating: 277
  • Gender: Plug
  • Current Rating: 15
Locking Flanged Male Base Inlet -- L1020-FI
from Hubbell Wiring Device-Kellems

POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L10-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMEN [See More]

  • Mounting Style: Flange
  • Voltage Rating: 125 to 250
  • Gender: Plug
  • Voltage Rating: 125/250V
Locking Flanged Male Base Inlet -- L1030-FI
from Hubbell Wiring Device-Kellems

POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L10-30P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125/250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION [See More]

  • Mounting Style: Flange
  • Voltage Rating: 125 to 250
  • Gender: Plug
  • Voltage Rating: 125/250V
Locking Flanged Male Base Inlet -- L1120-FI
from Hubbell Wiring Device-Kellems

POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L11-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL D [See More]

  • Mounting Style: Flange
  • Phase: Three
  • Gender: Plug
  • Voltage Rating: 250
Locking Flanged Male Base Inlet -- L1130-FI
from Hubbell Wiring Device-Kellems

POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L11-30P CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL D [See More]

  • Mounting Style: Flange
  • Phase: Three
  • Gender: Plug
  • Voltage Rating: 250
Locking Flanged Male Base Inlet -- L1220-FI
from Hubbell Wiring Device-Kellems

POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L12-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL D [See More]

  • Mounting Style: Flange
  • Phase: Three
  • Gender: Plug
  • Voltage Rating: 480
Locking Flanged Male Base Inlet -- L1230-FI
from Hubbell Wiring Device-Kellems

POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L12-30P CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL D [See More]

  • Mounting Style: Flange
  • Phase: Three
  • Gender: Plug
  • Voltage Rating: 480
Locking Flanged Male Base Inlet -- L1420-FI
from Hubbell Wiring Device-Kellems

POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L14-20P CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION [See More]

  • Mounting Style: Flange
  • Voltage Rating: 125 to 250
  • Gender: Plug
  • Voltage Rating: 125/250V
Locking Flanged Male Base Inlet -- L1430-FI
from Hubbell Wiring Device-Kellems

POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L14-30P CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 125/250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION [See More]

  • Mounting Style: Flange
  • Voltage Rating: 125 to 250
  • Gender: Plug
  • Voltage Rating: 125/250V
Locking Flanged Male Base Inlet -- L1520-FI
from Hubbell Wiring Device-Kellems

POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L15-20P CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMEN [See More]

  • Mounting Style: Flange
  • Phase: Three
  • Gender: Plug
  • Voltage Rating: 250
Locking Flanged Male Base Inlet -- L1530-FI
from Hubbell Wiring Device-Kellems

POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L15-30P CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMEN [See More]

  • Mounting Style: Flange
  • Phase: Three
  • Gender: Plug
  • Voltage Rating: 250
Locking Flanged Male Base Inlet -- L1530-FIBK
from Hubbell Wiring Device-Kellems

POLARIZED TYPE; POLYCARBONATE MATERIAL; BLACK COLOR; L15-30P CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIME [See More]

  • Mounting Style: Flange
  • Phase: Three
  • Gender: Plug
  • Voltage Rating: 250
Locking Flanged Male Base Inlet -- L1620-FI
from Hubbell Wiring Device-Kellems

POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L16-20P CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMEN [See More]

  • Mounting Style: Flange
  • Phase: Three
  • Gender: Plug
  • Voltage Rating: 480
Locking Flanged Male Base Inlet -- L1630-FI
from Hubbell Wiring Device-Kellems

POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L16-30P CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMEN [See More]

  • Mounting Style: Flange
  • Phase: Three
  • Gender: Plug
  • Voltage Rating: 480