Wire Wrap AC Power Connectors
from SCHURTER Inc
Description. Panel mount: Screw-on version from front or rear side, snap-in version from front side, PCB Version from rear side. 2 Functions: Appliance Inlet protection class I or II, Line filter in standard and medical version. Solder/quick connect/wire (stranded). PCB. Earth Terminal. Unique... [See More]
- Termination Types: Solder Cup; Wrap; Quick Connect
- Gender: Plug
- Connector Type: IEC
- Applications: Hospital
from SCHURTER Inc
Description. Panel mount: Screw-on version from front or rear side, snap-in version from front side, PCB Version from rear side. 2 Functions: Appliance Inlet protection class I or II, Line filter in standard and medical version. Solder/quick connect/wire (stranded). PCB. Earth Terminal. Unique... [See More]
- Termination Types: Solder Cup; Wrap; Quick Connect
- Gender: Plug
- Connector Type: IEC
- Applications: Hospital
from SCHURTER Inc
Description. Compact IEC C14 Appliance Inlet with Filter. Appliance Inlet Protection class I. Line filter in standard and medical version. Screw-on or snap-in mounting. Flexible wire. Unique Selling Proposition. Ultra compact IEC C14 inlet filter. Optimal high frequency mains input filtering. Fully... [See More]
- Termination Types: Wrap
- Gender: Plug
- Connector Type: IEC
- Applications: Hospital
from SCHURTER Inc
Description. Panel mount: Screw-on version from front or rear side, snap-in version front side. 4 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole, with or without voltage selector (step switch), Line filter in standard and medical version. V-Lock notch... [See More]
- Termination Types: Wrap; Quick Connect
- Gender: Plug
- Connector Type: IEC
- Applications: Hospital
from SCHURTER Inc
Description. Panel mount: Screw-on version from front or rear side, snap-in version front side. 2 Functions: Appliance Inlet Protection class I, Line filter in standard and medical version. Solder / quick connect / wires (stranded). Unique Selling Proposition. Attractive flat front design. Highly... [See More]
- Termination Types: Solder Cup; Wrap; Quick Connect
- Gender: Plug
- Connector Type: IEC
- Applications: Hospital
from SCHURTER Inc
Description. Panel mount: Screw-on from front side. 2 Functions: Appliance Inlet Protection class I, Line filter in standard and medical version. Solder / quick connect / wires (stranded). Unique Selling Proposition. For higher temperatures. Attractive flat front design. Highly resistant since fully... [See More]
- Termination Types: Solder Cup; Wrap; Quick Connect
- Gender: Plug
- Connector Type: IEC
- Applications: Hospital
from SCHURTER Inc
Description. Cord Connector: Screw-on mounting. 1 Function: Connector, Pin temperature 70 °C, Protection class I. Wire accomodation: Nordamerica 16/3 SJ to 12/3 SJ (.275" to .475" cable diameter), International (HAR cord) 3x1.5mm ² bis 3x2.5mm ² (8-12mm cable diameter). [See More]
- Termination Types: Wrap
- Mounting Style: Screw-on mount
- Connector Type: IEC
- Voltage Rating: 250
from SCHURTER Inc
Description. Cord Connectors (Rewireable): Screw-on mounting. 1 Function. Appliance Inlet, Pin temperature 70 °C, Protection class I. Wire accomodation: Nordamerica 16/3 SJ to 12/3 SJ (.275" to .475" cable diameter), International (HAR cord) 3x1.5mm ² bis 3x2.5mm ² (8-12mm cable... [See More]
- Termination Types: Wrap
- Gender: Plug
- Connector Type: IEC
- Mounting Style: Screw-on mount