Commercial AC Power Connectors

118 Results
Grounding Busbar Clamps -- CENC16
from Altech Corp.

Features: CSA and VDE Approved. Polyamide 6.6 Insulation. 1 Screw Clamp Connection [See More]

  • Applications: Commercial
  • Gender: Receptacle
  • Connector Type: IEC; Other; CSA, VDE, RoHS
  • Mounting Style: Busbar Mounted
Lug Terminals -- AJ-220
from Altech Corp.

Features: 8 Frame Sizes. 1/2HP up to 600HP @ 480V AC. Direct Mounting Overload Relays. Degree of protection:IP20. Flame Resistance:According to UL948 [See More]

  • Applications: Commercial
  • Mounting Style: Busbar Mounted
  • Gender: Receptacle
  • Termination Types: Screw Lugs
Power Input Connector -- 400017
from Altech Corp.

The Power Input Connector is optional. It can accommodate wires from 8 to 2AWG and is used for circuits up to 90A. 90A can be distributed over a 63A APD Busbar by using the Power Input Connector as a feeder in the center of the busbar. Features: Material Clamp Copper/Steel. Wire Size 8-2AWG... [See More]

  • Applications: Commercial
  • Mounting Style: Busbar Mounted
  • Gender: Receptacle
  • Termination Types: Screw Lugs
Medium-Duty Plug, Yellow -- 4867Y
from Legrand

CC Commercial Grade Plug 15amp Yellow. FEATURES. All nylon construction. Termination saddle clamps securely capture stranded wires. All yellow, perfect for high-visibility cords. External cord grips are one-size-fits-all, no inserts or flipping the clamps to fit the proper cord OD. [See More]

  • Applications: Commercial
  • Mounting Style: Cable
  • Gender: Plug
  • Phase: Single
C-13 Power Outlet Connectors -- V-Lock
from Volex Group, plc

The V Lock series ensures there will never be a disruption in power delivery to your equipment. The proprietary interlocking feature can withstand a 50 lbs (22.7 kg) pull, or a clumsy Joe tripping over the cable. [See More]

  • Applications: Commercial; Industrial; Hospital
  • Country Selection: USA; Canada
  • Gender: Plug (optional feature); Receptacle
  • Mounting Style: Panel; Flush
EPIC® Pin & Sleeve Connector -- 346338
from LAPP

EPIC ® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a... [See More]

  • Applications: Commercial; Industrial
  • Gender: Receptacle
  • Connector Type: CEE; IEC; Other; cULus, IP67
  • Country Selection: British Isles; Denmark; Italy; Europe
Duplex/Single Receptacle -- 5362CD-W
from Legrand - Pass & Seymour

DUPLEX, STRAIGHT BLADE TYPE. HIGH IMPACT RESISTANT NYLON (FACE), PVC (BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL. WHITE COLOR. NEMA 5-20R CONFIGURATION. 3 WIRE(S). COMMERCIAL GRADE. UL 498, CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). [See More]

  • Applications: Commercial
  • Gender: Receptacle
  • Connector Type: NEMA
  • Voltage Rating: 125
Power Entry Module -- Type X3120
from E-T-A Circuit Breakers

With the X3120 A/B power entry modules, up to 5 functions can be combined in one component to save space: a C14/C20 appliance inlet, an on/off switch, a resettable overcurrent protection, a line filter and optionally an undervoltage release/remote release/auxiliary switch. Appropriate line filters... [See More]

  • Applications: Commercial; Hospital
  • Standards / Certifications: CSA; Approvals appliance inlet: VDE/TÜV, UL, CSA
  • Current Rating: 16
Duplex/Single Receptacle -- 5362CD-I
from Hubbell Wiring Device-Kellems

DUPLEX, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT NYLON (FACE), PVC (BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; IVORY COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); COMMERCIAL GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPER [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 15
Duplex/Single Receptacle -- CBRS15
from Hubbell Incorporated

SMOOTH FACE DUPLEX TYPE. NYLON FACE, STEEL YOKE MATERIAL. BROWN COLOR. 5-15R CONFIGURATION. 3 WIRE(S). COMMERCIAL GRADE. UL 498, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. 2 POLE(S). CHEMICAL RESISTANT, HIGH IMPACT RESISTANT. BACK, SIDE WIRING [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 15
Series 15 In-Line Connectors -- PSM2FBK
from Legrand

150A 600V FMALE CAM TYPE PLUG BLK. FEATURES. Thermoplastic elastomer housing for outstanding impact and chemical resistance, as well as an exceptional seal for maintaining NEMA Type 3R and 4 integrity. Non-conductive retaining screw helps to insure no contact with live parts, along with providing... [See More]

  • Applications: Commercial; Industrial
  • Mounting Style: Cable
  • Connector Type: NEMA
  • Phase: Three
C-14 Power Outlet Connectors -- V-Lock
from Volex Group, plc

The V Lock series ensures there will never be a disruption in power delivery to your equipment. The proprietary interlocking feature can withstand a 50 lbs (22.7 kg) pull, or a clumsy Joe tripping over the cable. [See More]

  • Applications: Commercial; Industrial; Hospital
  • Country Selection: USA; Canada
  • Gender: Plug (optional feature); Receptacle
  • Mounting Style: Panel; Flush
EPIC® Pin & Sleeve Connector -- 400124
from LAPP

EPIC ® ULYSSE Wall Mounting Interlocked Switched Socket Outlets with Fuse Holder Base. Characteristics: Heavy duty reinforced thermoset plastic modular enclosure for superior heat and chemical resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching... [See More]

  • Applications: Commercial; Industrial
  • Country Selection: British Isles; Denmark; Italy; Europe
  • Connector Type: IEC; Other; cULus, IP66, IP67
  • Mounting Style: Panel; Bulkhead; Flange
Duplex/Single Receptacle -- BR15-GRY
from Legrand - Pass & Seymour

DUPLEX TYPE. THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL. GRAY COLOR. 5-15R CONFIGURATION. 3 WIRE(S). COMMERCIAL, SPECIFICATION GRADE. UL 498, CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. BACK, SIDE... [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 15
Power Entry Module -- Type X3130
from E-T-A Circuit Breakers

The space-saving X3130 power entry module combines three functions within a single component: A C14 appliance inlet, a rocker switch and resettable overcurrent protection. Thanks to screw mounting, the power entry module has a firm fit in the housing. The power entry module can be combined with 3120... [See More]

  • Applications: Commercial; Hospital
  • Standards / Certifications: CSA; Approvals appliance inlet: VDE/TÜV, UL, CSA
  • Current Rating: 10
Duplex/Single Receptacle -- BR15
from Hubbell Wiring Device-Kellems

DUPLEX TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); COMMERCIAL, SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORR [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 15
Duplex/Single Receptacle -- CBRS20
from Hubbell Incorporated

SMOOTH FACE DUPLEX TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL. BROWN COLOR. 5-20R CONFIGURATION. COMMERCIAL GRADE. UL 498, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, IMPACT RESISTANT. BACK, SIDE WIRING. [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 20
Series 15 In-Line Connectors -- PSM2FBL
from Legrand

150A 600V FMALE CAM TYPE PLUG BLUE. FEATURES. Thermoplastic elastomer housing for outstanding impact and chemical resistance, as well as an exceptional seal for maintaining NEMA Type 3R and 4 integrity. Non-conductive retaining screw helps to insure no contact with live parts, along with providing... [See More]

  • Applications: Commercial; Industrial
  • Mounting Style: Cable
  • Connector Type: NEMA
  • Phase: Three
C-20 Power Outlet Connectors -- V-Lock
from Volex Group, plc

The V Lock series ensures there will never be a disruption in power delivery to your equipment. The proprietary interlocking feature can withstand a 50 lbs (22.7 kg) pull, or a clumsy Joe tripping over the cable. [See More]

  • Applications: Commercial; Industrial; Hospital
  • Country Selection: USA; Canada
  • Gender: Plug (optional feature); Receptacle
  • Mounting Style: Panel; Flush
EPIC® Pin & Sleeve Connector -- 431611
from LAPP

EPIC ® CEE Watertight Straight Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses:... [See More]

  • Applications: Commercial; Industrial
  • Gender: Receptacle
  • Connector Type: CEE; IEC; Other; cULus, IP44
  • Country Selection: British Isles; Denmark; Italy; Europe
Duplex/Single Receptacle -- BR15-LA
from Legrand - Pass & Seymour

DUPLEX TYPE. THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL. LIGHT ALMOND COLOR. 5-15R CONFIGURATION. 3 WIRE(S). COMMERCIAL, SPECIFICATION GRADE. UL 498, CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 15
Power Entry Module -- Type XR38
from E-T-A Circuit Breakers

The XR38 power entry module for circuit breakers with 3/8" thread neck combines up to 3 functions in one component: a C14 appliance inlet, a resettable overcurrent protection and a line filter. Appropriate line filters can be selected for the use in medical equipment applications according to... [See More]

  • Applications: Commercial; Hospital
  • Standards / Certifications: CSA; Appliance inlet: VDE/TÜV, CSA, UL
  • Current Rating: 10
Duplex/Single Receptacle -- BR15-I
from Hubbell Wiring Device-Kellems

DUPLEX TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; IVORY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); COMMERCIAL, SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORR [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 15
Duplex/Single Receptacle -- CBRS20BLK
from Hubbell Incorporated

SMOOTH FACE DUPLEX TYPE. NYLON FACE, STEEL YOKE MATERIAL. BLACK COLOR. 5-20R CONFIGURATION. 3 WIRE(S). COMMERCIAL GRADE. UL 498, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. 2 POLE(S). CHEMICAL RESISTANT, HIGH IMPACT RESISTANT. BACK, SIDE WIRING [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 20
Series 15 In-Line Connectors -- PSM2FG
from Legrand

150A 600V FMALE CAM TYPE PLUG GRN. FEATURES. Thermoplastic elastomer housing for outstanding impact and chemical resistance, as well as an exceptional seal for maintaining NEMA Type 3R and 4 integrity. Non-conductive retaining screw helps to insure no contact with live parts, along with providing... [See More]

  • Applications: Commercial; Industrial
  • Mounting Style: Cable
  • Connector Type: NEMA
  • Phase: Three
EPIC® Pin & Sleeve Connector -- 446322
from LAPP

EPIC ® CEE Watertight Straight Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses:... [See More]

  • Applications: Commercial; Industrial
  • Gender: Receptacle
  • Connector Type: CEE; IEC; Other; cULus, IP67
  • Country Selection: British Isles; Denmark; Italy; Europe
Duplex/Single Receptacle -- BR15-W
from Legrand - Pass & Seymour

DUPLEX TYPE. THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL. WHITE COLOR. 5-15R CONFIGURATION. 3 WIRE(S). COMMERCIAL, SPECIFICATION GRADE. UL 498, CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. BACK, SIDE... [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 15
Duplex/Single Receptacle -- BR20
from Hubbell Wiring Device-Kellems

DUPLEX TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; BROWN COLOR; 5-20R CONFIGURATION; 3 WIRE(S); COMMERCIAL, SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORR [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 20
Duplex/Single Receptacle -- CBRS20GRY
from Hubbell Incorporated

SMOOTH FACE DUPLEX TYPE. NYLON FACE, STEEL YOKE MATERIAL. GRAY COLOR. 5-20R CONFIGURATION. 3 WIRE(S). COMMERCIAL GRADE. UL 498, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. 2 POLE(S). CHEMICAL RESISTANT, HIGH IMPACT RESISTANT. BACK, SIDE WIRING [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 20
Series 15 In-Line Connectors -- PSM2FR
from Legrand

150A 600V FMALE CAM TYPE PLUG RED. FEATURES. Thermoplastic elastomer housing for outstanding impact and chemical resistance, as well as an exceptional seal for maintaining NEMA Type 3R and 4 integrity. Non-conductive retaining screw helps to insure no contact with live parts, along with providing... [See More]

  • Applications: Commercial; Industrial
  • Mounting Style: Cable
  • Connector Type: NEMA
  • Phase: Three
EPIC® Pin & Sleeve Connector -- 460124
from LAPP

EPIC ® ALUPRES Wall Mounting Interlocked Switched Socket Outlets in Aluminum Alloy. Characteristics: Heavy duty aluminum alloy modular enclosure for superior strength and heat resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching of motor loads. [See More]

  • Applications: Commercial; Industrial
  • Country Selection: British Isles; Denmark; Italy; Europe
  • Connector Type: IEC; Other; cULus, IP67
  • Mounting Style: Panel; Bulkhead; Flange
Duplex/Single Receptacle -- BR20-LA
from Legrand - Pass & Seymour

DUPLEX TYPE. THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL. LIGHT ALMOND COLOR. 5-20R CONFIGURATION. 3 WIRE(S). COMMERCIAL, SPECIFICATION GRADE. UL 498, CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 20
Duplex/Single Receptacle -- BR20-I
from Hubbell Wiring Device-Kellems

DUPLEX TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); COMMERCIAL, SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORR [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 20
Duplex/Single Receptacle -- CR15IG
from Hubbell Incorporated

FINDER GROOVE FACE DUPLEX TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL. ORANGE COLOR. 5-15R CONFIGURATION. COMMERCIAL GRADE. UL 498, CSA, NOM APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. ISOLATED GROUND. 2 POLE(S). CHEMICAL RESISTANT, IMPACT RESISTANT. SIDE... [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 15
Series 15 In-Line Connectors -- PSM2FW
from Legrand

150A 600V FMALE CAM TYPE PLUG WH. FEATURES. Thermoplastic elastomer housing for outstanding impact and chemical resistance, as well as an exceptional seal for maintaining NEMA Type 3R and 4 integrity. Non-conductive retaining screw helps to insure no contact with live parts, along with providing... [See More]

  • Applications: Commercial; Industrial
  • Mounting Style: Cable
  • Connector Type: NEMA
  • Phase: Three
EPIC® Pin & Sleeve Connector -- 471262
from LAPP

EPIC ® CEE Protected Angled Wall Mounting Socket Outlets. Characteristics: Suitable for both wall mounting and mounting on machines. Solid brass rounded socket contacts provide easy insertion. Incorporates outer cable entry through screw-type cable gland and a very thick self-extinguishing body... [See More]

  • Applications: Commercial; Industrial
  • Gender: Receptacle
  • Connector Type: CEE; IEC; Other; cULus, IP44
  • Country Selection: British Isles; Denmark; Italy; Europe
Duplex/Single Receptacle -- CR15
from Legrand - Pass & Seymour

DUPLEX TYPE. THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL. BROWN COLOR. 5-15R CONFIGURATION. 3 WIRE(S). COMMERCIAL GRADE. UL 498, CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. SIDE WIRING. APPLICABLE... [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 15
Duplex/Single Receptacle -- CR15-LA
from Hubbell Wiring Device-Kellems

DUPLEX TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); COMMERCIAL GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSION RE [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 15
Duplex/Single Receptacle -- CR15IGI
from Hubbell Incorporated

FINDER GROOVE FACE DUPLEX TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL. IVORY COLOR. 5-15R CONFIGURATION. COMMERCIAL GRADE. UL 498, CSA, NOM APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. ISOLATED GROUND. 2 POLE(S). CHEMICAL RESISTANT, IMPACT RESISTANT. SIDE... [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 15
Series 15 In-Line Connectors -- PSM2MBK
from Legrand

150A 600V MALE CAM TYPE PLUG BLK. FEATURES. Thermoplastic elastomer housing for outstanding impact and chemical resistance, as well as an exceptional seal for maintaining NEMA Type 3R and 4 integrity. Non-conductive retaining screw helps to insure no contact with live parts, along with providing... [See More]

  • Applications: Commercial; Industrial
  • Mounting Style: Cable
  • Connector Type: NEMA
  • Phase: Three
EPIC® Pin & Sleeve Connector -- 471263
from LAPP

EPIC ® CEE Watertight Angled Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses: Indoor... [See More]

  • Applications: Commercial; Industrial
  • Gender: Receptacle
  • Connector Type: CEE; IEC; Other; cULus, IP67
  • Country Selection: British Isles; Denmark; Italy; Europe
Duplex/Single Receptacle -- CR15-GRY
from Legrand - Pass & Seymour

DUPLEX TYPE. THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL. GRAY COLOR. 5-15R CONFIGURATION. 3 WIRE(S). COMMERCIAL GRADE. UL 498, CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. SIDE WIRING. APPLICABLE... [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 15
Duplex/Single Receptacle -- CR20-BK
from Hubbell Wiring Device-Kellems

DUPLEX TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; BLACK COLOR; 5-20R CONFIGURATION; 3 WIRE(S); COMMERCIAL GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSION RESISTANT [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 20
Duplex/Single Receptacle -- CR15IGRY
from Hubbell Incorporated

FINDER GROOVE FACE DUPLEX TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL. GRAY COLOR. 5-15R CONFIGURATION. COMMERCIAL GRADE. UL 498, CSA, NOM APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. ISOLATED GROUND. 2 POLE(S). CHEMICAL RESISTANT, IMPACT RESISTANT. SIDE... [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 15
Series 15 In-Line Connectors -- PSM2MBL
from Legrand

150A 600V MALE CAM TYPE PLUG BLUE. FEATURES. Thermoplastic elastomer housing for outstanding impact and chemical resistance, as well as an exceptional seal for maintaining NEMA Type 3R and 4 integrity. Non-conductive retaining screw helps to insure no contact with live parts, along with providing... [See More]

  • Applications: Commercial; Industrial
  • Mounting Style: Cable
  • Connector Type: NEMA
  • Phase: Three
EPIC® Pin & Sleeve Connector -- 473203
from LAPP

EPIC ® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a... [See More]

  • Applications: Commercial; Industrial
  • Gender: Receptacle
  • Connector Type: CEE; IEC; Other; cULus, IP67
  • Country Selection: British Isles; Denmark; Italy; Europe
Duplex/Single Receptacle -- CR15-I
from Legrand - Pass & Seymour

DUPLEX TYPE. THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL. IVORY COLOR. 5-15R CONFIGURATION. 3 WIRE(S). COMMERCIAL GRADE. UL 498, CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. SIDE WIRING. APPLICABLE... [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 15
Duplex/Single Receptacle -- CR20-LA
from Hubbell Wiring Device-Kellems

DUPLEX TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; LIGHT ALMOND COLOR; 5-20R CONFIGURATION; 3 WIRE(S); COMMERCIAL GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSION RE [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 20
Duplex/Single Receptacle -- CR15IGW
from Hubbell Incorporated

FINDER GROOVE FACE DUPLEX TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL. WHITE COLOR. 5-15R CONFIGURATION. COMMERCIAL GRADE. UL 498, CSA, NOM APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. ISOLATED GROUND. 2 POLE(S). CHEMICAL RESISTANT, IMPACT RESISTANT. SIDE... [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 15
Series 16 In-Line Connectors -- PS20FBBK
from Legrand

400A 600V FEMALE CAM TYPE PLUG BK. FEATURES. Thermoplastic elastomer housing for outstanding impact and chemical resistance, as well as an exceptional seal for maintaining NEMA Type 3R and 4 integrity. Non-conductive retaining screw helps to insure no contact with live parts, along with providing... [See More]

  • Applications: Commercial; Industrial
  • Mounting Style: Cable
  • Connector Type: NEMA
  • Phase: Three
EPIC® Pin & Sleeve Connector -- 475202FX
from LAPP

EPIC ® CEE High-Performance 90 ° Angled Protected Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates cable entry with a screw-in cable gland, and internal saddle clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor... [See More]

  • Applications: Commercial; Industrial
  • Gender: Plug
  • Connector Type: CEE; IEC; Other; cULus, IP44
  • Country Selection: USA; Canada; Mexico
Duplex/Single Receptacle -- CR15-W
from Legrand - Pass & Seymour

DUPLEX TYPE. THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL. WHITE COLOR. 5-15R CONFIGURATION. 3 WIRE(S). COMMERCIAL GRADE. UL 498, CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. SIDE WIRING. APPLICABLE... [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 15
Duplex/Single Receptacle -- CR20-W
from Hubbell Wiring Device-Kellems

DUPLEX TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; WHITE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); COMMERCIAL GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSION RESISTANT [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 20
Duplex/Single Receptacle -- CR20IG
from Hubbell Incorporated

FINDER GROOVE FACE DUPLEX TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL. ORANGE COLOR. 5-20R CONFIGURATION. COMMERCIAL GRADE. UL 498, CSA, NOM APPROVAL. 125 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. ISOLATED GROUND. 2 POLE(S). CHEMICAL RESISTANT, IMPACT RESISTANT. SIDE... [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 20
Series 16 In-Line Connectors -- PS20MBBK
from Legrand

400A 600V MALE CAM TYPE PLUG BK. FEATURES. Thermoplastic elastomer housing for outstanding impact and chemical resistance, as well as an exceptional seal for maintaining NEMA Type 3R and 4 integrity. Non-conductive retaining screw helps to insure no contact with live parts, along with providing... [See More]

  • Applications: Commercial; Industrial
  • Mounting Style: Cable
  • Connector Type: NEMA
  • Phase: Three
EPIC® Pin & Sleeve Connector -- 476203
from LAPP

EPIC ® CEE High-Performance 90 ° Angled Protected Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates cable entry with a screw-in cable gland, and internal saddle clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor... [See More]

  • Applications: Commercial; Industrial
  • Gender: Plug
  • Connector Type: CEE; IEC; Other; cULus, IP67
  • Country Selection: British Isles; Denmark; Italy; Europe
Duplex/Single Receptacle -- CR20
from Legrand - Pass & Seymour

DUPLEX TYPE. THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL. BROWN COLOR. 5-20R CONFIGURATION. 3 WIRE(S). COMMERCIAL GRADE. UL 498, CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. SIDE WIRING. APPLICABLE... [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 20
Duplex/Single Receptacle -- TM-88USBLACC6
from Hubbell Wiring Device-Kellems

SINGLE TYPE; LIGHT ALMOND COLOR; 3 WIRE(S); COMMERCIAL, HOSPITAL GRADE; UL 498/1310, UL (CANADA AND US) APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); TAMPER RESISTANT; BACK, SIDE WIRING; USB CHARGING CAPACITY 3.1 AMPERE; SIZE 1.3 [See More]

  • Applications: Commercial; Hospital
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 15
Duplex/Single Receptacle -- CRS15
from Hubbell Incorporated

DUPLEX TYPE. NYLON MATERIAL. BROWN COLOR. 5-15R CONFIGURATION. 3 WIRE(S). COMMERCIAL GRADE. UL, CSA C22.2, NOM, CE, FED SPEC WC596 APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. SELF-GROUNDING. 2 POLE(S). IMPACT RESISTANT. SIDE WIRING. WIRE SIZE 14 TO 10 AWG COPPER. YOKE MATERIAL NICKEL... [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 15
Series 16 In-Line Connectors -- PS20MBBL
from Legrand

400A 600V MALE CAM TYPE PLUG BLUE. FEATURES. Thermoplastic elastomer housing for outstanding impact and chemical resistance, as well as an exceptional seal for maintaining NEMA Type 3R and 4 integrity. Non-conductive retaining screw helps to insure no contact with live parts, along with providing... [See More]

  • Applications: Commercial; Industrial
  • Mounting Style: Cable
  • Connector Type: NEMA
  • Phase: Three
EPIC® Pin & Sleeve Connector -- 476317
from LAPP

EPIC ® High-Performance Watertight Straight Flush Mounting Appliance Inlets. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a thermoset plastic contact holder, a very thick self-extinguishing plug body, and a gasketed locking ring for watertight connections. [See More]

  • Applications: Commercial; Industrial
  • Gender: Plug
  • Connector Type: CEE; IEC; Other; cULus, IP67
  • Country Selection: British Isles; Denmark; Italy; Europe
Duplex/Single Receptacle -- CR20-GRY
from Legrand - Pass & Seymour

DUPLEX TYPE. THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL. GRAY COLOR. 5-20R CONFIGURATION. 3 WIRE(S). COMMERCIAL GRADE. UL 498, CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. SIDE WIRING. APPLICABLE... [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 20
Duplex/Single Receptacle -- TR15
from Hubbell Wiring Device-Kellems

DUPLEX TYPE; NYLON MATERIAL; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); COMMERCIAL GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); TAMPER RESISTANT, IMPACT RESISTAN [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 15
Duplex/Single Receptacle -- CRS20
from Hubbell Incorporated

SMOOTH FACE DUPLEX TYPE. NYLON FACE, STEEL YOKE MATERIAL. BROWN COLOR. 5-20R CONFIGURATION. 3 WIRE(S). COMMERCIAL GRADE. UL 498, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. 2 POLE(S). CHEMICAL RESISTANT, HIGH IMPACT RESISTANT. SIDE WIRING [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 20
Series 16 In-Line Connectors -- PS20MBO
from Legrand

400A 600V M PLUG ORANGE #2-2/0. FEATURES. Thermoplastic elastomer housing for outstanding impact and chemical resistance, as well as an exceptional seal for maintaining NEMA Type 3R and 4 integrity. Non-conductive retaining screw helps to insure no contact with live parts, along with providing... [See More]

  • Applications: Commercial; Industrial
  • Mounting Style: Cable
  • Connector Type: NEMA
  • Phase: Three
EPIC® Pin & Sleeve Connector -- 477202
from LAPP

EPIC ® CEE High-Performance Protected Straight Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor... [See More]

  • Applications: Commercial; Industrial
  • Gender: Plug
  • Connector Type: CEE; IEC; Other; cULus, IP44
  • Country Selection: British Isles; Denmark; Italy; Europe
Duplex/Single Receptacle -- CR20-GRYCC12
from Legrand - Pass & Seymour

DUPLEX TYPE. THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL. GRAY COLOR. 5-20R CONFIGURATION. 3 WIRE(S). COMMERCIAL GRADE. UL 498, CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. SIDE WIRING. APPLICABLE... [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 20
Duplex/Single Receptacle -- TR15-W
from Hubbell Wiring Device-Kellems

DUPLEX TYPE; NYLON MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); COMMERCIAL GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); TAMPER RESISTANT, IMPACT RESISTAN [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 15
GFCI Duplex Receptacle -- GF15ALLA
from Hubbell Incorporated

LED INDICATOR LIGHT TYPE. THERMOPLASTIC MATERIAL. ALMOND COLOR. 5-15R CONFIGURATION. 3 WIRE(S). COMMERCIAL GRADE. UL 498, UL 943, CSA APPROVAL. 125 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. 2 POLE(S). BACK, SIDE WIRING. CIRCUIT GUARD[R] BRAND. INCLUDES WALL PLATE. GF MODEL [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 15
Series 16 In-Line Connectors -- PS20MBY
from Legrand

400A 600V MALE PLUG YEL #2-2/0. FEATURES. Thermoplastic elastomer housing for outstanding impact and chemical resistance, as well as an exceptional seal for maintaining NEMA Type 3R and 4 integrity. Non-conductive retaining screw helps to insure no contact with live parts, along with providing... [See More]

  • Applications: Commercial; Industrial
  • Mounting Style: Cable
  • Connector Type: NEMA
  • Phase: Three
EPIC® Pin & Sleeve Connector -- 477203FX
from LAPP

EPIC ® CEE High-Performance Watertight Straight Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, a very thick self-extinguishing body and grip, and a gasketed... [See More]

  • Applications: Commercial; Industrial
  • Gender: Plug
  • Connector Type: CEE; IEC; Other; cULus, IP67
  • Country Selection: USA; Canada; Mexico
Duplex/Single Receptacle -- CR20-I
from Legrand - Pass & Seymour

DUPLEX TYPE. THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL. IVORY COLOR. 5-20R CONFIGURATION. 3 WIRE(S). COMMERCIAL, SPECIFICATION GRADE. UL 498, CSA C22.2 APPROVAL. 125 VOLT AC VOLTAGE RATING. 20 AMP CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT, TAMPER... [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 20
Duplex/Single Receptacle -- TR15LA
from Hubbell Wiring Device-Kellems

DUPLEX TYPE; NYLON MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); COMMERCIAL GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); TAMPER RESISTANT, IMPACT R [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 15
GFCI Duplex Receptacle -- GF15ALMP
from Hubbell Incorporated

LED INDICATOR LIGHT TYPE. THERMOPLASTIC MATERIAL. ALMOND COLOR. 5-15R CONFIGURATION. 3 WIRE(S). COMMERCIAL GRADE. UL 498, UL 943, CSA APPROVAL. 125 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. 2 POLE(S). BACK, SIDE WIRING. CIRCUIT GUARD[R] BRAND. INCLUDES MID-SIZE WALL PLATE. GF15 MODEL [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 15
Series 16 In-Line Connectors -- PS40FBBL
from Legrand

400A 600V FEMALE CAM TYPE PLUG BLUE. FEATURES. Thermoplastic elastomer housing for outstanding impact and chemical resistance, as well as an exceptional seal for maintaining NEMA Type 3R and 4 integrity. Non-conductive retaining screw helps to insure no contact with live parts, along with providing... [See More]

  • Applications: Commercial; Industrial
  • Mounting Style: Cable
  • Connector Type: NEMA
  • Phase: Three
EPIC® Pin & Sleeve Connector -- 546322
from LAPP

EPIC ® CEE Watertight Angled Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses: Indoor... [See More]

  • Applications: Commercial; Industrial
  • Gender: Receptacle
  • Connector Type: CEE; IEC; Other; cULus, IP67
  • Country Selection: British Isles; Denmark; Italy; Europe
Duplex/Single Receptacle -- CR20-RED
from Legrand - Pass & Seymour

DUPLEX TYPE. THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL. RED COLOR. 5-20R CONFIGURATION. 3 WIRE(S). COMMERCIAL GRADE. UL 498, CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. SIDE WIRING. APPLICABLE... [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 20
Duplex/Single Receptacle -- TR20-BK
from Hubbell Wiring Device-Kellems

DUPLEX TYPE; NYLON MATERIAL; BLACK COLOR; 5-20R CONFIGURATION; 3 WIRE(S); COMMERCIAL GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); TAMPER RESISTANT, IMPACT RESISTAN [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 20
GFCI Duplex Receptacle -- GF15BKLA
from Hubbell Incorporated

LED INDICATOR LIGHT TYPE. THERMOPLASTIC MATERIAL. BLACK COLOR. 5-15R CONFIGURATION. 3 WIRE(S). COMMERCIAL GRADE. UL 498, UL 943, CSA APPROVAL. 125 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. 2 POLE(S). BACK, SIDE WIRING. CIRCUIT GUARD[R], TRADESELECT[R] BRAND. INCLUDES WALL PLATE. GF... [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 15
Series 16 In-Line Connectors -- PS40MBBR
from Legrand

400A 600V MALE PLUG BROWN 2/0-4/0. FEATURES. Thermoplastic elastomer housing for outstanding impact and chemical resistance, as well as an exceptional seal for maintaining NEMA Type 3R and 4 integrity. Non-conductive retaining screw helps to insure no contact with live parts, along with providing... [See More]

  • Applications: Commercial; Industrial
  • Mounting Style: Cable
  • Connector Type: NEMA
  • Phase: Three
EPIC® Pin & Sleeve Connector -- 700124
from LAPP

EPIC ® MULTIMAX Protected Straight Plugs with Rapid Wiring. Characteristics: Patented click-lock housing eliminates screws and speeds up assembly. Patented self-locking cable grip is vibration-proof and eliminates external stress to the cable seal and contact terminals. Uses: Indoor... [See More]

  • Applications: Commercial; Industrial
  • Gender: Plug
  • Connector Type: IEC; Other; cULus, IP44
  • Country Selection: British Isles; Denmark; Italy; Europe
Duplex/Single Receptacle -- TM-88USBICC6
from Legrand - Pass & Seymour

SINGLE TYPE. IVORY COLOR. 3 WIRE(S). COMMERCIAL, HOSPITAL GRADE. UL 498/1310, UL (CANADA AND US) APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. 2 POLE(S). TAMPER RESISTANT. BACK, SIDE WIRING. USB CHARGING CAPACITY 3.1 AMPERE. SIZE 1.3 INCH D [See More]

  • Applications: Commercial; Hospital
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 15
Duplex/Single Receptacle -- TR20-ICC8
from Hubbell Wiring Device-Kellems

DUPLEX TYPE; NYLON MATERIAL; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); COMMERCIAL GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); TAMPER RESISTANT, HIGH IMPACT RES [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 20
GFCI Duplex Receptacle -- GF15GYLA
from Hubbell Incorporated

LED INDICATOR LIGHT TYPE. THERMOPLASTIC MATERIAL. GRAY COLOR. 5-15R CONFIGURATION. 3 WIRE(S). COMMERCIAL GRADE. UL 498, UL 943, CSA APPROVAL. 125 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. 2 POLE(S). BACK, SIDE WIRING. CIRCUIT GUARD[R], TRADESELECT[R] BRAND. INCLUDES WALL PLATE. GF MODEL [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 15
Series 16 In-Line Connectors -- PS40MBG
from Legrand

400A 600V MALE CAM TYPE PLUG GREEN. FEATURES. Thermoplastic elastomer housing for outstanding impact and chemical resistance, as well as an exceptional seal for maintaining NEMA Type 3R and 4 integrity. Non-conductive retaining screw helps to insure no contact with live parts, along with providing... [See More]

  • Applications: Commercial; Industrial
  • Mounting Style: Cable
  • Connector Type: NEMA
  • Phase: Three
EPIC® Pin & Sleeve Connector -- 710124
from LAPP

EPIC ® MULTIMAX Protected Straight Plugs with Rapid Wiring. Characteristics: Patented click-lock housing eliminates screws and speeds up assembly. Patented self-locking cable grip is vibration-proof and eliminates external stress to the cable seal and contact terminals. Uses: Indoor... [See More]

  • Applications: Commercial; Industrial
  • Gender: Plug
  • Connector Type: CEE; IEC; Other; cULus, IP67
  • Country Selection: British Isles; Denmark; Italy; Europe
Duplex/Single Receptacle -- TM-88USBWCC6
from Legrand - Pass & Seymour

SINGLE TYPE. WHITE COLOR. 3 WIRE(S). COMMERCIAL, HOSPITAL GRADE. UL 498/1310, UL (CANADA AND US) APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. 2 POLE(S). TAMPER RESISTANT. BACK, SIDE WIRING. USB CHARGING CAPACITY 3.1 AMPERE. SIZE 1.3 INCH D [See More]

  • Applications: Commercial; Hospital
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 15
Duplex/Single Receptacle -- TR26342-W
from Hubbell Wiring Device-Kellems

DUPLEX, DECORATOR, HEAVY DUTY TYPE; NYLON MATERIAL; WHITE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); COMMERCIAL GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); IMPACT/CORROSION/TAMPER RESIST [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 20
GFCI Duplex Receptacle -- GF15ILA
from Hubbell Incorporated

LED INDICATOR LIGHT TYPE. THERMOPLASTIC MATERIAL. IVORY COLOR. 5-15R CONFIGURATION. 3 WIRE(S). COMMERCIAL GRADE. UL 498, UL 943, CSA APPROVAL. 125 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. 2 POLE(S). BACK, SIDE WIRING. HUBBELL[R] BRAND. INCLUDES WALL PLATE [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 15
Series 16 In-Line Connectors -- PS40MBO
from Legrand

400A 600V MALE PLUG ORANGE. FEATURES. Thermoplastic elastomer housing for outstanding impact and chemical resistance, as well as an exceptional seal for maintaining NEMA Type 3R and 4 integrity. Non-conductive retaining screw helps to insure no contact with live parts, along with providing stability... [See More]

  • Applications: Commercial; Industrial
  • Mounting Style: Cable
  • Connector Type: NEMA
  • Phase: Three
EPIC® Pin & Sleeve Connector -- 720124
from LAPP

EPIC ® MULTIMAX Protected Straight Connectors with Rapid Wiring. Characteristics: Patented click-lock housing eliminates screws and speeds up assembly. Patented self-locking cable grip is vibration-proof and eliminates external stress to the cable seal and contact terminals. Uses: Indoor... [See More]

  • Applications: Commercial; Industrial
  • Gender: Receptacle
  • Connector Type: IEC; Other; cULus, IP44
  • Country Selection: British Isles; Denmark; Italy; Europe
Duplex/Single Receptacle -- TR15-I
from Legrand - Pass & Seymour

DUPLEX TYPE. NYLON MATERIAL. IVORY COLOR. 5-15R CONFIGURATION. 3 WIRE(S). COMMERCIAL GRADE. UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). TAMPER RESISTANT, IMPACT RESISTANT. SIDE WIRING. APPLICABLE STANDARD NEMA... [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 15
Duplex/Single Receptacle -- TR26352-W
from Hubbell Wiring Device-Kellems

DUPLEX TYPE; PVC (BODY), NYLON (FACE), ZINC-PLATED STEEL (STRAP) MATERIAL; WHITE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); COMMERCIAL, SPECIFICATION GRADE; UL 498, CUL/CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 P [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 20
GFCI Duplex Receptacle -- GF15ILU
from Hubbell Incorporated

LED INDICATOR LIGHT TYPE. THERMOPLASTIC MATERIAL. IVORY COLOR. 5-15R CONFIGURATION. 3 WIRE(S). COMMERCIAL GRADE. UL 498, UL 943, CSA APPROVAL. 125 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. 2 POLE(S). BACK, SIDE WIRING. INCLUDES WALL PLATE. GF MODEL [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 15
Series 16 In-Line Connectors -- PS40MBR
from Legrand

400A 600V MALE CAM TYPE PLUG RED. FEATURES. Thermoplastic elastomer housing for outstanding impact and chemical resistance, as well as an exceptional seal for maintaining NEMA Type 3R and 4 integrity. Non-conductive retaining screw helps to insure no contact with live parts, along with providing... [See More]

  • Applications: Commercial; Industrial
  • Mounting Style: Cable
  • Connector Type: NEMA
  • Phase: Three
EPIC® Pin & Sleeve Connector -- 730124
from LAPP

EPIC ® MULTIMAX Protected Straight Connectors with Rapid Wiring. Characteristics: Patented click-lock housing eliminates screws and speeds up assembly. Patented self-locking cable grip is vibration-proof and eliminates external stress to the cable seal and contact terminals. Uses: Indoor... [See More]

  • Applications: Commercial; Industrial
  • Gender: Receptacle
  • Connector Type: IEC; Other; cULus, IP67
  • Country Selection: British Isles; Denmark; Italy; Europe
Duplex/Single Receptacle -- TR20
from Legrand - Pass & Seymour

DUPLEX TYPE. NYLON MATERIAL. BROWN COLOR. 5-20R CONFIGURATION. 3 WIRE(S). COMMERCIAL GRADE. UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). TAMPER RESISTANT, IMPACT RESISTANT. SIDE WIRING. APPLICABLE STANDARD NEMA... [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 20
Duplex/Single Receptacle -- WR20-TR
from Hubbell Wiring Device-Kellems

DUPLEX, HEAVY-DUTY TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; BROWN COLOR; 5-20R CONFIGURATION; 3 WIRE(S); COMMERCIAL GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); WEATHER RESISTANT [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 20
GFCI Duplex Receptacle -- GF15LA
from Hubbell Incorporated

LED INDICATOR LIGHT TYPE. THERMOPLASTIC MATERIAL. BROWN COLOR. 5-15R CONFIGURATION. 3 WIRE(S). COMMERCIAL GRADE. UL 498, UL 943, CSA APPROVAL. 125 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. 2 POLE(S). BACK, SIDE WIRING. HUBBELL[R] BRAND. INCLUDES WALL PLATE [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 15
Series 16 In-Line Connectors -- PS40MBW
from Legrand

400A 600V MALE CAM TYPE PLUG WH. FEATURES. Thermoplastic elastomer housing for outstanding impact and chemical resistance, as well as an exceptional seal for maintaining NEMA Type 3R and 4 integrity. Non-conductive retaining screw helps to insure no contact with live parts, along with providing... [See More]

  • Applications: Commercial; Industrial
  • Mounting Style: Cable
  • Connector Type: NEMA
  • Phase: Three
EPIC® Power M12 Series Straight Connector Male -- 44423141
from LAPP

EPIC ® POWER M12 connectors are available in six housing styles and two M16 harness panel mounts. Common to all arrangements is a toughpolyamide housing, integral strain relief, environmental protection, and gold-plated contacts. The inherent properties of PA provide good wearresistance and... [See More]

  • Applications: Commercial; Industrial
  • Mounting Style: Cable
  • Gender: Plug
  • Termination Types: Screw
Duplex/Single Receptacle -- TR20-GRY
from Legrand - Pass & Seymour

DUPLEX TYPE. NYLON MATERIAL. GRAY COLOR. 5-20R CONFIGURATION. 3 WIRE(S). COMMERCIAL GRADE. UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). TAMPER RESISTANT, IMPACT RESISTANT. SIDE WIRING. APPLICABLE STANDARD NEMA... [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 20
Duplex/Single Receptacle -- WR20-TRLA
from Hubbell Wiring Device-Kellems

DUPLEX TYPE; PVC (BODY), NYLON (FACE), NICKEL-PLATED STEEL (STRAP) MATERIAL; LIGHT ALMOND COLOR; 5-20R CONFIGURATION; 3 WIRE(S); COMMERCIAL GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER R [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 20
GFCI Duplex Receptacle -- GF15LALA
from Hubbell Incorporated

LED INDICATOR LIGHT TYPE. THERMOPLASTIC MATERIAL. LIGHT ALMOND COLOR. 5-15R CONFIGURATION. 3 WIRE(S). COMMERCIAL GRADE. UL 498, UL 943, CSA APPROVAL. 125 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. 2 POLE(S). BACK, SIDE WIRING. CIRCUIT GUARD[R], TRADESELECT[R] BRAND. INCLUDES WALL PLATE. [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 15
Series 18 In-Line Connectors -- PLS182FR
from Legrand

Series 18 In Line Connectors - Female. FEATURES. Interchangeable with Canadian CAM devices from other manufacturers. Ball nose design achieves NEMA 3R, 4 rating. Designed specifically for Sea Way cable. Accepts #6 through 4/0 size wire. Double set screws for premium wire retention. Locking screw... [See More]

  • Applications: Commercial; Industrial
  • Mounting Style: Cable
  • Connector Type: NEMA
  • Phase: Single
Duplex/Single Receptacle -- TR20-LA
from Legrand - Pass & Seymour

DUPLEX TYPE. NYLON MATERIAL. LIGHT ALMOND COLOR. 5-20R CONFIGURATION. 3 WIRE(S). COMMERCIAL GRADE. UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). TAMPER RESISTANT, IMPACT RESISTANT. SIDE WIRING. APPLICABLE STANDARD... [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 20
GFCI Duplex Receptacle -- GF15OWLA
from Hubbell Incorporated

LED INDICATOR LIGHT TYPE. THERMOPLASTIC MATERIAL. OFFICE WHITE COLOR. 5-15R CONFIGURATION. 3 WIRE(S). COMMERCIAL GRADE. UL 498, UL 943, CSA APPROVAL. 125 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. 2 POLE(S). BACK, SIDE WIRING. CIRCUIT GUARD[R] BRAND. INCLUDES WALL PLATE. GF MODEL [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 15
Series 18 In-Line Connectors -- PLS182MBL
from Legrand

Series 18 In Line Connectors - Male. FEATURES. Interchangeable with Canadian CAM devices from other manufacturers. Ball nose design achieves NEMA 3R, 4 rating. Designed specifically for Sea Way cable. Accepts #6 through 4/0 size wire. Double set screws for premium wire retention. Locking screw... [See More]

  • Applications: Commercial; Industrial
  • Mounting Style: Cable
  • Connector Type: NEMA
  • Phase: Single
Duplex/Single Receptacle -- TR20-W
from Legrand - Pass & Seymour

DUPLEX TYPE. NYLON MATERIAL. WHITE COLOR. 5-20R CONFIGURATION. 3 WIRE(S). COMMERCIAL GRADE. UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). TAMPER RESISTANT, IMPACT RESISTANT. SIDE WIRING. APPLICABLE STANDARD NEMA... [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 20
GFCI Duplex Receptacle -- GF15RLA
from Hubbell Incorporated

LED INDICATOR LIGHT TYPE. THERMOPLASTIC MATERIAL. RED COLOR. 5-15R CONFIGURATION. 3 WIRE(S). COMMERCIAL GRADE. UL 498, UL 943, CSA APPROVAL. 125 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. 2 POLE(S). BACK, SIDE WIRING. CIRCUIT GUARD[R] BRAND. INCLUDES WALL PLATE. GF MODEL [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 15
Duplex/Single Receptacle -- TR26352-LA
from Legrand - Pass & Seymour

DUPLEX, DECORATOR, HEAVY DUTY TYPE. NYLON MATERIAL. LIGHT ALMOND COLOR. 5-20R CONFIGURATION. 3 WIRE(S). COMMERCIAL GRADE. UL 498, CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). IMPACT/CORROSION/TAMPER RESISTANT. BACK, SIDE WIRING. OVERALL... [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 20
GFCI Duplex Receptacle -- GF15WLA
from Hubbell Incorporated

DUPLEX WITH LED INDICATOR LIGHT TYPE. THERMOPLASTIC (FACE) MATERIAL. WHITE COLOR. 5-15R CONFIGURATION. 3 WIRE(S). COMMERCIAL GRADE. UL 943, CSA APPROVAL. 125 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. 2 POLE(S). BACK, SIDE WIRING. CIRCUITGUARD[R] BRAND. TEMPERATURE RATING -30 TO 150 DEG... [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 15
Duplex/Single Receptacle -- TR5252
from Legrand - Pass & Seymour

DUPLEX TYPE. THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL. BROWN COLOR. 5-15R CONFIGURATION. 3 WIRE(S). COMMERCIAL, SPECIFICATION GRADE. UL 498, CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). TAMPER RESISTANT, HIGH IMPACT RESISTANT. BACK,... [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 15
GFCI Duplex Receptacle -- GF20ALLA
from Hubbell Incorporated

LED INDICATOR LIGHT TYPE. THERMOPLASTIC MATERIAL. ALMOND COLOR. 5-20R CONFIGURATION. 3 WIRE(S). COMMERCIAL GRADE. UL 498, UL 943, CSA APPROVAL. 125 VAC AT 60 HZ VOLTAGE RATING. 20 AMPERE CURRENT RATING. 2 POLE(S). BACK, SIDE WIRING. CIRCUIT GUARD[R] BRAND. INCLUDES WALL PLATE. GF MODEL [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 20
Duplex/Single Receptacle -- TR5352
from Legrand - Pass & Seymour

DUPLEX, STRAIGHT BLADE TYPE. HIGH IMPACT RESISTANT NYLON (FACE), THERMOPLASTIC (BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL. BROWN COLOR. NEMA 5-20R CONFIGURATION. 3 WIRE(S). COMMERCIAL, SPECIFICATION GRADE. UL 498, CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. [See More]

  • Applications: Commercial
  • Gender: Receptacle
  • Connector Type: NEMA
  • Voltage Rating: 125
GFCI Duplex Receptacle -- GF20BKLA
from Hubbell Incorporated

DUPLEX WITH LED INDICATOR LIGHT TYPE. THERMOPLASTIC MATERIAL. BLACK COLOR. 5-20R CONFIGURATION. 3 WIRE(S). COMMERCIAL GRADE. UL 498, UL 943, CSA APPROVAL. 125 VAC AT 60 HZ VOLTAGE RATING. 20 AMPERE CURRENT RATING. 2 POLE(S). BACK, SIDE WIRING. CIRCUIT GUARD[R] BRAND. INCLUDES WALL PLATE. GF MODEL [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 20
Duplex/Single Receptacle -- WR20-TRGRY
from Legrand - Pass & Seymour

DUPLEX TYPE. PVC (BODY), NYLON (FACE), NICKEL-PLATED STEEL (STRAP) MATERIAL. GRAY COLOR. 5-20R CONFIGURATION. 3 WIRE(S). COMMERCIAL GRADE. UL 498, CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). TAMPER RESISTANT, WEATHER RESISTANT. SIDE, BACK WIRING. [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 20
GFCI Duplex Receptacle -- GF20GYL
from Hubbell Incorporated

LED INDICATOR LIGHT TYPE. THERMOPLASTIC MATERIAL. GRAY COLOR. 5-20R CONFIGURATION. 3 WIRE(S). COMMERCIAL GRADE. UL 498, UL 943, CSA APPROVAL. 125 VAC AT 60 HZ VOLTAGE RATING. 20 AMPERE CURRENT RATING. 2 POLE(S). BACK, SIDE WIRING. CIRCUIT GUARD[R] BRAND. INCLUDES WALL PLATE. GF MODEL [See More]

  • Applications: Commercial
  • Voltage Rating: 125
  • Gender: Receptacle
  • Current Rating: 20