Quick Disconnect AC Power Connectors

52 Results
IEC 60320 C13 Screw Mount AC Power Outlet with 0.250" Quick Connect Terminals -- 710W-00/03
from Qualtek Electronics Corp.

710W-00/03 IEC 60320 C13 Screw Mount AC Power Outlet with 0.250" Quick Connect Terminals. Approvals: UL, CSA, TUV, CCC. Rating: UL, CSA: 15A 250VAC. TUV, CCC: 10A 250VAC. Countersunk Screw Mount. PPC Division [See More]

  • Connector Type: IEC
  • Mounting Style: .250 Quick Disconnect
  • Gender: Receptacle
  • Voltage Rating: 125 to 250
IEC Appliance Inlet 400 VDC, Screw-on or Snap-in Mounting, Front Side, Quick-connect or Solder Terminals -- GH21
from SCHURTER Inc

Description. Panel mount: Snap-in or screw-on mounting front side. Appliance Inlet, Protection class I. Unique Selling Proposition. Standard form acc. to IEC TS 63236-3. Hot plug rated for disconnecting under load up to 2.6 kW. Ideal for direct current devices with an operating temperature up to 105... [See More]

  • Connector Type: IEC
  • Mounting Style: Panel; Screw On Mounting
  • Gender: Plug
  • Termination Types: Solder Cup; Quick connect
IP44 Splashproof 15° Angled Receptacle -- F31S13A
from Altech Corp.

Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices... [See More]

  • Connector Type: IEC
  • Applications: Industrial
  • Gender: Receptacle
  • Mounting Style: Cable
IEC 60320 C13 Snap-in AC Power Outlet with 0.250" Quick Connect Terminals -- 716W-15/15
from Qualtek Electronics Corp.

716W-15/15 IEC 60320 C13 Snap-in AC Power Outlet with 0.250" Quick Connect Terminals. Approvals: UL, CSA, TUV, CCC. Rating: UL, CSA: 15A 250VAC. TUV, CCC: 10A 250VAC. Panel Thickness: 1.5mm. PPC Division [See More]

  • Connector Type: IEC
  • Mounting Style: .250 Quick Disconnect
  • Gender: Receptacle
  • Voltage Rating: 125 to 250
IEC Appliance Inlet 400 VDC, Screw-on or Snap-in Mounting, Front Side, Quick-connect or Solder Terminals -- GI21
from SCHURTER Inc

Description. Panel mount: Snap-in or screw-on mounting front side. Appliance Inlet, Protection class I. Unique Selling Proposition. Standard form acc. to IEC TS 63236-1. Hot plug rated for disconnecting under load up to 2.6 kW. Ideal for direct current devices with an operating temperature up to 105... [See More]

  • Connector Type: IEC
  • Mounting Style: Panel; Screw On Mounting
  • Gender: Plug
  • Termination Types: Solder Cup; Quick connect
IEC 60320 C13 Snap-in AC Power Outlet with 0.250″ Quick Connect Terminals -- 716W-X2/03
from Qualtek Electronics Corp.

716W-X2/03 IEC 60320 C13 Snap-in AC Power Outlet with 0.250 ″ Quick Connect Terminals. Approvals: UL, CSA, TUV, CCC. Rating: UL, CSA: 15A 250VAC. TUV, CCC: 10A 250VAC. Panel Thickness: 0.8mm ~ 2.0mm. PPC Division [See More]

  • Connector Type: IEC
  • Mounting Style: .250 Quick Disconnect
  • Gender: Receptacle
  • Voltage Rating: 125 to 250
IEC Appliance Inlet C14 Modular Assembling Options -- Felcom 54
from SCHURTER Inc

Description. Panel mount: Snap-in version front side. 2 - 5 Functions: Appliance Inlet Protection class I, Connector, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole, Line filter in standard and medical version. Solder terminals 3.5 x 0.8 mm / quick connect terminals 6.3 x 0.8... [See More]

  • Connector Type: IEC
  • Applications: Hospital
  • Gender: Plug
  • Mounting Style: Panel; Snap-in mount
IEC 60320 C19 Screw Mount AC Power Outlet with 0.250″ Quick Connect Terminals -- 743W-00/03
from Qualtek Electronics Corp.

743W-00/03 IEC 60320 C19 Screw Mount AC Power Outlet with 0.250 ″ Quick Connect Terminals. Approvals: UL, cUL, VDE. Rating: UL, cUL: 20A 250VAC. VDE: 16A 250VAC. Countersunk Screw Mount. PPC Division [See More]

  • Connector Type: IEC
  • Mounting Style: .250 Quick Disconnect
  • Gender: Receptacle
  • Voltage Rating: 125 to 250
IEC Appliance Inlet C14 or C18 with Circuit Breaker TA35 2-pole with thermal or thermal-magnetic release -- DG11
from SCHURTER Inc

Description. Panel mount: Screw-on version from front or rear side, snap-in version front side: Appliance Inlet, protection class I or II, Circuit breaker type TA35, 2-pole, with thermal or thermal-magnetic release. Pre-wired coupling. V-Lock notch standard. Quick connect terminal 6.3 x 0.8 mm. [See More]

  • Connector Type: IEC
  • Mounting Style: Panel; Screw On Mounting
  • Gender: Plug
  • Termination Types: Quick Connect
IEC 60320 C19 Snap-in AC Power Outlet with 0.250" Quick Connect Terminals -- 746W-15/08
from Qualtek Electronics Corp.

746W-15/08 IEC 60320 C19 Snap-in AC Power Outlet with 0.250" Quick Connect Terminals. Approvals: UL, cUL, TUV, CCC. Rating: UL, cUL: 20A 250VAC. TUV, CCC: 16A 250VAC. Panel Thickness: 1.5mm. PPC Division [See More]

  • Connector Type: IEC
  • Mounting Style: .250 Quick Disconnect
  • Gender: Receptacle
  • Voltage Rating: 125 to 250
IEC Appliance Inlet C14 or C18 with Filter, Circuit Breaker TA35 2-pole -- DG12
from SCHURTER Inc

Description. Panel mount: Screw-on or snap-in mounting front side. 3 Functions: Appliance Inlet protection class I or II, Circuit breaker type TA35 2-pole, Line filter in standard and medical version. Quick connect terminals 6.3 x 0.8 mm. Unique Selling Proposition. With sealing: IP54 under load,... [See More]

  • Connector Type: IEC
  • Applications: Hospital
  • Gender: Plug
  • Mounting Style: Panel; Screw On Mounting
IEC 60320 C20 Screw Mount AC Power Inlet with 0.187" Quick Connect Terminals -- 744W-00/03
from Qualtek Electronics Corp.

744W-00/03 IEC 60320 C20 Screw Mount AC Power Inlet with 0.187" Quick Connect Terminals. Approvals: UL, CSA, VDE. Rating: UL, CSA: 20A 125VAC/20A 250VAC. VDE: 16A 250VAC. Countersunk Screw Mount. PPC Division [See More]

  • Connector Type: IEC
  • Mounting Style: .187 Quick Disconnect / Solder Tab
  • Gender: Receptacle
  • Voltage Rating: 125 to 250
IEC Appliance Inlet C14 or C18 with Filter, Circuit Breaker TA45 -- 5145
from SCHURTER Inc

Description. Panel mount: Screw-on mounting front side. 3 Functions: Appliance Inlet protection class I or II, circuit breaker type TA45 2-pole, Line filter in standard and medical version. Quick connect terminals 6.3 x 0.8 mm. Unique Selling Proposition. Compact power entry module with circuit... [See More]

  • Connector Type: IEC
  • Applications: Hospital
  • Gender: Plug
  • Mounting Style: Panel; Screw On Mounting
IEC 60320 C20 Screw Mount AC Power Inlet with 0.250″ Quick Connect Terminals -- 744W-00/04
from Qualtek Electronics Corp.

744W-00/04 IEC 60320 C20 Screw Mount AC Power Inlet with 0.250 ″ Quick Connect Terminals. Approvals: UL, CSA, TUV. Rating: UL, CSA: 20A 125VAC/20A 250VAC. TUV: 16A 250VAC. Countersunk Screw Mount. PPC Division [See More]

  • Connector Type: IEC
  • Mounting Style: .250 Quick Disconnect
  • Gender: Receptacle
  • Voltage Rating: 125 to 250
IEC Appliance Inlet C14 or C18 with Filter, ECO design, Front- or Rear Side Mounting -- 5120 Power Entry Module - Compact IEC C14 or C18 Appliance Inlet with EMC Filter
from SCHURTER Inc

Description. Panel mount: Screw-on version from front or rear side, snap-in version from front side, PCB Version from rear side. 2 Functions: Appliance Inlet protection class I or II, Line filter in standard and medical version. Solder/quick connect/wire (stranded). PCB. Earth Terminal. Unique... [See More]

  • Connector Type: IEC
  • Applications: Hospital
  • Gender: Plug
  • Mounting Style: Panel; Screw On Mounting
IEC 60320 C20 Snap-in AC Power Inlet with 0.250" Quick Connect Terminals -- 745W-15/08
from Qualtek Electronics Corp.

745W-15/08. IEC 60320 C20 Snap-in AC Power Inlet with 0.250" Quick Connect Terminals. Approvals: UL, cUL, CSA, TUV, CCC. Rating: UL, cUL, CSA: 20A 125VAC/20A 250VAC. TUV, CCC: 16A 250VAC. Panel Thickness: 1.5mm [See More]

  • Connector Type: IEC
  • Mounting Style: .250 Quick Disconnect
  • Gender: Receptacle
  • Voltage Rating: 125 to 250
IEC Appliance Inlet C14 or C18 with Filter, high attenuation, ECO design, Front- or Rear Side Mounting -- 5123
from SCHURTER Inc

Description. Panel mount: Screw-on version from front or rear side, snap-in version from front side, PCB Version from rear side. 2 Functions: Appliance Inlet protection class I or II, Line filter in standard and medical version. Solder/quick connect/wire (stranded). PCB. Earth Terminal. Unique... [See More]

  • Connector Type: IEC
  • Applications: Hospital
  • Gender: Plug
  • Mounting Style: Panel; Screw-on Mounting
IEC Appliance Inlet C14 or C18 with Filter, high attenuation, Screw-on mounting -- 5180
from SCHURTER Inc

Description. Compact IEC C14 oder C18 Appliance Inlet with Filter. Screw-on from front side: Appliance Inlet protection class I or II. Line filter in standard and medical version. Available in black and white. Unique Selling Proposition. With sealing: IP54 under load, IP67 towards housing. [See More]

  • Connector Type: IEC
  • Applications: Hospital
  • Gender: Plug
  • Mounting Style: Screw On Mounting
IEC Appliance Inlet C14 or C18 with Filter, Protection Degree IP65 into the Appliance, Fuseholder 1- or 2-pole, Front or Rear Mounting -- 5707 Power Entry Module - IEC C14 or C18 Appliance Connector with Filter and Fuseholder
from SCHURTER Inc

Description. Panel mount: Screw-on version from front or rear side, Screws with sealing are included. 4 Functions: Appliance Inlet protection class I or II, Line filter in standard and medical version, Fuseholder for fuse-links 5 x 20 mm, IP65 protection into the appliance. Option suffix ".22"... [See More]

  • Connector Type: IEC
  • Applications: Hospital
  • Gender: Plug
  • Mounting Style: Panel; Screw On Mounting
IEC Appliance Inlet C14 or C18 with Fuseholder 1- or 2-pole -- 1064
from SCHURTER Inc

Description. Panel mount: Snap-in version, front side. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13. Solder / Quick Connect. Characteristics. The fuse drawer “Fingergrip... [See More]

  • Connector Type: IEC
  • Mounting Style: Panel; Snap-in mount
  • Gender: Plug
  • Termination Types: Solder Cup; Quick Connect
IEC Appliance Inlet C14 or C18 with Fuseholder 1- or 2-pole -- 4707
from SCHURTER Inc

Description. Panel mount: Screw-on mounting front / rear-side. 2 Functions: Appliance Inlet protection class I or II, fuse-links 5 x 20 mm 1 or 2 pole. V-Lock notch standard. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire... [See More]

  • Connector Type: IEC
  • Applications: Hospital
  • Gender: Plug
  • Mounting Style: Panel; Screw On Mounting
IEC Appliance Inlet C14 or C18 with Fuseholder 2-pole, Line Switch 1- or 2-pole -- KM Power Entry Module - IEC C14 or C18 Appliance Connector with Switch and Fuseholder
from SCHURTER Inc

Description. Panel mount: Snap-in version front side. 3 Functions: Appliance Inlet protection class I or II, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow... [See More]

  • Connector Type: IEC
  • Applications: Hospital
  • Gender: Plug
  • Mounting Style: Panel; Snap-in mount
IEC Appliance Inlet C14 or C18 with Line Switch 1- or 2-pole -- DC11
from SCHURTER Inc

Description. Panel mount: Screw-on version from front or rear side, snap-in version front side. Appliance Inlet protection class I or II, Line Switch 1 or 2 pole. V-Lock notch standard. Quick connect terminals 4.8 x 0.8 mm. Unique Selling Proposition. Ultra compact design. Line switch for high... [See More]

  • Connector Type: IEC
  • Mounting Style: Panel; Screw On Mounting
  • Gender: Plug
  • Termination Types: Quick Connect
IEC Appliance Inlet C14 or C18 with Line Switch 1- or 2-pole and Fuseholder 1-pole -- 6762
from SCHURTER Inc

Description. Panel mount: Snap-in or screw-on mounting, front side. Snap-in version with 1- or 2-pole line switch available. Screw-on version only with 2-pole line switch. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire... [See More]

  • Connector Type: IEC
  • Mounting Style: Panel; Screw On Mounting
  • Gender: Plug
  • Termination Types: Solder Cup; Quick Connect
IEC Appliance Inlet C14 or C18 with Line Switch 2 pole and Fuseholder 1- or 2-pole -- 6765
from SCHURTER Inc

Description. Panel mount: Screw-on from front side,. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13. Solder / Quick Connect. Characteristics. Line switch non-illuminated or... [See More]

  • Connector Type: IEC
  • Mounting Style: Panel; Screw-on mount
  • Gender: Plug
  • Termination Types: Solder Cup; Quick Connect
IEC Appliance Inlet C14 or C18 with recessed Circuit Breaker TA45 -- DF11
from SCHURTER Inc

Description. Panel mount: Screw-on version from front or rear side, snap-in version front side. 2 Functions: Appliance Inlet protection class I or II, circuit breaker type TA45 2-pole. Quick connect terminals 6.3 x 0.8 mm. Characteristics. All single elements are already wired. Circuit Breaker... [See More]

  • Connector Type: IEC
  • Mounting Style: Panel; Screw On Mounting
  • Gender: Plug
  • Termination Types: Quick Connect
IEC Appliance Inlet C14 or C18, sandwich Mounting, PCB-Terminal -- GSP2
from SCHURTER Inc

Description. Panel mount: Snap-in or screw-on mounting on PCB, sandwich / rear-side: Appliance Inlet, Pin temperature 70 °C, protection class I or II. V-Lock notch standard. For PCB mounting. Other versions on request. Ground terminal with quick-connect terminal or solder terminal [See More]

  • Connector Type: IEC
  • Mounting Style: Panel; PCB; Screw-on mount
  • Gender: Plug
  • Termination Types: PCB; Solder Cup; Quick Connect
IEC Appliance Inlet C14 or C18, Screw-on Mounting, Rear Side, PCB terminals -- GSP1
from SCHURTER Inc

Description. Panel mount, Screw-on mounting rear-side. 1 Function: Appliance Inlet, Pin temperature 70 °C, protection class I or II. V-Lock notch standard. For PCB mounting. Other versions on request. Article with enhanced glow wire resistance according IEC 60695-2-11 or -12 & -13. Ground... [See More]

  • Connector Type: IEC
  • Mounting Style: Panel; PCB; Screw On Mounting
  • Gender: Plug
  • Termination Types: PCB; Solder Cup; Quick Connect
IEC Appliance Inlet C14 with Appliance Outlet F -- KP (Outlet)
from SCHURTER Inc

Description. Panel mount: Sandwich/rear-side. 2 Functions: Appliance Inlet Protection class I, Connector Protection class I. For PCB mounting. Characteristics. Panel mount from rear or "sandwich" between top and bottom/side to side panels. PCB mount with snap-in or screw-on feet (self tapping screws... [See More]

  • Connector Type: IEC
  • Mounting Style: Panel; PCB; Screw-on mount
  • Gender: Plug; Receptacle
  • Termination Types: PCB; Solder Cup; Quick Connect
IEC Appliance Inlet C14 with Circuit Breaker TA35 2-pole -- 6135
from SCHURTER Inc

Description. Panel mount: Snap-in version front side. 2 Functions: Appliance Inlet, Protection class I, Circuit breaker type TA35, 2-pole. Quick connect terminal 6.3 x 0.8 mm. Characteristics. Unwired. Switch non-illuminated or illuminated. Suitable for use in equipment according to IEC/UL 62368-1. [See More]

  • Connector Type: IEC
  • Mounting Style: Panel; Snap-in mount
  • Gender: Plug
  • Termination Types: Quick Connect
IEC Appliance Inlet C14 with Filter -- 5110
from SCHURTER Inc

Description. Panel mount: Snap-in or screw-on mounting front side. 2 Functions: Appliance Inlet Protection class I, Line filter in standard and medical version. Quick connect terminals 6.3 x 0.8 mm. Unique Selling Proposition. Ultra-compact design. High quality filter case made of stainless steel. [See More]

  • Connector Type: IEC
  • Applications: Hospital
  • Gender: Plug
  • Mounting Style: Panel; Screw On Mounting
IEC Appliance Inlet C14 with Filter -- KFS
from SCHURTER Inc

Description. Panel mount: Screw-on mounting front side. 2 Functions: Appliance Inlet Protection class I, Line-filter in standard version. Quick connect terminals 6.3 x 0.8 mm. Characteristics. Compact design with optimal shielding. All single elements are already wired. Universal line filter for... [See More]

  • Connector Type: IEC
  • Applications: Hospital
  • Gender: Plug
  • Mounting Style: Panel; Screw On Mounting
IEC Appliance Inlet C14 with Filter 2-Stage, Fuseholder 1-pole, Line Switch 2-pole -- FKHD
from SCHURTER Inc

Description. Panel mount: Screw-on mounting front side. 4 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 pole, Line Switch 2-pole, Line-filter in standard version, 2 stage. Quick connect terminals 6.3 x 0.8 mm. Characteristics. Compact design with optimal... [See More]

  • Connector Type: IEC
  • Applications: Hospital
  • Gender: Plug
  • Mounting Style: Panel; Screw On Mounting
IEC Appliance Inlet C14 with Filter 2-Stages, Fuseholder 1- or 2-pole, Line Switch 2-pole -- DD14
from SCHURTER Inc

Description. Panel mount: Snap-in or screw-on mounting front side. 4 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole, 2-Stages line filter in standard and medical version. V-Lock notch standard. Quick connect terminals 6.3 x 0.8 mm. [See More]

  • Connector Type: IEC
  • Applications: Hospital
  • Gender: Plug
  • Mounting Style: Panel; Screw-on Mounting
EPIC® Pin & Sleeve Connector -- 346338
from LAPP

EPIC ® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a... [See More]

  • Connector Type: CEE; IEC; Other; cULus, IP67
  • Applications: Commercial; Industrial
  • Gender: Receptacle
  • Country Selection: British Isles; Denmark; Italy; Europe
EPIC® Pin & Sleeve Connector -- 400124
from LAPP

EPIC ® ULYSSE Wall Mounting Interlocked Switched Socket Outlets with Fuse Holder Base. Characteristics: Heavy duty reinforced thermoset plastic modular enclosure for superior heat and chemical resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching... [See More]

  • Connector Type: IEC; Other; cULus, IP66, IP67
  • Country Selection: British Isles; Denmark; Italy; Europe
  • Applications: Commercial; Industrial
  • Mounting Style: Panel; Bulkhead; Flange
EPIC® Pin & Sleeve Connector -- 431611
from LAPP

EPIC ® CEE Watertight Straight Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses:... [See More]

  • Connector Type: CEE; IEC; Other; cULus, IP44
  • Applications: Commercial; Industrial
  • Gender: Receptacle
  • Country Selection: British Isles; Denmark; Italy; Europe
EPIC® Pin & Sleeve Connector -- 446322
from LAPP

EPIC ® CEE Watertight Straight Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses:... [See More]

  • Connector Type: CEE; IEC; Other; cULus, IP67
  • Applications: Commercial; Industrial
  • Gender: Receptacle
  • Country Selection: British Isles; Denmark; Italy; Europe
EPIC® Pin & Sleeve Connector -- 460124
from LAPP

EPIC ® ALUPRES Wall Mounting Interlocked Switched Socket Outlets in Aluminum Alloy. Characteristics: Heavy duty aluminum alloy modular enclosure for superior strength and heat resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching of motor loads. [See More]

  • Connector Type: IEC; Other; cULus, IP67
  • Country Selection: British Isles; Denmark; Italy; Europe
  • Applications: Commercial; Industrial
  • Mounting Style: Panel; Bulkhead; Flange
EPIC® Pin & Sleeve Connector -- 471262
from LAPP

EPIC ® CEE Protected Angled Wall Mounting Socket Outlets. Characteristics: Suitable for both wall mounting and mounting on machines. Solid brass rounded socket contacts provide easy insertion. Incorporates outer cable entry through screw-type cable gland and a very thick self-extinguishing body... [See More]

  • Connector Type: CEE; IEC; Other; cULus, IP44
  • Applications: Commercial; Industrial
  • Gender: Receptacle
  • Country Selection: British Isles; Denmark; Italy; Europe
EPIC® Pin & Sleeve Connector -- 471263
from LAPP

EPIC ® CEE Watertight Angled Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses: Indoor... [See More]

  • Connector Type: CEE; IEC; Other; cULus, IP67
  • Applications: Commercial; Industrial
  • Gender: Receptacle
  • Country Selection: British Isles; Denmark; Italy; Europe
EPIC® Pin & Sleeve Connector -- 473203
from LAPP

EPIC ® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a... [See More]

  • Connector Type: CEE; IEC; Other; cULus, IP67
  • Applications: Commercial; Industrial
  • Gender: Receptacle
  • Country Selection: British Isles; Denmark; Italy; Europe
EPIC® Pin & Sleeve Connector -- 475202FX
from LAPP

EPIC ® CEE High-Performance 90 ° Angled Protected Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates cable entry with a screw-in cable gland, and internal saddle clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor... [See More]

  • Connector Type: CEE; IEC; Other; cULus, IP44
  • Applications: Commercial; Industrial
  • Gender: Plug
  • Country Selection: USA; Canada; Mexico
EPIC® Pin & Sleeve Connector -- 476203
from LAPP

EPIC ® CEE High-Performance 90 ° Angled Protected Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates cable entry with a screw-in cable gland, and internal saddle clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor... [See More]

  • Connector Type: CEE; IEC; Other; cULus, IP67
  • Applications: Commercial; Industrial
  • Gender: Plug
  • Country Selection: British Isles; Denmark; Italy; Europe
EPIC® Pin & Sleeve Connector -- 476317
from LAPP

EPIC ® High-Performance Watertight Straight Flush Mounting Appliance Inlets. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a thermoset plastic contact holder, a very thick self-extinguishing plug body, and a gasketed locking ring for watertight connections. [See More]

  • Connector Type: CEE; IEC; Other; cULus, IP67
  • Applications: Commercial; Industrial
  • Gender: Plug
  • Country Selection: British Isles; Denmark; Italy; Europe
EPIC® Pin & Sleeve Connector -- 477202
from LAPP

EPIC ® CEE High-Performance Protected Straight Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor... [See More]

  • Connector Type: CEE; IEC; Other; cULus, IP44
  • Applications: Commercial; Industrial
  • Gender: Plug
  • Country Selection: British Isles; Denmark; Italy; Europe
EPIC® Pin & Sleeve Connector -- 477203FX
from LAPP

EPIC ® CEE High-Performance Watertight Straight Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, a very thick self-extinguishing body and grip, and a gasketed... [See More]

  • Connector Type: CEE; IEC; Other; cULus, IP67
  • Applications: Commercial; Industrial
  • Gender: Plug
  • Country Selection: USA; Canada; Mexico
EPIC® Pin & Sleeve Connector -- 546322
from LAPP

EPIC ® CEE Watertight Angled Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses: Indoor... [See More]

  • Connector Type: CEE; IEC; Other; cULus, IP67
  • Applications: Commercial; Industrial
  • Gender: Receptacle
  • Country Selection: British Isles; Denmark; Italy; Europe
EPIC® Pin & Sleeve Connector -- 700124
from LAPP

EPIC ® MULTIMAX Protected Straight Plugs with Rapid Wiring. Characteristics: Patented click-lock housing eliminates screws and speeds up assembly. Patented self-locking cable grip is vibration-proof and eliminates external stress to the cable seal and contact terminals. Uses: Indoor... [See More]

  • Connector Type: IEC; Other; cULus, IP44
  • Applications: Commercial; Industrial
  • Gender: Plug
  • Country Selection: British Isles; Denmark; Italy; Europe
EPIC® Pin & Sleeve Connector -- 710124
from LAPP

EPIC ® MULTIMAX Protected Straight Plugs with Rapid Wiring. Characteristics: Patented click-lock housing eliminates screws and speeds up assembly. Patented self-locking cable grip is vibration-proof and eliminates external stress to the cable seal and contact terminals. Uses: Indoor... [See More]

  • Connector Type: CEE; IEC; Other; cULus, IP67
  • Applications: Commercial; Industrial
  • Gender: Plug
  • Country Selection: British Isles; Denmark; Italy; Europe
EPIC® Pin & Sleeve Connector -- 720124
from LAPP

EPIC ® MULTIMAX Protected Straight Connectors with Rapid Wiring. Characteristics: Patented click-lock housing eliminates screws and speeds up assembly. Patented self-locking cable grip is vibration-proof and eliminates external stress to the cable seal and contact terminals. Uses: Indoor... [See More]

  • Connector Type: IEC; Other; cULus, IP44
  • Applications: Commercial; Industrial
  • Gender: Receptacle
  • Country Selection: British Isles; Denmark; Italy; Europe
EPIC® Pin & Sleeve Connector -- 730124
from LAPP

EPIC ® MULTIMAX Protected Straight Connectors with Rapid Wiring. Characteristics: Patented click-lock housing eliminates screws and speeds up assembly. Patented self-locking cable grip is vibration-proof and eliminates external stress to the cable seal and contact terminals. Uses: Indoor... [See More]

  • Connector Type: IEC; Other; cULus, IP67
  • Applications: Commercial; Industrial
  • Gender: Receptacle
  • Country Selection: British Isles; Denmark; Italy; Europe