Lugs AC Power Connectors
2 Results
Lug Terminals -- AJ-220
from Altech Corp.
from Altech Corp.
Features: 8 Frame Sizes. 1/2HP up to 600HP @ 480V AC. Direct Mounting Overload Relays. Degree of protection:IP20. Flame Resistance:According to UL948 [See More]
- Termination Types: Screw Lugs
- Applications: Commercial
- Gender: Receptacle
- Mounting Style: Busbar Mounted
Power Input Connector -- 400017
from Altech Corp.
from Altech Corp.
The Power Input Connector is optional. It can accommodate wires from 8 to 2AWG and is used for circuits up to 90A. 90A can be distributed over a 63A APD Busbar by using the Power Input Connector as a feeder in the center of the busbar. Features: Material Clamp Copper/Steel. Wire Size 8-2AWG... [See More]
- Termination Types: Screw Lugs
- Applications: Commercial
- Gender: Receptacle
- Mounting Style: Busbar Mounted