Fuse Protection AC Power Connectors
from Interpower
Int'l Current Rating: 10A. Int'l Voltage Rating: 250VAC. N.A. Current Rating: 10A. N.A. Voltage Rating : 120/250VAC. Temperature Rating: -10 ºC to 40 ºC. Flammability Rating: UL 94 V-0. Operating Frequency: 50/60Hz. Class: Class I. Quick Disconnects: 9/4.8mm. Terminal Material: Various... [See More]
- Type / Features: Fuse Protected
- Mounting Style: Snap-in
- Connector Type: IEC
- Termination Types: Snap-in
from SCHURTER Inc
Description. Stand alone module. 2 - 5 Functions: Appliance Inlet Protection class I, Connector shuttered. Line Switch. Fuseholder with fuse and neon indicator. Version with line filter 6A [See More]
- Type / Features: Fuse Protected
- Gender: Plug; Receptacle
- Connector Type: IEC
- Voltage Rating: 250
from Interpower
Int'l Current Rating: 10A. Int'l Voltage Rating: 250VAC. N.A. Current Rating: 10A. N.A. Voltage Rating : 120/250VAC. Temperature Rating: -10 ºC to 40 ºC. Flammability Rating: UL 94 V-0. Operating Frequency: 50/60Hz. Class: Class I. Quick Disconnects: 13/4.8mm. Terminal Material: Various... [See More]
- Type / Features: Fuse Protected
- Mounting Style: Screw
- Connector Type: IEC
- Termination Types: Quick-Disconnect
from SCHURTER Inc
Description. Panel mount: Snap-in version front side. 2 - 5 Functions: Appliance Inlet Protection class I, Connector, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole, Line filter in standard and medical version. Solder terminals 3.5 x 0.8 mm / quick connect terminals 6.3 x 0.8... [See More]
- Type / Features: Quick Connect / Disconnect; Fuse Protected
- Gender: Plug
- Connector Type: IEC
- Applications: Hospital
from Interpower
Int'l Current Rating: 6A. Int'l Voltage Rating: 250VAC. N.A. Current Rating: 6A. N.A. Voltage Rating : 120/250VAC. Temperature Rating: -10 ºC to 40 ºC. Flammability Rating: See Remarks. Operating Frequency: 50/60Hz. Class: Class I. Quick Disconnects: 5/4.8mm. Terminal Material: Various... [See More]
- Type / Features: Fuse Protected
- Mounting Style: Screw Mount
- Connector Type: IEC
- Voltage Rating: 250
from SCHURTER Inc
Description. Panel mount: Screw-on version from front or rear side, Screws with sealing are included. 4 Functions: Appliance Inlet protection class I or II, Line filter in standard and medical version, Fuseholder for fuse-links 5 x 20 mm, IP65 protection into the appliance. Option suffix ".22"... [See More]
- Type / Features: Quick Connect / Disconnect; Fuse Protected
- Gender: Plug
- Connector Type: IEC
- Applications: Hospital
from Interpower
Int'l Current Rating: 10A. Int'l Voltage Rating: 250VAC. N.A. Current Rating: 10A. N.A. Voltage Rating : 120/250VAC. Temperature Rating: -10 ºC to 40 ºC. Flammability Rating: UL 94 V-0. Operating Frequency: 50/60Hz. Class: Class I. Quick Disconnects: 13/4.8mm. Terminal Material: Various... [See More]
- Type / Features: Fuse Protected
- Mounting Style: Snap-in
- Connector Type: IEC
- Termination Types: Snap-in
from SCHURTER Inc
Description. Panel mount: Snap-in version, front side. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13. Solder / Quick Connect. Characteristics. The fuse drawer “Fingergrip... [See More]
- Type / Features: Quick Connect / Disconnect; Fuse Protected
- Gender: Plug
- Connector Type: IEC
- Mounting Style: Panel; Snap-in mount
from Interpower
NOTE: This is an Obsolete Part. Int'l Current Rating: 10A. Int'l Voltage Rating: 250VAC. N.A. Current Rating: 10A. N.A. Voltage Rating : 120/250VAC. Temperature Rating: -10 ºC to 40 ºC. Flammability Rating: UL 94 V-0. Operating Frequency: 50/60Hz. Class: Class I. Quick Disconnects:... [See More]
- Type / Features: Fuse Protected
- Mounting Style: Snap-in
- Connector Type: IEC
- Termination Types: Snap-in
from SCHURTER Inc
Description. Panel mount: Screw-on mounting front / rear-side. 2 Functions: Appliance Inlet protection class I or II, fuse-links 5 x 20 mm 1 or 2 pole. V-Lock notch standard. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire... [See More]
- Type / Features: Quick Connect / Disconnect; Fuse Protected
- Gender: Plug
- Connector Type: IEC
- Applications: Hospital
from Interpower
Int'l Current Rating: 10A. Int'l Voltage Rating: 250VAC. N.A. Current Rating: 10A. N.A. Voltage Rating : 120/250VAC. Temperature Rating: -10 ºC to 40 ºC. Flammability Rating: UL 94 V-0. Operating Frequency: 50/60HZ. Class: Class I. Quick Disconnects: 9/4.8mm. Terminal Material: Various... [See More]
- Type / Features: Fuse Protected
- Mounting Style: Snap-in
- Connector Type: IEC
- Termination Types: Snap-in
from SCHURTER Inc
Description. Panel mount: Snap-in version front side. 3 Functions: Appliance Inlet protection class I or II, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow... [See More]
- Type / Features: Quick Connect / Disconnect; Fuse Protected
- Gender: Plug
- Connector Type: IEC
- Applications: Hospital
from Interpower
Int'l Current Rating: 10A. Int'l Voltage Rating: 250VAC. N.A. Current Rating: 10A. N.A. Voltage Rating : 120/250VAC. Temperature Rating: -10 ºC to 40 ºC. Flammability Rating: UL 94 V-0. Operating Frequency: 50/60Hz. Class: Class I. Quick Disconnects: 13/4.8mm. Terminal Material: Various... [See More]
- Type / Features: Fuse Protected
- Mounting Style: Screw
- Connector Type: IEC
- Termination Types: Quick-Disconnect
from SCHURTER Inc
Description. Panel mount: Snap-in or screw-on mounting, front side. Snap-in version with 1- or 2-pole line switch available. Screw-on version only with 2-pole line switch. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire... [See More]
- Type / Features: Quick Connect / Disconnect; Fuse Protected
- Gender: Plug
- Connector Type: IEC
- Mounting Style: Panel; Screw On Mounting
from Interpower
Int'l Current Rating: 10A. Int'l Voltage Rating: 250VAC. N.A. Current Rating: 10A. N.A. Voltage Rating : 120/250VAC. Temperature Rating: -10 ºC to 40 ºC. Flammability Rating: UL 94 V-0. Operating Frequency: 50/60Hz. Class: Class I. Quick Disconnects: 13/4.8mm. Terminal Material: Various... [See More]
- Type / Features: Fuse Protected
- Mounting Style: Screw
- Connector Type: IEC
- Termination Types: Quick-Disconnect
from SCHURTER Inc
Description. Panel mount: Screw-on from front side,. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13. Solder / Quick Connect. Characteristics. Line switch non-illuminated or... [See More]
- Type / Features: Quick Connect / Disconnect; Fuse Protected
- Gender: Plug
- Connector Type: IEC
- Mounting Style: Panel; Screw-on mount
from Interpower
Int'l Current Rating: 10A. Int'l Voltage Rating: 250VAC. N.A. Current Rating: 10A. N.A. Voltage Rating : 120/250VAC. Temperature Rating: -10 ºC to 40 ºC. Flammability Rating: UL 94 V-0. Operating Frequency: 50/60Hz. Class: Class I. Quick Disconnects: 13/4.8mm. Terminal Material: Various... [See More]
- Type / Features: Fuse Protected
- Mounting Style: Screw Mount
- Connector Type: IEC
- Termination Types: Quick-Disconnect
from SCHURTER Inc
Description. Panel mount: Screw-on mounting front side. 4 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 pole, Line Switch 2-pole, Line-filter in standard version, 2 stage. Quick connect terminals 6.3 x 0.8 mm. Characteristics. Compact design with optimal... [See More]
- Type / Features: Quick Connect / Disconnect; Fuse Protected
- Gender: Plug
- Connector Type: IEC
- Applications: Hospital
from Interpower
Int'l Current Rating: 10A. Int'l Voltage Rating: 250VAC. N.A. Current Rating: 10A. N.A. Voltage Rating : 120/250VAC. Temperature Rating: -10 ºC to 40 ºC. Flammability Rating: See Remarks. Operating Frequency: 50/60Hz. Class: Class I. Quick Disconnects: 5/4.8mm. Terminal Material: Various... [See More]
- Type / Features: Fuse Protected
- Mounting Style: Snap-in
- Connector Type: IEC
- Termination Types: Snap-in
from SCHURTER Inc
Description. Panel mount: Snap-in or screw-on mounting front side. 4 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole, 2-Stages line filter in standard and medical version. V-Lock notch standard. Quick connect terminals 6.3 x 0.8 mm. [See More]
- Type / Features: Quick Connect / Disconnect; Fuse Protected
- Gender: Plug
- Connector Type: IEC
- Applications: Hospital
from Interpower
Int'l Current Rating: 10A. Int'l Voltage Rating: 250VAC. N.A. Current Rating: 10A. N.A. Voltage Rating : 120/250VAC. Temperature Rating: -10 ºC to 40 ºC. Flammability Rating: See Remarks. Operating Frequency: 50/60Hz. Class: Class I. Quick Disconnects: 13/4.8mm. Terminal Material: Various... [See More]
- Type / Features: Fuse Protected
- Mounting Style: Snap-in
- Connector Type: IEC
- Termination Types: Snap-in
from SCHURTER Inc
Description. Panel mount: Screw-on mounting front side. 5 Functions: Appliance Inlet, Line Switch, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm, Voltage Selector (series-parallel), Line filter in standard and medical version. Quick connect terminals 4.8 x 0.8 mm. [See More]
- Type / Features: Quick Connect / Disconnect; Fuse Protected
- Gender: Plug
- Connector Type: IEC
- Applications: Hospital
from Interpower
Int'l Current Rating: 10A. Int'l Voltage Rating: 250VAC. N.A. Current Rating: 10A. N.A. Voltage Rating : 120/250VAC. Temperature Rating: -10 ºC to 40 ºC. Flammability Rating: See Remarks. Operating Frequency: 50/60Hz. Class: Class I. Quick Disconnects: 9/4.8mm. Terminal Material: Various... [See More]
- Type / Features: Fuse Protected
- Mounting Style: Snap-in
- Connector Type: IEC
- Termination Types: Snap-in
from SCHURTER Inc
Description. Panel mount: Screw-on mounting front side. 5 Functions: Appliance Inlet, Line Switch, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm, with or without voltage selector (step switch), Line filter in standard and medical version. V-Lock notch standard. [See More]
- Type / Features: Quick Connect / Disconnect; Fuse Protected
- Gender: Plug
- Connector Type: IEC
- Applications: Hospital
from Interpower
Int'l Current Rating: 10A. Int'l Voltage Rating: 250VAC. N.A. Current Rating: 10A. N.A. Voltage Rating : 120/250VAC. Temperature Rating: -10 ºC to 40 ºC. Flammability Rating: See Remarks. Operating Frequency: 50/60Hz. Class: Class I. Quick Disconnects: 13/4.8mm. Terminal Material: Various... [See More]
- Type / Features: Fuse Protected
- Mounting Style: Screw Mount
- Connector Type: IEC
- Voltage Rating: 250
from SCHURTER Inc
Description. Panel mount: Screw-on mounting front side. 4 Functions: Appliance Inlet Protection class I, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm, with or without voltage selector (step switch), Line filter in standard and medical version. Quick connect... [See More]
- Type / Features: Quick Connect / Disconnect; Fuse Protected
- Gender: Plug
- Connector Type: IEC
- Applications: Hospital
from Interpower
Int'l Current Rating: 10A. Int'l Voltage Rating: 250VAC. N.A. Current Rating: 10A. N.A. Voltage Rating : 120/250VAC. Temperature Rating: -10 ºC to 40 ºC. Flammability Rating: See Remarks. Operating Frequency: 50/60Hz. Class: Class I. Quick Disconnects: 13/4.8mm. Terminal Material: Various... [See More]
- Type / Features: Fuse Protected
- Mounting Style: Snap-in
- Connector Type: IEC
- Termination Types: Snap-in
from SCHURTER Inc
Description. Panel mount: Snap-in or screw-on mounting front side. 3 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 2-pole, Line filter in standard and medical version. Quick connect terminals 6.3 x 0.8 mm. Unique Selling Proposition. Ultra-compact design. [See More]
- Type / Features: Quick Connect / Disconnect; Fuse Protected
- Gender: Plug
- Connector Type: IEC
- Applications: Hospital
from Interpower
NOTE: This is an Obsolete Part. Int'l Current Rating: 10A. Int'l Voltage Rating: 250VAC. N.A. Current Rating: 10A. N.A. Voltage Rating : 120/250VAC. Temperature Rating: -10 ºC to 40 ºC. Flammability Rating: See Remarks. Operating Frequency: 50/60Hz. Class: Class I. Quick Disconnects:... [See More]
- Type / Features: Fuse Protected
- Mounting Style: Snap-in
- Connector Type: IEC
- Termination Types: Snap-in
from SCHURTER Inc
Description. Panel mount: Screw-on mounting on PCB, rear-side. 3 Functions: Appliance Inlet, Fuseholder for fuse-links 5 x 20 mm, Line filter in standard and medical version. V-Lock notch standard. PCB terminals. Characteristics. Ultra-compact design. All single elements are already wired. For added... [See More]
- Type / Features: Quick Connect / Disconnect; Fuse Protected
- Gender: Plug
- Connector Type: IEC
- Applications: Hospital
from Interpower
Int'l Current Rating: 10A. Int'l Voltage Rating: 250VAC. N.A. Current Rating: 10A. N.A. Voltage Rating : 120/250VAC. Temperature Rating: -10 ºC to 40 ºC. Flammability Rating: See Remarks. Operating Frequency: 50/60Hz. Class: Class I. Quick Disconnects: 9/4.8mm. Terminal Material: Various... [See More]
- Type / Features: Fuse Protected
- Mounting Style: Snap-in
- Connector Type: IEC
- Termination Types: Snap-in
from SCHURTER Inc
Description. Panel mount: Screw-on from front side. 4 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole, Line filter in standard and medical version. V-Lock notch standard. Quick connect terminals 6.3 x 0.8 mm. Unique Selling... [See More]
- Type / Features: Quick Connect / Disconnect; Fuse Protected
- Gender: Plug
- Connector Type: IEC
- Applications: Hospital
from Interpower
Int'l Current Rating: 10A. Int'l Voltage Rating: 250VAC. N.A. Current Rating: 10A. N.A. Voltage Rating : 120/250VAC. Temperature Rating: -10 ºC to 40 ºC. Flammability Rating: See Remarks. Operating Frequency: 50/60Hz. Class: Class I. Quick Disconnects: 13/4.8mm. Terminal Material: Various... [See More]
- Type / Features: Fuse Protected
- Mounting Style: Screw Mount
- Connector Type: IEC
- Voltage Rating: 250
from SCHURTER Inc
Description. Panel mount: Screw-on version from front or rear side, snap-in version front side. 4 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole, with or without voltage selector (step switch), Line filter in standard and medical version. V-Lock notch... [See More]
- Type / Features: Quick Connect / Disconnect; Fuse Protected
- Gender: Plug
- Connector Type: IEC
- Applications: Hospital
from SCHURTER Inc
Description. Panel mount: Screw-on mounting front side. 4 Functions: Appliance Inlet, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm 1 or 2 pole, Voltage Selector (series-parallel), Line filter in standard and medical version. Quick connect terminals 4.8 x 0.8 mm. [See More]
- Type / Features: Quick Connect / Disconnect; Fuse Protected
- Gender: Plug
- Connector Type: IEC
- Applications: Hospital
from SCHURTER Inc
Description. Panel mount: Snap-in or screw-on mounting front side. 3 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 pole, Line filter in standard and medical version. V-Lock notch standard. Quick connect terminals 6.3 x 0.8 mm. Unique Selling Proposition. [See More]
- Type / Features: Quick Connect / Disconnect; Fuse Protected
- Gender: Plug
- Connector Type: IEC
- Applications: Hospital
from SCHURTER Inc
Description. Panel mount: Screw-on mounting front side. 4 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 pole, Line-filter in standard version. Quick connect terminals 6.3 x 0.8 mm. Characteristics. Compact design with optimal shielding. All... [See More]
- Type / Features: Quick Connect / Disconnect; Fuse Protected
- Gender: Plug
- Connector Type: IEC
- Applications: Hospital
from SCHURTER Inc
Description. Panel mount: Sandwich/rear-side. 2 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or... [See More]
- Type / Features: Quick Connect / Disconnect; Fuse Protected
- Gender: Plug
- Connector Type: IEC
- Applications: Hospital
from SCHURTER Inc
Description. Panel mount: Screw-on from front side. Appliance Inlet, Protection class I. Fuseholder for fuse-links 5 x 20 mm. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13. [See More]
- Type / Features: Quick Connect / Disconnect; Fuse Protected
- Gender: Plug
- Connector Type: IEC
- Mounting Style: Panel; Screw-on mount
from SCHURTER Inc
Description. Panel mount: Sandwich/rear-side. 2 Functions: Appliance Inlet Protection class I, with or without Fuseholder for fuse-links 5 x 20 mm on the rear-side 1 or 2 pole. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow... [See More]
- Type / Features: Fuse Protected
- Gender: Plug
- Connector Type: IEC
- Mounting Style: Panel; PCB; Screw-on mount
from SCHURTER Inc
Description. Panel mount: Snap-in version front side. 2 Functions: Appliance Inlet protection class I or II, Fuseholder for fuse-links 5 x 20 mm on the rear-side 1 or 2 pole. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire... [See More]
- Type / Features: Quick Connect / Disconnect; Fuse Protected
- Gender: Plug
- Connector Type: IEC
- Mounting Style: Panel; Snap-in mount
from LAPP
EPIC ® ULYSSE Wall Mounting Interlocked Switched Socket Outlets with Fuse Holder Base. Characteristics: Heavy duty reinforced thermoset plastic modular enclosure for superior heat and chemical resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching... [See More]
- Type / Features: Quick Connect / Disconnect; Integral Switch; Fuse Protected; Locking
- Applications: Commercial; Industrial
- Connector Type: IEC; Other; cULus, IP66, IP67
- Country Selection: USA; Canada; Mexico