Italy AC Power Connectors
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Temperature Rating: Max. Amb. 25 C. Flammability Rating: 750 ºC Glow wire. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Nickel-plated brass. Plug/Socket Type: CEI 23-16VII. Plug/Socket Standard: CEI 23-16. Plug/Socket... [See More]
- Country Selection: Italy
- Gender: Plug
- Connector Type: Other; CEI 23-16VII
- Phase: Single
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Temperature Rating: -5 ºC to 40 ºC. Flammability Rating: 750 ºC Glow wire. Ingress Protection Rating: IP 20. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Nickel-plated brass. Plug/Socket Type: CEI 23-16VII. [See More]
- Country Selection: Italy
- Gender: Plug
- Connector Type: Other; CEI 23-16VII
- Phase: Single
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Temperature Rating: 15 ºC to 35 ºC. Flammability Rating: 750 ºC Glow wire. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Nickel-plated brass. Plug/Socket Type: CEI 23-16VII. Plug/Socket Standard: CEI 23-16. [See More]
- Country Selection: Italy
- Gender: Receptacle
- Connector Type: Other; CEI 23-16VII
- Phase: Single
from Interpower
Current Rating: 16A. Voltage Rating: 250VAC. Temperature Rating: Max. Amb. 25 C. Flammability Rating: 750 ºC Glow wire. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Nickel-plated brass. Plug/Socket Type: CEI 23-16VII. Plug/Socket Standard: CEI 23-50. Plug/Socket... [See More]
- Country Selection: Italy
- Gender: Plug
- Connector Type: Other; CEI 23-16VII
- Phase: Single
from Interpower
Current Rating: 16A. Voltage Rating: 250VAC. Temperature Rating: 15 ºC to 35 ºC. Flammability Rating: 750 ºC Glow wire. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Nickel-plated brass. Plug/Socket Type: CEI 23-16VII. Plug/Socket Standard: CEI 23-16. [See More]
- Country Selection: Italy
- Gender: Receptacle
- Connector Type: Other; CEI 23-16VII
- Phase: Single
from Interpower
Current Rating: 16A. Voltage Rating: 250VAC. Temperature Rating: Max. Amb. 35 ºC. Flammability Rating: UL 94 HB. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Nickel-plated brass. Plug/Socket Type: CEI 23. Plug/Socket Standard: CEI-23-16/VII. Plug/Socket Color:... [See More]
- Country Selection: Italy
- Gender: Receptacle
- Connector Type: Other; CEI 23
- Phase: Single
from Interpower
Current Rating: 16A. Voltage Rating: 250VAC. Temperature Rating: -10 ºC to 60 ºC. Ingress Protection Rating: IP65/NEMA 12/4. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Nickel-plated brass. Plug/Socket Type: CEI 23. Plug/Socket Standard: CEI-23-16/VII. [See More]
- Country Selection: Italy
- Gender: Receptacle
- Connector Type: Other; CEI 23
- Phase: Single
from Quail Electronics
The 8550.MPB is a mechanical, cable mountable version of the standard, 3 prong, Italian Plug (CEI 23-16). This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. This product is rated at... [See More]
- Country Selection: Italy
- Gender: Plug
- Connector Type: Other; CEI
- Applications: Residential
from LAPP
EPIC ® CEE High-Performance Watertight Straight Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, a very thick self-extinguishing body and grip, and a gasketed... [See More]
- Country Selection: British Isles; Denmark; Italy; Europe
- Gender: Plug
- Connector Type: CEE; IEC; Other; cULus, IP67
- Applications: Commercial; Industrial
from UNICABLE, Inc.
0.75mm2 (6A/250V): H03VV-F, H05VV-F, H05RR-F, H03RT-F. 1.00mm2 (10A/250V): H05VV-F, H05RR-F, H03RT-F, H05RN-F, H07RN-F [See More]
- Country Selection: Italy
- Gender: Plug
- Connector Type: Other; Italian CEI
- Voltage Rating: 250
from Condor Electronics, Inc.
Italian input plug (3 conductor) [See More]
- Country Selection: Italy
- Applications: Residential
- Gender: Plug
from LAPP
EPIC ® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a... [See More]
- Country Selection: British Isles; Denmark; Italy; Europe
- Gender: Receptacle
- Connector Type: CEE; IEC; Other; cULus, IP67
- Applications: Commercial; Industrial
from Condor Electronics, Inc.
GROUNDED (3 CONDUCTOR) UNIVERSAL INPUT TRAVEL ADAPTER FOR ITALY/CHILE - ROHS COMPLIANT [See More]
- Country Selection: Italy
- Applications: Residential
- Gender: Plug
- Standards / Certifications: RoHS
from LAPP
EPIC ® ULYSSE Wall Mounting Interlocked Switched Socket Outlets with Fuse Holder Base. Characteristics: Heavy duty reinforced thermoset plastic modular enclosure for superior heat and chemical resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching... [See More]
- Country Selection: British Isles; Denmark; Italy; Europe
- Applications: Commercial; Industrial
- Connector Type: IEC; Other; cULus, IP66, IP67
- Mounting Style: Panel; Bulkhead; Flange
from LAPP
EPIC ® CEE Watertight Straight Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses:... [See More]
- Country Selection: British Isles; Denmark; Italy; Europe
- Gender: Receptacle
- Connector Type: CEE; IEC; Other; cULus, IP44
- Applications: Commercial; Industrial
from LAPP
EPIC ® CEE Watertight Straight Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses:... [See More]
- Country Selection: British Isles; Denmark; Italy; Europe
- Gender: Receptacle
- Connector Type: CEE; IEC; Other; cULus, IP67
- Applications: Commercial; Industrial
from LAPP
EPIC ® ALUPRES Wall Mounting Interlocked Switched Socket Outlets in Aluminum Alloy. Characteristics: Heavy duty aluminum alloy modular enclosure for superior strength and heat resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching of motor loads. [See More]
- Country Selection: British Isles; Denmark; Italy; Europe
- Applications: Commercial; Industrial
- Connector Type: IEC; Other; cULus, IP67
- Mounting Style: Panel; Bulkhead; Flange
from LAPP
EPIC ® CEE Protected Angled Wall Mounting Socket Outlets. Characteristics: Suitable for both wall mounting and mounting on machines. Solid brass rounded socket contacts provide easy insertion. Incorporates outer cable entry through screw-type cable gland and a very thick self-extinguishing body... [See More]
- Country Selection: British Isles; Denmark; Italy; Europe
- Gender: Receptacle
- Connector Type: CEE; IEC; Other; cULus, IP44
- Applications: Commercial; Industrial
from LAPP
EPIC ® CEE Watertight Angled Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses: Indoor... [See More]
- Country Selection: British Isles; Denmark; Italy; Europe
- Gender: Receptacle
- Connector Type: CEE; IEC; Other; cULus, IP67
- Applications: Commercial; Industrial
from LAPP
EPIC ® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a... [See More]
- Country Selection: British Isles; Denmark; Italy; Europe
- Gender: Receptacle
- Connector Type: CEE; IEC; Other; cULus, IP67
- Applications: Commercial; Industrial
from LAPP
EPIC ® CEE High-Performance 90 ° Angled Protected Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates cable entry with a screw-in cable gland, and internal saddle clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor... [See More]
- Country Selection: British Isles; Denmark; Italy; Europe
- Gender: Plug
- Connector Type: CEE; IEC; Other; cULus, IP67
- Applications: Commercial; Industrial
from LAPP
EPIC ® High-Performance Watertight Straight Flush Mounting Appliance Inlets. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a thermoset plastic contact holder, a very thick self-extinguishing plug body, and a gasketed locking ring for watertight connections. [See More]
- Country Selection: British Isles; Denmark; Italy; Europe
- Gender: Plug
- Connector Type: CEE; IEC; Other; cULus, IP67
- Applications: Commercial; Industrial
from LAPP
EPIC ® CEE High-Performance Protected Straight Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor... [See More]
- Country Selection: British Isles; Denmark; Italy; Europe
- Gender: Plug
- Connector Type: CEE; IEC; Other; cULus, IP44
- Applications: Commercial; Industrial
from LAPP
EPIC ® CEE Watertight Angled Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses: Indoor... [See More]
- Country Selection: British Isles; Denmark; Italy; Europe
- Gender: Receptacle
- Connector Type: CEE; IEC; Other; cULus, IP67
- Applications: Commercial; Industrial
from LAPP
EPIC ® MULTIMAX Protected Straight Plugs with Rapid Wiring. Characteristics: Patented click-lock housing eliminates screws and speeds up assembly. Patented self-locking cable grip is vibration-proof and eliminates external stress to the cable seal and contact terminals. Uses: Indoor... [See More]
- Country Selection: British Isles; Denmark; Italy; Europe
- Gender: Plug
- Connector Type: IEC; Other; cULus, IP44
- Applications: Commercial; Industrial
from LAPP
EPIC ® MULTIMAX Protected Straight Plugs with Rapid Wiring. Characteristics: Patented click-lock housing eliminates screws and speeds up assembly. Patented self-locking cable grip is vibration-proof and eliminates external stress to the cable seal and contact terminals. Uses: Indoor... [See More]
- Country Selection: British Isles; Denmark; Italy; Europe
- Gender: Plug
- Connector Type: CEE; IEC; Other; cULus, IP67
- Applications: Commercial; Industrial
from LAPP
EPIC ® MULTIMAX Protected Straight Connectors with Rapid Wiring. Characteristics: Patented click-lock housing eliminates screws and speeds up assembly. Patented self-locking cable grip is vibration-proof and eliminates external stress to the cable seal and contact terminals. Uses: Indoor... [See More]
- Country Selection: British Isles; Denmark; Italy; Europe
- Gender: Receptacle
- Connector Type: IEC; Other; cULus, IP44
- Applications: Commercial; Industrial
from LAPP
EPIC ® MULTIMAX Protected Straight Connectors with Rapid Wiring. Characteristics: Patented click-lock housing eliminates screws and speeds up assembly. Patented self-locking cable grip is vibration-proof and eliminates external stress to the cable seal and contact terminals. Uses: Indoor... [See More]
- Country Selection: British Isles; Denmark; Italy; Europe
- Gender: Receptacle
- Connector Type: IEC; Other; cULus, IP67
- Applications: Commercial; Industrial