Split Seal Hydraulic Seals and Pneumatic Seals

3 Results
Capped T-Seals -- CTS
from Hi-Tech Seals, Inc.

The T-seal comes in both piston (TPO) and rod (TRO) styles, and can be installed in standard O-ring grooves. The T-seal is a double acting seal. The Back-up rings and sturdy base help prevent extrusion and spiralling up to 5,000 PSI. Standard T-seals are composed of a Nitrile sealing element and two... [See More]

  • Orientation / Direction: Piston Seal
  • Design Units: English
  • Action: Double Acting
  • Shaft O.D. or Seal I.D.: 1.13 to 13.27
iglide® Piston Rings
from igus® inc.

Why complicate things when it can be done differently?. Replace elaborately stamped PTFE tapes with a single clip-on guide ring, such as in lifting elements, control valves and fittings. We offer iglide ® piston rings made of freely selectable materials for a wide range of applications. Special... [See More]

  • Seal Type: Piston Ring
  • Material (ASTM Abbreviation): iglide®
  • Design Units: English; Metric
  • Seal Features: Split Seal
Wear Ring Hydraulic Seals
from Daemar Inc.

DMR Wear Rings are Glass Filled Nylon. The use of these non-metallic parts totally eliminates metal-to-metal contact and the subsequent galling and scoring of cylinder bores and rods. [See More]

  • Seal Features: Split Seal