Seal is Spring-energized Hydraulic Seals and Pneumatic Seals

12 Results
Spring Seals
from Precision Polymer Engineering Ltd.

Spring seals comprise of a high modulus elastomer and two integrated anti-extrusion springs, they are used to effectively seal applications that are subject to:-. Large clearance gaps. High pressure (bi-directional). Restricted access for seal installation. Chemical attack by oilfield media. PPE... [See More]

  • Material (ASTM Abbreviation): Fluoroelastomer (FKM) (optional feature); Highly Saturated Nitrile (HNBR) (optional feature); FFKM
  • Seal Features: Spring-energized
O-Ring Energized Seals
from CT Gasket & Polymer Co., Inc.

An O-ring energized seal consists of a lip seal in combination with an O-ring. This type of seal is the optimum sealing choice for static or low-speed applications and for vacuum or high-pressure applications. These radial seals can be used in either a rod or piston style application. The seals can... [See More]

  • Orientation / Direction: Rod Seal
  • Material (ASTM Abbreviation): Ethylene Propylene; Fluoroelastomer (FKM); Flourosilicone (FVMQ); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Silicone, FFKM
  • Seal Type: (Composite Seal)
  • Seal Features: Spring-energized
Spring Energized Seals
from CT Gasket & Polymer Co., Inc.

CTG Inc. manufactures PTFE and elastomeric spring energized seals and sealing systems. Spring Energized Seals can be used in static, reciprocating and slow to medium rotary applications. Unlike many other seals where you must size your seal application around standard size seals,the CTG Spring... [See More]

  • Action: Double Acting
  • Design Units: English
  • Seal Type: U-ring / Block Vee Ring
  • Shaft O.D. or Seal I.D.: 0.1250 to 9.5
Spring Energised Seals
from FTL Technology

PTFE spring energised seals are single acting sealing elements used for both rotary and reciprocating applications. They can also be used as a static element where the nature of the application precludes the use of elastomer seals. This makes spring energised seals ideally suited to harsh operating... [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
  • Speed: 2953
  • Seal Features: Spring-energized
  • Pressure: 2901
PolySpring™ - Spring-Energized Seals -- 900V Series
from Seal Science, Inc.

Spring energized seals are uni-directional u-cups seals. An energizer is required to provide a pre-load for low pressure sealing and to maintain intimate lip contact with the mating hardware. As the seal wears the spring continues to exert pressure on the lip until the useful performance of the seal... [See More]

  • Orientation / Direction: Piston Seal
  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
  • Seal Type: (Composite Seal)
  • Seal Features: Spring-energized
ESE Seals Series
from Greene, Tweed & Co.

Generally used as a primary rod seal in dynamic tandem systems, Greene, Tweed ’s new ESE design is available for use in either one or two back-up gland widths. The ESE provides superior performance in tandem seal applications. Its unidirectional, “self-venting ” design is... [See More]

  • Orientation / Direction: Rod Seal
  • Design Units: English
  • Seal Type: (Composite Seal)
  • Shaft O.D. or Seal I.D.: ? to 1.12
Spring Energized Seals -- TH Series
from T-LON Products, Inc.

The SES TH Series from T-Lon provides universal application in severe operating conditions. The U-Cup seal design is made from PTFE and other polymer alloys and is mechanically energized with a corrosion resistant, Helical wound ribbon spring. The spring maintains a constant live compression load... [See More]

  • Orientation / Direction: Rod Seal (optional feature); Piston Seal (optional feature)
  • Design Units: English (optional feature); Metric (optional feature)
  • Seal Type: U-ring / Block Vee Ring (Composite Seal)
  • Shaft O.D. or Seal I.D.: 0.1250 to 36
SpectraSeals® -- SSM
from Hi-Tech Seals, Inc.

SpectraSeals ® are engineered plastic seals incorporating a metallic spring, which loads the seal lips against the mating hardware, creating a seal. The spring also allows the seal to follow minor eccentricity and compensate for seal lip wear in dynamic applications. SpectraSeals ® are... [See More]

  • Action: Single Acting
  • Design Units: Metric
  • Seal Type: Cup Packing
  • Material (ASTM Abbreviation): Nylon (optional feature); Polyetheretherketon (PEEK) (optional feature); Polytetrafluoroethylene (PTFE) (optional feature)
Rod Seals - Turcon® Glyd Ring® T
from Trelleborg Sealing Solutions Germany GmbH

The Turcon ® Glyd Ring ® T is a double-acting O-Ring energized rod seal for dynamic applications, offering low friction with no stick-slip, minimal break out force and high wear resistance. The trapezoidal cross-section of the Turcon ® Glyd Ring ® T provides very good static... [See More]

  • Orientation / Direction: Rod Seal
  • Design Units: Metric
  • Action: Double Acting
  • Shaft O.D. or Seal I.D.: 0.1181 to 102
Metal Spring Energized Seals Series
from Greene, Tweed & Co.

The MSE® seal's superior designed dual-lip body offers improved sealing performance. An unlimited number of custom-engineered MSE configurations are available. Greene, Tweed's MSE seals [See More]

  • Design Units: English
  • Seal Features: Spring-energized
  • Shaft O.D. or Seal I.D.: 0.1100 to 60
  • Pressure: 19000
Spring Energized Seals -- TS Series
from T-LON Products, Inc.

The SES TS Series from T-LON provides universal application in severe operating conditions. The U-Cup seal design is made from PTFE and other polymer alloys and is mechanically energized with a corrosion resistant, Slantpitch spring. The spring maintains a constant live compression load and is... [See More]

  • Orientation / Direction: Rod Seal (optional feature); Piston Seal (optional feature)
  • Design Units: English (optional feature); Metric (optional feature)
  • Seal Type: U-ring / Block Vee Ring (Composite Seal)
  • Shaft O.D. or Seal I.D.: 0.1250 to 36
Rod Seals - Turcon® Variseal® M2S
from Trelleborg Sealing Solutions Germany GmbH

A single-acting sealing element comprised of a U-shaped Turcon ® ring and V-shaped metallic energizing finger spring. Suitable for reciprocating and light duty rotary movement. Compatible with most fluids and chemicals and efficient in a wide range of temperatures, it offers low friction with no... [See More]

  • Orientation / Direction: Rod Seal
  • Seal Type: U-ring / Block Vee Ring
  • Action: Single Acting
  • Design Units: Metric