Flourosilicone (FVMQ, FMQ, FPM, FSI) Hydraulic Seals and Pneumatic Seals
from CT Gasket & Polymer Co., Inc.
An O-ring energized seal consists of a lip seal in combination with an O-ring. This type of seal is the optimum sealing choice for static or low-speed applications and for vacuum or high-pressure applications. These radial seals can be used in either a rod or piston style application. The seals can... [See More]
- Material (ASTM Abbreviation): Ethylene Propylene; Fluoroelastomer (FKM); Flourosilicone (FVMQ); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Silicone, FFKM
- Seal Type: (Composite Seal)
- Orientation / Direction: Rod Seal
- Seal Features: Spring-energized
from FTL Technology
FTL Technology has long been a supplier of heavy duty hydraulic seals into a wide range of industries, including steel and metal processing. Seals are manufactured in NBR, HNBR, FPM and PTFE compounds to suit a broad range of operational and ambient conditions. Seal geometries are available which... [See More]
- Material (ASTM Abbreviation): Flourosilicone (FVMQ); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Polytetrafluoroethylene (PTFE)
from Parker Hannifin / Seal Group
Complete/integrated pistons combine a metal or plastic core, bearing and seals into a single unit. Both bonded and pre-assembled versions are available. The one-piece construction reduces assembly time and part number inventory. They perform two functions: sealing and guiding. Single-acting complete... [See More]
- Material (ASTM Abbreviation): Ethylene Acrylic (AEM); Ethylene Propylene; Fluoroelastomer (FKM); Flourosilicone (FVMQ); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Polychloroprene (CR)
- Action: Single Acting
- Orientation / Direction: Piston Seal
- Seal Type: Piston Ring