Single Acting Hydraulic Seals and Pneumatic Seals
from CT Gasket & Polymer Co., Inc.
TG, Inc. packing sets are light to heavy duty designs that have been in service worldwide for many years in harsh environment applications. The profiles of the packings provide sealing lips which are suited to applications where heavy side loads and high pressure peaks are encountered. Some typical... [See More]
- Action: Single Acting; Double Acting
- Seal Type: Vee Packing
- Orientation / Direction: Symmetric Seal
- Design Units: English
from Trelleborg Sealing Solutions Germany GmbH
This single-acting O-Ring energized rod seal is made of Turcon ® or Zurcon ® and provides high static and dynamic sealing results. Can be installed together with other seals in a tandem configuration for advanced static and dynamic tightness. The Turcon ® Stepseal ® 2K offers high... [See More]
- Action: Single Acting
- Design Units: Metric
- Orientation / Direction: Rod Seal
- Shaft O.D. or Seal I.D.: 0.3937 to 9.84
from Hi-Tech Seals, Inc.
Piston cups are molded packing that have a single sidewall, complete with a sealing lip. The sealing is done by the outer lip, which is beveled and holds pressure unidirectionally. Piston cups can be used in hydraulic or pneumatic applications. Piston cups are used on the head of the piston with a... [See More]
- Action: Single Acting
- Seal Type: (Composite Seal)
- Orientation / Direction: Piston Seal
- Design Units: English
from VanSeal
High pressure rotary seal, pressures to 1500 psi [See More]
- Action: Single Acting
- Seal Type: U-ring / Block Vee Ring
- Orientation / Direction: Rod Seal
- Design Units: English
from EQYO
Excellent Mechanical Properties. Meldin ® 3100 materials have excellent mechanical properties, in tension and compression, and maintain an impressive level of these attributes as operating temperatures increase. These properties add extreme strength and rigidity to component parts, even in... [See More]
- Action: Single Acting
- Seal Type: Piston Ring
- Orientation / Direction: Piston Seal
- Design Units: Metric
from Greene, Tweed & Co.
CAPPED GT & GTL SEALS. With Greene, Tweed ’s ACGT ™/ACGTL ™ rings seal extrusion gaps and high pressures are not a problem. Both are designed for effective, long-sealing life in high- and low-pressure environments. Additionally, both are engineered to handle a broad range of... [See More]
- Action: Single Acting
- Seal Type: (Composite Seal)
- Orientation / Direction: Rod Seal
- Design Units: English
from Trelleborg Sealing Solutions Americas
Scraper WRM is a single-acting, heat-molded elastomer scraper. It possesses a comb profile sealing surface on its outer diameter which guarantees a firm seat in the groove. It is easy to install in closed grooves. [See More]
- Action: Single Acting
- Shaft O.D. or Seal I.D.: 0.4724 to 10.24
- Design Units: Metric
- Speed: 197
from FTL Technology
FTL Technology supplies hydraulic seal solutions for light, medium and heavy duty industrial applications. In the case of light and medium duty applications, the application parameters generally allow the use of single element rod, piston and wiper seals. What is a Hydraulic Seal?. A hydraulic seal... [See More]
- Action: Single Acting
- Material (ASTM Abbreviation): Fluoroelastomer (FKM); Nitrile (NBR); Polytetrafluoroethylene (PTFE); Polyurethane
- Orientation / Direction: Rod Seal; Piston Seal
from Parker Hannifin / Seal Group
Complete/integrated pistons combine a metal or plastic core, bearing and seals into a single unit. Both bonded and pre-assembled versions are available. The one-piece construction reduces assembly time and part number inventory. They perform two functions: sealing and guiding. Single-acting complete... [See More]
- Action: Single Acting
- Seal Type: Piston Ring
- Orientation / Direction: Piston Seal
- Material (ASTM Abbreviation): Ethylene Acrylic (AEM); Ethylene Propylene; Fluoroelastomer (FKM); Flourosilicone (FVMQ); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Polychloroprene (CR)
from Hallite Seals International Ltd.
The Hallite 764 is a compact seal for light to medium duty hydraulic cylinders. It is a double acting piston seal with single acting capabilities. This makes it an excellent choice for double acting applications where minimal dynamic leakage is required.The Hallite 764 comprises of a tough... [See More]
- Action: Single Acting; Double Acting
- Design Units: English; Metric
- Orientation / Direction: Piston Seal
- Shaft O.D. or Seal I.D.: 0.5709 to 4.31
from Trelleborg Sealing Solutions Germany GmbH
A single-acting O-Ring energized rod seal with hydrostatic ventilation for use in dynamic applications. Prevents pressure build-up between seals in all service conditions. Low friction with no stick-slip, minimal break out force and high wear resistance. Recommended for use with a secondary rod seal... [See More]
- Action: Single Acting
- Design Units: Metric
- Orientation / Direction: Rod Seal
- Shaft O.D. or Seal I.D.: 0.4724 to 9.84
from Hi-Tech Seals, Inc.
Hi-Tech Seals can supply both piston and rod buffer seals, however, the majority of our stock consists of rod seals. Buffer seals are usually used in combination with a U-cup style seal. Buffer seals in rod applications are designed to absorb pressure fluctuations when working under high-load... [See More]
- Action: Single Acting
- Seal Type: (Composite Seal)
- Orientation / Direction: Rod Seal
- Design Units: English
from VanSeal
High Pressure U-Seal packing, pressures to 2500 psi [See More]
- Action: Single Acting
- Seal Type: U-ring / Block Vee Ring
- Orientation / Direction: Rod Seal
- Design Units: English
from Greene, Tweed & Co.
With Greene, Tweed ’s ACGT ™-HP/ACGTL ™-HP seals extrusion gaps and high pressures are no longer a challenge. The ACGT-HP is a bidirectional design while the ACGTL-HP is designed for unidirectional applications. Both variations are extremely versatile and developed for highly... [See More]
- Action: Single Acting
- Seal Type: (Composite Seal)
- Orientation / Direction: Rod Seal
- Design Units: English
from Trelleborg Sealing Solutions Americas
Single-acting O-Ring energized rod seal with integrated back-up ring for higher pressure or bigger gaps for dynamic applications. High sealing efficiency, low friction with no stick-slip, minimal break out force and high wear resistance. Installation in the same grooves as Turcon ® Stepseal... [See More]
- Action: Single Acting
- Shaft O.D. or Seal I.D.: 1.18 to 102
- Design Units: Metric
- Speed: 984
from Hallite Seals International Ltd.
The Hallite 770 seal is a double acting compact, low friction seal for light to medium duty hydraulic cylinders. It has been designed to fit standard inch O ring housings. It comprises a tough self lubricated elastomeric face which is pre-loaded by a rectangular cross section expander. It can be... [See More]
- Action: Single Acting; Double Acting
- Design Units: English
- Orientation / Direction: Piston Seal
- Shaft O.D. or Seal I.D.: 0.5080 to 7.53
from Trelleborg Sealing Solutions Germany GmbH
A single-acting sealing element comprised of a U-shaped Turcon ® ring and V-shaped metallic energizing finger spring. Suitable for reciprocating and light duty rotary movement. Compatible with most fluids and chemicals and efficient in a wide range of temperatures, it offers low friction with no... [See More]
- Action: Single Acting
- Seal Type: U-ring / Block Vee Ring
- Orientation / Direction: Rod Seal
- Design Units: Metric
from Hi-Tech Seals, Inc.
Hi-Tech Seals can supply both piston and rod buffer seals, however, the majority of our stock consists of rod seals. Buffer seals are usually used in combination with a U-cup style seal. Buffer seals in rod applications are designed to absorb pressure fluctuations when working under high-load... [See More]
- Action: Single Acting
- Seal Type: (Composite Seal)
- Orientation / Direction: Rod Seal
- Design Units: English
from VanSeal
Packing ring, additional materials may be available, pressures to 3000 psi [See More]
- Action: Single Acting
- Seal Type: Vee Packing
- Orientation / Direction: Symmetric Seal
- Design Units: English
from Trelleborg Sealing Solutions Americas
A single-acting O-Ring energized piston seal for dynamic applications installed in closed grooves, including grooves to ISO 7425. Turcon ® Stepseal ® 2K offers high sealing efficiency, low friction with no stick ‑slip, minimal breakout force and high wear resistance. Optimum sealing... [See More]
- Action: Single Acting
- Design Units: Metric
- Seal Type: Piston Ring
- Shaft O.D. or Seal I.D.: 0.3150 to 106
from Hallite Seals International Ltd.
The Hallite 775 is a compact seal for light to medium duty hydraulic cylinders. It is a double acting piston seal with single acting capabilities. This makes it an excellent choice for double acting applications where minimal dynamic leakage is required.The Hallite 775 is manufactured for two... [See More]
- Action: Single Acting; Double Acting
- Design Units: English
- Orientation / Direction: Piston Seal
- Shaft O.D. or Seal I.D.: 1.26 to 5.53
from Trelleborg Sealing Solutions Germany GmbH
Turcon ® Variseal ® W2 is a single-acting rod seal consisting of a U-shaped jacket and a corrosion-resistant Slantcoil ® spring. The advantage of the seal lies in its low friction and relatively constant preloading force over a large deformation range. Suitable for reciprocating and... [See More]
- Action: Single Acting
- Seal Type: U-ring / Block Vee Ring
- Orientation / Direction: Rod Seal
- Design Units: Metric
from Hi-Tech Seals, Inc.
Hi-Tech Seals can supply both piston and rod buffer seals, however, the majority of our stock consists of rod seals. Buffer seals are usually used in combination with a U-cup style seal. Buffer seals in rod applications are designed to absorb pressure fluctuations when working under high-load... [See More]
- Action: Single Acting
- Seal Type: (Composite Seal)
- Orientation / Direction: Rod Seal
- Design Units: English
from VanSeal
Piston cup, additional materials may be available [See More]
- Action: Single Acting
- Seal Type: Cup Packing
- Orientation / Direction: Symmetric Seal
- Design Units: English
from Trelleborg Sealing Solutions Americas
A single-acting, O-Ring energized rod seal for dynamic applications, Turcon ® Stepseal ® 2K can be installed in closed grooves including grooves to ISO 7425. It offers high sealing efficiency, low friction with no stick ‑slip, minimal breakout force and high wear resistance. Optimum... [See More]
- Action: Single Acting; Double Acting
- Shaft O.D. or Seal I.D.: 0.3150 to 106
- Design Units: Metric
- Speed: 2953
from Hallite Seals International Ltd.
DesignThe result of many years testing and development, the Hallite 607 piston seal is truly a breakthrough in pneumatics sealing. The Hythane 181 material and the profile of the dynamic sealing lip combine to offer both ultra low friction - significantly less than that of rubber - and ultra long... [See More]
- Action: Single Acting; Double Acting
- Design Units: English; Metric
- Orientation / Direction: Piston Seal
- Shaft O.D. or Seal I.D.: 0.9449 to 3.35
from Trelleborg Sealing Solutions Germany GmbH
A single-acting rod seal energized by an elastomer O-Ring, the Zurcon ® Rimseal provides high static and dynamic leak tightness. Acts as a suitable secondary element to ensure reliable sealing of thin oil films at low secondary pressures. Easy installation and high wear resistance. [See More]
- Action: Single Acting
- Design Units: Metric
- Orientation / Direction: Rod Seal
- Shaft O.D. or Seal I.D.: 0.3150 to 5.51
from Hi-Tech Seals, Inc.
Piston cups are molded packing that have a single sidewall, complete with a sealing lip. The sealing is done by the outer lip, which is beveled and holds pressure unidirectionally. Piston cups can be used in hydraulic or pneumatic applications. Piston cups are used on the head of the piston with a... [See More]
- Action: Single Acting
- Seal Type: Piston Ring
- Orientation / Direction: Piston Seal
- Design Units: English
from VanSeal
Plunger packing. Additional materials may be available. Pressure to 2500psi [See More]
- Action: Single Acting
- Seal Type: W Packing
- Orientation / Direction: Symmetric Seal
- Design Units: English
from Trelleborg Sealing Solutions Americas
A single-acting, O-Ring energized rod seal with hydrostatic pressure relief channel for dynamic applications. Prevents pressure trap between seals under all service conditions. Installed in closed grooves including grooves to ISO 7425, Turcon ® Stepseal ® V offers high sealing efficiency. [See More]
- Action: Single Acting
- Shaft O.D. or Seal I.D.: 0.1181 to 102
- Design Units: Metric
- Speed: 2953
from Hallite Seals International Ltd.
The Hallite 15 rod seal has been well proven in many applications requiring a compact, low friction seal to work efficiently both at low and high pressures.The seal comprises a rubberised fabric U ring to give strength and durability, to which is moulded a rubber header. It is designed to have a... [See More]
- Action: Single Acting
- Seal Type: U-ring / Block Vee Ring
- Orientation / Direction: Rod Seal; Piston Seal
- Design Units: Metric
from Trelleborg Sealing Solutions Germany GmbH
A single-acting sealing element consisting of a U-shaped Turcon ® ring and a metallic V-shaped finger spring. The special flanged heel prevents the seal from rotating/twisting and the short and heavy dynamic lip offers reduced friction, resistance to aging and a good scraping effect even in... [See More]
- Action: Single Acting
- Design Units: Metric
- Orientation / Direction: Piston Seal
- Shaft O.D. or Seal I.D.: 0.1969 to 7.87
from Hi-Tech Seals, Inc.
Piston cups are molded packing that have a single sidewall, complete with a sealing lip. The sealing is done by the outer lip, which is beveled and holds pressure unidirectionally. Piston cups can be used in hydraulic or pneumatic applications. Piston cups are used on the head of the piston with a... [See More]
- Action: Single Acting
- Seal Type: Piston Ring
- Orientation / Direction: Piston Seal
- Design Units: English
from VanSeal
Rotary seal, additional materials may be available, pressures to 500 psi [See More]
- Action: Single Acting
- Seal Type: U-ring / Block Vee Ring
- Orientation / Direction: Rod Seal
- Design Units: English
from Trelleborg Sealing Solutions Americas
A single-acting sealing element comprised of a U-shaped Turcon ® ring and metallic energizing finger spring. It offers low friction with no stick-slip, minimal breakout force and high wear resistance. Resistant to most liquids and chemicals, it has unlimited shelf life. [See More]
- Action: Single Acting
- Shaft O.D. or Seal I.D.: 0.1181 to 130
- Design Units: Metric
- Pressure: 2901 to 5801
from Hallite Seals International Ltd.
A medium to heavy duty single acting seal, the Hallite 18 has shown itself over the years to be an effective and robust seal in a wide variety of applications.The seal comprises a rubberised fabric U form base to which is bonded a rubber energiser.The seal section is pre-loaded by the housing when... [See More]
- Action: Single Acting; Double Acting
- Design Units: English; Metric
- Orientation / Direction: Rod Seal; Piston Seal
- Shaft O.D. or Seal I.D.: 0.2362 to 15.75
from Trelleborg Sealing Solutions Germany GmbH
The Turcon ® Variseal ® HF is a single-acting axial/face sealing element comprised of a U-shaped Turcon ® ring and a coiled metallic energizing spring. This design ensures gas-tight sealing even at low temperatures. It is resistant to most liquids and chemicals and has unlimited shelf... [See More]
- Action: Single Acting
- Seal Type: U-ring / Block Vee Ring
- Orientation / Direction: Piston Seal
- Design Units: Metric
from Hi-Tech Seals, Inc.
Piston cups are molded packing that have a single sidewall, complete with a sealing lip. The sealing is done by the outer lip, which is beveled and holds pressure unidirectionally. Piston cups can be used in hydraulic or pneumatic applications. Piston cups are used on the head of the piston with a... [See More]
- Action: Single Acting
- Seal Type: Piston Ring
- Orientation / Direction: Piston Seal
- Design Units: English
from VanSeal
U-Seal packing, additional materials may be available, pressures to 1500psi [See More]
- Action: Single Acting
- Seal Type: U-ring / Block Vee Ring
- Orientation / Direction: Rod Seal
- Design Units: English
from Trelleborg Sealing Solutions Americas
A single-acting sealing element comprised of a U-shaped Turcon ® ring and metallic energizing finger spring. It offers low friction with no stick-slip, minimal breakout force and high wear resistance. Resistant to most liquids and chemicals, it has an unlimited shelf life. [See More]
- Action: Single Acting
- Design Units: Metric
- Seal Type: Piston Ring
- Shaft O.D. or Seal I.D.: 0.2362 to 130
from Hallite Seals International Ltd.
The Hallite 511 is a loaded U cup utilising a polyurethane or polyester shell energised by a high specification resilient O ring.At zero or low pressure, the O ring helps to increase the sealing force preventing any bypass. As pressure rises the sealing force increases and the O ring ensures... [See More]
- Action: Single Acting; Double Acting
- Design Units: English
- Orientation / Direction: Rod Seal; Piston Seal
- Shaft O.D. or Seal I.D.: 0.0620 to 11.5
from Trelleborg Sealing Solutions Germany GmbH
The Turcon ® Variseal ® HF is a single-acting axial/face sealing element comprised of a U-shaped Turcon ® ring and a coiled metallic energizing spring. This design ensures gas-tight sealing even at low temperatures. It is resistant to most liquids and chemicals and has unlimited shelf... [See More]
- Action: Single Acting
- Seal Type: U-ring / Block Vee Ring
- Orientation / Direction: Piston Seal
- Design Units: Metric
from Hi-Tech Seals, Inc.
Single acting fluid seals (SAFS) are commonly used in stage cylinders for truck box hoists. SAFS are often used with anti-extrusion rings either on ID or OD depending on rod seal or piston seal. Fluid seals can also be used with a wear ring where side loads could be a concern. Double acting fluid... [See More]
- Action: Single Acting
- Seal Type: Fluid Seal
- Orientation / Direction: Symmetric Seal
- Design Units: English
from Trelleborg Sealing Solutions Americas
A single-acting sealing element comprised of a U-shaped Turcon ® ring and metallic energizing finger spring. It offers low friction with no stick-slip, minimal breakout force and high wear resistance. Effective as a scraper and resistant to most liquids and chemicals. [See More]
- Action: Single Acting
- Pressure: 2901 to 5801
from Hallite Seals International Ltd.
The Hallite 512 is a standard profile loaded U cup utilising a polyurethane or polyester shell energised by a high specification O ring.At zero or low pressure, the O ring helps to increase the sealing force, preventing any by-pass. As pressure rises, so the sealing force increases, with the O ring... [See More]
- Action: Single Acting; Double Acting
- Design Units: English
- Orientation / Direction: Rod Seal; Piston Seal
- Shaft O.D. or Seal I.D.: 0.2500 to 13.25
from Hi-Tech Seals, Inc.
Homogenous U-cup (block vees) are non-loaded, single material U-cup. The Homo U-cup (HU) is popular in low pressure applications where a low friction seal would be beneficial. The seal is most commonly used in pneumatic applications as a rod or piston seal. The design is suited for situation where... [See More]
- Action: Single Acting
- Seal Type: Cup Packing
- Orientation / Direction: Piston Seal
- Design Units: Metric
from Trelleborg Sealing Solutions Americas
Turcon ® Variseal ® W2 is a single-acting rod seal energized by a special Slantcoil ® spring. The advantage of the Turcon ® Variseal ® W2 lies in its low friction and relatively constant preloading force over a relatively large deformation range. The seal is used wherever... [See More]
- Action: Single Acting
- Shaft O.D. or Seal I.D.: 0.1181 to 130
- Design Units: Metric
- Pressure: 2901 to 5801
from Hallite Seals International Ltd.
The Hallite 513 is a standard profile loaded U cup utilising a polyurethane or polyester shell energised by a high specification resilient O ring.At zero or low pressure the O ring helps to increase the sealing force preventing any bypass. As pressure rises the sealing force increases and the O ring... [See More]
- Action: Single Acting
- Design Units: English
- Orientation / Direction: Rod Seal; Piston Seal
- Shaft O.D. or Seal I.D.: 0.1250 to 60
from Hi-Tech Seals, Inc.
Piston cups are molded packing that have a single sidewall, complete with a sealing lip. The sealing is done by the outer lip, which is beveled and holds pressure unidirectionally. Piston cups can be used in hydraulic or pneumatic applications. Piston cups are used on the head of the piston with a... [See More]
- Action: Single Acting
- Seal Type: Cup Packing
- Orientation / Direction: Piston Seal
- Design Units: English
from Trelleborg Sealing Solutions Americas
Turcon ® Variseal ® W2 is a single-acting piston seal energized by a Slantcoil ® spring. The advantage of the Turcon ® Variseal ® W2 lies in its low friction and relatively constant preloading force over a relatively large deformation range. The seal is used wherever... [See More]
- Action: Single Acting
- Design Units: Metric
- Seal Type: Piston Ring
- Shaft O.D. or Seal I.D.: 0.1181 to 130
from Hallite Seals International Ltd.
The Hallite 601 is a high performance general purpose seal suitable for rod and piston use.Manufactured in Hythane 181 - Hallite's 601 is engineered to effect a good seal in most industrial cylinder applications.The sealing lips are accurately machined trimmed to ensure good low pressure sealing... [See More]
- Action: Single Acting
- Design Units: English; Metric
- Orientation / Direction: Rod Seal; Piston Seal
- Shaft O.D. or Seal I.D.: 0.1772 to 15.75
from Hi-Tech Seals, Inc.
Piston rings are excellent for sealing for sealing in hydraulic and pneumatic cylinder applications. The piston rings provide excellent low friction with strong chemical resistance. By changing the material of the elastomer or ring we can change the temperature range, frictional characteristics,... [See More]
- Action: Single Acting
- Seal Type: Piston Ring
- Orientation / Direction: Piston Seal
- Design Units: Metric
from Trelleborg Sealing Solutions Americas
A single-acting L-shaped Turcon ® seal with an elastomer energizer for dynamic applications. The design provides low friction, no stick-slip, high wear resistance and features the Turcon ® Stepseal ® back pumping effect. Available in Turcon ® and Zurcon ® materials. [See More]
- Action: Single Acting
- Shaft O.D. or Seal I.D.: 0.2362 to 102
- Design Units: Metric
- Speed: 2953
from Hallite Seals International Ltd.
The Hallite 606 is an asymmetric piston seal designed to offer effective bore sealing in a wide variety of applications.The outer dynamic lip is shorter and more robust to provide improved sealing and compression set characteristics over conventional U rings.The seal can be used by itself as a... [See More]
- Action: Single Acting; Double Acting
- Seal Type: U-ring / Block Vee Ring
- Orientation / Direction: Piston Seal
- Design Units: Metric
from Hi-Tech Seals, Inc.
Piston cups are molded packing that have a single sidewall, complete with a sealing lip. The sealing is done by the outer lip, which is beveled and holds pressure unidirectionally. Piston cups can be used in hydraulic or pneumatic applications. Piston cups are used on the head of the piston with a... [See More]
- Action: Single Acting
- Seal Type: Piston Ring
- Orientation / Direction: Piston Seal
- Design Units: English
from Trelleborg Sealing Solutions Americas
The Turcon ® VL Seal ® is a single-acting L-shaped Turcon ® seal with an elastic energizer for dynamic applications. Its design provides low friction, no stick-slip effect, high wear resistance. It features the Turcon ® Stepseal ® back pumping effect and is also available in... [See More]
- Action: Single Acting
- Design Units: Metric
- Seal Type: Piston Ring
- Shaft O.D. or Seal I.D.: 0.3937 to 106
from Hallite Seals International Ltd.
Hallites 656 is an asymmetric single acting piston seal. Similar in design to the Hallite 621 rod seal, Hallites 656 offers excellent sealing in light, medium and heavy duty single acting applications.Manufactured in Hallite's high performance polyurethane Hythane 181, Hallite 656 is an extremely... [See More]
- Action: Single Acting
- Design Units: English
- Orientation / Direction: Rod Seal; Piston Seal
- Shaft O.D. or Seal I.D.: 1.62 to 5.75
from Hi-Tech Seals, Inc.
SpectraSeals ® are engineered plastic seals incorporating a metallic spring, which loads the seal lips against the mating hardware, creating a seal. The spring also allows the seal to follow minor eccentricity and compensate for seal lip wear in dynamic applications. SpectraSeals ® are... [See More]
- Action: Single Acting
- Design Units: Metric
- Seal Type: Cup Packing
- Material (ASTM Abbreviation): Nylon (optional feature); Polyetheretherketon (PEEK) (optional feature); Polytetrafluoroethylene (PTFE) (optional feature)
from Trelleborg Sealing Solutions Americas
A single-acting rod seal, Zurcon ® L-Cup is an alternative to the U-Cup. It is a highly effective sealing system offering optimized sealing performance and extended service life. With exceptionally low friction properties, it has high wear resistance, back pumping ability along with high static... [See More]
- Action: Single Acting
- Shaft O.D. or Seal I.D.: 0.6299 to 7.68
- Design Units: Metric
- Speed: 98.43
from Hallite Seals International Ltd.
The Hallite 659 is an asymmetric piston seal designed to offer effective bore sealing in a wide variety of applications.The outer dynamic lip is shorter and more robust to provide improved sealing and compression set characteristics over conventional U rings. The seal also features a secondary lip... [See More]
- Action: Single Acting
- Seal Type: U-ring / Block Vee Ring
- Orientation / Direction: Piston Seal
- Design Units: English; Metric
from Hi-Tech Seals, Inc.
Piston cups are molded packing that have a single sidewall, complete with a sealing lip. The sealing is done by the outer lip, which is beveled and holds pressure unidirectionally. Piston cups can be used in hydraulic or pneumatic applications. Piston cups are used on the head of the piston with a... [See More]
- Action: Single Acting
- Seal Type: Piston Ring
- Orientation / Direction: Piston Seal
- Design Units: English
from Trelleborg Sealing Solutions Americas
Zurcon ® Rimseal is a single-acting rod seal energized by an elastomer O-Ring with high static and dynamic tightness. Installation spaces are identical to those used for the Turcon ® Stepseal ® 2K, making Zurcon ® Rimseal an ideal secondary system element. Applications include... [See More]
- Action: Single Acting
- Shaft O.D. or Seal I.D.: 0.7087 to 86.61
- Design Units: Metric
- Speed: 984
from Hallite Seals International Ltd.
DesignThe Hallite 71 single acting fluid seal assembly consists of the standard Hallite 18 single acting fluid seal and the Hallite 62 L shaped bearing ring (wear ring). Manufactured in very hard wearing polyacetal resin, the bearing ring was originally designed to replace conventional bronze or... [See More]
- Action: Single Acting
- Design Units: English; Metric
- Orientation / Direction: Piston Seal
- Shaft O.D. or Seal I.D.: 0.9843 to 6.3
from Hi-Tech Seals, Inc.
Piston cups are molded packing that have a single sidewall, complete with a sealing lip. The sealing is done by the outer lip, which is beveled and holds pressure unidirectionally. Piston cups can be used in hydraulic or pneumatic applications. Piston cups are used on the head of the piston with a... [See More]
- Action: Single Acting
- Seal Type: Piston Ring
- Orientation / Direction: Piston Seal
- Design Units: English
from Trelleborg Sealing Solutions Americas
Zurcon ® Rimseal IM is a single-acting rod seal energized by an elastomer O-Ring with good static and dynamic tightness. It is optimized for injection molding technology and improves contact pressure distribution with improved back pumping and extrusion behavior. Installation grooves are... [See More]
- Action: Single Acting
- Shaft O.D. or Seal I.D.: 0.3150 to 39.37
- Design Units: Metric
- Speed: 984
from Hallite Seals International Ltd.
The Hallite 11 is a vee pack rod seal for medium duty applications offering excellent performance and long life even under difficult operating conditions such as pressure surges, vibration and some misalignment. The seal consists of a male and female adaptor and 5 vee rings. The male adaptor is... [See More]
- Action: Single Acting; Double Acting
- Seal Type: Vee Packing
- Orientation / Direction: Rod Seal
- Design Units: Metric
from Hi-Tech Seals, Inc.
The urethane U-cup design provides an excellent heavy-duty seal for either piston or rod applications. Urethane U-cups work well in both static and dynamic applications. The non-symmetric styles (MPI and MRO) provide the added benefits of: reduced seal movement, added stability in static... [See More]
- Action: Single Acting
- Seal Type: Cup Packing
- Orientation / Direction: Piston Seal
- Design Units: Metric
from Trelleborg Sealing Solutions Americas
A single-acting Zurcon ® scraper encased in a steel carrier, Zurcon ® Scraper SWP gives excellent wear resistance and is easily installed into open grooves. The scraper is recommended for mobile hydraulic applications and as a rotary link pin seal. [See More]
- Action: Single Acting
- Shaft O.D. or Seal I.D.: 0.9843 to 7.48
- Design Units: Metric
- Speed: 197
from Hallite Seals International Ltd.
The Hallite 13 is a Vee pack rod seal for heavy duty applications offering excellent performance and long life even under difficult operating conditions such as pressure surges, vibration and some misalignment. The seal assembly consists of a male and female adaptor and 5 vee rings.The male adaptor... [See More]
- Action: Single Acting; Double Acting
- Seal Type: Vee Packing
- Orientation / Direction: Rod Seal
- Design Units: Metric
from Hi-Tech Seals, Inc.
The urethane U-cup design provides an excellent heavy-duty seal for either piston or rod applications. Urethane U-cups work well in both static and dynamic applications. The non-symmetric styles (MPI and MRO) provide the added benefits of: reduced seal movement, added stability in static... [See More]
- Action: Single Acting
- Seal Type: Cup Packing
- Orientation / Direction: Rod Seal; Piston Seal
- Design Units: Metric
from Trelleborg Sealing Solutions Americas
The Zurcon ® Scraper WAE is a single-acting polyurethane scraper. The special feature of this scraper is an additional support on the inner surface. It prevents tilting or twisting of the scraper. At the same time this support improves seating in the groove, preventing the ingress of... [See More]
- Action: Single Acting
- Shaft O.D. or Seal I.D.: 0.7087 to 102
- Design Units: Metric
- Speed: 197
from Hallite Seals International Ltd.
The Hallite 14 is a vee pack rod seal for heavy duty applications offering excellent performance and long life even under difficult conditions such as pressure surges, vibration and some misalignment. The seal consists of a male and female adaptor and three vee rings.The male adapter is usually... [See More]
- Action: Single Acting; Double Acting
- Seal Type: Vee Packing
- Orientation / Direction: Rod Seal
- Design Units: Metric
from Hi-Tech Seals, Inc.
The urethane U-cup design provides an excellent heavy-duty seal for either piston or rod applications. Urethane U-cups work well in both static and dynamic applications. The non-symmetric styles (MPI and MRO) provide the added benefits of: reduced seal movement, added stability in static... [See More]
- Action: Single Acting
- Seal Type: Cup Packing
- Orientation / Direction: Symmetric Seal
- Design Units: Metric
from Trelleborg Sealing Solutions Americas
Zurcon ® U-Cup is a single-acting polyurethane piston seal that is available in a wide range of sizes. The seal is suitable for assembly into closed grooves and mainly used in light-duty cylinder applications in mobile equipment. [See More]
- Action: Single Acting
- Design Units: Metric
- Seal Type: Piston Ring
- Shaft O.D. or Seal I.D.: 0.5512 to 9.84
from Hallite Seals International Ltd.
The Hallite 07 is a multi lip rod seal, for medium to heavy duty applications, composed of a header ring, vee rings and a female adapter.The header ring is the primary seal. It is a bonded construction of rubberised fabric vee ring and rubber. When installed the section is pre-loaded to seal at low... [See More]
- Action: Single Acting; Double Acting
- Seal Type: Vee Packing
- Orientation / Direction: Rod Seal
- Design Units: English; Metric
from Hi-Tech Seals, Inc.
Vee packing is typically used in adjustable gland applications such as telescoping truck hoist, pumps and valves. Vee packing sets are composed of a top and bottom component with a varying numbers of center Vee ’s. In situations involving strict chemical, temperature or pressure requirements,... [See More]
- Action: Single Acting
- Seal Type: Vee Packing
- Orientation / Direction: Piston Seal
- Design Units: Metric
from Hallite Seals International Ltd.
Hallite 09 vee packings incorporates the Hallite 08 vee ring manufactured from fabric reinforced high grade nitrile rubber, which is normally used in multiples in a set with a male and female adaptor. The parts are 'stacked' together and must be lubricated liberally with clean operating fluid prior... [See More]
- Action: Single Acting; Double Acting
- Design Units: English; Metric
- Seal Type: Vee Packing
- Shaft O.D. or Seal I.D.: 0.4724 to 7.87