Rubber - Natural (NR) Hydraulic Seals and Pneumatic Seals

4 Results
Double Acting Piston Seals -- 50 Series
from Hallite Seals International Ltd.

The Hallite 50 is a double acting seal designed for light duty applications using either one piece or split pistons to ISO 6547 housings.It comprises a rubber seal, two split support rings and two split bearings, located either side of the seal. The nitrile rubber seal has proved itself to be... [See More]

  • Material (ASTM Abbreviation): Natural Rubber (NR)
  • Action: Double Acting
  • Orientation / Direction: Piston Seal
  • Design Units: Metric
Double Acting Piston Seals -- 65 Series
from Hallite Seals International Ltd.

Ideal for light duty one piece piston applications, the Hallite 65 double acting seal is a simple, effective and economical design for pressures up to 160 bar/2500 p.s.i. its compact dimensions enable the designer to keep the length of the piston to a minimum.It is an assembly of a continuous rubber... [See More]

  • Material (ASTM Abbreviation): Natural Rubber (NR)
  • Action: Double Acting
  • Orientation / Direction: Piston Seal
  • Design Units: English; Metric
Double Acting Piston Seals -- 68 Series
from Hallite Seals International Ltd.

A robust seal assembly designed specifically for one piece pistons, the Hallite 68 double acting seal uses a rubber sealing element which has proved itself in service to be extremely wear resistant and capable of working most effectively in a wide variety of medium to heavy duty applications. The... [See More]

  • Material (ASTM Abbreviation): Natural Rubber (NR)
  • Action: Double Acting
  • Orientation / Direction: Piston Seal
  • Design Units: Metric
Vee Packs -- 7 Series
from Hallite Seals International Ltd.

The Hallite 07 is a multi lip rod seal, for medium to heavy duty applications, composed of a header ring, vee rings and a female adapter.The header ring is the primary seal. It is a bonded construction of rubberised fabric vee ring and rubber. When installed the section is pre-loaded to seal at low... [See More]

  • Material (ASTM Abbreviation): Natural Rubber (NR)
  • Action: Single Acting; Double Acting
  • Orientation / Direction: Rod Seal
  • Seal Type: Vee Packing