Nylon / Polyamide Hydraulic Seals and Pneumatic Seals
from Hi-Tech Seals, Inc.
Hi-Tech Seals can supply both piston and rod buffer seals, however, the majority of our stock consists of rod seals. Buffer seals are usually used in combination with a U-cup style seal. Buffer seals in rod applications are designed to absorb pressure fluctuations when working under high-load... [See More]
- Material (ASTM Abbreviation): Nylon; Polyurethane
- Action: Single Acting
- Orientation / Direction: Rod Seal
- Seal Type: (Composite Seal)
from Hi-Tech Seals, Inc.
Piston cups are molded packing that have a single sidewall, complete with a sealing lip. The sealing is done by the outer lip, which is beveled and holds pressure unidirectionally. Piston cups can be used in hydraulic or pneumatic applications. Piston cups are used on the head of the piston with a... [See More]
- Material (ASTM Abbreviation): Nitrile (NBR); Nylon
- Action: Single Acting
- Orientation / Direction: Piston Seal
- Seal Type: Piston Ring
from Hi-Tech Seals, Inc.
Change the description to: "Our Blue/Black Vee packing sets are constructed of Hytrel ® (blue) and Nylon (black) Vee's. The material properties make it excellent for operation in fire resistant fluids. Blue/Black Vee packing sets are commonly used in heavy equipment and mining applications. " [See More]
- Material (ASTM Abbreviation): Nylon; Hytrel®
- Seal Type: Vee Packing
- Orientation / Direction: Symmetric Seal
- Design Units: English