Ethylene Acrylic (AEM - Vamac®, etc.) Hydraulic Seals and Pneumatic Seals

2 Results
Double Acting Piston Seals
from Parker Hannifin / Seal Group

Complete/integrated pistons combine a metal or plastic core, bearing and seals into a single unit. Both bonded and pre-assembled versions are available. The one-piece construction reduces assembly time and part number inventory. They perform two functions: sealing and guiding. Double-acting complete... [See More]

  • Material (ASTM Abbreviation): Ethylene Acrylic (AEM); Fluoroelastomer (FKM); Nitrile (NBR); Highly Saturated Nitrile (HNBR)
  • Action: Double Acting
  • Orientation / Direction: Piston Seal
  • Seal Type: Piston Ring
Single Acting Piston Seals
from Parker Hannifin / Seal Group

Complete/integrated pistons combine a metal or plastic core, bearing and seals into a single unit. Both bonded and pre-assembled versions are available. The one-piece construction reduces assembly time and part number inventory. They perform two functions: sealing and guiding. Single-acting complete... [See More]

  • Material (ASTM Abbreviation): Ethylene Acrylic (AEM); Ethylene Propylene; Fluoroelastomer (FKM); Flourosilicone (FVMQ); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Polychloroprene (CR)
  • Action: Single Acting
  • Orientation / Direction: Piston Seal
  • Seal Type: Piston Ring