EPDM Hydraulic Seals and Pneumatic Seals

3 Results
O-Ring Energized Seals
from CT Gasket & Polymer Co., Inc.

An O-ring energized seal consists of a lip seal in combination with an O-ring. This type of seal is the optimum sealing choice for static or low-speed applications and for vacuum or high-pressure applications. These radial seals can be used in either a rod or piston style application. The seals can... [See More]

  • Material (ASTM Abbreviation): Ethylene Propylene; Fluoroelastomer (FKM); Flourosilicone (FVMQ); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Silicone, FFKM
  • Seal Type: (Composite Seal)
  • Orientation / Direction: Rod Seal
  • Seal Features: Spring-energized
Single Acting Piston Seals
from Parker Hannifin / Seal Group

Complete/integrated pistons combine a metal or plastic core, bearing and seals into a single unit. Both bonded and pre-assembled versions are available. The one-piece construction reduces assembly time and part number inventory. They perform two functions: sealing and guiding. Single-acting complete... [See More]

  • Material (ASTM Abbreviation): Ethylene Acrylic (AEM); Ethylene Propylene; Fluoroelastomer (FKM); Flourosilicone (FVMQ); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Polychloroprene (CR)
  • Action: Single Acting
  • Orientation / Direction: Piston Seal
  • Seal Type: Piston Ring
Piston Seals (Hydraulic) -- Hydraulics
from Freudenberg Sealing Technologies

The piston seals of Freudenberg Sealing Technologies can be used in a variety of modern sealing systems: Their task is to seal the piston reliably against the cylinder tube and guarantee its movement efficiently with minimum friction and no drift. The piston seals persuade due to their durability... [See More]

  • Material (ASTM Abbreviation): Ethylene Propylene; Nitrile (NBR); Polytetrafluoroethylene (PTFE); AU, NBR F, PA, TPU
  • Seal Type: Piston Ring
  • Orientation / Direction: Piston Seal
  • Design Units: English; Metric