Polytetrafluoroethylene (PTFE- Teflon®, etc.) Hydraulic Seals and Pneumatic Seals

66 Results
bronze filled ptfe wear ring
from Golden Collar Technology Co., Ltd .

Enhance your equipment ’s performance with our Bronze Filled PTFE Wear Rings, engineered for superior wear resistance, low friction, and excellent dimensional stability. Designed for demanding hydraulic and pneumatic applications, these wear rings serve as durable bearing elements that prevent... [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
  • Operating Temperature: -328 to ?
ptfe backup rings
from Golden Collar Technology Co., Ltd .

Our PTFE backup rings are engineered to withstand a wide range of chemicals, making them an ideal choice for applications involving harsh substances. Whether it ’s oils, gases, or other aggressive media, these rings maintain integrity and performance, offering you peace of mind no matter the... [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
  • Operating Temperature: -328 to 500
ptfe piston rings
from Golden Collar Technology Co., Ltd .

Embrace the versatility of our PTFE piston rings, designed to be compatible with a wide range of applications – from automotive engines to industrial machinery. This adaptability allows you to implement these high-quality seals across various sectors, ensuring reliability and efficiency... [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
  • Operating Temperature: -328 to 500
  • Seal Type: Piston Ring
PTFE Piston Seal
from Golden Collar Technology Co., Ltd .

When you ’re looking for precision made pistol seals you can count on, you ’ve come to the right place. Our seals come in a choice of profiles and materials with different pressure and temperature tolerances 。. The PTFE piston seal is an excellent option for linear actuators with... [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
  • Seal Type: Piston Ring
PTFE V Ring
from Golden Collar Technology Co., Ltd .

Enhance your sealing solutions with the unparalleled durability and performance of our PTFE V-Rings. Designed to meet the rigorous demands of industrial applications, these V-Rings offer a potent combination of strength, flexibility, and resistance to extreme environments. Crafted from premium... [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
ptfe wiper seal
from Golden Collar Technology Co., Ltd .

PTFE (Polytetrafluoroethylene) wiper seals are essential components in hydraulic and pneumatic systems, designed to prevent contaminants from entering and damaging the system while maintaining optimal performance. Key features :. Low friction: The inherent low friction properties of PTFE... [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
  • Operating Temperature: -328 to 500
Piston Seals - Turcon® AQ-Seal®
from Trelleborg Sealing Solutions Germany GmbH

A double-acting O-Ring energized seal, the Turcon ® AQ Seal ® is suitable for sealing between two media such as fluid and gas. It consists of a Turcon ® ring and an X-ring or Quad-Ring ® inset into the dynamic sealing face. It has excellent sliding properties with no stick-slip... [See More]

  • Material (ASTM Abbreviation): Nitrile (NBR); Polytetrafluoroethylene (PTFE)
  • Design Units: Metric
  • Orientation / Direction: Piston Seal
  • Shaft O.D. or Seal I.D.: 0.6299 to 9.84
Piston Seals Incorporating Anti-Extrusion Rings
from SKF/Global

These SKF piston seals incorporate patented locking anti-extrusion rings made of polyamide (PA). They are split for easy installation. Their snap-in design makes it easy to identify the correct installation direction, holds them in place when installed and prevents damage during assembly. Piston... [See More]

  • Material (ASTM Abbreviation): Nitrile (NBR); Polytetrafluoroethylene (PTFE)
  • Housing I.D. or Seal O.D.: 0.9843 to 11.42
  • Design Units: English; Metric
Double Acting Piston Seals -- 454 Series
from Hallite Seals International Ltd.

DesignThe Hallite 454 double acting piston seal provides the designer with a compact, low friction seal for light to medium duty hydraulic cylinders.It comprises a bronze filled PTFE ring, which is pre-loaded by an O ring to be effective for the operating pressure range recommended. As the pressure... [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
  • Action: Double Acting
  • Orientation / Direction: Piston Seal
  • Design Units: English
Elastomer Energized Seals -- 60
from Seal Science, Inc.

This family of seals can be provided with different styles and foot prints depending on your application, Many more types are available. Elastomer Energized Seals - Cap Seals, T-seals and other elastomer energized seals are excellent bi-directional seals, used largely in hydraulic, fluid power,... [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
  • Seal Type: (Composite Seal)
  • Orientation / Direction: Symmetric Seal
  • Operating Temperature: -320 to 550
AQ Piston Rings -- AQ
from Hi-Tech Seals, Inc.

Piston cups are molded packing that have a single sidewall, complete with a sealing lip. The sealing is done by the outer lip, which is beveled and holds pressure unidirectionally. Piston cups can be used in hydraulic or pneumatic applications. Piston cups are used on the head of the piston with a... [See More]

  • Material (ASTM Abbreviation): Nitrile (NBR); Polytetrafluoroethylene (PTFE)
  • Action: Single Acting
  • Orientation / Direction: Piston Seal
  • Seal Type: (Composite Seal)
Imperial Piston Seals -- R Series
from T-LON Products, Inc.

T-LON "R" Series Piston Seals, made of fluorinated polymer, are fortified with either glass fiber or bronze flakes. Used in combination with a square rubber loader ring or an elastomer O-Ring, this reliable system produces long wearing piston seals for reciprocating hydraulic or pneumatic cylinders. [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE); T-LON Variants
  • Seal Type: (Composite Seal)
  • Orientation / Direction: Piston Seal
  • Design Units: English
Heavy Duty Hydraulic Seals
from FTL Technology

FTL Technology has long been a supplier of heavy duty hydraulic seals into a wide range of industries, including steel and metal processing. Seals are manufactured in NBR, HNBR, FPM and PTFE compounds to suit a broad range of operational and ambient conditions. Seal geometries are available which... [See More]

  • Material (ASTM Abbreviation): Flourosilicone (FVMQ); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Polytetrafluoroethylene (PTFE)
Rotary Shaft Seal -- 451032
from SKF/North America

Whenever a shaft rotates, it needs a bearing arrangement for smooth and effective operation. Wherever there is a bearing, you will always find a seal helping it to reach its maximum service life and reliability. The most common types of seals used in bearing arrangements, are radial shaft seals for... [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
  • Shaft O.D. or Seal I.D.: 0.9380
  • Design Units: English
  • Housing I.D. or Seal O.D.: 1.19
Chevron Seals -- Hydraulics
from Freudenberg Sealing Technologies

The roof flange sets of Freudenberg Sealing Technologies consist of a pressure ring, one or more collars and a support ring: The multi-part sealing sets are particularly well-suited for robust areas of application, such as the supply of spare parts for old systems. The roof flange sets persuade due... [See More]

  • Material (ASTM Abbreviation): Nitrile (NBR); Polytetrafluoroethylene (PTFE); BI-FKM, BI-NBR, BI-NR, MAI-TPFE
  • Design Units: English; Metric
  • Seal Type: Chevron Seal
Piston Seals - Turcon® AQ-Seal® 5
from Trelleborg Sealing Solutions Germany GmbH

The double-acting Turcon ® AQ Seal ® 5 incorporates an elastomer Quad-Ring ® and is energized by two O-Rings to improve sealing behavior. It demonstrates excellent results in applications requiring media separation, e.g fluid/fluid or fluid/gas. Works well in higher pressure applications... [See More]

  • Material (ASTM Abbreviation): Fluoroelastomer (FKM); Nitrile (NBR); Polytetrafluoroethylene (PTFE)
  • Design Units: Metric
  • Orientation / Direction: Piston Seal
  • Shaft O.D. or Seal I.D.: 1.57 to 23.62
Double Acting Piston Seals -- 455 Series
from Hallite Seals International Ltd.

DesignThe Hallite 455 double acting piston seal provides the designer with a premium quality product to fit the industry standard NFPA (T3.19.18-1973) housing.It comprises a bronze filled PTFE face ring, which is pre-loaded by a square section NBR ring. The cap ring is precision machined from a... [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
  • Action: Double Acting
  • Orientation / Direction: Piston Seal
  • Design Units: English
PolySpring™ - Spring-Energized Seals -- 900V Series
from Seal Science, Inc.

Spring energized seals are uni-directional u-cups seals. An energizer is required to provide a pre-load for low pressure sealing and to maintain intimate lip contact with the mating hardware. As the seal wears the spring continues to exert pressure on the lip until the useful performance of the seal... [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
  • Seal Type: (Composite Seal)
  • Orientation / Direction: Piston Seal
  • Seal Features: Spring-energized
Buffer Ring -- BUF R Style Buffer Seal
from Hi-Tech Seals, Inc.

Hi-Tech Seals can supply both piston and rod buffer seals, however, the majority of our stock consists of rod seals. Buffer seals are usually used in combination with a U-cup style seal. Buffer seals in rod applications are designed to absorb pressure fluctuations when working under high-load... [See More]

  • Material (ASTM Abbreviation): Nitrile (NBR); Polytetrafluoroethylene (PTFE); Sintered Bronze
  • Action: Single Acting
  • Orientation / Direction: Rod Seal
  • Seal Type: (Composite Seal)
Imperial Piston Seals -- RS Series
from T-LON Products, Inc.

T-LON "RS" Series Piston Seals, made of fluorinated polymer, are fortified with either glass fiber or bronze flakes. Used in combination with a square rubberloader ring or an elastomer O-Ring, this reliable system produces long wearing piston seals for reciprocating hydraulic or pneumatic cylinders. [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE); T-LON Variants
  • Seal Type: (Composite Seal)
  • Orientation / Direction: Piston Seal
  • Design Units: English
Hydraulic Seals
from FTL Technology

FTL Technology supplies hydraulic seal solutions for light, medium and heavy duty industrial applications. In the case of light and medium duty applications, the application parameters generally allow the use of single element rod, piston and wiper seals. What is a Hydraulic Seal?. A hydraulic seal... [See More]

  • Material (ASTM Abbreviation): Fluoroelastomer (FKM); Nitrile (NBR); Polytetrafluoroethylene (PTFE); Polyurethane
  • Action: Single Acting
  • Orientation / Direction: Rod Seal; Piston Seal
Double Wipers -- Hydraulics
from Freudenberg Sealing Technologies

Double Wipers [See More]

  • Material (ASTM Abbreviation): Nitrile (NBR); Polytetrafluoroethylene (PTFE); AU, TPU, PE
  • Design Units: English; Metric
Piston Seals - Turcon® Glyd Ring® T
from Trelleborg Sealing Solutions Germany GmbH

The Turcon ® Variseal ® HF is a single-acting axial/face sealing element comprised of a U-shaped Turcon ® ring and a coiled metallic energizing spring. This design ensures gas-tight sealing even at low temperatures. It is resistant to most liquids and chemicals and has unlimited shelf... [See More]

  • Material (ASTM Abbreviation): Fluoroelastomer (FKM); Nitrile (NBR); Polytetrafluoroethylene (PTFE)
  • Action: Double Acting
  • Orientation / Direction: Piston Seal
  • Design Units: Metric
Double Acting Piston Seals -- 54 Series
from Hallite Seals International Ltd.

The Hallite 54 double acting piston seal provides the designer with a compact, low friction seal for light to medium duty hydraulic cylinders.It comprises a PTFE ring, strengthened with additives to resist creep, which is pre-loaded by an O ring to be effective for the operating pressure range... [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
  • Action: Double Acting
  • Orientation / Direction: Piston Seal
  • Design Units: English; Metric
Buffer Ring -- Caterpillar Two Piece Style Buffer Seal
from Hi-Tech Seals, Inc.

Hi-Tech Seals can supply both piston and rod buffer seals, however, the majority of our stock consists of rod seals. Buffer seals are usually used in combination with a U-cup style seal. Buffer seals in rod applications are designed to absorb pressure fluctuations when working under high-load... [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE); Sintered Bronze
  • Action: Single Acting
  • Orientation / Direction: Rod Seal
  • Seal Type: (Composite Seal)
Imperial Piston Seals -- S Series
from T-LON Products, Inc.

T-LON "S" Series Piston Seals, made of fluorinated polymer, are fortified with either glass fiber or bronze flakes. Used in combination with a square rubber loader ring or an elastomer O-Ring, this reliable system produces long wearing piston seals for recdiprocating hydraulic or pneumatic... [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE); T-LON Variants
  • Seal Type: (Composite Seal)
  • Orientation / Direction: Piston Seal
  • Design Units: English
Piston Seals
from FTL Technology

Piston seals maintain dynamic sealing contact between the piston and the cylinder bore of a hydraulic or pneumatic system, sealing pressurised air. They are a critical element to ensure a reliable and efficient system. The pressure which acts on the piston seal is responsible for the increase in... [See More]

  • Material (ASTM Abbreviation): Fluoroelastomer (FKM); Nitrile (NBR); Polytetrafluoroethylene (PTFE); Polyurethane
  • Speed: 98.43 to 984
  • Seal Type: Piston Ring
  • Pressure: 5802
Piston Guide Rings -- Hydraulics
from Freudenberg Sealing Technologies

Piston Guide Rings [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE); HGW, PA, PA42
  • Design Units: English; Metric
  • Seal Type: Piston Ring
Piston Seals - Turcon® Stepseal® 2K
from Trelleborg Sealing Solutions Germany GmbH

A single-acting O-Ring energized piston seal for dynamic applications, the Turcon ® Stepseal ® 2K provides excellent static and dynamic sealing results. This advanced seal is stick-slip free, suits a wide range of application temperatures and demonstrates excellent abrasion and extrusion... [See More]

  • Material (ASTM Abbreviation): Fluoroelastomer (FKM); Nitrile (NBR); Polytetrafluoroethylene (PTFE)
  • Design Units: Metric
  • Orientation / Direction: Piston Seal
  • Shaft O.D. or Seal I.D.: 0.3937 to 9.84
Double Acting Piston Seals -- 730 Series
from Hallite Seals International Ltd.

The Hallite 730 is a top of the range double acting piston seal. It is constructed with a tough wear resistant thermoplastic polyester elastomer (TPE) face, which is loaded by a profiled nitrile energiser.Material options can be provided for the sealing face, including lubricated polyester and PTFE. [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE); Polyester
  • Action: Double Acting
  • Orientation / Direction: Piston Seal
  • Design Units: Metric
Piston Cups -- PCT
from Hi-Tech Seals, Inc.

Piston cups are molded packing that have a single sidewall, complete with a sealing lip. The sealing is done by the outer lip, which is beveled and holds pressure unidirectionally. Piston cups can be used in hydraulic or pneumatic applications. Piston cups are used on the head of the piston with a... [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
  • Action: Single Acting
  • Orientation / Direction: Piston Seal
  • Seal Type: Cup Packing
Imperial Piston Seals -- SS Series
from T-LON Products, Inc.

Designed For: Sealing at high and low system pressure. Stability that is unaffected by pressure, shock or rod velocity. Self-relieving performance to prevent pressure entrapment. Low friction in static (break away) and dynamic (run) applications. Versatile use in roatary, reciprocating or helical... [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE); T-LON Variants
  • Seal Type: (Composite Seal)
  • Orientation / Direction: Piston Seal
  • Design Units: English
PTFE Seals
from FTL Technology

PTFE seals are often used in hydraulic and pneumatic cylinders. In comparison to more traditional elastomer solutions, PTFE seals can offer some additional unique characteristics. Low friction at high pressures is the more important of these however low stick slip, high abrasion resistance and... [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
Piston Seals (Hydraulic) -- Hydraulics
from Freudenberg Sealing Technologies

The piston seals of Freudenberg Sealing Technologies can be used in a variety of modern sealing systems: Their task is to seal the piston reliably against the cylinder tube and guarantee its movement efficiently with minimum friction and no drift. The piston seals persuade due to their durability... [See More]

  • Material (ASTM Abbreviation): Ethylene Propylene; Nitrile (NBR); Polytetrafluoroethylene (PTFE); AU, NBR F, PA, TPU
  • Seal Type: Piston Ring
  • Orientation / Direction: Piston Seal
  • Design Units: English; Metric
Piston Seals - Turcon® Variseal® M2S
from Trelleborg Sealing Solutions Germany GmbH

The Turcon ® Variseal ® M2S is a single acting seal with scraper lip, based on the design of the Variseal ® M2, consisting of a U-shaped seal jacket and a corrosion resistant V-spring. The asymmetric seal profile works well even in media with high viscosity and the Turcon ® material... [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
  • Design Units: Metric
  • Orientation / Direction: Piston Seal
  • Shaft O.D. or Seal I.D.: 0.3937 to 9.84
Double Acting Piston Seals -- 735 Series
from Hallite Seals International Ltd.

Hallite 735 is a compact double acting piston seal assembly designed for one piece pistons and is suitable for low to high pressure, medium to heavy duty applications. The assembly comprises as standard a self lubricating wear resistant bronze filled or glass / MoS2 illed PTFE cap ring, which is... [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
  • Action: Double Acting
  • Orientation / Direction: Piston Seal
  • Design Units: English; Metric
Rectangular Piston Rings -- RPS
from Hi-Tech Seals, Inc.

Piston cups are molded packing that have a single sidewall, complete with a sealing lip. The sealing is done by the outer lip, which is beveled and holds pressure unidirectionally. Piston cups can be used in hydraulic or pneumatic applications. Piston cups are used on the head of the piston with a... [See More]

  • Material (ASTM Abbreviation): Nitrile (NBR); Polytetrafluoroethylene (PTFE); Sintered Bronze
  • Action: Single Acting
  • Orientation / Direction: Piston Seal
  • Seal Type: Piston Ring
Imperial Piston Seals -- TLI Series
from T-LON Products, Inc.

T-LON "TLI" Four Piece Seal is a double acting, high pressure, high performance piston seal accomodating larger extrusion gaps when used with T-LON PTFE wear rings. The "TLI" Four Piece Seal assembly consists of a filled PTFE ring and a rubber energizer. These components are protected from extrusion... [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE); T-LON Variants
  • Seal Type: (Composite Seal)
  • Orientation / Direction: Piston Seal
  • Design Units: English
Rod Seals
from FTL Technology

Pneumatic Rod seals are typically used in pneumatic cylinders for sealing pressurised air. Rod Seals work together with wiper seals to protect a hydraulic system against external contaminants, including dirt, dust and outside weather conditions. Rod seals maintain a seal with the piston rod in... [See More]

  • Material (ASTM Abbreviation): Fluoroelastomer (FKM); Nitrile (NBR); Polytetrafluoroethylene (PTFE); Polyurethane
  • Speed: 98.43 to 984
  • Orientation / Direction: Rod Seal
  • Pressure: 5802
Rod Guide Rings -- Hydraulics
from Freudenberg Sealing Technologies

The task of guides is to guide the rods and pistons of pneumatic and hydraulic cylinders and prevent them from coming into direct metallic contact with the cylinder housing. The guides of Freudenberg Sealing Technologies are able to take up high shearing forces even in case of a short guiding... [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE); HG, HGW, PA
  • Design Units: English; Metric
  • Orientation / Direction: Rod Seal
Piston Seals - Turcon® Variseal® W2
from Trelleborg Sealing Solutions Germany GmbH

The Turcon ® Variseal ® M2S is a single acting seal with scraper lip, based on the design of the Variseal ® M2, consisting of a U-shaped seal jacket and a corrosion resistant V-spring. The asymmetric seal profile works well even in media with high viscosity and the Turcon ® material... [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
  • Design Units: Metric
  • Orientation / Direction: Piston Seal
  • Shaft O.D. or Seal I.D.: 0.3937 to 9.84
GPS Series Double Acting Piston Seals -- GPS
from Hallite Seals International Ltd.

DesignThe Grooved Piston Seal (GPS) is a three-piece assembly consisting of an elastomeric energizer, a filled PTFE grooved cap ring, and an elastomeric quad-ring. The seal combines low friction and positive sealing.Grooved Piston Seals are available in inch and metric sizes.Features Low friction -... [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
  • Action: Double Acting
  • Orientation / Direction: Piston Seal
  • Design Units: English; Metric
Square Piston Rings -- SPS
from Hi-Tech Seals, Inc.

Piston cups are molded packing that have a single sidewall, complete with a sealing lip. The sealing is done by the outer lip, which is beveled and holds pressure unidirectionally. Piston cups can be used in hydraulic or pneumatic applications. Piston cups are used on the head of the piston with a... [See More]

  • Material (ASTM Abbreviation): Nitrile (NBR); Polytetrafluoroethylene (PTFE)
  • Action: Single Acting
  • Orientation / Direction: Piston Seal
  • Seal Type: Piston Ring
Imperial Piston Seals -- TLQ Series
from T-LON Products, Inc.

T-LON "TLQ" Series Piston Seal, made of fluorinated polymer and bronze flakes. Used in combination with square and X ring rubber loader. The TLQ Piston Seal runs in both low & high pressure applications, and in both hydraulic and gas medias. Superior Properties: Chemical inertness. Heat... [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE); T-LON Variants
  • Seal Type: (Composite Seal)
  • Orientation / Direction: Piston Seal
  • Design Units: English
Spring Energised Seals
from FTL Technology

PTFE spring energised seals are single acting sealing elements used for both rotary and reciprocating applications. They can also be used as a static element where the nature of the application precludes the use of elastomer seals. This makes spring energised seals ideally suited to harsh operating... [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
  • Speed: 2953
  • Seal Features: Spring-energized
  • Pressure: 2901
Rod Seals (Hydraulic) -- Hydraulics
from Freudenberg Sealing Technologies

The rod seals of Freudenberg Sealing Technologies persuade with their durability and high efficiency. They are primarily used in pneumatic and hydraulic cylinders. Their task is to seal the retracting and extending cylinder rod , thereby preventing the pressurised operating medium from escaping from... [See More]

  • Material (ASTM Abbreviation): Fluoroelastomer (FKM); Nitrile (NBR); Polytetrafluoroethylene (PTFE); AU, TPU
  • Design Units: English; Metric
  • Orientation / Direction: Rod Seal
Rod Seals - Turcon® Glyd Ring® T
from Trelleborg Sealing Solutions Germany GmbH

The Turcon ® Glyd Ring ® T is a double-acting O-Ring energized rod seal for dynamic applications, offering low friction with no stick-slip, minimal break out force and high wear resistance. The trapezoidal cross-section of the Turcon ® Glyd Ring ® T provides very good static... [See More]

  • Material (ASTM Abbreviation): Fluoroelastomer (FKM); Nitrile (NBR); Polytetrafluoroethylene (PTFE)
  • Action: Double Acting
  • Orientation / Direction: Rod Seal
  • Design Units: Metric
Rod Buffer Seals -- 416 Series
from Hallite Seals International Ltd.

The Hallite 416 is a buffer seal developed to work in conjunction with high performance rod seals, such as the Hallite 605 and 621.It has a bronze filled PTFE ring with a pre-loaded lip energised by an O-Ring. Theseal is designed to protect the primary rod seal from pressure spikes in the cylinder. [See More]

  • Material (ASTM Abbreviation): Highly Saturated Nitrile (HNBR); Polytetrafluoroethylene (PTFE); Sintered Bronze
  • Design Units: English
  • Orientation / Direction: Rod Seal
  • Shaft O.D. or Seal I.D.: 0.5000 to 16
Vee Packing -- VPT
from Hi-Tech Seals, Inc.

Vee packing is a V-shaped seal commonly used in adjustable gland applications. Vee packing is usually used as a stacked set composed of center components, a male adapter and a female adapter. Sets of V-Packing are built based on temperature, pressure and fluid. [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
  • Seal Type: Vee Packing
  • Orientation / Direction: Symmetric Seal
  • Design Units: English
Metric Piston Seals -- R Series
from T-LON Products, Inc.

T-LON "R" Series Metric Piston Seals, made of fluorinated polymer, are fortified with either glass fiber or bronze flakes. Used in combination with a square rubber loader ring or an elastomer O-Ring, this reliable system produces long wearing piston seals for reciprocating hydraulic or pneumatic... [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE); T-LON Variants
  • Seal Type: (Composite Seal)
  • Orientation / Direction: Piston Seal
  • Design Units: Metric
Swivel Seals -- Hydraulics
from Freudenberg Sealing Technologies

The rotary/swivel seals of Freudenberg Sealing Technologies are characterised by their high performance - even under a static load. They are particularly suitable for use in hydraulic joints and withstand high pressure loads, even in conjunction with translational motion and the related operating... [See More]

  • Material (ASTM Abbreviation): Nitrile (NBR); Polytetrafluoroethylene (PTFE)
  • Design Units: English; Metric
  • Seal Type: Swivel Seal
Rod Seals - Turcon® Stepseal® 2K
from Trelleborg Sealing Solutions Germany GmbH

This single-acting O-Ring energized rod seal is made of Turcon ® or Zurcon ® and provides high static and dynamic sealing results. Can be installed together with other seals in a tandem configuration for advanced static and dynamic tightness. The Turcon ® Stepseal ® 2K offers high... [See More]

  • Material (ASTM Abbreviation): Fluoroelastomer (FKM); Nitrile (NBR); Polytetrafluoroethylene (PTFE)
  • Action: Single Acting
  • Orientation / Direction: Rod Seal
  • Design Units: Metric
Rod Buffer Seals -- 653 Series
from Hallite Seals International Ltd.

The Hallite 653 is a buffer seal developed to work in conjunction with high performance rod seals, such as the Hallite 605 and 621. It is also interchangeable with common PTFE buffer seal housings.The seal, which is manufactured in Hythane 181, is designed to provide a valve action to prevent... [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
  • Design Units: English; Metric
  • Orientation / Direction: Rod Seal
  • Shaft O.D. or Seal I.D.: 1.57 to 8.46
Metric Piston Seals -- TLM Series
from T-LON Products, Inc.

T-LON "TLM" four piece seal is a double acting, high pressure, high performance piston seal accomodating larger extrusion gaps when used with T-LON PTFE wear rings. The "TLM" four piece seal assembly consists of a filled PTFE ring and a rubber energizer. These components are protected from extrusion... [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE); T-LON Variants
  • Seal Type: (Composite Seal)
  • Orientation / Direction: Piston Seal
  • Design Units: Metric
Rod Seals - Turcon® Stepseal® V
from Trelleborg Sealing Solutions Germany GmbH

A single-acting O-Ring energized rod seal with hydrostatic ventilation for use in dynamic applications. Prevents pressure build-up between seals in all service conditions. Low friction with no stick-slip, minimal break out force and high wear resistance. Recommended for use with a secondary rod seal... [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
  • Action: Single Acting
  • Orientation / Direction: Rod Seal
  • Design Units: Metric
Rod Seal -- 16 Series
from Hallite Seals International Ltd.

Used in tandem, the Hallite 16 rod seal provides the designer with a compact low friction seal for light to medium duty hydraulic cylinders.It has a special filled PTFE ring with a pre-loaded lip energised by an O ring. The lip is designed to have a contact area with the rod adequate to retain the... [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
  • Design Units: Metric
  • Orientation / Direction: Rod Seal
  • Shaft O.D. or Seal I.D.: 0.4724 to 15.75
Metric Piston Seals -- TLSS Series
from T-LON Products, Inc.

The TLSS Metric Buffer Seal is designed to seal at high and low system pressures with a stability which is unaffected by pressure, shock, or speed. Designed For: Designed to seal at high and low system pressure. Stability unaffected by pressure, shock or speed. Self-relieving performance to prevent... [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE); T-LON Variants
  • Seal Type: (Composite Seal)
  • Orientation / Direction: Piston Seal
  • Design Units: Metric
Rod Seals - Turcon® Variseal® W2
from Trelleborg Sealing Solutions Germany GmbH

Turcon ® Variseal ® W2 is a single-acting rod seal consisting of a U-shaped jacket and a corrosion-resistant Slantcoil ® spring. The advantage of the seal lies in its low friction and relatively constant preloading force over a large deformation range. Suitable for reciprocating and... [See More]

  • Material (ASTM Abbreviation): Fluoroelastomer (FKM); Nitrile (NBR); Polytetrafluoroethylene (PTFE)
  • Action: Single Acting
  • Orientation / Direction: Rod Seal
  • Seal Type: U-ring / Block Vee Ring
Rod Seal -- 616 Series
from Hallite Seals International Ltd.

The Hallite 616 is a revolutionary seal from Hallite, incorporating the sealing efficiency of the Hallite 605 with the compact grooves used by PTFE rod seals.Hallite's 616 is an asymmetric twin lip seal, designed for light and medium duty applications where space and friction are at a... [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
  • Design Units: Metric
  • Orientation / Direction: Rod Seal
  • Shaft O.D. or Seal I.D.: 0.5512 to 6.3
Spring Energized Seals -- TH Series
from T-LON Products, Inc.

The SES TH Series from T-Lon provides universal application in severe operating conditions. The U-Cup seal design is made from PTFE and other polymer alloys and is mechanically energized with a corrosion resistant, Helical wound ribbon spring. The spring maintains a constant live compression load... [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE); T-LON Variants
  • Seal Type: U-ring / Block Vee Ring (Composite Seal)
  • Orientation / Direction: Rod Seal (optional feature); Piston Seal (optional feature)
  • Design Units: English (optional feature); Metric (optional feature)
Rod Seals - Zurcon® - U-Cup RU9
from Trelleborg Sealing Solutions Germany GmbH

The Zurcon ® U-Cup has a very high sealing performance due to its ability to withstand lower friction and lower heat generation than standard U-Cups. The special shape of the trimmed lips allows for outstanding wear and extrusion resistance. Compatible with virtually all media, it also has a... [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
  • Seal Type: Cup Packing
  • Orientation / Direction: Rod Seal
  • Design Units: Metric
Swivel Seals -- 310 Series
from Hallite Seals International Ltd.

The Hallite 310 rotary pressure seal is designed specifically for use in hydraulic swivel joints. The seal assembly consists of a carbon filled PTFE seal ring energised by an NBR O ring. For aggressive media an FKM O ring can be substituted. The face material and design provides high abrasion... [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
  • Shaft O.D. or Seal I.D.: 1.1 to 14.17
  • Design Units: Metric
  • Housing I.D. or Seal O.D.: 1.54 to 15
Spring Energized Seals -- TS Series
from T-LON Products, Inc.

The SES TS Series from T-LON provides universal application in severe operating conditions. The U-Cup seal design is made from PTFE and other polymer alloys and is mechanically energized with a corrosion resistant, Slantpitch spring. The spring maintains a constant live compression load and is... [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE); T-LON Variants
  • Seal Type: U-ring / Block Vee Ring (Composite Seal)
  • Orientation / Direction: Rod Seal (optional feature); Piston Seal (optional feature)
  • Design Units: English (optional feature); Metric (optional feature)
Rotary Seals - Turcon® Roto Variseal®
from Trelleborg Sealing Solutions Germany GmbH

A single-acting sealing element consisting of a U-shaped Turcon ® ring and a metallic V-shaped finger spring. The special flanged heel prevents the seal from rotating/twisting and the short and heavy dynamic lip offers reduced friction, resistance to aging and a good scraping effect even in... [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
  • Action: Single Acting
  • Orientation / Direction: Piston Seal
  • Design Units: Metric
Spring Energized Seals -- TV Series
from T-LON Products, Inc.

The SES TV Series from T-Lon provides universal application in severe operating conditions. The U-Cup seal design is made from PTFE and other polymer alloys and is mechanically energized with a corrosion resistant, V-shape cantilever beam spring. The spring maintains a constant live compression load... [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE); T-LON Variants
  • Seal Type: U-ring / Block Vee Ring (Composite Seal)
  • Orientation / Direction: Rod Seal (optional feature); Piston Seal (optional feature)
  • Design Units: English (optional feature); Metric (optional feature)
Static Seals - Turcon® Variseal® HF Flange Seals for External Pressure / Vacuum
from Trelleborg Sealing Solutions Germany GmbH

The Turcon ® Variseal ® HF is a single-acting axial/face sealing element comprised of a U-shaped Turcon ® ring and a coiled metallic energizing spring. This design ensures gas-tight sealing even at low temperatures. It is resistant to most liquids and chemicals and has unlimited shelf... [See More]

  • Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
  • Action: Single Acting
  • Orientation / Direction: Piston Seal
  • Seal Type: U-ring / Block Vee Ring