Polychloroprene (CR - Neoprene) Hydraulic Seals and Pneumatic Seals
2 Results
Homogenous U-Cup Seals -- HUN
from Hi-Tech Seals, Inc.
from Hi-Tech Seals, Inc.
Homogenous U-cup (block vees) are non-loaded, single material U-cup. The Homo U-cup (HU) is popular in low pressure applications where a low friction seal would be beneficial. The seal is most commonly used in pneumatic applications as a rod or piston seal. The design is suited for situation where... [See More]
- Material (ASTM Abbreviation): Polychloroprene (CR)
- Seal Type: U-ring / Block Vee Ring; Cup Packing
- Orientation / Direction: Symmetric Seal
- Design Units: English
Single Acting Piston Seals
from Parker Hannifin / Seal Group
from Parker Hannifin / Seal Group
Complete/integrated pistons combine a metal or plastic core, bearing and seals into a single unit. Both bonded and pre-assembled versions are available. The one-piece construction reduces assembly time and part number inventory. They perform two functions: sealing and guiding. Single-acting complete... [See More]
- Material (ASTM Abbreviation): Ethylene Acrylic (AEM); Ethylene Propylene; Fluoroelastomer (FKM); Flourosilicone (FVMQ); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Polychloroprene (CR)
- Action: Single Acting
- Orientation / Direction: Piston Seal
- Seal Type: Piston Ring