Vacuum Rated Hydraulic Seals and Pneumatic Seals

3 Results
Spring Energized Seals -- TH Series
from T-LON Products, Inc.

The SES TH Series from T-Lon provides universal application in severe operating conditions. The U-Cup seal design is made from PTFE and other polymer alloys and is mechanically energized with a corrosion resistant, Helical wound ribbon spring. The spring maintains a constant live compression load... [See More]

  • Orientation / Direction: Rod Seal (optional feature); Piston Seal (optional feature)
  • Design Units: English (optional feature); Metric (optional feature)
  • Seal Type: U-ring / Block Vee Ring (Composite Seal)
  • Shaft O.D. or Seal I.D.: 0.1250 to 36
Spring Energized Seals -- TS Series
from T-LON Products, Inc.

The SES TS Series from T-LON provides universal application in severe operating conditions. The U-Cup seal design is made from PTFE and other polymer alloys and is mechanically energized with a corrosion resistant, Slantpitch spring. The spring maintains a constant live compression load and is... [See More]

  • Orientation / Direction: Rod Seal (optional feature); Piston Seal (optional feature)
  • Design Units: English (optional feature); Metric (optional feature)
  • Seal Type: U-ring / Block Vee Ring (Composite Seal)
  • Shaft O.D. or Seal I.D.: 0.1250 to 36
Spring Energized Seals -- TV Series
from T-LON Products, Inc.

The SES TV Series from T-Lon provides universal application in severe operating conditions. The U-Cup seal design is made from PTFE and other polymer alloys and is mechanically energized with a corrosion resistant, V-shape cantilever beam spring. The spring maintains a constant live compression load... [See More]

  • Orientation / Direction: Rod Seal (optional feature); Piston Seal (optional feature)
  • Design Units: English (optional feature); Metric (optional feature)
  • Seal Type: U-ring / Block Vee Ring (Composite Seal)
  • Shaft O.D. or Seal I.D.: 0.1250 to 36