Vee Packing Hydraulic Seals and Pneumatic Seals
from CT Gasket & Polymer Co., Inc.
TG, Inc. packing sets are light to heavy duty designs that have been in service worldwide for many years in harsh environment applications. The profiles of the packings provide sealing lips which are suited to applications where heavy side loads and high pressure peaks are encountered. Some typical... [See More]
- Seal Type: Vee Packing
- Action: Single Acting; Double Acting
- Orientation / Direction: Symmetric Seal
- Design Units: English
from VanSeal
Packing ring, additional materials may be available, pressures to 3000 psi [See More]
- Seal Type: Vee Packing
- Action: Single Acting
- Orientation / Direction: Symmetric Seal
- Design Units: English
from Hi-Tech Seals, Inc.
Change the description to: "Our Blue/Black Vee packing sets are constructed of Hytrel ® (blue) and Nylon (black) Vee's. The material properties make it excellent for operation in fire resistant fluids. Blue/Black Vee packing sets are commonly used in heavy equipment and mining applications. " [See More]
- Seal Type: Vee Packing
- Design Units: English
- Orientation / Direction: Symmetric Seal
- Shaft O.D. or Seal I.D.: 1.5 to 6
from KC Seals, Inc.
Our V stacks are widely used in all types of reciprocating pump and hydraulic cylinder applications and are available in a number of compositions covering an exceptionally wide range of operating conditions. We stock standard reinforced fabric V ’s and also carry a wide variety of different... [See More]
- Seal Type: Vee Packing
from Hallite Seals International Ltd.
The Hallite 11 is a vee pack rod seal for medium duty applications offering excellent performance and long life even under difficult operating conditions such as pressure surges, vibration and some misalignment. The seal consists of a male and female adaptor and 5 vee rings. The male adaptor is... [See More]
- Seal Type: Vee Packing
- Action: Single Acting; Double Acting
- Orientation / Direction: Rod Seal
- Design Units: Metric
from Hallite Seals International Ltd.
The Hallite 13 is a Vee pack rod seal for heavy duty applications offering excellent performance and long life even under difficult operating conditions such as pressure surges, vibration and some misalignment. The seal assembly consists of a male and female adaptor and 5 vee rings.The male adaptor... [See More]
- Seal Type: Vee Packing
- Action: Single Acting; Double Acting
- Orientation / Direction: Rod Seal
- Design Units: Metric
from Hallite Seals International Ltd.
The Hallite 14 is a vee pack rod seal for heavy duty applications offering excellent performance and long life even under difficult conditions such as pressure surges, vibration and some misalignment. The seal consists of a male and female adaptor and three vee rings.The male adapter is usually... [See More]
- Seal Type: Vee Packing
- Action: Single Acting; Double Acting
- Orientation / Direction: Rod Seal
- Design Units: Metric
from Hallite Seals International Ltd.
The Hallite 07 is a multi lip rod seal, for medium to heavy duty applications, composed of a header ring, vee rings and a female adapter.The header ring is the primary seal. It is a bonded construction of rubberised fabric vee ring and rubber. When installed the section is pre-loaded to seal at low... [See More]
- Seal Type: Vee Packing
- Action: Single Acting; Double Acting
- Orientation / Direction: Rod Seal
- Design Units: English; Metric
from Hallite Seals International Ltd.
Hallite 09 vee packings incorporates the Hallite 08 vee ring manufactured from fabric reinforced high grade nitrile rubber, which is normally used in multiples in a set with a male and female adaptor. The parts are 'stacked' together and must be lubricated liberally with clean operating fluid prior... [See More]
- Seal Type: Vee Packing
- Design Units: English; Metric
- Action: Single Acting; Double Acting
- Shaft O.D. or Seal I.D.: 0.4724 to 7.87