ABEC 7 / Class 4 / P4 Miniature Bearings and Instrument Bearings

2 Results
Deep Groove Flanged Bearings (Inch)
from Barden Precision Bearings

Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]

  • Bearing Class: ABEC 5 / Class 5 / P5; ABEC 7 / Class 4 / P4; ABEC 9 / Class 2 / P2
  • Application: Aerospace; Medical / Dental
  • Type: Radial Ball Bearing; Thrust Bearing
  • Design Units: Inch
Precision Ball Bearings -- Miniature & Instrument Bearings
from Timken Company (The)

A wide variety of bearing types and design variations are available to meet the requirements of virtually all precision instrument applications. Bearing types include radial retainer, pivot, thrust, high speed radial, angular contact and full ball complement. Many selections also are available in... [See More]

  • Bearing Class: ABEC 7 / Class 4 / P4
  • Type: Radial Ball Bearing (optional feature); Angular Contact Ball Bearing (optional feature)