Radial Ball Bearing Miniature Bearings and Instrument Bearings

62 Results
Deep Groove Flanged Bearings (Inch)
from Barden Precision Bearings

Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]

  • Type: Radial Ball Bearing; Thrust Bearing
  • Design Units: Inch
  • Application: Aerospace; Medical / Dental
  • Material / Plating: Stainless Steel
DDL Metric L Series Radial Shielded Miniature / Instrumentation Ball Bearings -- DDL-1040
from Emerson Bearing Co.

Metric dimension series. Sizes range from 1mm / 0.0400" inside diameter to 26mm / 0.8750" outside diameter. They are designed to carry moderate radial and thrust loads at low operating torque while providing high performance within small envelope dimensions. Bearings are available at several price... [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.1575
  • Design Units: Metric
  • Outside Diameter: 0.3937
Radial Open Ball Bearings -- SSL-1040
from Alpine Bearing, Inc.

The construction of these bearings enables them to carry moderate radial and thrust loads at low operating torque while providing high performance within a small design. Miniature and instrument bearings are available in stainless steel for those applications requiring corrosion resistance, and... [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.1575
  • Design Units: Metric
  • Outside Diameter: 0.3937
Radial Contact Thin Section, C-Type -- JU040CP0*RBC
from RBC Bearings

This C-Type series sealed thin section ball bearing is made from 52100 steel, has two seals made of molded rubber, and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with primarily radial loads, and is manufactured to ABEC 1F precision... [See More]

  • Type: Radial Ball Bearing
  • Design Units: Inch
  • Application: Aerospace; Medical / Dental; Military; Radar, Scanning Equipment, etc.
  • Bore: 4.0000
Extra Thin Open Metric Bearing -- ER Series: ER1038
from EZO SPB-USA, LLC

larger image [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.3750
  • Design Units: Metric
  • Outside Diameter: 0.6250
Ball and Roller Bearings -- 601XH
from AST Bearings LLC

ABEC Grades 1, 3, 5, 7, and 9 are available. Also, the equivalent ISO classes. [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.0591
  • Design Units: Metric
  • Outside Diameter: 0.2362
Ball Bearings-Open Type - Inch -- BB#RIX-1038XX
from Quality Bearings & Components

Miniature Instrument. RADIAL BALL BEARINGS-OPEN TYPE – INCH. • Stainless Steel. • Chrome Steel [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.3750
  • Design Units: Inch
  • Outside Diameter: 0.6250
Miniature Ball Bearings -- W688 ZZ
from WD Bearing Group

WD precision deep groove ball bearings are designed for high precision, low noise, small vibration, high reliability and long life. They are mainly used in various types of electric motors. They are also known as EMQ (Electric Motor Quality) bearings. [See More]

  • Type: Radial Ball Bearing
Miniature Dental Bearing
from National Precision Bearing, Inc.

We have super precision miniature bearings for most dental/medical applications. These dental bearings are of the highest quality and precision with operational tolerances exceeding ABEC 9 (High speed instrument bearings). In addition to the standard lubricants we offer the Lube-No-More* grease pack... [See More]

  • Type: Radial Ball Bearing
  • Design Units: Inch
  • Application: Medical / Dental
  • Seals / Shields: Single Shield
DDR Metric R Series Radial Shielded Miniature / Instrumentation Ball Bearings -- DDR-1030
from Emerson Bearing Co.

Metric style with bore diameters ranging from 1.5mm to 8mm. They are designed to carry moderate radial and thrust loads at low operating torque while providing high performance within small envelope dimensions. Bearings are available at several price points in various Abec classes in Chrome or... [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.1181
  • Design Units: Metric
  • Outside Diameter: 0.3937
Extra Thin Shield Metric Bearing -- ER Series: ER1038ZZS
from EZO SPB-USA, LLC

Extra Thin Shield Metric ER Series Bearings Bearings also available with single shield or seal : suffix ZS or TS. [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.3750
  • Design Units: Metric
  • Outside Diameter: 0.6250
Ball and Roller Bearings -- 601XHZZ
from AST Bearings LLC

Two metal shields = (ZZ), also available with a single metal shield = (Z). [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.0591
  • Design Units: Metric
  • Outside Diameter: 0.2362
Ball Bearings-Shielded Type - Inch -- BB#LXXM1020
from Quality Bearings & Components

Miniature Instrument. RADIAL BALL BEARINGS-SHIELDED TYPE – INCH. • Stainless Steel. • Chrome Steel (L) Series [See More]

  • Type: Radial Ball Bearing
  • Bore: 10.0000
  • Design Units: Inch
  • Outside Diameter: 22.0000
Modified Dimension Radial Open Flanged & Unflanged Miniature Specialty Bearing
from National Precision Bearing, Inc.

National Precision offers a wide selection of specialty minature bearing products in addition to standard bearings. These include angular contact, modified dimensions and high-speed medical and dental bearings. They are available in stainless steel and come in both open and shielded configurations. [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.0400 to 0.3750
  • Design Units: Inch
  • Outside Diameter: 0.1250 to 0.8750
DDRI Series Radial Shielded Miniature/ Instrumentation Ball Bearings -- DDR-2
from Emerson Bearing Co.

Inch style miniature bearings available open or with Teflon seals. Sizes range from 1mm / 0.0400" inside diameter to 26mm / 0.8750" outside diameter. They are designed to carry moderate radial and thrust loads at low operating torque while providing high performance within small envelope dimensions. [See More]

  • Type: Radial Ball Bearing
  • Outside Diameter: 0.3750
  • Bore: 0.1250
Flanged Open Extra Thin Metric Bearing -- F63800
from EZO SPB-USA, LLC

Flanged Open Extra Thin Metric Bearings All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.3937
  • Design Units: Metric
  • Outside Diameter: 0.7480
Ball and Roller Bearings -- 602H
from AST Bearings LLC

ABEC Grades 1, 3, 5, 7, and 9 are available. Also, the equivalent ISO classes. [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.0787
  • Design Units: Metric
  • Outside Diameter: 0.2756
Flanged Ball Bearings-Open Type - Inch -- BB#RIF-21/2XX
from Quality Bearings & Components

Miniature Instrument. FLANGED BALL BEARINGS-OPEN TYPE – INCH. • Stainless Steel. • Chrome Steel [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.0469
  • Design Units: Inch
  • Outside Diameter: 0.1562
Modified Dimension Radial Shielded Flanged & Unflanged Miniature Specialty Bearing
from National Precision Bearing, Inc.

National Precision offers a wide selection of specialty minature bearing products in addition to standard bearings. These include angular contact, modified dimensions and high-speed medical and dental bearings. They are available in stainless steel and come in both open and shielded configurations. [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.0469 to 0.1567
  • Design Units: Inch
  • Outside Diameter: 0.1875 to 0.3750
Flanged Shielded Extra Thin Metric Bearing -- F63800ZZ
from EZO SPB-USA, LLC

Flanged Shielded Extra Thin Metric Bearings All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU. [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.3937
  • Design Units: Metric
  • Outside Diameter: 0.7480
Ball and Roller Bearings -- 602H-TT
from AST Bearings LLC

Two PTFE seals = (TT), also availble with a single PTFE seal = (T) [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.0787
  • Design Units: Metric
  • Outside Diameter: 0.2756
Flanged Ball Bearings-Open Type - Inch -- BE#RFX-2XXXXX
from Quality Bearings & Components

Miniature Instrument - Extended Inner Ring. FLANGED BALL BEARINGS-OPEN TYPE – INCH. • Stainless Steel. • Chrome Steel [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.1250
  • Design Units: Inch
  • Outside Diameter: 0.3750
Modified Dimension Radial Shielded Flanged & Unflanged Miniature Specialty Bearing
from National Precision Bearing, Inc.

National Precision offers a wide selection of specialty minature bearing products in addition to standard bearings. These include angular contact, modified dimensions and high-speed medical and dental bearings. They are available in stainless steel and come in both open and shielded configurations. [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.1567 to 0.3750
  • Design Units: Inch
  • Outside Diameter: 0.3750 to 1.0000
Flanged Shielded Inch Bearing -- FR0ZZ
from EZO SPB-USA, LLC

All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU. Available with inner ring width extended by 0.015" (0.3962 mm) each side [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.0469
  • Design Units: Inch
  • Outside Diameter: 0.1562
Ball and Roller Bearings -- F601XH
from AST Bearings LLC

ABEC Grades 1, 3, 5, 7, and 9 are available. Also, the equivalent ISO classes. [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.0591
  • Design Units: Metric
  • Outside Diameter: 0.2362
Flanged Ball Bearings-Open Type - Metric -- BB#LFXM1030XX
from Quality Bearings & Components

Miniature Instrument. FLANGED BALL BEARINGS-OPEN TYPE – METRIC. • Stainless Steel. • Chrome Steel. • (L) Series [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.1181
  • Design Units: Metric
  • Outside Diameter: 0.3937
Radial Flanged Open Miniature Inch Bearing
from National Precision Bearing, Inc.

The inch series miniature bearings are single row ball bearings available from .0400 through .7500 inch bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance within a small envelope design. Inch... [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.0400 to 0.3750
  • Design Units: Inch
  • Outside Diameter: 0.1250 to 0.8750
Open Extra Thin Metric Bearing -- 63800
from EZO SPB-USA, LLC

All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.3937
  • Design Units: Metric
  • Outside Diameter: 0.7480
Ball and Roller Bearings -- F601XHZZ
from AST Bearings LLC

Two metal shields = (ZZ), also available with a single metal shield = (Z). [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.0591
  • Design Units: Metric
  • Outside Diameter: 0.2362
Flanged Ball Bearings-Shielded Type - Inch -- BB#RIF-21/2
from Quality Bearings & Components

Miniature Instrument. FLANGED BALL BEARINGS-SHIELDED TYPE – INCH. • Stainless Steel. • Chrome Steel [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.0469
  • Design Units: Inch
  • Outside Diameter: 0.1562
Radial Flanged Shielded Miniature Inch Bearing
from National Precision Bearing, Inc.

The inch series miniature bearings are single row ball bearings available from .0400 through .7500 inch bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance within a small envelope design. Inch... [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.0469 to 0.3750
  • Design Units: Inch
  • Outside Diameter: 0.1562 to 0.8750
Open Inch Bearing -- R0
from EZO SPB-USA, LLC

All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Available with inner ring width extended by 0.015" (0.3962 mm) each side [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.0469
  • Design Units: Inch
  • Outside Diameter: 0.1562
Ball and Roller Bearings -- F602XH-TT
from AST Bearings LLC

Two PTFE seals = (TT), also availble with a single PTFE seal = (T) [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.0787
  • Design Units: Metric
  • Outside Diameter: 0.2756
Flanged Ball Bearings-Tapered O.d. - Inch -- BB#FLT-F2XX
from Quality Bearings & Components

Miniature Instrument - Extended Inner Ring. FLANGED BALL BEARINGS-TAPERED O.D. – INCH. • Stainless Steel. • Chrome Steel. *Outer Ring Tapered .075 per foot – F2XX only. *Outer Ring Tapered .068 per foot – F3XX - F5XX [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.1250
  • Design Units: Inch
  • Outside Diameter: 0.3757
Radial Open & Flanged Open Miniature Metric L Bearing
from National Precision Bearing, Inc.

The metric series miniature bearings are single row ball bearings available from 1 mm to 10-mm bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance. The metric series ball bearings are available in... [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.0394 to 0.3937
  • Design Units: Metric
  • Outside Diameter: 0.1181 to 0.7480
Open Large Size Stainless Steel Bearing -- 6000H
from EZO SPB-USA, LLC

Open Large Size Stainless Steel Bearings Bearings also available with SAE52100 material. [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.3937
  • Design Units: Metric
  • Outside Diameter: 1.0236
Ball and Roller Bearings -- SFRW0ZZ
from AST Bearings LLC

Two metal shields = (ZZ), also available with a single metal shield = (Z). [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.0469
  • Design Units: Inch
  • Outside Diameter: 0.1562
Plain Ball Bearings-Open Type - Inch -- BE#RIX-21/2XX
from Quality Bearings & Components

Miniature Instrument | Extended Inner Ring. PLAIN BALL BEARINGS-OPEN TYPE – INCH. • Stainless Steel. • Chrome Steel [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.0469
  • Design Units: Inch
  • Outside Diameter: 0.1562
Radial Open & Flanged Open Miniature Metric R Bearing
from National Precision Bearing, Inc.

The metric series miniature bearings are single row ball bearings available from 1 mm to 10-mm bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance. The metric series ball bearings are available in... [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.0591 to 0.3150
  • Design Units: Metric
  • Outside Diameter: 0.1969 to 0.8661
Open Large Size Stainless Steel Bearing -- 6003H
from EZO SPB-USA, LLC

larger image [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.6693
  • Design Units: Metric
  • Outside Diameter: 1.3780
Ball and Roller Bearings -- SFRW1
from AST Bearings LLC

ABEC Grades 1, 3, 5, 7, and 9 are available. [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.0550
  • Design Units: Inch
  • Outside Diameter: 0.1875
Plain Ball Bearings-Shielded Type - Inch -- BE#RIX-21/2
from Quality Bearings & Components

Miniature Instrument | Extended Inner Ring. PLAIN BALL BEARINGS-SHIELDED TYPE – INCH. • Stainless Steel. • Chrome Steel [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.0469
  • Design Units: Inch
  • Outside Diameter: 0.1562
Radial Open Flanged & Unflanged With Extended Inner Ring Miniature Inch Bearing
from National Precision Bearing, Inc.

The inch series miniature bearings are single row ball bearings available from .0400 through .7500 inch bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance within a small envelope design. Inch... [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.0400 to 0.3125
  • Design Units: Inch
  • Outside Diameter: 0.1250 to 0.5000
Shielded Extra Thin Metric Bearing -- 63800ZZ
from EZO SPB-USA, LLC

All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU. [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.3937
  • Design Units: Metric
  • Outside Diameter: 0.7480
Ball and Roller Bearings -- SFRW1-4-TT
from AST Bearings LLC

Two PTFE seals = (TT), also availble with a single PTFE seal = (T) [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.0781
  • Design Units: Inch
  • Outside Diameter: 0.2500
Radial Open Miniature Inch Bearing
from National Precision Bearing, Inc.

The inch series miniature bearings are single row ball bearings available from .0400 through .7500 inch bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance within a small envelope design. Inch... [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.0400 to 0.7500
  • Design Units: Inch
  • Outside Diameter: 0.1250 to 1.0000
Shielded Inch Bearing -- FR09
from EZO SPB-USA, LLC

All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU. [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.0400
  • Design Units: Inch
  • Outside Diameter: 0.1250
Ball and Roller Bearings -- SRW0ZZ
from AST Bearings LLC

Two metal shields = (ZZ), also available with a single metal shield = (Z). [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.0469
  • Design Units: Inch
  • Outside Diameter: 0.1562
Radial Shielded & Flanged Shielded Miniature Metric L Bearing
from National Precision Bearing, Inc.

The metric series miniature bearings are single row ball bearings available from 1 mm to 10-mm bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance. The metric series ball bearings are available in... [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.0787 to 0.3937
  • Design Units: Metric
  • Outside Diameter: 0.1969 to 0.7480
Ball and Roller Bearings -- SRW1
from AST Bearings LLC

ABEC Grades 1, 3, 5, 7, and 9 are available. [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.0550
  • Design Units: Inch
  • Outside Diameter: 0.1875
Radial Shielded & Flanged Shielded Miniature Metric R Bearing
from National Precision Bearing, Inc.

The metric series miniature bearings are single row ball bearings available from 1 mm to 10-mm bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance. The metric series ball bearings are available in... [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.0591 to 0.3150
  • Design Units: Metric
  • Outside Diameter: 0.1969 to 0.8661
Ball and Roller Bearings -- SRW1-4-TT
from AST Bearings LLC

Two PTFE seals = (TT), also availble with a single PTFE seal = (T) [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.0781
  • Design Units: Inch
  • Outside Diameter: 0.2500
Radial Shielded Flanged & Unflanged With Extended Inner Ring Miniature Inch Bearing
from National Precision Bearing, Inc.

The inch series miniature bearings are single row ball bearings available from .0400 through .7500 inch bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance within a small envelope design. Inch... [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.0469 to 0.3125
  • Design Units: Inch
  • Outside Diameter: 0.1562 to 0.5000
Radial Shielded Flanged With Tapered OD Miniature Inch Bearing
from National Precision Bearing, Inc.

The inch series miniature bearings are single row ball bearings available from .0400 through .7500 inch bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance within a small envelope design. Inch... [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.1250 to 0.3125
  • Design Units: Inch
  • Outside Diameter: 0.3757 to 0.6882
Radial Shielded Miniature Inch Bearing
from National Precision Bearing, Inc.

The inch series miniature bearings are single row ball bearings available from .0400 through .7500 inch bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance within a small envelope design. Inch... [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.0469 to 0.7500
  • Design Units: Inch
  • Outside Diameter: 0.1562 to 1.0000
Silverthin Bearing SA Series - Type C
from National Precision Bearing, Inc.

The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]

  • Type: Radial Ball Bearing
  • Design Units: Inch
  • Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 2.0000 to 12.0000
Silverthin Bearing SAA Series - Type C
from National Precision Bearing, Inc.

The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]

  • Type: Radial Ball Bearing
  • Design Units: Inch
  • Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 1.0000 to 1.7500
Silverthin Bearing SB Series - Type A
from National Precision Bearing, Inc.

In applications with axial loads in one direction the A-Type, angular contact ball bearing should be used. This bearing also works well in radial or combined radial-thrust applications. The A-Type bearing should never be used alone to support moment loads or reversing axial loading. Two A-Type... [See More]

  • Type: Radial Ball Bearing
  • Design Units: Inch
  • Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 2.0000 to 20.0000
Silverthin Bearing SC Series - Type A
from National Precision Bearing, Inc.

In applications with axial loads in one direction the A-Type, angular contact ball bearing should be used. This bearing also works well in radial or combined radial-thrust applications. The A-Type bearing should never be used alone to support moment loads or reversing axial loading. Two A-Type... [See More]

  • Type: Radial Ball Bearing
  • Design Units: Inch
  • Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 4.0000 to 30.0000
Silverthin Bearing SD Series - Type A
from National Precision Bearing, Inc.

In applications with axial loads in one direction the A-Type, angular contact ball bearing should be used. This bearing also works well in radial or combined radial-thrust applications. The A-Type bearing should never be used alone to support moment loads or reversing axial loading. Two A-Type... [See More]

  • Type: Radial Ball Bearing
  • Design Units: Inch
  • Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 4.0000 to 30.0000
Silverthin Bearing SF Series - Type A
from National Precision Bearing, Inc.

In applications with axial loads in one direction the A-Type, angular contact ball bearing should be used. This bearing also works well in radial or combined radial-thrust applications. The A-Type bearing should never be used alone to support moment loads or reversing axial loading. Two A-Type... [See More]

  • Type: Radial Ball Bearing
  • Design Units: Inch
  • Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 4.0000 to 35.0000
Silverthin Bearing SG Series - Type A
from National Precision Bearing, Inc.

In applications with axial loads in one direction the A-Type, angular contact ball bearing should be used. This bearing also works well in radial or combined radial-thrust applications. The A-Type bearing should never be used alone to support moment loads or reversing axial loading. Two A-Type... [See More]

  • Type: Radial Ball Bearing
  • Design Units: Inch
  • Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 4.0000 to 35.0000