Double Seal Miniature Bearings and Instrument Bearings
2 Results
Deep Groove Flanged Bearings (Inch)
from Barden Precision Bearings
from Barden Precision Bearings
Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]
- Seals / Shields: None (Open Bearing); Single Seal; Double Seal; Single Shield; Double Shield
- Application: Aerospace; Medical / Dental
- Type: Radial Ball Bearing; Thrust Bearing
- Design Units: Inch
4-Point Contact Thin Section , X-Type -- JU047XP0*RBC
from RBC Bearings
from RBC Bearings
This X-Type series sealed thin section ball bearing is made from 52100 steel, has two seals made of molded rubber, and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with axial, moment, and reverse axial loads, and is manufactured to... [See More]
- Seals / Shields: Double Seal
- Application: Aerospace; Medical / Dental; Military; Radar, Scanning Equipment, etc.
- Type: Angular Contact Ball Bearing
- Design Units: Inch