None (Open Bearing) Miniature Bearings and Instrument Bearings

14 Results
Deep Groove Flanged Bearings (Inch)
from Barden Precision Bearings

Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]

  • Seals / Shields: None (Open Bearing); Single Seal; Double Seal; Single Shield; Double Shield
  • Application: Aerospace; Medical / Dental
  • Type: Radial Ball Bearing; Thrust Bearing
  • Design Units: Inch
Modified Dimension Radial Open Flanged & Unflanged Miniature Specialty Bearing
from National Precision Bearing, Inc.

National Precision offers a wide selection of specialty minature bearing products in addition to standard bearings. These include angular contact, modified dimensions and high-speed medical and dental bearings. They are available in stainless steel and come in both open and shielded configurations. [See More]

  • Seals / Shields: None (Open Bearing)
  • Design Units: Inch
  • Type: Radial Ball Bearing
  • Bore: 0.0400 to 0.3750
Extra Thin Open Metric Bearing -- ER Series: ER1038
from EZO SPB-USA, LLC

larger image [See More]

  • Seals / Shields: None (Open Bearing)
  • Design Units: Metric
  • Type: Radial Ball Bearing
  • Bore: 0.3750
4-Point Contact Thin Section , X-Type -- KA020XP0*RBC
from RBC Bearings

This C-Type series unsealed thin section ball bearing is made from 52100 steel and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with primarily radial loads, and is manufactured to ABEC 1F precision tolerances. [See More]

  • Seals / Shields: None (Open Bearing)
  • Application: Aerospace; Medical / Dental; Military; Radar, Scanning Equipment, etc.
  • Type: Angular Contact Ball Bearing
  • Design Units: Inch
Radial Flanged Open Miniature Inch Bearing
from National Precision Bearing, Inc.

The inch series miniature bearings are single row ball bearings available from .0400 through .7500 inch bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance within a small envelope design. Inch... [See More]

  • Seals / Shields: None (Open Bearing)
  • Design Units: Inch
  • Type: Radial Ball Bearing
  • Bore: 0.0400 to 0.3750
Flanged Open Extra Thin Metric Bearing -- F63800
from EZO SPB-USA, LLC

Flanged Open Extra Thin Metric Bearings All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. [See More]

  • Seals / Shields: None (Open Bearing)
  • Design Units: Metric
  • Type: Radial Ball Bearing
  • Bore: 0.3937
Radial Open & Flanged Open Miniature Metric L Bearing
from National Precision Bearing, Inc.

The metric series miniature bearings are single row ball bearings available from 1 mm to 10-mm bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance. The metric series ball bearings are available in... [See More]

  • Seals / Shields: None (Open Bearing)
  • Design Units: Metric
  • Type: Radial Ball Bearing
  • Bore: 0.0394 to 0.3937
Open Extra Thin Metric Bearing -- 63800
from EZO SPB-USA, LLC

All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. [See More]

  • Seals / Shields: None (Open Bearing)
  • Design Units: Metric
  • Type: Radial Ball Bearing
  • Bore: 0.3937
Radial Open & Flanged Open Miniature Metric R Bearing
from National Precision Bearing, Inc.

The metric series miniature bearings are single row ball bearings available from 1 mm to 10-mm bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance. The metric series ball bearings are available in... [See More]

  • Seals / Shields: None (Open Bearing)
  • Design Units: Metric
  • Type: Radial Ball Bearing
  • Bore: 0.0591 to 0.3150
Open Inch Bearing -- R0
from EZO SPB-USA, LLC

All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Available with inner ring width extended by 0.015" (0.3962 mm) each side [See More]

  • Seals / Shields: None (Open Bearing)
  • Design Units: Inch
  • Type: Radial Ball Bearing
  • Bore: 0.0469
Radial Open Flanged & Unflanged With Extended Inner Ring Miniature Inch Bearing
from National Precision Bearing, Inc.

The inch series miniature bearings are single row ball bearings available from .0400 through .7500 inch bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance within a small envelope design. Inch... [See More]

  • Seals / Shields: None (Open Bearing)
  • Design Units: Inch
  • Type: Radial Ball Bearing
  • Bore: 0.0400 to 0.3125
Open Large Size Stainless Steel Bearing -- 6000H
from EZO SPB-USA, LLC

Open Large Size Stainless Steel Bearings Bearings also available with SAE52100 material. [See More]

  • Seals / Shields: None (Open Bearing)
  • Design Units: Metric
  • Type: Radial Ball Bearing
  • Bore: 0.3937
Radial Open Miniature Inch Bearing
from National Precision Bearing, Inc.

The inch series miniature bearings are single row ball bearings available from .0400 through .7500 inch bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance within a small envelope design. Inch... [See More]

  • Seals / Shields: None (Open Bearing)
  • Design Units: Inch
  • Type: Radial Ball Bearing
  • Bore: 0.0400 to 0.7500
Open Large Size Stainless Steel Bearing -- 6003H
from EZO SPB-USA, LLC

larger image [See More]

  • Seals / Shields: None (Open Bearing)
  • Design Units: Metric
  • Type: Radial Ball Bearing
  • Bore: 0.6693