Flanged Miniature Bearings and Instrument Bearings
from Alpine Bearing, Inc.
The construction of these bearings enables them to carry moderate radial and thrust loads at low operating torque while providing high performance within a small design. Miniature and instrument bearings are available in stainless steel for those applications requiring corrosion resistance, and... [See More]
- Type: Radial Ball Bearing
- Bore: 0.1575
- Design Units: Metric
- Outside Diameter: 0.3937
from Emerson Bearing Co.
Inch series miniature bearings with flanged O.D. to facilitate mounting. Sizes range from 1mm / 0.0400" inside diameter to 26mm / 0.8750" outside diameter. They are designed to carry moderate radial and thrust loads at low operating torque while providing high performance within small envelope... [See More]
- Bore: 0.1250
- Features: Flanged
- Outside Diameter: 0.3750
from EZO SPB-USA, LLC
Flanged Open Extra Thin Metric Bearings All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. [See More]
- Type: Radial Ball Bearing
- Bore: 0.3937
- Design Units: Metric
- Outside Diameter: 0.7480
from National Precision Bearing, Inc.
National Precision offers a wide selection of specialty minature bearing products in addition to standard bearings. These include angular contact, modified dimensions and high-speed medical and dental bearings. They are available in stainless steel and come in both open and shielded configurations. [See More]
- Type: Radial Ball Bearing
- Bore: 0.0400 to 0.3750
- Design Units: Inch
- Outside Diameter: 0.1250 to 0.8750
from AST Bearings LLC
ABEC Grades 1, 3, 5, 7, and 9 are available. Also, the equivalent ISO classes. [See More]
- Type: Radial Ball Bearing
- Bore: 0.0591
- Design Units: Metric
- Outside Diameter: 0.2362
from Quality Bearings & Components
Miniature Instrument. FLANGED BALL BEARINGS-OPEN TYPE – INCH. • Stainless Steel. • Chrome Steel [See More]
- Type: Radial Ball Bearing
- Bore: 0.0469
- Design Units: Inch
- Outside Diameter: 0.1562
from EZO SPB-USA, LLC
Flanged Shielded Extra Thin Metric Bearings All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU. [See More]
- Type: Radial Ball Bearing
- Bore: 0.3937
- Design Units: Metric
- Outside Diameter: 0.7480
from National Precision Bearing, Inc.
National Precision offers a wide selection of specialty minature bearing products in addition to standard bearings. These include angular contact, modified dimensions and high-speed medical and dental bearings. They are available in stainless steel and come in both open and shielded configurations. [See More]
- Type: Radial Ball Bearing
- Bore: 0.0469 to 0.1567
- Design Units: Inch
- Outside Diameter: 0.1875 to 0.3750
from AST Bearings LLC
Two metal shields = (ZZ), also available with a single metal shield = (Z). [See More]
- Type: Radial Ball Bearing
- Bore: 0.0591
- Design Units: Metric
- Outside Diameter: 0.2362
from Quality Bearings & Components
Miniature Instrument - Extended Inner Ring. FLANGED BALL BEARINGS-OPEN TYPE – INCH. • Stainless Steel. • Chrome Steel [See More]
- Type: Radial Ball Bearing
- Bore: 0.1250
- Design Units: Inch
- Outside Diameter: 0.3750
from EZO SPB-USA, LLC
All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU. Available with inner ring width extended by 0.015" (0.3962 mm) each side [See More]
- Type: Radial Ball Bearing
- Bore: 0.0469
- Design Units: Inch
- Outside Diameter: 0.1562
from National Precision Bearing, Inc.
National Precision offers a wide selection of specialty minature bearing products in addition to standard bearings. These include angular contact, modified dimensions and high-speed medical and dental bearings. They are available in stainless steel and come in both open and shielded configurations. [See More]
- Type: Radial Ball Bearing
- Bore: 0.1567 to 0.3750
- Design Units: Inch
- Outside Diameter: 0.3750 to 1.0000
from AST Bearings LLC
ABEC Grades 1, 3, 5, 7, and 9 are available. Also, the equivalent ISO classes. [See More]
- Type: Radial Ball Bearing
- Bore: 0.0787
- Design Units: Metric
- Outside Diameter: 0.2756
from Quality Bearings & Components
Miniature Instrument. FLANGED BALL BEARINGS-OPEN TYPE – METRIC. • Stainless Steel. • Chrome Steel. • (L) Series [See More]
- Type: Radial Ball Bearing
- Bore: 0.1181
- Design Units: Metric
- Outside Diameter: 0.3937
from National Precision Bearing, Inc.
The inch series miniature bearings are single row ball bearings available from .0400 through .7500 inch bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance within a small envelope design. Inch... [See More]
- Type: Radial Ball Bearing
- Bore: 0.0400 to 0.3750
- Design Units: Inch
- Outside Diameter: 0.1250 to 0.8750
from AST Bearings LLC
Two PTFE seals = (TT), also availble with a single PTFE seal = (T) [See More]
- Type: Radial Ball Bearing
- Bore: 0.0787
- Design Units: Metric
- Outside Diameter: 0.2756
from Quality Bearings & Components
Miniature Instrument. FLANGED BALL BEARINGS-SHIELDED TYPE – INCH. • Stainless Steel. • Chrome Steel [See More]
- Type: Radial Ball Bearing
- Bore: 0.0469
- Design Units: Inch
- Outside Diameter: 0.1562
from National Precision Bearing, Inc.
The inch series miniature bearings are single row ball bearings available from .0400 through .7500 inch bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance within a small envelope design. Inch... [See More]
- Type: Radial Ball Bearing
- Bore: 0.0469 to 0.3750
- Design Units: Inch
- Outside Diameter: 0.1562 to 0.8750
from AST Bearings LLC
ABEC Grades 1, 3, 5, 7, and 9 are available. Also, the equivalent ISO classes. [See More]
- Type: Radial Ball Bearing
- Bore: 0.0591
- Design Units: Metric
- Outside Diameter: 0.2362
from Quality Bearings & Components
Miniature Instrument - Extended Inner Ring. FLANGED BALL BEARINGS-TAPERED O.D. – INCH. • Stainless Steel. • Chrome Steel. *Outer Ring Tapered .075 per foot – F2XX only. *Outer Ring Tapered .068 per foot – F3XX - F5XX [See More]
- Type: Radial Ball Bearing
- Bore: 0.1250
- Design Units: Inch
- Outside Diameter: 0.3757
from National Precision Bearing, Inc.
The metric series miniature bearings are single row ball bearings available from 1 mm to 10-mm bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance. The metric series ball bearings are available in... [See More]
- Type: Radial Ball Bearing
- Bore: 0.0394 to 0.3937
- Design Units: Metric
- Outside Diameter: 0.1181 to 0.7480
from AST Bearings LLC
Two metal shields = (ZZ), also available with a single metal shield = (Z). [See More]
- Type: Radial Ball Bearing
- Bore: 0.0591
- Design Units: Metric
- Outside Diameter: 0.2362
from National Precision Bearing, Inc.
The metric series miniature bearings are single row ball bearings available from 1 mm to 10-mm bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance. The metric series ball bearings are available in... [See More]
- Type: Radial Ball Bearing
- Bore: 0.0591 to 0.3150
- Design Units: Metric
- Outside Diameter: 0.1969 to 0.8661
from AST Bearings LLC
Two PTFE seals = (TT), also availble with a single PTFE seal = (T) [See More]
- Type: Radial Ball Bearing
- Bore: 0.0787
- Design Units: Metric
- Outside Diameter: 0.2756
from National Precision Bearing, Inc.
The metric series miniature bearings are single row ball bearings available from 1 mm to 10-mm bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance. The metric series ball bearings are available in... [See More]
- Type: Radial Ball Bearing
- Bore: 0.0787 to 0.3937
- Design Units: Metric
- Outside Diameter: 0.1969 to 0.7480
from AST Bearings LLC
Two metal shields = (ZZ), also available with a single metal shield = (Z). [See More]
- Type: Radial Ball Bearing
- Bore: 0.0469
- Design Units: Inch
- Outside Diameter: 0.1562
from National Precision Bearing, Inc.
The metric series miniature bearings are single row ball bearings available from 1 mm to 10-mm bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance. The metric series ball bearings are available in... [See More]
- Type: Radial Ball Bearing
- Bore: 0.0591 to 0.3150
- Design Units: Metric
- Outside Diameter: 0.1969 to 0.8661
from AST Bearings LLC
ABEC Grades 1, 3, 5, 7, and 9 are available. [See More]
- Type: Radial Ball Bearing
- Bore: 0.0550
- Design Units: Inch
- Outside Diameter: 0.1875
from National Precision Bearing, Inc.
The inch series miniature bearings are single row ball bearings available from .0400 through .7500 inch bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance within a small envelope design. Inch... [See More]
- Type: Radial Ball Bearing
- Bore: 0.1250 to 0.3125
- Design Units: Inch
- Outside Diameter: 0.3757 to 0.6882
from AST Bearings LLC
Two PTFE seals = (TT), also availble with a single PTFE seal = (T) [See More]
- Type: Radial Ball Bearing
- Bore: 0.0781
- Design Units: Inch
- Outside Diameter: 0.2500
from AST Bearings LLC
Two metal shields = (ZZ), also available with a single metal shield = (Z). [See More]
- Type: Radial Ball Bearing
- Bore: 0.0469
- Design Units: Inch
- Outside Diameter: 0.1562
from AST Bearings LLC
ABEC Grades 1, 3, 5, 7, and 9 are available. [See More]
- Type: Radial Ball Bearing
- Bore: 0.0550
- Design Units: Inch
- Outside Diameter: 0.1875
from AST Bearings LLC
Two PTFE seals = (TT), also availble with a single PTFE seal = (T) [See More]
- Type: Radial Ball Bearing
- Bore: 0.0781
- Design Units: Inch
- Outside Diameter: 0.2500