Thrust Bearing Miniature Bearings and Instrument Bearings
4 Results
Thrust Bearing -- F Series: F10-18
from EZO SPB-USA, LLC
from EZO SPB-USA, LLC
larger image [See More]
- Type: Thrust Bearing
- Bore: 0.3937
- Design Units: Metric
- Outside Diameter: 0.7087
Deep Groove Flanged Bearings (Inch)
from Barden Precision Bearings
from Barden Precision Bearings
Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]
- Type: Radial Ball Bearing; Thrust Bearing
- Design Units: Inch
- Application: Aerospace; Medical / Dental
- Material / Plating: Stainless Steel
Thermoplastic Composite Thrust Washers -- WMWGSeries
from Bowman International Ltd.
from Bowman International Ltd.
Material. Thermoplastic with Fibres and solid lubricants (PA66 + GF + PTFE). RoHS Compliant. Suitable for food industry machinery. All testing carried out at 20 °C. All dimensions and clearances are based on steel housings being used, Small allowances must be made for softer housing materials... [See More]
- Type: Thrust Bearing
- Bore: 0.1969 to 2.6772
- Design Units: Metric
- Outside Diameter: 0.3543 to 3.5433
Thrust Bearing -- FM Series: F10-18M
from EZO SPB-USA, LLC
from EZO SPB-USA, LLC
larger image [See More]
- Type: Thrust Bearing
- Bore: 0.3937
- Design Units: Metric
- Outside Diameter: 0.7087