Stainless Steel Miniature Bearings and Instrument Bearings

14 Results
Ball Bearings-Open Type - Inch -- BB#RIX-1038XX
from Quality Bearings & Components

Miniature Instrument. RADIAL BALL BEARINGS-OPEN TYPE – INCH. • Stainless Steel. • Chrome Steel [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.3750
  • Design Units: Inch
  • Outside Diameter: 0.6250
Deep Groove Flanged Bearings (Inch)
from Barden Precision Bearings

Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]

  • Type: Radial Ball Bearing; Thrust Bearing
  • Design Units: Inch
  • Application: Aerospace; Medical / Dental
  • Material / Plating: Stainless Steel
Stainless Steel Bearings - Stainless Steel Flanged Ball Bearings - SFR1-4 2RS
from FHD Bearings Co., Ltd.

Stainless Steel Flanged Ball Bearings. Stainless steel flanged ball bearings in 440 combine high hardness and corrosion resistance for demanding and durable applications, and the flanged design provides additional safety. High hardness: 440 Stainless Steel Flanged Ball Bearings with Extended Inner... [See More]

  • Application: Medical / Dental; Robotics, Watches, 3D Printers, Testing Instruments, Pressure Rotors, among others
  • Outside Diameter: 0.2500
  • Design Units: Metric
  • Static Axial: 15
Open Large Size Stainless Steel Bearing -- 6000H
from EZO SPB-USA, LLC

Open Large Size Stainless Steel Bearings Bearings also available with SAE52100 material. [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.3937
  • Design Units: Metric
  • Outside Diameter: 1.0236
Ball Bearings-Shielded Type - Inch -- BB#LXXM1020
from Quality Bearings & Components

Miniature Instrument. RADIAL BALL BEARINGS-SHIELDED TYPE – INCH. • Stainless Steel. • Chrome Steel (L) Series [See More]

  • Type: Radial Ball Bearing
  • Bore: 10.0000
  • Design Units: Inch
  • Outside Diameter: 22.0000
Open Large Size Stainless Steel Bearing -- 6003H
from EZO SPB-USA, LLC

larger image [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.6693
  • Design Units: Metric
  • Outside Diameter: 1.3780
Flanged Ball Bearings-Open Type - Inch -- BB#RIF-21/2XX
from Quality Bearings & Components

Miniature Instrument. FLANGED BALL BEARINGS-OPEN TYPE – INCH. • Stainless Steel. • Chrome Steel [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.0469
  • Design Units: Inch
  • Outside Diameter: 0.1562
Shielded Large Size Stainless Steel Bearing -- 6000ZZ
from EZO SPB-USA, LLC

Shielded Large Size Stainless Steel Bearings Bearings also available with single shield or seal : suffix Z, RS, RU or TS. [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.3937
  • Design Units: Metric
  • Outside Diameter: 1.0236
Flanged Ball Bearings-Open Type - Inch -- BE#RFX-2XXXXX
from Quality Bearings & Components

Miniature Instrument - Extended Inner Ring. FLANGED BALL BEARINGS-OPEN TYPE – INCH. • Stainless Steel. • Chrome Steel [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.1250
  • Design Units: Inch
  • Outside Diameter: 0.3750
Flanged Ball Bearings-Open Type - Metric -- BB#LFXM1030XX
from Quality Bearings & Components

Miniature Instrument. FLANGED BALL BEARINGS-OPEN TYPE – METRIC. • Stainless Steel. • Chrome Steel. • (L) Series [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.1181
  • Design Units: Metric
  • Outside Diameter: 0.3937
Flanged Ball Bearings-Shielded Type - Inch -- BB#RIF-21/2
from Quality Bearings & Components

Miniature Instrument. FLANGED BALL BEARINGS-SHIELDED TYPE – INCH. • Stainless Steel. • Chrome Steel [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.0469
  • Design Units: Inch
  • Outside Diameter: 0.1562
Flanged Ball Bearings-Tapered O.d. - Inch -- BB#FLT-F2XX
from Quality Bearings & Components

Miniature Instrument - Extended Inner Ring. FLANGED BALL BEARINGS-TAPERED O.D. – INCH. • Stainless Steel. • Chrome Steel. *Outer Ring Tapered .075 per foot – F2XX only. *Outer Ring Tapered .068 per foot – F3XX - F5XX [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.1250
  • Design Units: Inch
  • Outside Diameter: 0.3757
Plain Ball Bearings-Open Type - Inch -- BE#RIX-21/2XX
from Quality Bearings & Components

Miniature Instrument | Extended Inner Ring. PLAIN BALL BEARINGS-OPEN TYPE – INCH. • Stainless Steel. • Chrome Steel [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.0469
  • Design Units: Inch
  • Outside Diameter: 0.1562
Plain Ball Bearings-Shielded Type - Inch -- BE#RIX-21/2
from Quality Bearings & Components

Miniature Instrument | Extended Inner Ring. PLAIN BALL BEARINGS-SHIELDED TYPE – INCH. • Stainless Steel. • Chrome Steel [See More]

  • Type: Radial Ball Bearing
  • Bore: 0.0469
  • Design Units: Inch
  • Outside Diameter: 0.1562