Single Seal Miniature Bearings and Instrument Bearings
1 Result
Deep Groove Flanged Bearings (Inch)
from Barden Precision Bearings
from Barden Precision Bearings
Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]
- Seals / Shields: None (Open Bearing); Single Seal; Double Seal; Single Shield; Double Shield
- Application: Aerospace; Medical / Dental
- Type: Radial Ball Bearing; Thrust Bearing
- Design Units: Inch