Angular Contact Ball Bearing Miniature Bearings and Instrument Bearings

22 Results
Angular Contact Hi-Speed Specialty Miniature Specialty Bearing
from National Precision Bearing, Inc.

National Precision offers a wide selection of specialty minature bearing products in addition to standard bearings. These include angular contact, modified dimensions and high-speed medical and dental bearings. They are available in stainless steel and come in both open and shielded configurations. [See More]

  • Type: Angular Contact Ball Bearing
  • Bore: 0.0787 to 0.3750
  • Design Units: Inch
  • Outside Diameter: 0.2362 to 0.8750
4-Point Contact Thin Section , X-Type -- JU047XP0*RBC
from RBC Bearings

This X-Type series sealed thin section ball bearing is made from 52100 steel, has two seals made of molded rubber, and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with axial, moment, and reverse axial loads, and is manufactured to... [See More]

  • Type: Angular Contact Ball Bearing
  • Design Units: Inch
  • Application: Aerospace; Medical / Dental; Military; Radar, Scanning Equipment, etc.
  • Bore: 4.7500
Silverthin Bearing JSA Series - Type C
from National Precision Bearing, Inc.

The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]

  • Type: Angular Contact Ball Bearing
  • Design Units: Inch
  • Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 2.0000 to 6.5000
Silverthin Bearing JSA Series - Type X
from National Precision Bearing, Inc.

The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]

  • Type: Angular Contact Ball Bearing
  • Design Units: Inch
  • Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 2.0000 to 6.5000
Silverthin Bearing JSB Series - Type C
from National Precision Bearing, Inc.

The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]

  • Type: Angular Contact Ball Bearing
  • Design Units: Inch
  • Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 2.0000 to 6.5000
Silverthin Bearing JSB Series - Type X
from National Precision Bearing, Inc.

The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]

  • Type: Angular Contact Ball Bearing
  • Design Units: Inch
  • Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 2.0000 to 6.5000
Silverthin Bearing JSU Series - Type C
from National Precision Bearing, Inc.

The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]

  • Type: Angular Contact Ball Bearing
  • Design Units: Inch
  • Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 4.0000 to 12.0000
Silverthin Bearing JSU Series - Type X
from National Precision Bearing, Inc.

The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]

  • Type: Angular Contact Ball Bearing
  • Design Units: Inch
  • Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 4.0000 to 12.0000
Silverthin Bearing SA Series - Type A
from National Precision Bearing, Inc.

In applications with axial loads in one direction the A-Type, angular contact ball bearing should be used. This bearing also works well in radial or combined radial-thrust applications. The A-Type bearing should never be used alone to support moment loads or reversing axial loading. Two A-Type... [See More]

  • Type: Angular Contact Ball Bearing
  • Design Units: Inch
  • Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 2.0000 to 12.0000
Silverthin Bearing SA Series - Type X
from National Precision Bearing, Inc.

The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]

  • Type: Angular Contact Ball Bearing
  • Design Units: Inch
  • Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 2.0000 to 12.0000
Silverthin Bearing SAA Series - Type A
from National Precision Bearing, Inc.

In applications with axial loads in one direction the A-Type, angular contact ball bearing should be used. This bearing also works well in radial or combined radial-thrust applications. The A-Type bearing should never be used alone to support moment loads or reversing axial loading. Two A-Type... [See More]

  • Type: Angular Contact Ball Bearing
  • Design Units: Inch
  • Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 1.0000 to 1.7500
Silverthin Bearing SAA Series - Type X
from National Precision Bearing, Inc.

The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]

  • Type: Angular Contact Ball Bearing
  • Design Units: Inch
  • Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 1.0000 to 1.7500
Silverthin Bearing SB Series - Type C
from National Precision Bearing, Inc.

The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]

  • Type: Angular Contact Ball Bearing
  • Design Units: Inch
  • Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 2.0000 to 20.0000
Silverthin Bearing SB Series - Type X
from National Precision Bearing, Inc.

The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]

  • Type: Angular Contact Ball Bearing
  • Design Units: Inch
  • Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 2.0000 to 20.0000
Silverthin Bearing SC Series - Type C
from National Precision Bearing, Inc.

The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]

  • Type: Angular Contact Ball Bearing
  • Design Units: Inch
  • Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 4.0000 to 30.0000
Silverthin Bearing SC Series - Type X
from National Precision Bearing, Inc.

The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]

  • Type: Angular Contact Ball Bearing
  • Design Units: Inch
  • Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 4.0000 to 30.0000
Silverthin Bearing SD Series - Type C
from National Precision Bearing, Inc.

The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]

  • Type: Angular Contact Ball Bearing
  • Design Units: Inch
  • Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 4.0000 to 30.0000
Silverthin Bearing SD Series - Type X
from National Precision Bearing, Inc.

The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]

  • Type: Angular Contact Ball Bearing
  • Design Units: Inch
  • Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 4.0000 to 30.0000
Silverthin Bearing SF Series - Type C
from National Precision Bearing, Inc.

The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]

  • Type: Angular Contact Ball Bearing
  • Design Units: Inch
  • Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 4.0000 to 35.0000
Silverthin Bearing SF Series - Type X
from National Precision Bearing, Inc.

The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]

  • Type: Angular Contact Ball Bearing
  • Design Units: Inch
  • Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 4.0000 to 35.0000
Silverthin Bearing SG Series - Type C
from National Precision Bearing, Inc.

The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]

  • Type: Angular Contact Ball Bearing
  • Design Units: Inch
  • Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 4.0000 to 35.0000
Silverthin Bearing SG Series - Type X
from National Precision Bearing, Inc.

The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]

  • Type: Angular Contact Ball Bearing
  • Design Units: Inch
  • Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 4.0000 to 35.0000