ABEC 9 / Class 2 / P2 Miniature Bearings and Instrument Bearings
2 Results
Medical And Dental Bearings And Applications Miniature Specialty Bearing
from National Precision Bearing, Inc.
from National Precision Bearing, Inc.
We have super precision miniature bearings for most dental/medical applications. These dental bearings are of the highest quality and precision with operational tolerances exceeding ABEC 9 (High speed instrument bearings). In addition to the standard lubricants we offer the Lube-No-More* grease pack... [See More]
- Bearing Class: ABEC 9 / Class 2 / P2
- Application: Medical / Dental
- Type: Radial Ball Bearing (optional feature); Angular Contact Ball Bearing (optional feature)
- Design Units: Inch
Deep Groove Flanged Bearings (Inch)
from Barden Precision Bearings
from Barden Precision Bearings
Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]
- Bearing Class: ABEC 5 / Class 5 / P5; ABEC 7 / Class 4 / P4; ABEC 9 / Class 2 / P2
- Application: Aerospace; Medical / Dental
- Type: Radial Ball Bearing; Thrust Bearing
- Design Units: Inch