Double Shield Miniature Bearings and Instrument Bearings

8 Results
Extra Thin Shield Metric Bearing -- ER Series: ER1038ZZS
from EZO SPB-USA, LLC

Extra Thin Shield Metric ER Series Bearings Bearings also available with single shield or seal : suffix ZS or TS. [See More]

  • Seals / Shields: Double Shield
  • Design Units: Metric
  • Type: Radial Ball Bearing
  • Bore: 0.3750
Angular Contact Hi-Speed Specialty Miniature Specialty Bearing
from National Precision Bearing, Inc.

National Precision offers a wide selection of specialty minature bearing products in addition to standard bearings. These include angular contact, modified dimensions and high-speed medical and dental bearings. They are available in stainless steel and come in both open and shielded configurations. [See More]

  • Seals / Shields: Double Shield
  • Design Units: Inch
  • Type: Angular Contact Ball Bearing
  • Bore: 0.0787 to 0.3750
Deep Groove Flanged Bearings (Inch)
from Barden Precision Bearings

Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]

  • Seals / Shields: None (Open Bearing); Single Seal; Double Seal; Single Shield; Double Shield
  • Application: Aerospace; Medical / Dental
  • Type: Radial Ball Bearing; Thrust Bearing
  • Design Units: Inch
Flanged Open Metric Bearing -- F602X
from EZO SPB-USA, LLC

All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. [See More]

  • Seals / Shields: None (Open Bearing); Double Shield
  • Design Units: Metric
  • Type: Radial Ball Bearing
  • Bore: 0.0984
Flanged Shielded Extra Thin Metric Bearing -- F63800ZZ
from EZO SPB-USA, LLC

Flanged Shielded Extra Thin Metric Bearings All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU. [See More]

  • Seals / Shields: Double Shield
  • Design Units: Metric
  • Type: Radial Ball Bearing
  • Bore: 0.3937
Flanged Shielded Inch Bearing -- FR0ZZ
from EZO SPB-USA, LLC

All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU. Available with inner ring width extended by 0.015" (0.3962 mm) each side [See More]

  • Seals / Shields: Double Shield
  • Design Units: Inch
  • Type: Radial Ball Bearing
  • Bore: 0.0469
Shielded Extra Thin Metric Bearing -- 63800ZZ
from EZO SPB-USA, LLC

All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU. [See More]

  • Seals / Shields: Double Shield
  • Design Units: Metric
  • Type: Radial Ball Bearing
  • Bore: 0.3937
Shielded Inch Bearing -- FR09
from EZO SPB-USA, LLC

All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU. [See More]

  • Seals / Shields: Double Shield
  • Design Units: Inch
  • Type: Radial Ball Bearing
  • Bore: 0.0400