Single Shield Miniature Bearings and Instrument Bearings
from National Precision Bearing, Inc.
We have super precision miniature bearings for most dental/medical applications. These dental bearings are of the highest quality and precision with operational tolerances exceeding ABEC 9 (High speed instrument bearings). In addition to the standard lubricants we offer the Lube-No-More* grease pack... [See More]
- Seals / Shields: Single Shield
- Application: Medical / Dental
- Type: Radial Ball Bearing (optional feature); Angular Contact Ball Bearing (optional feature)
- Design Units: Inch
from Barden Precision Bearings
Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]
- Seals / Shields: None (Open Bearing); Single Seal; Double Seal; Single Shield; Double Shield
- Application: Aerospace; Medical / Dental
- Type: Radial Ball Bearing; Thrust Bearing
- Design Units: Inch
from National Precision Bearing, Inc.
National Precision offers a wide selection of specialty minature bearing products in addition to standard bearings. These include angular contact, modified dimensions and high-speed medical and dental bearings. They are available in stainless steel and come in both open and shielded configurations. [See More]
- Seals / Shields: Single Shield
- Design Units: Inch
- Type: Radial Ball Bearing
- Bore: 0.0469 to 0.1567
from National Precision Bearing, Inc.
National Precision offers a wide selection of specialty minature bearing products in addition to standard bearings. These include angular contact, modified dimensions and high-speed medical and dental bearings. They are available in stainless steel and come in both open and shielded configurations. [See More]
- Seals / Shields: Single Shield
- Design Units: Inch
- Type: Radial Ball Bearing
- Bore: 0.1567 to 0.3750
from National Precision Bearing, Inc.
The inch series miniature bearings are single row ball bearings available from .0400 through .7500 inch bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance within a small envelope design. Inch... [See More]
- Seals / Shields: Single Shield
- Design Units: Inch
- Type: Radial Ball Bearing
- Bore: 0.0469 to 0.3750
from National Precision Bearing, Inc.
The metric series miniature bearings are single row ball bearings available from 1 mm to 10-mm bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance. The metric series ball bearings are available in... [See More]
- Seals / Shields: Single Shield
- Design Units: Metric
- Type: Radial Ball Bearing
- Bore: 0.0787 to 0.3937
from National Precision Bearing, Inc.
The metric series miniature bearings are single row ball bearings available from 1 mm to 10-mm bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance. The metric series ball bearings are available in... [See More]
- Seals / Shields: Single Shield
- Design Units: Metric
- Type: Radial Ball Bearing
- Bore: 0.0591 to 0.3150
from National Precision Bearing, Inc.
The inch series miniature bearings are single row ball bearings available from .0400 through .7500 inch bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance within a small envelope design. Inch... [See More]
- Seals / Shields: Single Shield
- Design Units: Inch
- Type: Radial Ball Bearing
- Bore: 0.0469 to 0.3125
from National Precision Bearing, Inc.
The inch series miniature bearings are single row ball bearings available from .0400 through .7500 inch bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance within a small envelope design. Inch... [See More]
- Seals / Shields: Single Shield
- Design Units: Inch
- Type: Radial Ball Bearing
- Bore: 0.1250 to 0.3125
from National Precision Bearing, Inc.
The inch series miniature bearings are single row ball bearings available from .0400 through .7500 inch bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance within a small envelope design. Inch... [See More]
- Seals / Shields: Single Shield
- Design Units: Inch
- Type: Radial Ball Bearing
- Bore: 0.0469 to 0.7500
from National Precision Bearing, Inc.
The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]
- Seals / Shields: Single Shield
- Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Type: Angular Contact Ball Bearing
- Design Units: Inch
from National Precision Bearing, Inc.
The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]
- Seals / Shields: Single Shield
- Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Type: Angular Contact Ball Bearing
- Design Units: Inch
from National Precision Bearing, Inc.
The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]
- Seals / Shields: Single Shield
- Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Type: Angular Contact Ball Bearing
- Design Units: Inch
from National Precision Bearing, Inc.
The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]
- Seals / Shields: Single Shield
- Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Type: Angular Contact Ball Bearing
- Design Units: Inch
from National Precision Bearing, Inc.
The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]
- Seals / Shields: Single Shield
- Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Type: Angular Contact Ball Bearing
- Design Units: Inch