Metric Miniature Bearings and Instrument Bearings

33 Results
Deep Groove Instrument Bearings (Metric)
from Barden Precision Bearings

Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]

  • Design Units: Metric
  • Application: Aerospace; Medical / Dental
  • Type: Radial Ball Bearing; Thrust Bearing
  • Material / Plating: Stainless Steel
DDL Metric L Series Radial Shielded Miniature / Instrumentation Ball Bearings -- DDL-1040
from Emerson Bearing Co.

Metric dimension series. Sizes range from 1mm / 0.0400" inside diameter to 26mm / 0.8750" outside diameter. They are designed to carry moderate radial and thrust loads at low operating torque while providing high performance within small envelope dimensions. Bearings are available at several price... [See More]

  • Design Units: Metric
  • Bore: 0.1575
  • Type: Radial Ball Bearing
  • Outside Diameter: 0.3937
Ball and Roller Bearings -- 601XH
from AST Bearings LLC

ABEC Grades 1, 3, 5, 7, and 9 are available. Also, the equivalent ISO classes. [See More]

  • Design Units: Metric
  • Bore: 0.0591
  • Type: Radial Ball Bearing
  • Outside Diameter: 0.2362
Thermoplastic Composite Thrust Washers -- WMWGSeries
from Bowman International Ltd.

Material. Thermoplastic with Fibres and solid lubricants (PA66 + GF + PTFE). RoHS Compliant. Suitable for food industry machinery. All testing carried out at 20 °C. All dimensions and clearances are based on steel housings being used, Small allowances must be made for softer housing materials... [See More]

  • Design Units: Metric
  • Bore: 0.1969 to 2.6772
  • Type: Thrust Bearing
  • Outside Diameter: 0.3543 to 3.5433
Extra Thin Open Metric Bearing -- ER Series: ER1038
from EZO SPB-USA, LLC

larger image [See More]

  • Design Units: Metric
  • Bore: 0.3750
  • Type: Radial Ball Bearing
  • Outside Diameter: 0.6250
Ball Bearings-Open Type - Metric -- BB#LXXM1020XX
from Quality Bearings & Components

Miniature Instrument. RADIAL BALL BEARINGS-OPEN TYPE – METRIC. • Stainless Steel. • Chrome Steel. • (L) Series [See More]

  • Design Units: Metric
  • Bore: 0.3937
  • Type: Radial Ball Bearing
  • Outside Diameter: 0.8661
Stainless Steel Bearings - Stainless Steel Flanged Ball Bearings - SFR1-4 2RS
from FHD Bearings Co., Ltd.

Stainless Steel Flanged Ball Bearings. Stainless steel flanged ball bearings in 440 combine high hardness and corrosion resistance for demanding and durable applications, and the flanged design provides additional safety. High hardness: 440 Stainless Steel Flanged Ball Bearings with Extended Inner... [See More]

  • Design Units: Metric
  • Outside Diameter: 0.2500
  • Application: Medical / Dental; Robotics, Watches, 3D Printers, Testing Instruments, Pressure Rotors, among others
  • Static Axial: 15
Radial Open Ball Bearings -- SSL-1040
from Alpine Bearing, Inc.

The construction of these bearings enables them to carry moderate radial and thrust loads at low operating torque while providing high performance within a small design. Miniature and instrument bearings are available in stainless steel for those applications requiring corrosion resistance, and... [See More]

  • Design Units: Metric
  • Bore: 0.1575
  • Type: Radial Ball Bearing
  • Outside Diameter: 0.3937
Radial Open & Flanged Open Miniature Metric L Bearing
from National Precision Bearing, Inc.

The metric series miniature bearings are single row ball bearings available from 1 mm to 10-mm bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance. The metric series ball bearings are available in... [See More]

  • Design Units: Metric
  • Bore: 0.0394 to 0.3937
  • Type: Radial Ball Bearing
  • Outside Diameter: 0.1181 to 0.7480
DDR Metric R Series Radial Shielded Miniature / Instrumentation Ball Bearings -- DDR-1030
from Emerson Bearing Co.

Metric style with bore diameters ranging from 1.5mm to 8mm. They are designed to carry moderate radial and thrust loads at low operating torque while providing high performance within small envelope dimensions. Bearings are available at several price points in various Abec classes in Chrome or... [See More]

  • Design Units: Metric
  • Bore: 0.1181
  • Type: Radial Ball Bearing
  • Outside Diameter: 0.3937
Ball and Roller Bearings -- 601XHZZ
from AST Bearings LLC

Two metal shields = (ZZ), also available with a single metal shield = (Z). [See More]

  • Design Units: Metric
  • Bore: 0.0591
  • Type: Radial Ball Bearing
  • Outside Diameter: 0.2362
Extra Thin Shield Metric Bearing -- ER Series: ER1038ZZS
from EZO SPB-USA, LLC

Extra Thin Shield Metric ER Series Bearings Bearings also available with single shield or seal : suffix ZS or TS. [See More]

  • Design Units: Metric
  • Bore: 0.3750
  • Type: Radial Ball Bearing
  • Outside Diameter: 0.6250
Flanged Ball Bearings-Open Type - Metric -- BB#LFXM1030XX
from Quality Bearings & Components

Miniature Instrument. FLANGED BALL BEARINGS-OPEN TYPE – METRIC. • Stainless Steel. • Chrome Steel. • (L) Series [See More]

  • Design Units: Metric
  • Bore: 0.1181
  • Type: Radial Ball Bearing
  • Outside Diameter: 0.3937
Radial Open & Flanged Open Miniature Metric R Bearing
from National Precision Bearing, Inc.

The metric series miniature bearings are single row ball bearings available from 1 mm to 10-mm bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance. The metric series ball bearings are available in... [See More]

  • Design Units: Metric
  • Bore: 0.0591 to 0.3150
  • Type: Radial Ball Bearing
  • Outside Diameter: 0.1969 to 0.8661
Ball and Roller Bearings -- 602H
from AST Bearings LLC

ABEC Grades 1, 3, 5, 7, and 9 are available. Also, the equivalent ISO classes. [See More]

  • Design Units: Metric
  • Bore: 0.0787
  • Type: Radial Ball Bearing
  • Outside Diameter: 0.2756
Flanged Open Extra Thin Metric Bearing -- F63800
from EZO SPB-USA, LLC

Flanged Open Extra Thin Metric Bearings All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. [See More]

  • Design Units: Metric
  • Bore: 0.3937
  • Type: Radial Ball Bearing
  • Outside Diameter: 0.7480
Flanged Ball Bearings-Shielded Type - Metric -- BB#LFXM1030
from Quality Bearings & Components

Miniature Instrument. FLANGED BALL BEARINGS-SHIELDED TYPE – METRIC. • Stainless Steel. • Chrome Steel. • (L) Series [See More]

  • Design Units: Metric
  • Bore: 0.1181
  • Type: Radial Ball Bearing
  • Outside Diameter: 0.3937
Radial Shielded & Flanged Shielded Miniature Metric L Bearing
from National Precision Bearing, Inc.

The metric series miniature bearings are single row ball bearings available from 1 mm to 10-mm bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance. The metric series ball bearings are available in... [See More]

  • Design Units: Metric
  • Bore: 0.0787 to 0.3937
  • Type: Radial Ball Bearing
  • Outside Diameter: 0.1969 to 0.7480
Ball and Roller Bearings -- 602H-TT
from AST Bearings LLC

Two PTFE seals = (TT), also availble with a single PTFE seal = (T) [See More]

  • Design Units: Metric
  • Bore: 0.0787
  • Type: Radial Ball Bearing
  • Outside Diameter: 0.2756
Flanged Shielded Extra Thin Metric Bearing -- F63800ZZ
from EZO SPB-USA, LLC

Flanged Shielded Extra Thin Metric Bearings All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU. [See More]

  • Design Units: Metric
  • Bore: 0.3937
  • Type: Radial Ball Bearing
  • Outside Diameter: 0.7480
Radial Shielded & Flanged Shielded Miniature Metric R Bearing
from National Precision Bearing, Inc.

The metric series miniature bearings are single row ball bearings available from 1 mm to 10-mm bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance. The metric series ball bearings are available in... [See More]

  • Design Units: Metric
  • Bore: 0.0591 to 0.3150
  • Type: Radial Ball Bearing
  • Outside Diameter: 0.1969 to 0.8661
Ball and Roller Bearings -- F601XH
from AST Bearings LLC

ABEC Grades 1, 3, 5, 7, and 9 are available. Also, the equivalent ISO classes. [See More]

  • Design Units: Metric
  • Bore: 0.0591
  • Type: Radial Ball Bearing
  • Outside Diameter: 0.2362
Flanged Shielded Metric Bearing -- F601XZZ
from EZO SPB-USA, LLC

All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU or TS. [See More]

  • Design Units: Metric
  • Bore: 0.0591
  • Type: Radial Ball Bearing
  • Outside Diameter: 0.2362
Ball and Roller Bearings -- F601XHZZ
from AST Bearings LLC

Two metal shields = (ZZ), also available with a single metal shield = (Z). [See More]

  • Design Units: Metric
  • Bore: 0.0591
  • Type: Radial Ball Bearing
  • Outside Diameter: 0.2362
Open Extra Thin Metric Bearing -- 63800
from EZO SPB-USA, LLC

All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. [See More]

  • Design Units: Metric
  • Bore: 0.3937
  • Type: Radial Ball Bearing
  • Outside Diameter: 0.7480
Ball and Roller Bearings -- F602XH-TT
from AST Bearings LLC

Two PTFE seals = (TT), also availble with a single PTFE seal = (T) [See More]

  • Design Units: Metric
  • Bore: 0.0787
  • Type: Radial Ball Bearing
  • Outside Diameter: 0.2756
Open Large Size Stainless Steel Bearing -- 6000H
from EZO SPB-USA, LLC

Open Large Size Stainless Steel Bearings Bearings also available with SAE52100 material. [See More]

  • Design Units: Metric
  • Bore: 0.3937
  • Type: Radial Ball Bearing
  • Outside Diameter: 1.0236
Open Large Size Stainless Steel Bearing -- 6003H
from EZO SPB-USA, LLC

larger image [See More]

  • Design Units: Metric
  • Bore: 0.6693
  • Type: Radial Ball Bearing
  • Outside Diameter: 1.3780
Open Metric Bearing -- 601X
from EZO SPB-USA, LLC

All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. [See More]

  • Design Units: Metric
  • Bore: 0.0591
  • Type: Radial Ball Bearing
  • Outside Diameter: 0.2362
Shielded Extra Thin Metric Bearing -- 63800ZZ
from EZO SPB-USA, LLC

All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU. [See More]

  • Design Units: Metric
  • Bore: 0.3937
  • Type: Radial Ball Bearing
  • Outside Diameter: 0.7480
Shielded Large Size Stainless Steel Bearing -- 6000ZZ
from EZO SPB-USA, LLC

Shielded Large Size Stainless Steel Bearings Bearings also available with single shield or seal : suffix Z, RS, RU or TS. [See More]

  • Design Units: Metric
  • Bore: 0.3937
  • Type: Radial Ball Bearing
  • Outside Diameter: 1.0236
Thrust Bearing -- F Series: F10-18
from EZO SPB-USA, LLC

larger image [See More]

  • Design Units: Metric
  • Bore: 0.3937
  • Type: Thrust Bearing
  • Outside Diameter: 0.7087
Thrust Bearing -- FM Series: F10-18M
from EZO SPB-USA, LLC

larger image [See More]

  • Design Units: Metric
  • Bore: 0.3937
  • Type: Thrust Bearing
  • Outside Diameter: 0.7087