Sleeve (Sheath) Material: None Immersion Heaters
2 Results
Fluoropolymer Covered Immersion Heaters -- GTF and GTFL
from OMEGA Engineering, Inc.
from OMEGA Engineering, Inc.
•. GTF -- Side Mount. •. GTFL -- L-Shaped. •. Fluoropolymer Covered Stainless Steel Elements. •. 10 W/In2. •. 1- 6 kW. •. 120, 240 and 480 Volt, Single Phase. •. Moisture Resistant Terminal Enclosure [See More]
- Sleeve (Sheath) Material: None
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 260
- AC Voltage Required: 120 to 480
OCH Series Open Coil Heater
from Heat Exchange & Transfer, Inc.
from Heat Exchange & Transfer, Inc.
The OCH (open coil heater) series of elements consists of helical wound nickel chromium resistance wires supported by interlocking ceramic insulators. The ceramic insulators are mounted on a flexible stainless steel strap which allows the element to be bent to an 18 ” radius. These flexible... [See More]
- Sleeve (Sheath) Material: None
- AC Voltage Required: 120 to 600
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
- Watt Density: 1 to 12