Process Waters Immersion Heaters
from WATTCO
Wattco offers a wide variety of process heating equipment to our customers. We manufacture boiler heaters that suit many different sizes and dimensions that customers need. If a boiler has a flanged heater that need to be replaced, Wattco can replicate the model you currently have from practically... [See More]
- Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Caustic Solutions
- Sleeve (Sheath) Material: Copper; Nickel Alloy; Stainless Steel; Steel
- kWatts: 5.00 to 3000.00
from Tempco Electric Heater Corporation
Flanged Immersion Heaters are designed for use in tanks and pressurized vessels to heat both liquids and gases. They mate to a companion flange that is either welded to a tank wall or, for circulating type heaters, to a pipe. [See More]
- Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Liquid Paraffin
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 350 to 1200
- AC Voltage Required: 240 to 480
from Backer Hotwatt Inc.
Features. The Hotwatt Immersion Heater may be supplied with various junction boxes for additional terminal or lead protection. For corrosive environments, units can be supplied in other special alloys best suited to the operating conditions. The lead end of the unit may be sealed for extreme... [See More]
- Applications: Process Waters; Severe Corrosive Solutions (optional feature)
- AC Voltage Required: 120 to 240
- Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
- kWatts: 0.12 to 21.00
from WATTCO
Flanged heaters are commonly used in many chemical, petroleum and water based applications. Consisting normally of an ANSI rated flange with several hairpin elements or bugle tubular elements extending from the face of the flange, this electric heater uses direct heat application to the liquid... [See More]
- Applications: Food Equipment, Soap and Detergent Solutions, Freeze Protection; Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions
- AC Voltage Required: 208 to 600
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Watt Density: 8.8 to 67.8
from Tempco Electric Heater Corporation
Screw Plug Immersion Heaters consist of tubular elements welded or brazed into a threaded screw plug which can then be inserted into a threaded opening in a tank wall or through a mating full or half coupling.. [See More]
- Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Liquid Paraffin
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 350 to 1200
- AC Voltage Required: 120 to 480
from Backer Hotwatt Inc.
Features: Designed for direct immersion thru 2 ” bung opening in 55 gallon drums. Incoloy sheath for long life in most materials. 60-250 ̊F integral thermostat. Manual reset thermostat protects against overheating. Adjustable mounting bracket. Low watt density (1000w - 120w - 8w watts per... [See More]
- Applications: Clean Water Heating; Process Waters
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 60 to 250
- AC Voltage Required: 120 to 240
from WATTCO
Industrial immersion heaters are a fast and efficient way of heating up various liquid solutions in processing equipment, as well as in large tanks through the use of tank immersion heaters. Heating up liquids using direct heat transfer allows for the liquid medium to quickly reach the desired... [See More]
- Applications: Solvents, Salts, Freeze Protection; Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Caustic Solutions; Liquid Paraffin
- Sleeve (Sheath) Material: Nickel Alloy; Stainless Steel; Steel
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
from WATTCO
Over the Side Heaters are a popular industrial heating product for economic and practical uses. Using a water-resistant terminal housing, these industrial heaters come in many shapes and sizes to fit within your tank dimensions and specifications. Wattco over the side immersion heaters are custom... [See More]
- Applications: Solvents, Salts, Freeze Protection; Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Caustic Solutions; Liquid Paraffin
- AC Voltage Required: 208 to 600
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Watt Density: 14 to 60
from WATTCO
Screw Plug heaters from WATTCO ™ consist of hairpin tubular elements that are brazed or welded into a machined pipe thread fitting, (normally an NPT fitting for North American standards) which are then screwed directly through a threaded coupling in the tank wall or vessel, or installed in... [See More]
- Applications: Food Equipment, Soap and Detergent Solutions, Freeze Protection; Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions
- AC Voltage Required: 120 to 600
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Watt Density: 11 to 80
from Durex Industries
Flanged immersion heaters are constructed with formed tubular heating elements brazed or welded to a high pressure flange for direct immersion into tanks and pressure vessels. Flanged immersion heaters are capable of achieving higher wattage requirements than screw plug heaters due to the fact that... [See More]
- Applications: Process Waters
- AC Voltage Required: ? to 480
- Phase: Three Phase AC Voltage
- kWatts: 0.19
from Process Heating Company, Inc.
The "Problem Solver" for underground tanks. Having trouble solving your underground storage tank problems? PHCo Lo-Density Drop-In Heater Kits have been designed for the heating of underground tanks and other applications that cannot be cut or welded on. These heaters can be used in multiples if... [See More]
- Applications: Ink, Asphalt, Pulp, & Construction; Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Caustic Solutions; Liquid Paraffin
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
- Maximum Operating (Sheath) Temperature: 750
- AC Voltage Required: 200 to 600
from OMEGA Engineering, Inc.
•. Flange Sizes 3" to 5" of High Grade Steel. •. General Purpose, NEMA 1 Rated Enclosure or Moisture Resistant, Explosion Resistant † Enclosure Available. •. Sturdy 0.475"Diameter Copper Elements. •. 6 to 150 kW. •. 240 and 480 Vac Power, 1 and 3 Phase [See More]
- Applications: Clean Water Heating; Process Waters
- AC Voltage Required: 240 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 6.00 to 150.00
from Chromalox
208, 240 and 480 Volt, Three Phase. Third-party certifications: UL Recognized, CSA. Applications. Hot Water Storage Tanks. Warming Equipment. Preheating All Grades of Oil. Food Processing Equipment. Cleaning and Rinsing Tanks. Heat Transfer Systems. Process Air Equipment. Boiler Equipment. Freeze... [See More]
- Applications: Clean Water Heating; Process Waters
- AC Voltage Required: 208 to 480
- Phase: Three Phase AC Voltage
- kWatts: 12.00 to 22.50
from Heat Exchange & Transfer, Inc.
Flanged immersion heaters consist of a number of “U ” bend tubular heating elements welded into a standard ANSI pipe flange. Elements are supported with TEMA style baffles. A thermowell is installed through the center of the flange for the over temperature sensor. A NEMA rated enclosure... [See More]
- Applications: Gases/Vapors; Clean Water Heating; Process Waters; High Purity Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions
- AC Voltage Required: 480
- Phase: Three Phase AC Voltage
- kWatts: 6.00
from Process Technology
Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Low watt densities of 18 watts/square inch (2.8 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]
- Applications: Most Aqueous Alkaline Solutions, Plating And Phosphate Tanks; Process Waters; Mild Corrosive Solutions; Severe Corrosive Solutions
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180
- AC Voltage Required: 120 to 600
from Durex Industries
Screw plug immersion heaters utilize an NPT screw plug for direct immersion into liquids, oils, or other heat transfer mediums. These heaters utilize a rugged tubular heating element with sheath materials of copper, stainless steel, or Incoloy. The elements are formed and welded or brazed into the... [See More]
- Applications: Process Waters
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 750
- AC Voltage Required: 120 to 240
from Process Heating Company, Inc.
Flanged Immersion Heaters for use in tanks, large vats and reservoirs. These heaters consist of a standard 150# or 300# flange for mounting and PHCos exclusive heating elements. The elements are "dry well" and "low density" design. The dry wells allow the elements to be serviced or replaced without... [See More]
- Applications: Ink, Asphalt, Pulp, & Construction; Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Caustic Solutions; Liquid Paraffin
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
- Maximum Operating (Sheath) Temperature: 750
- AC Voltage Required: 200 to 600
from OMEGA Engineering, Inc.
• Long Life Heating Elements with Stainless Steel (8% Nickel) Sheath. • For Very Weak Solutions or Industrial Process Water. • Zinc Coated Steel Flange. • 6 to 72 kW. • 240 and 480 V, 1 and 3 Phase [See More]
- Applications: Process Waters
- AC Voltage Required: 240 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 6.00 to 72.00
from Chromalox
2" NPT Brass Screw Plug. INCOLOY ® Sheath Elements. 52 - 56 W/In ². 5 - 15 kW. Integral Thermostat and Cutout. 208, 240 and 480 Volt, Three Phase. Third-party certifications: UL Listed, CSA [See More]
- Applications: Process Waters
- AC Voltage Required: 208 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 5.00 to 15.00
from Heat Exchange & Transfer, Inc.
The OCH (open coil heater) series of elements consists of helical wound nickel chromium resistance wires supported by interlocking ceramic insulators. The ceramic insulators are mounted on a flexible stainless steel strap which allows the element to be bent to an 18 ” radius. These flexible... [See More]
- Applications: Asphalt; Process Waters; Lightweight Oils & Degreasing Solutions
- AC Voltage Required: 120 to 600
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
- Watt Density: 1 to 12
from Process Technology
Customer designed specifically for phosphate coating applications. FEATURES. For use in iron, zinc and manganese phosphate tanks. Schedule 40, heavy wall, 316 stainless steel sheath withstands scaling better than traditional heaters. Low watt densities up to 23 watts/square inch (3.5 w/cm ²)... [See More]
- Applications: Iron, Zinc And Manganese Phosphate Tanks; Process Waters; Mild Corrosive Solutions; Severe Corrosive Solutions
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 230
- AC Voltage Required: 120 to 600
from Process Heating Company, Inc.
Heater elements are readily available in lengths from two feet to forty feet and can be custom sized to match both heating requirements and tank dimensions. Single and three-phase elements can be furnished. Elements are constructed of nickel chromium alloy coils that are supported by patented... [See More]
- Applications: Ink, Asphalt, Pulp, & Construction; Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Caustic Solutions; Liquid Paraffin
- AC Voltage Required: 200 to 600
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
from OMEGA Engineering, Inc.
Type TTSF heaters are used in industrial water boilers and storage tanks. They feature high watt density for rapid heat transfer. The steam boiler heaters feature the highest quality, high nickel Incoloy sheath that provides the highest practical protection available against hard water containing... [See More]
- Applications: Process Waters
- AC Voltage Required: 208 to 480
- Phase: Single Phase AC Voltage
- kWatts: 5.00 to 18.00
from Chromalox
2" NPT Stainless Steel Passivated Screw Plug. Stainless Steel Passivated Sheath Elements. High Watt Density (45 W/In ²). 3 - 18 kW. Intergrated Thermostat (DPST). 240 and 480 Volt, Three Phase. General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure. Third-party... [See More]
- Applications: Process Waters
- AC Voltage Required: 240 to 480
- Phase: Three Phase AC Voltage
- kWatts: 3.00 to 18.00
from Heat Exchange & Transfer, Inc.
The UST (Unitary Storage Tank) heater is a completely packaged tank heating unit. The UST utilizes a flexible open coil heating element. The open coil heater consists of nickel chromium resistance coils supported in high temperature ceramic insulators on a flexible stainless steel strap. Each... [See More]
- Applications: Asphalt, Wax, Pitch, Creosote; Clean Water Heating; Process Waters; High Purity Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Caustic Solutions; Liquid Paraffin
- AC Voltage Required: 120 to 600
- Phase: Three Phase AC Voltage
- kWatts: 10.00
from Process Technology
Durable, efficient chemical heater. FEATURES. 316 stainless steel or titanium elements for use in most aqueous alkaline solutions and rinse tanks. Watt densities of 45-55 watts/square inch for 316 stainless and <60 watts/square inch for titanium. Vapor resistant, flame retardant PVC terminal... [See More]
- Applications: Most Aqueous Alkaline Solutions And Rinse Tanks; Process Waters; Mild Corrosive Solutions; Severe Corrosive Solutions
- AC Voltage Required: 120 to 600
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage
- kWatts: 4.50 to 18.00
from Process Heating Company, Inc.
No tanks to drain. Easily installed the heavy-duty assemblies weld directly into storage tanks to deliver long term and economical performance. Once installed, the flexible heater elements are removable from heater tubes without the need to drain the tank or disconnect fluid lines. LO-DENSITY IS A... [See More]
- Applications: Ink, Asphalt, Pulp, & Construction; Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Caustic Solutions; Liquid Paraffin
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
- Maximum Operating (Sheath) Temperature: 750
- AC Voltage Required: 200 to 600
from OMEGA Engineering, Inc.
The OMEGALUX ® MTS -2 Series process water immersion heater is available for applications with mild acid or alkaline conditions. The passivated stainless steel construction allows complete compatibility. [See More]
- Applications: Process Waters
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage
- kWatts: 1.50 to 15.00
from Chromalox
1" NPT stainless Steel Passivated Screw Plug. Stainless Steel Passivated Element. High Watt Density (64 - 86 W/In ²). 0.75 - 3 kW. Intergral Thermostat (SPST). 120 and 240 Volt, Single Phase. General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant. [See More]
- Applications: Process Waters
- AC Voltage Required: 120 to 240
- Phase: Single Phase AC Voltage
- kWatts: 0.75 to 3.00
from Process Technology
Durable, efficient chemical heater. FEATURES. 316 stainless steel or titanium elements for use in most aqueous alkaline solutions and rinse tanks. Watt densities of 45-55 watts/square inch for 316 stainless and <60 watts/square inch for titanium. Vapor resistant, flame retardant PVC terminal... [See More]
- Applications: Most Aqueous Alkaline Solutions And Rinse Tanks; Process Waters; Mild Corrosive Solutions; Severe Corrosive Solutions
- AC Voltage Required: 208 to 600
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage
- kWatts: 2.00 to 18.00
from Process Heating Company, Inc.
Rigid Tubular Drywell Heaters solve the problem of heating viscous products without damage to the product being heated. The Rigid Heaters can be installed as new or as replacement equipment for existing metal sheathed style tubular units that have higher watt density. Process Heatings Rigid Heaters... [See More]
- Applications: Ink, Asphalt, Pulp, & Construction; Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Caustic Solutions; Liquid Paraffin
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
- Maximum Operating (Sheath) Temperature: 750
- AC Voltage Required: 200 to 600
from OMEGA Engineering, Inc.
bull;. Compact .475" Diameter Electropolished Stainless Steel Sheath; 3 Element Design. •. General Purpose; NEMA-1 Rated Enclosure or Explosion Resistant Enclosure Available. •. 2" NPT Electropolished Stainless Steel Screw Plug. •. 3 to 18 kW. •. Rugged, Reliable, Premium... [See More]
- Applications: Process Waters
- AC Voltage Required: 208 to 480
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
- kWatts: 3.00 to 18.00
from Chromalox
1-1/4" NPT Stainless Steel Passivated Screw Plug. Stainless Steel Passivated Element. High Watt Density (43 - 86 W/In ²). 1 - 2 kW. Integral Thermostat (SPST). 120 and 240 Volt, Single Phase. General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure. Third-party... [See More]
- Applications: Process Waters
- AC Voltage Required: 120 to 240
- Phase: Single Phase AC Voltage
- kWatts: 1.00 to 2.00
from Process Technology
Durable, efficient chemical heater. FEATURES. 304 stainless, 316 stainless steel or titanium elements for use in most aqueous alkaline solutions and plating and phosphate tanks. Watt densities up to 35 watts/square inch (5.4 w/cm ²). Vapor resistant, flame retardant PVC terminal enclosure with... [See More]
- Applications: Most Aqueous Alkaline Solutions, Plating And Phosphate Tanks; Process Waters; Mild Corrosive Solutions; Severe Corrosive Solutions
- AC Voltage Required: 120 to 600
- Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
- kWatts: 1.00 to 12.00
from Process Heating Company, Inc.
Unitized Heaters remain Process Heating Company's best selling product line. Its popularity continues due to the ease of installation into any tank or vat; its 100% efficiency; its ease of automation; its lack of maintenance and remarkable reliability. The Lo-Density Unitized Heater dissipates as... [See More]
- Applications: Ink, Asphalt, Pulp, & Construction; Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Caustic Solutions; Liquid Paraffin
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
- Maximum Operating (Sheath) Temperature: 750
- AC Voltage Required: 200 to 600
from OMEGA Engineering, Inc.
•. Stainless Steel Wetted Construction. •. 120, 208, 240, 480V 1 and 3 Phase Power. •. Reliable Heater Design. •. General Purpose Enclosure, NEMA-1 Rated and UL Listed [See More]
- Applications: Process Waters
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
- kWatts: 3.00 to 18.00
from Chromalox
2" NPT Stainless Steel Passivated Screw Plug. Stainless Steel Passivated Sheath Elements. High Watt Density (43 - 51 W/In ²). 2 - 15 kW. Integral Thermostat (DPST). 208, 240 and 480 Volt, Single Phase. General Purpose Terminal Enclosure. Third-party certifications: UL Listed, CSA, cCSAus [See More]
- Applications: Process Waters
- AC Voltage Required: 208 to 480
- Phase: Single Phase AC Voltage
- kWatts: 2.00 to 15.00
from Process Technology
Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 40 watts/square inch (6.2 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]
- Applications: Most Aqueous Alkaline Solutions And Rinse Tanks; Process Waters; Mild Corrosive Solutions; Severe Corrosive Solutions
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180
- AC Voltage Required: 200 to 600
from OMEGA Engineering, Inc.
•. 2 NPT Stainless Steel Screw Plug. •. IncoloySheath Elements. •. High Watt Density (45 W/in2). •. 3 to 18 kW. •. Without Thermostat. •. 240 and 480 Volt, Three Phase. •. General Purpose or Moisture-Resistant/ Explosion-Resistant Terminal Enclosure [See More]
- Applications: Process Waters
- AC Voltage Required: 240 to 480
- Phase: Three Phase AC Voltage
- kWatts: 3.00 to 18.00
from Chromalox
2-1/2" NPT Stainless Steel Passivated Screw Plug. Moisture Resistant/Explosion Resistant Terminal Enclosure. Stainless Steel Passivated Sheath Elements. High Watt Density (46 - 53 W/In ²). 3 - 18 kW. Integral Thermostat (DPST). 208, 240 and 480 Volt, Single Phase. Third-party certifications: UL... [See More]
- Applications: Process Waters
- AC Voltage Required: 208 to 480
- Phase: Three Phase AC Voltage
- kWatts: 3.00 to 18.00
from Process Technology
Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in 316 stainless steel. Watt densities up to 40 watts/square inch (6.2 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded... [See More]
- Applications: Most Aqueous Alkaline Solutions And Rinse Tanks; Process Waters; Mild Corrosive Solutions; Severe Corrosive Solutions
- Phase: Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180
- AC Voltage Required: 200 to 600
from OMEGA Engineering, Inc.
bull;. 1" NPT Stainless Steel Passivated Screw Plug. •. Stainless Steel Passivated Elements. •. High Watt Density (64 to 86 W/in2). •. 0.75 to 3 kW. •. Without Thermostat. •. 120 and 240 Volt, Single Phase. •. General Purpose or Moisture-Resistant/ Explosion-Resistant... [See More]
- Applications: Process Waters
- AC Voltage Required: 120 to 240
- Phase: Single Phase AC Voltage
- kWatts: 0.75 to 3.00
from Chromalox
2" NPT Stainless Steel Passivated Screw Plug. Stainless Steel Passivated Sheath Elements. 3 - 18 kW. 208, 240 and 480 Volt, 1 and 3 Phase. High Watt Density (38 - 47 W/In ²). Without Thermostat. General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant. [See More]
- Applications: Process Waters
- AC Voltage Required: 208 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 3.00 to 18.00
from Process Technology
Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 35 watts/square inch (5.4 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]
- Applications: Most Aqueous Alkaline Solutions And Rinse Tanks; Process Waters; Mild Corrosive Solutions; Severe Corrosive Solutions
- Phase: Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180
- AC Voltage Required: 240 to 600
from OMEGA Engineering, Inc.
bull;. 1 ¼" NPT Stainless Steel Passivated Screw Plug. •. Stainless Steel Passivated Elements. •. High Watt Density (43 to 86 W/in2). •. 1 to 2 kW. •. Without Thermostat. •. 120 and 240 Volt, Single Phase. •. General Purpose or Moisture-Resistant/... [See More]
- Applications: Process Waters
- AC Voltage Required: 120 to 240
- Phase: Single Phase AC Voltage
- kWatts: 1.00 to 2.00
from Chromalox
1-1/4" NPT Stainless Steel Passivated Screw Plug. Stainless Steel Passivated Elements. High Watt Density (43 - 86 W/In ²). 1 - 2 kW. Without Thermostat. 120 and 240 Volt, Single Phase. General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant. Third-party... [See More]
- Applications: Process Waters
- AC Voltage Required: 120 to 240
- Phase: Single Phase AC Voltage
- kWatts: 1.00 to 2.00
from Process Technology
Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 40 watts/square inch (6.2 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]
- Applications: Most Aqueous Alkaline Solutions, Electroplating And Rinse Tanks; Process Waters; Mild Corrosive Solutions; Severe Corrosive Solutions
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180
- AC Voltage Required: 240 to 600
from OMEGA Engineering, Inc.
These screw plug immersion heaters feature a dead front nylon twist-lock grounded plug with receptacle. Cord is supplied by the user. The cartridge element is brazed to a standard 1/2" or 3/4" screw plug. [See More]
- Applications: Process Waters
- AC Voltage Required: 120 to 240
- Phase: Single Phase AC Voltage
- kWatts: 0.25 to 0.75
from Chromalox
2" NPT Stainless Steel Passivated Screw Plug. Stainless Steel Passivated Sheath Elements. High Watt Density (43 - 51 W/In ²). 1.5 - 15 kW. Without Thermostat. 120, 208, 240 and 480 Volt, Single Phase. Third-party certifications: UL Listed, CSA, cCSAus [See More]
- Applications: Process Waters
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage
- kWatts: 1.50 to 15.00
from Process Technology
Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in 316 stainless steel. Watt densities up to 40 watts/square inch (6.2 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded... [See More]
- Applications: Most Aqueous Alkaline Solutions And Rinse Tanks; Process Waters; Mild Corrosive Solutions; Severe Corrosive Solutions
- Phase: Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180
- AC Voltage Required: 200 to 600
from OMEGA Engineering, Inc.
These screw plug immersion heaters feature dual pipe thread construction which allows easy installation into your process and quick connection of electrical conduit. [See More]
- Applications: Process Waters
- AC Voltage Required: 120 to 240
- Phase: Single Phase AC Voltage
- kWatts: 0.10 to 1.00
from Chromalox
2-1/2" NPT Stainless Steel Passivated Screw Plug. Stainless Steel Passivated Sheath Elements. High Watt Density (46 - 53 W/In ²). 3 - 18 kW. Without Thermostat. 120, 208, 240 and 480 Volt, 1 & 3 Phase. General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture... [See More]
- Applications: Process Waters
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 3.00 to 18.00
from Process Technology
Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Low watt densities of 18 watts/square inch (2.8 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]
- Applications: Most Aqueous Alkaline Solutions, Plating And Phosphate Tanks; Process Waters; Mild Corrosive Solutions; Severe Corrosive Solutions
- Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
- Maximum Operating (Sheath) Temperature: 180
- AC Voltage Required: 120 to 600
from Chromalox
2-1/2 x 2-1/2" Square Brass Flange. Copper Sheath Elements. High Watt Densities (See Catalog Page for Table). 13.5 - 18 kW. 208 and 480 Volt, Three Phase. Third-party certifications: UL Recognized, CSA [See More]
- Applications: Clean Water Heating; Process Waters
- AC Voltage Required: 208 to 480
- Phase: Three Phase AC Voltage
- kWatts: 5.00 to 18.00
from Process Technology
Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Low watt densities of 18 watts/square inch (2.8 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]
- Applications: Most Aqueous Alkaline Solutions, Plating And Phosphate Tanks; Process Waters; Mild Corrosive Solutions; Severe Corrosive Solutions
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180
- AC Voltage Required: 120 to 600
from Chromalox
LTFX units provide low watt density heating over a large surface area, while providing precise temperature control for such materials as fire water storage, asphalt, diesel, lube oils, ethanol, bio-diesel, glycerin, animal fats, vegetable oils, fuel oils, or similar types of liquids. 4 - 240 kW Unit... [See More]
- Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Liquid Paraffin
- AC Voltage Required: 480 to 600
- Phase: Three Phase AC Voltage
- kWatts: 4.00 to 240.00
from Process Technology
Excellent for laboratory and small tank applications. FEATURES. 304 stainless steel, 316 stainless steel or titanium provide protection from most chemistries. Low watt densities up to 40 watts/square inch (6.5 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft... [See More]
- Applications: Most Aqueous Alkaline Solutions, Plating And Phosphate Tanks; Process Waters; Mild Corrosive Solutions; Severe Corrosive Solutions
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 0.50 to 2.00
from Chromalox
STFX units provide replaceable-element design in a compact setting, while providing precise temperature control. Units comply with API- 614 and can be used for such materials as lube oil, fire water storage, water solutions, asphalt, water/glycol, diesel, acidic solutions, ethanol, bio-diesel... [See More]
- Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Liquid Paraffin
- AC Voltage Required: 240 to 600
- Phase: Three Phase AC Voltage
- kWatts: 1.00 to 25.00
from Process Technology
Heater cannot ignite plastic even if operated in air. FEATURES. Safety is built in, not added on. Heater self limits its maximum operating temperature to 482 °F (250 °C). This is lower than the ignition point of most plastics. Watt densities up to 26 watts/square inch (4 w/cm ²). Vapor... [See More]
- Applications: Most Aqueous Alkaline Solutions And Rinse Tanks; Process Waters; Mild Corrosive Solutions; Severe Corrosive Solutions
- Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
- Maximum Operating (Sheath) Temperature: 482
- AC Voltage Required: 120 to 480
from Process Technology
Heater cannot ignite plastic even if operated in air. FEATURES. Safety is built in, not added on. Heater self limits its maximum operating temperature to 482 °F (250 °C). This is lower than the ignition point of most plastics. Watt densities up to 26 watts/square inch (4 w/cm ²). Vapor... [See More]
- Applications: Most Aqueous Alkaline Solutions, Electroplating And Rinse Tanks; Process Waters; Mild Corrosive Solutions; Severe Corrosive Solutions
- Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
- Maximum Operating (Sheath) Temperature: 482
- AC Voltage Required: 120 to 480
from Process Technology
Heater cannot ignite plastic even if operated in air. FEATURES. Safety is built in, not added on. Heater self limits its maximum operating temperature to 482 °F (250 °C). This is lower than the ignition point of most plastics. Watt densities up to 26 watts/square inch (4 w/cm ²). Vapor... [See More]
- Applications: Most Aqueous Alkaline Solutions And Rinse Tanks; Process Waters; Mild Corrosive Solutions; Severe Corrosive Solutions
- Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
- Maximum Operating (Sheath) Temperature: 482
- AC Voltage Required: 100 to 480
from Process Technology
Heater cannot ignite plastic even if operated in air. FEATURES. Safety is built in, not added on. Heater self limits its maximum operating temperature to 482 °F (250 °C). This is lower than the ignition point of most plastics. Watt densities up to 26 watts/square inch (4 w/cm ²). Vapor... [See More]
- Applications: Most Aqueous Alkaline Solutions, Electroplating And Rinse Tanks; Process Waters; Mild Corrosive Solutions; Severe Corrosive Solutions
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 482
- AC Voltage Required: 200 to 480
from Process Technology
Heater cannot ignite plastic even if operated in air. FEATURES. Safety is built in, not added on. Heater self limits its maximum operating temperature to 482 °F (250 °C). This is lower than the ignition point of most plastics. Watt densities up to 26 watts/square inch (4 w/cm ²). Vapor... [See More]
- Applications: Most Aqueous Alkaline Solutions And Rinse Tanks; Process Waters; Mild Corrosive Solutions; Severe Corrosive Solutions
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 482
- AC Voltage Required: 200 to 480
from Process Technology
Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Low watt densities of 18 watts/square inch (2.8 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]
- Applications: Most Aqueous Alkaline Solutions, Plating And Phosphate Tanks; Process Waters; Mild Corrosive Solutions; Severe Corrosive Solutions
- Phase: Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180
- AC Voltage Required: 120 to 600
from Process Technology
Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 35 watts/square inch (5.4 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]
- Applications: Most Aqueous Alkaline Solutions, Plating And Phosphate Tanks; Process Waters; Mild Corrosive Solutions; Severe Corrosive Solutions
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180
- AC Voltage Required: 200 to 600