Nickel Alloy Immersion Heaters
from WATTCO
Wattco offers a wide variety of process heating equipment to our customers. We manufacture boiler heaters that suit many different sizes and dimensions that customers need. If a boiler has a flanged heater that need to be replaced, Wattco can replicate the model you currently have from practically... [See More]
- Sleeve (Sheath) Material: Copper; Nickel Alloy; Stainless Steel; Steel
- Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Caustic Solutions
- kWatts: 5.00 to 3000.00
from Tempco Electric Heater Corporation
This design consists of tubular heating elements silver brazed or TIG welded to a flange cut from steel or stainless steel plate. Flange plate size, thickness and shape are determined by the application. A fiber gasket is supplied with each heater. [See More]
- Sleeve (Sheath) Material: Copper; Nickel Alloy
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 350
- AC Voltage Required: 208 to 575
from Backer Hotwatt Inc.
Features: Designed for direct immersion thru 2 ” bung opening in 55 gallon drums. Incoloy sheath for long life in most materials. 60-250 ̊F integral thermostat. Manual reset thermostat protects against overheating. Adjustable mounting bracket. Low watt density (1000w - 120w - 8w watts per... [See More]
- Sleeve (Sheath) Material: Nickel Alloy
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 60 to 250
- AC Voltage Required: 120 to 240
from WATTCO
Flanged heaters are commonly used in many chemical, petroleum and water based applications. Consisting normally of an ANSI rated flange with several hairpin elements or bugle tubular elements extending from the face of the flange, this electric heater uses direct heat application to the liquid... [See More]
- Sleeve (Sheath) Material: Copper; Nickel Alloy; Stainless Steel; Steel
- AC Voltage Required: 208 to 600
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Watt Density: 8.8 to 67.8
from Tempco Electric Heater Corporation
Flanged Immersion Heaters are designed for use in tanks and pressurized vessels to heat both liquids and gases. They mate to a companion flange that is either welded to a tank wall or, for circulating type heaters, to a pipe. [See More]
- Sleeve (Sheath) Material: Nickel Alloy; Stainless Steel
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 350 to 1200
- AC Voltage Required: 240 to 480
from WATTCO
Industrial immersion heaters are a fast and efficient way of heating up various liquid solutions in processing equipment, as well as in large tanks through the use of tank immersion heaters. Heating up liquids using direct heat transfer allows for the liquid medium to quickly reach the desired... [See More]
- Sleeve (Sheath) Material: Nickel Alloy; Stainless Steel; Steel
- Applications: Solvents, Salts, Freeze Protection; Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Caustic Solutions; Liquid Paraffin
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
from Tempco Electric Heater Corporation
Screw Plug Immersion Heaters consist of tubular elements welded or brazed into a threaded screw plug which can then be inserted into a threaded opening in a tank wall or through a mating full or half coupling.. [See More]
- Sleeve (Sheath) Material: Copper; Nickel Alloy; Stainless Steel; Steel
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 350 to 1200
- AC Voltage Required: 120 to 480
from WATTCO
Over the Side Heaters are a popular industrial heating product for economic and practical uses. Using a water-resistant terminal housing, these industrial heaters come in many shapes and sizes to fit within your tank dimensions and specifications. Wattco over the side immersion heaters are custom... [See More]
- Sleeve (Sheath) Material: Nickel Alloy; Stainless Steel; Steel; Titanium
- AC Voltage Required: 208 to 600
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Watt Density: 14 to 60
from WATTCO
Screw Plug heaters from WATTCO ™ consist of hairpin tubular elements that are brazed or welded into a machined pipe thread fitting, (normally an NPT fitting for North American standards) which are then screwed directly through a threaded coupling in the tank wall or vessel, or installed in... [See More]
- Sleeve (Sheath) Material: Copper; Nickel Alloy; Stainless Steel; Steel; Titanium
- AC Voltage Required: 120 to 600
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Watt Density: 11 to 80
from Chromalox
2-1/2 x 2-1/2" Square Brass Flange. Copper Sheath Elements. High Watt Densities (See Catalog Page for Table). 13.5 - 18 kW. 208 and 480 Volt, Three Phase. Third-party certifications: UL Recognized, CSA [See More]
- Sleeve (Sheath) Material: Copper; Nickel Alloy
- AC Voltage Required: 208 to 480
- Phase: Three Phase AC Voltage
- kWatts: 5.00 to 18.00
from OMEGA Engineering, Inc.
The OMEGALUX ® CH-SD Series features a compact 3 element heater design with a 2" brass screw plug. The Incoloy sheath allows compatibility with difficult clean liquids. A popular application for CH-SD Series is heating for industrial dishwashing equipment. Please Note: This immersion heater... [See More]
- Sleeve (Sheath) Material: Nickel Alloy
- AC Voltage Required: 208 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 5.00 to 10.00
from Durex Industries
Flanged immersion heaters are constructed with formed tubular heating elements brazed or welded to a high pressure flange for direct immersion into tanks and pressure vessels. Flanged immersion heaters are capable of achieving higher wattage requirements than screw plug heaters due to the fact that... [See More]
- Sleeve (Sheath) Material: Nickel Alloy; Carpenter, Monel, Inconel, Hastelloy, Ti
- AC Voltage Required: 240 to 480
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
- kWatts: 0.04
from OMEGA Engineering, Inc.
Omegalux ® field adjustable screw plug immersion heaters can be applied to a variety of clean water and oil applications. The unique versatility of this design allows field adjustment of the rating by simple connections to the six elements of the heater. This simplifies selection and spare parts... [See More]
- Sleeve (Sheath) Material: Nickel Alloy
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 300
- AC Voltage Required: 120 to 480
from Durex Industries
Screw plug immersion heaters utilize an NPT screw plug for direct immersion into liquids, oils, or other heat transfer mediums. These heaters utilize a rugged tubular heating element with sheath materials of copper, stainless steel, or Incoloy. The elements are formed and welded or brazed into the... [See More]
- Sleeve (Sheath) Material: Nickel Alloy; Carpenter, Monel, Inconel, Hastelloy, Ti
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 1600
- AC Voltage Required: 120 to 240
from OMEGA Engineering, Inc.
•. Heavy Duty for Severe Corrosive Solutions. •. 3-8 Inch 150 Ib. Steel Flange. •. 3 to 50 kW. •. Premium Grade Incoloy Sheath [See More]
- Sleeve (Sheath) Material: Nickel Alloy
- AC Voltage Required: 240 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 3.00 to 50.00
from OMEGA Engineering, Inc.
Type TTSF heaters are used in industrial water boilers and storage tanks. They feature high watt density for rapid heat transfer. The steam boiler heaters feature the highest quality, high nickel Incoloy sheath that provides the highest practical protection available against hard water containing... [See More]
- Sleeve (Sheath) Material: Nickel Alloy
- AC Voltage Required: 208 to 480
- Phase: Single Phase AC Voltage
- kWatts: 5.00 to 18.00
from OMEGA Engineering, Inc.
•. The Ideal Immersion Heater for Severe, Hard Water pH 5 to 9. •. Integral Thermostat. •. 2" NPT Stainless Steel Fitting with 2 Heating Elements. •. Available with NEMA-1 Rated General Purpose Enclosure, or Explosion Resistant Enclosure. •. 240 or 480 V, 1 Phase Power [See More]
- Sleeve (Sheath) Material: Nickel Alloy
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 250
- AC Voltage Required: 240 to 480
from OMEGA Engineering, Inc.
These over-the-side immersion heaters are designed for vessels where through the side immersion heaters cannot be conveniently installed. These heaters are installed through the top of the vessel with the heated portion of the unit along the side or at the bottom of the tank. Natural circulation of... [See More]
- Sleeve (Sheath) Material: Nickel Alloy
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 2.00 to 18.00
from OMEGA Engineering, Inc.
PPLICATIONS. Primarily for use in salt baths. Available in other sheath materials and watt densities for most liquids and viscous materials. Conctact sales for further information. FEATURES. Vapor resistant cast iron terminal box for dependable service. Optional features include special voltage or... [See More]
- Sleeve (Sheath) Material: Nickel Alloy; Steel
- AC Voltage Required: 240 to 480
- Phase: Single Phase AC Voltage
- kWatts: 3.00 to 7.50
from OMEGA Engineering, Inc.
•. For Insertion into 2" or Larger Pipe. •. Moisture/Explosion Resistant Enclosure*. •. 14 to 13 kW. •. 240 and 480 V, 1 Phase. •. 2" NPT Steel Screw Plug. •. Lengths to 347". •. Incoloy Sheath Heating Elements [See More]
- Sleeve (Sheath) Material: Nickel Alloy
- AC Voltage Required: 240 to 480
- Phase: Single Phase AC Voltage
- kWatts: 4.00 to 13.00
from OMEGA Engineering, Inc.
•. 2 NPT Stainless Steel Screw Plug. •. IncoloySheath Elements. •. High Watt Density (45 W/in2). •. 3 to 18 kW. •. Without Thermostat. •. 240 and 480 Volt, Three Phase. •. General Purpose or Moisture-Resistant/ Explosion-Resistant Terminal Enclosure [See More]
- Sleeve (Sheath) Material: Nickel Alloy
- AC Voltage Required: 240 to 480
- Phase: Three Phase AC Voltage
- kWatts: 3.00 to 18.00
from OMEGA Engineering, Inc.
These screw plug immersion heaters feature a dead front nylon twist-lock grounded plug with receptacle. Cord is supplied by the user. The cartridge element is brazed to a standard 1/2" or 3/4" screw plug. [See More]
- Sleeve (Sheath) Material: Nickel Alloy
- AC Voltage Required: 120 to 240
- Phase: Single Phase AC Voltage
- kWatts: 0.25 to 0.75
from OMEGA Engineering, Inc.
These screw plug immersion heaters feature dual pipe thread construction which allows easy installation into your process and quick connection of electrical conduit. [See More]
- Sleeve (Sheath) Material: Nickel Alloy
- AC Voltage Required: 120 to 240
- Phase: Single Phase AC Voltage
- kWatts: 0.10 to 1.00
from OMEGA Engineering, Inc.
bull;. NEMA 1 Rated, E1 General Purpose Enclosure or Moisture Resistant/Explosion Resistant Enclosure. •. Premium Quality Stainless Steel Screw Plug. •. 240 and 480V, 3 Phase. •. 3 to 18 kW. •. Incoloy Sheath Provides Excellent Corrosion Resistance for Solution Water... [See More]
- Sleeve (Sheath) Material: Nickel Alloy
- AC Voltage Required: 240 to 480
- Phase: Three Phase AC Voltage
- kWatts: 3.00 to 18.00
from OMEGA Engineering, Inc.
•. Thermostat for Reliable Operation. •. Incoloy Sheath for Compatibility with Most Industrial Fluids. •. 240 and 480 V Models with 3 Phase Power. •. 3 to 18 kW. •. 46 to 51 W/in2 [See More]
- Sleeve (Sheath) Material: Nickel Alloy
- Phase: Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 250
- AC Voltage Required: 240 to 480
from OMEGA Engineering, Inc.
•. Durable Incoloy Sheath for Superior Corrosion Protection. •. 2" NPT Stainless Steel Screw Plug. •. 120, 240, 480 V, 1 Phase Power. •. General Purpose-UL Listed Enclosure or Moisture Resistant/Explosion Resistant Enclosure. •. 1.5 to 15kW [See More]
- Sleeve (Sheath) Material: Nickel Alloy
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage
- kWatts: 1.50 to 15.00