Aluminum Immersion Heaters

2 Results
Flanged Aluminum Finned Immersion Heaters
from Tempco Electric Heater Corporation

They are constructed using a 6063 aluminum finned body and a welded flange. The lightweight outer finned structure in contact with the heated media provides a low watt density surface in shorter immersion lengths for heating sensitive organic fluids that are susceptible to coking and carbonization. [See More]

  • Sleeve (Sheath) Material: Aluminum
  • Phase: Three Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 700
  • AC Voltage Required: 240 to 575
Fintube Immersion Heater -- FO 2403
from Trent, Inc.

Used for oil preheating, oil baths, wax and other heat transfer fluids. TRENT FO Series Fintube Heaters are designed to give years of trouble-free service when the tubes are completely covered with fluid, used on correct voltage and kept free of carbonization. TRENT FO Series Fintube Heater casings... [See More]

  • Sleeve (Sheath) Material: Aluminum
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 550
  • AC Voltage Required: 240