Copper Immersion Heaters
from WATTCO
Wattco offers a wide variety of process heating equipment to our customers. We manufacture boiler heaters that suit many different sizes and dimensions that customers need. If a boiler has a flanged heater that need to be replaced, Wattco can replicate the model you currently have from practically... [See More]
- Sleeve (Sheath) Material: Copper; Nickel Alloy; Stainless Steel; Steel
- Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Caustic Solutions
- kWatts: 5.00 to 3000.00
from Tempco Electric Heater Corporation
Double Pole 60-250 °F thermostat with over-temperature cutout and pilot lamp to indicate heater on/off status. Only 8" of vertical riser is heated, allowing liquid level to fluctuate without damaging the heater. Adjustable stainless steel mounting bracket. Passivation, electropolished, or bright... [See More]
- Sleeve (Sheath) Material: Copper; Stainless Steel; Steel
- Watt Density: 8 to 32
- Maximum Operating (Sheath) Temperature: 60 to 250
from Backer-Springfield
Backer Springfield manufactures immersion heaters for heating of multiple liquid types in a variety of applications both for pressurized and non-pressurized liquid heating. We offer heaters with sheath materials such as and not limited to copper, multiple grades of stainless steel, or titanium. Our... [See More]
- Sleeve (Sheath) Material: Copper; Stainless Steel (optional feature); Titanium
from WATTCO
Flanged heaters are commonly used in many chemical, petroleum and water based applications. Consisting normally of an ANSI rated flange with several hairpin elements or bugle tubular elements extending from the face of the flange, this electric heater uses direct heat application to the liquid... [See More]
- Sleeve (Sheath) Material: Copper; Nickel Alloy; Stainless Steel; Steel
- AC Voltage Required: 208 to 600
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Watt Density: 8.8 to 67.8
from Tempco Electric Heater Corporation
This design consists of tubular heating elements silver brazed or TIG welded to a flange cut from steel or stainless steel plate. Flange plate size, thickness and shape are determined by the application. A fiber gasket is supplied with each heater. [See More]
- Sleeve (Sheath) Material: Copper; Nickel Alloy
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 350
- AC Voltage Required: 208 to 575
from WATTCO
Screw Plug heaters from WATTCO ™ consist of hairpin tubular elements that are brazed or welded into a machined pipe thread fitting, (normally an NPT fitting for North American standards) which are then screwed directly through a threaded coupling in the tank wall or vessel, or installed in... [See More]
- Sleeve (Sheath) Material: Copper; Nickel Alloy; Stainless Steel; Steel; Titanium
- AC Voltage Required: 120 to 600
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Watt Density: 11 to 80
from Tempco Electric Heater Corporation
Screw Plug Immersion Heaters consist of tubular elements welded or brazed into a threaded screw plug which can then be inserted into a threaded opening in a tank wall or through a mating full or half coupling.. [See More]
- Sleeve (Sheath) Material: Copper; Nickel Alloy; Stainless Steel; Steel
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 350 to 1200
- AC Voltage Required: 120 to 480
from Chromalox
208, 240 and 480 Volt, Three Phase. Third-party certifications: UL Recognized, CSA. Applications. Hot Water Storage Tanks. Warming Equipment. Preheating All Grades of Oil. Food Processing Equipment. Cleaning and Rinsing Tanks. Heat Transfer Systems. Process Air Equipment. Boiler Equipment. Freeze... [See More]
- Sleeve (Sheath) Material: Copper
- AC Voltage Required: 208 to 480
- Phase: Three Phase AC Voltage
- kWatts: 12.00 to 22.50
from OMEGA Engineering, Inc.
•. 2" NPT Brass Screw Plug. •. Copper Sheath Elements. •. High Watt Density (61 - 67 W/In2). •. 3 - 12 kW. •. Without Thermostat. •. 240 and 480 Volt, Three Phase. •. General Purpose or Moisture Resistant/ Explosion Resistant Terminal Enclosure [See More]
- Sleeve (Sheath) Material: Copper
- AC Voltage Required: 240 to 480
- Phase: Three Phase AC Voltage
- kWatts: 3.00 to 12.00
from Durex Industries
Flanged immersion heaters are constructed with formed tubular heating elements brazed or welded to a high pressure flange for direct immersion into tanks and pressure vessels. Flanged immersion heaters are capable of achieving higher wattage requirements than screw plug heaters due to the fact that... [See More]
- Sleeve (Sheath) Material: Copper; Carpenter, Monel, Inconel, Hastelloy, Ti
- AC Voltage Required: 240 to 480
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
- kWatts: 0.02
from Chromalox
Copper Sheath Elements (40 W/In ²). 304 SS Riser. 120, 240 and 480V, 1 and 3 Phase. Moisture Resistant Terminal Enclosure. For Clean Water. 2 Element 2 - 12 kW. 3 Element 3 - 18 kW. Third-party certifications: UL Listed, CSA [See More]
- Sleeve (Sheath) Material: Copper
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 2.00 to 18.00
from OMEGA Engineering, Inc.
•. Rugged General Purpose Models-UL Listed and NEMA-1 Rated. •. Optional Moisture Tight/ Explosion Resistant Enclosure Available. •. Ideal for pH 6 to pH 8 Clean Liquids. •. 1.5 and 15 kW [See More]
- Sleeve (Sheath) Material: Copper
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage
- kWatts: 1.50 to 15.00
from Durex Industries
Screw plug immersion heaters utilize an NPT screw plug for direct immersion into liquids, oils, or other heat transfer mediums. These heaters utilize a rugged tubular heating element with sheath materials of copper, stainless steel, or Incoloy. The elements are formed and welded or brazed into the... [See More]
- Sleeve (Sheath) Material: Copper; Carpenter, Monel, Inconel, Hastelloy, Ti
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 350
- AC Voltage Required: 120 to 240
from Chromalox
Copper Sheath Elements (40 W/In ²). 304 Stainless Steel Riser. 120, 240 and 480V, 1 and 3 Phase. Moisture Resistant Terminal Enclosure. For Clean Water. 2 Element 2 - 12 kW. 3 Element 3 - 18 kW. Third-party certifications: UL Listed, CSA [See More]
- Sleeve (Sheath) Material: Copper
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 12.00 to 18.00
from OMEGA Engineering, Inc.
•. 1" Brass Screw Plug. •. Copper Sheath for Clean Water Applications. •. Integral Bulb and Capillary Thermostat — 3 Temperature Ranges Available. •. U.L. Listed with General Purpose NEMA-1 Rated Enclosure [See More]
- Sleeve (Sheath) Material: Copper
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 240
- AC Voltage Required: 120 to 240
from Chromalox
304 Stainless Steel, Titanium, Steel, Copper, and Carpenter 20 Sheath Elements. 5 - 7.5 kW. 20 - 44 W/In ². 240 Volt, Single Phase. Moisture Resistant Terminal Enclosure [See More]
- Sleeve (Sheath) Material: Copper; Stainless Steel; Steel; Titatium, and Carpenter 20
- AC Voltage Required: 240
- Phase: Single Phase AC Voltage
- kWatts: 5.00 to 7.50
from OMEGA Engineering, Inc.
The MT-1 series immersion heater is ideally suited for clean water requirements. Models are available with a general purpose terminal enclosure1 or a rugged moisture resistant explosion resistant terminal enclosure. [See More]
- Sleeve (Sheath) Material: Copper
- AC Voltage Required: 120 to 240
- Phase: Single Phase AC Voltage
- kWatts: 0.60 to 2.00
from Chromalox
1-1/4" NPT Brass Screw Plug. Copper Sheath Elements. High Watt Density (43 - 86 W/In ²). 1 - 2 kW. Intergral Thermostat (SPST). 120 and 240 Volt, Single Phase. General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure. Third-party certifications: UL Listed, CSA, cCSAus [See More]
- Sleeve (Sheath) Material: Copper
- AC Voltage Required: 120 to 240
- Phase: Single Phase AC Voltage
- kWatts: 1.00 to 2.00
from OMEGA Engineering, Inc.
•. Rugged, Heavy Duty Construction. •. Models Available with Explosion Resistant Enclosure. •. 0.475" Diameter Copper Sheath, Ideal for pH 6 to pH 8 Liquids. •. 3 to 18 kw. •. 120, 208, 240 and 480 Vac 1 and 3 Phase Power [See More]
- Sleeve (Sheath) Material: Copper
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
- kWatts: 3.00 to 18.00
from Chromalox
2" NPT Brass Screw Plug. Copper Sheath Elements. High Watt Density (46 - 53 W/In ²). 1.5 - 15 kW. Integral Thermostat (DPST). 120, 208, 240 and 480 Volt, Single Phase. General Purpose Terminal Enclosure. Third-party certifications: UL Listed, CSA, cCSAus [See More]
- Sleeve (Sheath) Material: Copper
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage
- kWatts: 1.50 to 15.00
from OMEGA Engineering, Inc.
•. Flange Sizes 3" to 5" of High Grade Steel. •. General Purpose, NEMA 1 Rated Enclosure or Moisture Resistant, Explosion Resistant † Enclosure Available. •. Sturdy 0.475"Diameter Copper Elements. •. 6 to 150 kW. •. 240 and 480 Vac Power, 1 and 3 Phase [See More]
- Sleeve (Sheath) Material: Copper
- AC Voltage Required: 240 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 6.00 to 150.00
from Chromalox
2-1/2" NPT Brass Screw Plug. Integral Thermostat (DPST). Copper Sheath Elements. High Watt Density (46 - 53 W/In ²). 3 - 18 kW. 120, 208, 240 and 480 Volt, 1 and 3 Phase. General Purpose Terminal Enclosure. Third-party certifications: UL Listed, CSA, cCSAus [See More]
- Sleeve (Sheath) Material: Copper
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 3.00 to 18.00
from OMEGA Engineering, Inc.
bull;. Integral Thermostat. •. General Purpose Enclosure NEMA-1 Rated. •. .475" (1cm) Diameter Copper Sheath. •. 3 to 18 kW. •. Dependable 3 Element Heater Design. •. 120, 208, 240 and 480 Vac Power; 1 and 3 Phase Models. •. Integral Thermostat. •. General Purpose... [See More]
- Sleeve (Sheath) Material: Copper
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 250
- AC Voltage Required: 120 to 480
from Chromalox
1" NPT Brass Screw Plug. Copper Sheath Element. High Watt Density (64 - 86 W/In ²). 0.75 -3 kW. Integral Thermostat (SPST). 120 and 240 Volt, Single Phase. General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure. Third-party certifications: UL Listed, CSA, cCSAus [See More]
- Sleeve (Sheath) Material: Copper
- AC Voltage Required: 120 to 240
- Phase: Single Phase AC Voltage
- kWatts: 0.75 to 3.00
from OMEGA Engineering, Inc.
•. 11/4" NPT Brass Screw Plug. •. Copper Sheath Element. •. 64 - 86 W/In2. •. 750 - 5,000 Watts. •. 120 and 240 Volt, Single Phase. •. Without Terminal Cover. •. Without Thermowell [See More]
- Sleeve (Sheath) Material: Copper
- AC Voltage Required: 120 to 240
- Phase: Single Phase AC Voltage
- kWatts: 0.75 to 5.00
from Chromalox
2" NPT Brass Screw Plug. Copper Sheath Elements. High Watt Density (61 - 67 WIn ²). 3 - 12 kW. Without Thermostat. 240 and 480 Volt, Three Phase. General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure, or Moisture Resistant. Third-party certifications: UL Listed, CSA, cCSAus [See More]
- Sleeve (Sheath) Material: Copper
- AC Voltage Required: 240 to 480
- Phase: Three Phase AC Voltage
- kWatts: 3.00 to 12.00
from OMEGA Engineering, Inc.
Lightweight, portable, easy to install L-shape construction, puts the heat at the bottom of the tank and the terminal enclosure at the top of the tank. These heaters are convenient answers for many immersion heating applications. Capacities, dimensions and sheaths fit a wide range of heating... [See More]
- Sleeve (Sheath) Material: Copper
- Watt Density: 20 to 40
- Phase: Single Phase AC Voltage
- Heater Type: Screw Plug / NPT Threaded; Over the Side Heater
from Chromalox
1" NPT Brass Screw Plug. Copper Sheath Element. Third-party certifications: UL Listed, CSA, cCSAus. High Watt Density (64 - 86 W/In ²). 0.75 - 3 kW. Without Thermostat. 120 and 240 Volt, Single Phase. General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure, or Moisture... [See More]
- Sleeve (Sheath) Material: Copper
- AC Voltage Required: 120 to 240
- Phase: Single Phase AC Voltage
- kWatts: 0.75 to 3.00
from OMEGA Engineering, Inc.
These heaters are lightweight and portable and provide convenient solutions to many heating applications. TLC Series heaters have two or three straight heating elements, while KTLC Series heaters have two or three curved heating elements. [See More]
- Sleeve (Sheath) Material: Copper
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 2.00 to 18.00
from Chromalox
2" NPT Brass Screw Plug. Copper Sheath Elements. High Watt Density (46 - 53 W/In ²). 1.5 - 15 kW. Without Thermostat. 120, 208, 240 and 480 Volt, Single Phase. General Purpose, Moisture Resistant/ Explosion Resistant Terminal Enclosure or Moisture Resistant. Third-party certifications: UL... [See More]
- Sleeve (Sheath) Material: Copper
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage
- kWatts: 1.50
from OMEGA Engineering, Inc.
•. Copper Sheath Nickel Plated Elements. •. High Watt Density (49 - 58 W/In2). •. 4 and 6 kW. •. 208 and 240 Volt, Single Phase [See More]
- Sleeve (Sheath) Material: Copper
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 250
- AC Voltage Required: 208 to 240
from Chromalox
2-1/2" NPT Brass Screw Plug. General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant. Copper Sheath Elements. High Watt Density (46 - 53 W/In ²). 3 - 18 kW. Without Thermostat. 120, 208, 240 and 480 Volt, 1 and 3 Phase. Third-party certifications: UL... [See More]
- Sleeve (Sheath) Material: Copper
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 3.00 to 18.00
from OMEGA Engineering, Inc.
•. Ideal For Clean Liquids within pH 6 to pH 8 Range. •. Quality Construction with Copper Sheath. •. Models Available with 120V, 208V, 240V, or 480V, 1 Phase Power. •. Integral Thermostat [See More]
- Sleeve (Sheath) Material: Copper
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 250
- AC Voltage Required: 120 to 490
from Chromalox
1" NPT Brass Screw Plug. Copper Sheath Element for Water Heating. 43 - 86 W/In ². 350 - 1,500 Watts. 120 and 240 Volt, Single Phase. Integral Plug and Receptacle [See More]
- Sleeve (Sheath) Material: Copper; Steel (optional feature)
- AC Voltage Required: 120 to 240
- Phase: Single Phase AC Voltage
- kWatts: 0.35 to 1.50
from OMEGA Engineering, Inc.
•. 1" NPT Screw Plug. •. Tubular Element Design. •. 350 to 1500 W. •. Heavy Duty Construction [See More]
- Sleeve (Sheath) Material: Copper
- AC Voltage Required: 120 to 240
- Phase: Single Phase AC Voltage
- kWatts: 0.35 to 1.50
from Chromalox
1" Steel Screw Plug. Steel Sheath Element for Oil Heating. 20 - 21 W/In ². 350 - 900 Watts. 120 and 240 Volt, Single Phase. Integral Plug and Receptacle [See More]
- Sleeve (Sheath) Material: Copper; Steel (optional feature)
- AC Voltage Required: 120 to 240
- Phase: Single Phase AC Voltage
- kWatts: 0.35 to 1.50
from OMEGA Engineering, Inc.
•. 1" NPT Brass Screw Plug. •. Copper Sheath Element. •. High Watt Density (64 to 86 W/in2). •. 0.75 to 3 kW. •. Without Thermostat. •. 120 and 240 Volt, Single Phase. •. General Purpose or Moisture-Resistant/ Explosion-Resistant Terminal Enclosure [See More]
- Sleeve (Sheath) Material: Copper
- AC Voltage Required: 120 to 240
- Phase: Single Phase AC Voltage
- kWatts: 0.75 to 3.00
from Chromalox
1" NPT Brass Screw Plug. Copper Sheath Element. 43 - 86 W/In ². 350 - 3,000 Watts. 120 and 240 Volt, Single Phase. Without Terminal Cover. Thermowell. Third-party certifications: UL Recognized, CSA [See More]
- Sleeve (Sheath) Material: Copper; Steel (optional feature)
- AC Voltage Required: 120 to 240
- Phase: Single Phase AC Voltage
- kWatts: 0.35 to 3.00
from Chromalox
1-1/4" NPT Brass Screw Plug. 120 and 240 Volt, Single Phase. Copper Sheath Element. 64 - 86 W/In ². 750 - 5,000 Watts. Without Terminal Cover. Without Thermowell. Third-party certifications: UL Recognized, CSA [See More]
- Sleeve (Sheath) Material: Copper
- AC Voltage Required: 120 to 240
- Phase: Single Phase AC Voltage
- kWatts: 0.75 to 5.00
from Chromalox
2-1/2 x 2-1/2" Square Brass Flange. Copper Sheath Elements. High Watt Densities (See Catalog Page for Table). 13.5 - 18 kW. 208 and 480 Volt, Three Phase. Third-party certifications: UL Recognized, CSA [See More]
- Sleeve (Sheath) Material: Copper; Nickel Alloy
- AC Voltage Required: 208 to 480
- Phase: Three Phase AC Voltage
- kWatts: 5.00 to 18.00