Steel Immersion Heaters
from WATTCO
Wattco offers a wide variety of process heating equipment to our customers. We manufacture boiler heaters that suit many different sizes and dimensions that customers need. If a boiler has a flanged heater that need to be replaced, Wattco can replicate the model you currently have from practically... [See More]
- Sleeve (Sheath) Material: Copper; Nickel Alloy; Stainless Steel; Steel
- Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Caustic Solutions
- kWatts: 5.00 to 3000.00
from Tempco Electric Heater Corporation
Typical Applications. For plating tanks, rinse tanks and other non-sludging aqueous solutions. T1 thermal fuse protection standard; T2 bi-metal switch optional. Grounded for safety. Vapor-tight polypropylene terminal enclosure. Standard 3-ft. flexible PVC liquid-tight conduit. 240, 480 volts... [See More]
- Sleeve (Sheath) Material: Stainless Steel; Steel; Titanium
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180 to 300
- AC Voltage Required: 240 to 480
from WATTCO
Flanged heaters are commonly used in many chemical, petroleum and water based applications. Consisting normally of an ANSI rated flange with several hairpin elements or bugle tubular elements extending from the face of the flange, this electric heater uses direct heat application to the liquid... [See More]
- Sleeve (Sheath) Material: Copper; Nickel Alloy; Stainless Steel; Steel
- AC Voltage Required: 208 to 600
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Watt Density: 8.8 to 67.8
from Tempco Electric Heater Corporation
Typical Applications. For plating tanks, rinse tanks and other non-sludging aqueous solutions. T1 thermal fuse protection standard; T2 bi-metal switch optional. Grounded for safety. Vapor-tight polypropylene terminal enclosure. Standard 3-ft. flexible PVC liquid-tight conduit. 120, 240, 480 volts... [See More]
- Sleeve (Sheath) Material: Stainless Steel; Steel; Titanium
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180 to 300
- AC Voltage Required: 120 to 480
from WATTCO
Industrial immersion heaters are a fast and efficient way of heating up various liquid solutions in processing equipment, as well as in large tanks through the use of tank immersion heaters. Heating up liquids using direct heat transfer allows for the liquid medium to quickly reach the desired... [See More]
- Sleeve (Sheath) Material: Nickel Alloy; Stainless Steel; Steel
- Applications: Solvents, Salts, Freeze Protection; Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Caustic Solutions; Liquid Paraffin
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
from Tempco Electric Heater Corporation
Typical Applications. For plating tanks, rinse tanks and other acidic aqueous solutions. T1 thermal fuse protection standard; T2 bi-metal switch optional. Grounded for safety. Vapor-tight polypropylene terminal enclosure with universal mounting flange. Standard 3-ft. flexible PVC liquid-tight... [See More]
- Sleeve (Sheath) Material: Stainless Steel; Steel; Titanium
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180 to 300
- AC Voltage Required: 120 to 480
from WATTCO
Over the Side Heaters are a popular industrial heating product for economic and practical uses. Using a water-resistant terminal housing, these industrial heaters come in many shapes and sizes to fit within your tank dimensions and specifications. Wattco over the side immersion heaters are custom... [See More]
- Sleeve (Sheath) Material: Nickel Alloy; Stainless Steel; Steel; Titanium
- AC Voltage Required: 208 to 600
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Watt Density: 14 to 60
from Tempco Electric Heater Corporation
Typical Applications. For plating tanks, rinse tanks and other non-sludging aqueous solutions. T1 thermal fuse protection standard; T2 bi-metal switch optional. Grounded for safety. Vapor-tight polypropylene terminal enclosure. Standard 3-ft. flexible PVC liquid-tight conduit. 240, 480 volts... [See More]
- Sleeve (Sheath) Material: Stainless Steel; Steel; Titanium
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180 to 300
- AC Voltage Required: 240 to 480
from WATTCO
WATTCO ™ Pipe Heaters are especially constructed to fit inside standard 2 or 3 ” schedule 40 NPS pipes. These industrial tank heaters are specifically designed for usage in tanks that require extremely low watt densities such as waxes, thick liquids such as tar, molasses and corrosive... [See More]
- Sleeve (Sheath) Material: Steel
- Phase: Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 0.0 to 750
- AC Voltage Required: 240 to 600
from Tempco Electric Heater Corporation
Typical Applications. For plating tanks, phosphatizing and concentrated aqueous solutions. T1 thermal fuse protection standard; T2 bi-metal switch optional. Grounded for safety. Vapor-tight polypropylene terminal enclosure with universal mounting flange. Standard 3-ft. flexible PVC liquid-tight... [See More]
- Sleeve (Sheath) Material: Stainless Steel; Steel; Titanium
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180 to 300
- AC Voltage Required: 120 to 480
from WATTCO
Screw Plug heaters from WATTCO ™ consist of hairpin tubular elements that are brazed or welded into a machined pipe thread fitting, (normally an NPT fitting for North American standards) which are then screwed directly through a threaded coupling in the tank wall or vessel, or installed in... [See More]
- Sleeve (Sheath) Material: Copper; Nickel Alloy; Stainless Steel; Steel; Titanium
- AC Voltage Required: 120 to 600
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Watt Density: 11 to 80
from Tempco Electric Heater Corporation
Double Pole 60-250 °F thermostat with over-temperature cutout and pilot lamp to indicate heater on/off status. Only 8" of vertical riser is heated, allowing liquid level to fluctuate without damaging the heater. Adjustable stainless steel mounting bracket. Passivation, electropolished, or bright... [See More]
- Sleeve (Sheath) Material: Copper; Stainless Steel; Steel
- Watt Density: 8 to 32
- Maximum Operating (Sheath) Temperature: 60 to 250
from Tempco Electric Heater Corporation
Screw Plug Immersion Heaters consist of tubular elements welded or brazed into a threaded screw plug which can then be inserted into a threaded opening in a tank wall or through a mating full or half coupling.. [See More]
- Sleeve (Sheath) Material: Copper; Nickel Alloy; Stainless Steel; Steel
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 350 to 1200
- AC Voltage Required: 120 to 480
from Durex Industries
Flanged immersion heaters are constructed with formed tubular heating elements brazed or welded to a high pressure flange for direct immersion into tanks and pressure vessels. Flanged immersion heaters are capable of achieving higher wattage requirements than screw plug heaters due to the fact that... [See More]
- Sleeve (Sheath) Material: Steel; Carpenter, Monel, Inconel, Hastelloy, Ti
- AC Voltage Required: 240 to 480
- Phase: Three Phase AC Voltage
- kWatts: 0.04
from Process Technology
Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Low watt densities of 18 watts/square inch (2.8 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]
- Sleeve (Sheath) Material: Stainless Steel; Steel; Titanium
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180
- AC Voltage Required: 120 to 600
from Chromalox
Circular Blades. Steel Sheath Elements. Low Watt Density (12 and 18 W/In ²). 7.5 - 24 kW. 240 and 480 Volt, 1 and 3 Phase. Moisture Resistant Terminal Enclosure. 12 ft. Riser (Other Lengths Available) [See More]
- Sleeve (Sheath) Material: Steel
- AC Voltage Required: 240 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 7.50 to 24.00
from OMEGA Engineering, Inc.
•. Rugged Steel Sheath. •. Low Watt Density 6 1/2" W/in2. •. 1.2 to 8.4 kW. •. 3 & 5 Inch, 150 Ib. Steel Flange [See More]
- Sleeve (Sheath) Material: Steel
- AC Voltage Required: 240 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 1.20 to 8.40
from Process Heating Company, Inc.
The "Problem Solver" for underground tanks. Having trouble solving your underground storage tank problems? PHCo Lo-Density Drop-In Heater Kits have been designed for the heating of underground tanks and other applications that cannot be cut or welded on. These heaters can be used in multiples if... [See More]
- Sleeve (Sheath) Material: Stainless Steel (optional feature); Steel
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
- Maximum Operating (Sheath) Temperature: 750
- AC Voltage Required: 200 to 600
from Durex Industries
Screw plug immersion heaters utilize an NPT screw plug for direct immersion into liquids, oils, or other heat transfer mediums. These heaters utilize a rugged tubular heating element with sheath materials of copper, stainless steel, or Incoloy. The elements are formed and welded or brazed into the... [See More]
- Sleeve (Sheath) Material: Steel; Carpenter, Monel, Inconel, Hastelloy, Ti
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 750
- AC Voltage Required: 120 to 240
from Process Technology
Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 40 watts/square inch (6.2 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]
- Sleeve (Sheath) Material: Stainless Steel; Steel; Incoloy, Titanium
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180
- AC Voltage Required: 240 to 600
from Chromalox
Straight Blade. Steel Sheath Elements. Low Watt Density (12 and 18 W/In ²). 7.5 - 24 kW. 240 and 480 Volt, 1 and 3 Phase. Moisture Resistant Terminal Enclosure. 12 ft. Riser (Other Lengths Available). Third-party certifications: UL Listed, CSA [See More]
- Sleeve (Sheath) Material: Steel
- AC Voltage Required: 240 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 7.50 to 24.00
from OMEGA Engineering, Inc.
Heavy coil construction — Watt density on the heating coil is designed for low watt density operation by increasing the coil diameter and length to give maximum coil surface area and limit coil surface temperature, providing longer coil life. [See More]
- Sleeve (Sheath) Material: Steel
- AC Voltage Required: 240 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 3.00 to 24.00
from Process Heating Company, Inc.
Flanged Immersion Heaters for use in tanks, large vats and reservoirs. These heaters consist of a standard 150# or 300# flange for mounting and PHCos exclusive heating elements. The elements are "dry well" and "low density" design. The dry wells allow the elements to be serviced or replaced without... [See More]
- Sleeve (Sheath) Material: Stainless Steel (optional feature); Steel
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
- Maximum Operating (Sheath) Temperature: 750
- AC Voltage Required: 200 to 600
from Process Technology
Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Low watt densities of 18 watts/square inch (2.8 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]
- Sleeve (Sheath) Material: Stainless Steel; Steel; Titanium
- Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
- Maximum Operating (Sheath) Temperature: 180
- AC Voltage Required: 120 to 600
from Chromalox
Steel Sheath Elements (20 W/In ²). Steel Riser (36 and 48"). 120, 240 and 480V, 1 and 3 Phase. Moisture Resistant terminal Enclosure. For Medium Weight Oils & Degreasing Solutions. 2 Element 2 - 7 kW. 3 Element 3 - 10 kW. Third-party certifications: UL Listed, CSA [See More]
- Sleeve (Sheath) Material: Steel
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 2.00 to 10.00
from OMEGA Engineering, Inc.
bull;. Type E-2 Moisture Tight/Explosion Resistant Enclosure Standard*. •. 240 V Models Include an Integral 3 Phase Thermostat. •. 3" (8 cm) 150 lb (68 kg) Steel Flange. •. Low Watt Density Steel Sheath Elements Suitable for Heating Sump Oil. •. 3 to 6 kW. •. 240 and 480 V,... [See More]
- Sleeve (Sheath) Material: Steel
- AC Voltage Required: 240 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 3.00 to 6.00
from Process Heating Company, Inc.
No tanks to drain. Easily installed the heavy-duty assemblies weld directly into storage tanks to deliver long term and economical performance. Once installed, the flexible heater elements are removable from heater tubes without the need to drain the tank or disconnect fluid lines. LO-DENSITY IS A... [See More]
- Sleeve (Sheath) Material: Stainless Steel (optional feature); Steel
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
- Maximum Operating (Sheath) Temperature: 750
- AC Voltage Required: 200 to 600
from Process Technology
Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Low watt densities of 18 watts/square inch (2.8 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]
- Sleeve (Sheath) Material: Stainless Steel; Steel; Titanium
- Phase: Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180
- AC Voltage Required: 120 to 600
from Chromalox
Steel Sheath Elements (20 W/In ²). Steel Riser (36 and 48"). 120, 240 and 480V, 1 and 3 Phase. Moisture Resistant Terminal Enclosure. For Medium Weight Oils & Degreasing Solutions. 2 Element 2 - 7 kW. 3 Element 3 - 10 kW. Third-party certifications: UL Listed, CSA [See More]
- Sleeve (Sheath) Material: Steel
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 2.00 to 10.00
from OMEGA Engineering, Inc.
•. 1 1/4" NPT Steel Screw Plug. •. Steel Sheath Elements. •. 10 and 20 W/In2. •. 0.5 - 3 kW. •. Without Thermostat. •. 120 and 240 Volt, Single Phase. •. General Purpose or Moisture Resistant/ Explosion Resistant Terminal Enclosure [See More]
- Sleeve (Sheath) Material: Steel
- AC Voltage Required: 120 to 240
- Phase: Single Phase AC Voltage
- kWatts: 0.50 to 3.00
from Process Heating Company, Inc.
Rigid Tubular Drywell Heaters solve the problem of heating viscous products without damage to the product being heated. The Rigid Heaters can be installed as new or as replacement equipment for existing metal sheathed style tubular units that have higher watt density. Process Heatings Rigid Heaters... [See More]
- Sleeve (Sheath) Material: Stainless Steel (optional feature); Steel
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
- Maximum Operating (Sheath) Temperature: 750
- AC Voltage Required: 200 to 600
from Process Technology
Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 35 watts/square inch (5.4 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]
- Sleeve (Sheath) Material: Stainless Steel; Steel; Titanium
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180
- AC Voltage Required: 200 to 600
from Chromalox
304 Stainless Steel, Titanium, Steel, Copper, and Carpenter 20 Sheath Elements. 5 - 7.5 kW. 20 - 44 W/In ². 240 Volt, Single Phase. Moisture Resistant Terminal Enclosure [See More]
- Sleeve (Sheath) Material: Copper; Stainless Steel; Steel; Titatium, and Carpenter 20
- AC Voltage Required: 240
- Phase: Single Phase AC Voltage
- kWatts: 5.00 to 7.50
from OMEGA Engineering, Inc.
•. 2" NPT Steel Screw Plug. •. Steel Sheath Elements. •. 6 - 8 W/In2. •. 0.5 - 3 kW. •. Without Thermostat. •. 120, 208, 240 and 480 Volt, 1 & 3 Phase. •. General Purpose or Moisture Resistant/ Explosion Resistant Terminal Enclosure [See More]
- Sleeve (Sheath) Material: Steel
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
- kWatts: 0.50 to 3.00
from Process Heating Company, Inc.
Unitized Heaters remain Process Heating Company's best selling product line. Its popularity continues due to the ease of installation into any tank or vat; its 100% efficiency; its ease of automation; its lack of maintenance and remarkable reliability. The Lo-Density Unitized Heater dissipates as... [See More]
- Sleeve (Sheath) Material: Stainless Steel (optional feature); Steel
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
- Maximum Operating (Sheath) Temperature: 750
- AC Voltage Required: 200 to 600
from Process Technology
Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 35 watts/square inch (5.4 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]
- Sleeve (Sheath) Material: Stainless Steel; Steel; Titanium
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180
- AC Voltage Required: 200 to 600
from Chromalox
2" NPT Steel Screw Plug. Integral Thermostat (DPST). Steel Sheath Elements. 6 - 8 W/In ². 0.5 - 3 kW. 120, 208, 240 and 480 Volt, 1 & 3 Phase. General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure. Third-party certifications: UL Listed, CSA, cCSAus [See More]
- Sleeve (Sheath) Material: Steel
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 0.50 to 3.00
from OMEGA Engineering, Inc.
•. Built-In Thermostat — Three Temperature Ranges Available. •. 1.5 to 6 KW. •. 120, 208 240 or 480 V, 1 Phase. •. Rugged, 2 Element Design. •. Premium Grade Steel Sheath. •. Lower Watt Densities for Heating Lightweight Oils [See More]
- Sleeve (Sheath) Material: Steel
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 550
- AC Voltage Required: 208 to 480
from Chromalox
2" NPT Steel Screw Plug. General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure. Steel Sheath Elements. 6 - 8 W/In ². 0.5 - 3 kW. Integral Thermostat (DPST). 120, 208, 240 and 480 Volt, 1 & 3 Phase. Third-party certifications: UL Listed, CSA, cCSAus [See More]
- Sleeve (Sheath) Material: Steel
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 0.50 to 3.00
from OMEGA Engineering, Inc.
•. Built in Thermostat — Three Temperature Ranges Available. •. Steel Sheath and Lower Watt Density for Heating Lightweight Oils. •. 208, 240 or 480 V 1 & 3 Phase [See More]
- Sleeve (Sheath) Material: Steel
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 550
- AC Voltage Required: 208 to 480
from Chromalox
2" NPT Steel Screw Plug. Steel Sheath Elements. 6 - 8 W/In ². 0.5 - 3 kW. Without Thermostat. 120, 208, 240 and 480 Volt, 1 & 3 Phase. General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant. Third-party certifications: UL Recognized, CSA, cCSAus [See More]
- Sleeve (Sheath) Material: Steel
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 0.50 to 3.00
from OMEGA Engineering, Inc.
•. Built in Thermostat — Three Temperature Ranges Available. •. 0.25 to 0.50 kW. •. 120 and 240 V, 1 Phase. •. 0.315" Diameter Heavy Duty Steel Sheath. •. Lower Watt Density for Heating Light Weight Oils. •. Single Heating Element Design [See More]
- Sleeve (Sheath) Material: Steel
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 240
- AC Voltage Required: 120 to 240
from Chromalox
2-1/2" NPT Steel Screw Plug. Steel Sheath Elements. 6 - 8 W/In ². 0.5 - 3 kW. Without Thermostat. 120, 208, 240 and 480 Volt, Single Phase. General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant. Third-party certifications: UL Recognized, CSA, cCSAus [See More]
- Sleeve (Sheath) Material: Steel
- AC Voltage Required: 120 to 240
- Phase: Single Phase AC Voltage
- kWatts: 0.50 to 3.00
from OMEGA Engineering, Inc.
•. Rugged Steel Sheath for Use with Lightweight Oils. •. 1.5 to 6 kW. •. 120 280, 240 or 480V. 1 Phase. •. General Purpose1 NEMA-1 Rated and UL Listed Enclosure or Moisture Resistant/ Explosion Enclosure2 [See More]
- Sleeve (Sheath) Material: Steel
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage
- kWatts: 1.50 to 6.00
from Chromalox
1" NPT Steel Screw Plug. Steel Sheath Element. 20 W/In ². 0.25 - 1.5 kW. Integral Thermostat (SPST). 120 and 240 Volt, Single Phase. General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure. Third-party certifications: UL Listed, CSA, cCSAus [See More]
- Sleeve (Sheath) Material: Steel
- AC Voltage Required: 120 to 240
- Phase: Single Phase AC Voltage
- kWatts: 0.25 to 1.50
from OMEGA Engineering, Inc.
•. 3 to 9 kW. •. 120, 208, 240 or 480 V, 1 & 3 Phase. •. General Purpose NEMA-1 Rated and UL Listed Enclosure1 or Moisture Resistant/Explosion Resistant Enclosure2 [See More]
- Sleeve (Sheath) Material: Steel
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
- kWatts: 3.00 to 9.00
from Chromalox
1-1/4" NPT Steel Screw Plug. Steel Sheath Elements. 10 - 20 W/In ². Integral Thermostat (SPST). 120 and 240 Volt, Single Phase. 0.5 - 3 kW. General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure. Third-party certifications: UL Listed, CSA, cCSAus [See More]
- Sleeve (Sheath) Material: Steel
- AC Voltage Required: 120 to 240
- Phase: Single Phase AC Voltage
- kWatts: 0.50 to 3.00
from OMEGA Engineering, Inc.
•. Steel Sheath and Low Watt Density for Heating Medium Weight Oils. •. Integral Thermostat Three Temperature Ranges Available. •. 2 to 6 kW. •. 208, 240 or 480 V, 1 Phase. •. 2 Element Construction with 2" NPT Steel Fitting [See More]
- Sleeve (Sheath) Material: Steel
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 550
- AC Voltage Required: 208 to 480
from Chromalox
2" NPT Steel Screw Plug. Steel Sheath Elements. 23 W/In ². 3 - 9 kW. Without Thermostat. 240 and 480 Volt, Three Phase. General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant. Third-party certifications: UL Recognized, CSA, cCSAus [See More]
- Sleeve (Sheath) Material: Steel
- AC Voltage Required: 240 to 480
- Phase: Three Phase AC Voltage
- kWatts: 3.00 to 9.00
from OMEGA Engineering, Inc.
•. 3 to 9kW. •. Rugged 3 Element Steel Construction. •. Low Watt Density, 15 W/in2. •. Built-in Thermostat, Three Temperature Ranges Available. •. 240 and 480 V, 3 Phase [See More]
- Sleeve (Sheath) Material: Steel
- Phase: Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 550
- AC Voltage Required: 240 to 480
from Chromalox
1-1/4" NPT Stainless Steel Passivated Screw Plug. Stainless Steel Passivated Element. High Watt Density (43 - 86 W/In ²). 1 - 2 kW. Integral Thermostat (SPST). 120 and 240 Volt, Single Phase. General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure. Third-party... [See More]
- Sleeve (Sheath) Material: Steel
- AC Voltage Required: 120 to 240
- Phase: Single Phase AC Voltage
- kWatts: 1.00 to 2.00
from OMEGA Engineering, Inc.
•. Heavy Duty Steel Sheath for Use With Medium Weight Oils. •. Low Watt Density. •. 2 to 6kW. •. 240 and 480V, 1 Phase. •. General Purpose NEMA- Enclosure or Moisture Resistant/Explosion Resistant2 † Enclosure Available [See More]
- Sleeve (Sheath) Material: Steel
- AC Voltage Required: 240 to 480
- Phase: Single Phase AC Voltage
- kWatts: 2.00 to 6.00
from OMEGA Engineering, Inc.
•. 240 and 480V, 3 Phase. •. 3 to 9kW. •. Rugged Steel Sheath. •. Low Watt Density for Heating Medium Weight Oils. •. 2 1/2" NPT Steel Fitting. •. General Purpose NEMA-1 Enclosure or Moisture Tight/Explosion Resistant Enclosure* [See More]
- Sleeve (Sheath) Material: Steel
- AC Voltage Required: 240 to 480
- Phase: Three Phase AC Voltage
- kWatts: 3.00 to 9.00
from OMEGA Engineering, Inc.
PPLICATIONS. Primarily for use in salt baths. Available in other sheath materials and watt densities for most liquids and viscous materials. Conctact sales for further information. FEATURES. Vapor resistant cast iron terminal box for dependable service. Optional features include special voltage or... [See More]
- Sleeve (Sheath) Material: Nickel Alloy; Steel
- AC Voltage Required: 240 to 480
- Phase: Single Phase AC Voltage
- kWatts: 3.00 to 7.50
from OMEGA Engineering, Inc.
•. 1/2, 3/4, and 1 1/4 NPT Screw Plugs. •. 316 SS Sheath. •. 400 to 1000 W. •. 120 and 240 V, 1-Phase. •. Single Thread Pipe Construction [See More]
- Sleeve (Sheath) Material: Steel
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 482
- AC Voltage Required: 120 to 240
from OMEGA Engineering, Inc.
•. 2 NPT Stainless Steel Screw Plug. •. Steel Sheath Elements. •. Watt Density: 15 W/in2. •. 3 to 9 kW. •. Without Thermostat. •. 240 and 480 V, 3-Phase. •. General Purpose or Moisture-Resistant/Explosion-Resistant Terminal Enclosure [See More]
- Sleeve (Sheath) Material: Steel
- AC Voltage Required: 240 to 480
- Phase: Three Phase AC Voltage
- kWatts: 3.00 to 9.00