Stainless Steel Immersion Heaters
from Heatron, Inc.
Water, water-soluble and low viscosity fluid heater. Compact immersion cartridge heaters are designed for minimal assembly and ease of service in the field. With smaller fittings than tubular versions, tight spaces won't pose a problem for these high performance immersion cartridge heaters. Contact... [See More]
- Sleeve (Sheath) Material: Stainless Steel; Incoloy®
- Immersion (Heated) Length: 36 to 72
- Heater Type: Screw Plug / NPT Threaded; Cartridge Heater
- Applications: Water-soluble And Low Viscosity Fluid; Clean Water Heating
from WATTCO
Wattco offers a wide variety of process heating equipment to our customers. We manufacture boiler heaters that suit many different sizes and dimensions that customers need. If a boiler has a flanged heater that need to be replaced, Wattco can replicate the model you currently have from practically... [See More]
- Sleeve (Sheath) Material: Copper; Nickel Alloy; Stainless Steel; Steel
- Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Caustic Solutions
- kWatts: 5.00 to 3000.00
from Backer Hotwatt Inc.
Features. The Hotwatt Immersion Heater may be supplied with various junction boxes for additional terminal or lead protection. For corrosive environments, units can be supplied in other special alloys best suited to the operating conditions. The lead end of the unit may be sealed for extreme... [See More]
- Sleeve (Sheath) Material: Stainless Steel
- AC Voltage Required: 120 to 240
- Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
- kWatts: 0.12 to 21.00
from Tempco Electric Heater Corporation
Typical Applications. For plating tanks, rinse tanks and other non-sludging aqueous solutions. T1 thermal fuse protection standard; T2 bi-metal switch optional. Grounded for safety. Vapor-tight polypropylene terminal enclosure. Standard 3-ft. flexible PVC liquid-tight conduit. 240, 480 volts... [See More]
- Sleeve (Sheath) Material: Stainless Steel; Steel; Titanium
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180 to 300
- AC Voltage Required: 240 to 480
from WATTCO
Flanged heaters are commonly used in many chemical, petroleum and water based applications. Consisting normally of an ANSI rated flange with several hairpin elements or bugle tubular elements extending from the face of the flange, this electric heater uses direct heat application to the liquid... [See More]
- Sleeve (Sheath) Material: Copper; Nickel Alloy; Stainless Steel; Steel
- AC Voltage Required: 208 to 600
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Watt Density: 8.8 to 67.8
from Backer Hotwatt Inc.
Features: The Miniature Circulation Heater is a packaged heater for heating small volumes of liquids as in photographic developer solutions, chemicals, dyes and inks. Constructed of 316 series stainless steel. Pressures to 100 psig. [See More]
- Sleeve (Sheath) Material: Stainless Steel
- AC Voltage Required: 120 to 240
- Phase: Single Phase AC Voltage
- kWatts: 100.00 to 1200.00
from Tempco Electric Heater Corporation
Typical Applications. For plating tanks, rinse tanks and other non-sludging aqueous solutions. T1 thermal fuse protection standard; T2 bi-metal switch optional. Grounded for safety. Vapor-tight polypropylene terminal enclosure. Standard 3-ft. flexible PVC liquid-tight conduit. 120, 240, 480 volts... [See More]
- Sleeve (Sheath) Material: Stainless Steel; Steel; Titanium
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180 to 300
- AC Voltage Required: 120 to 480
from WATTCO
Industrial immersion heaters are a fast and efficient way of heating up various liquid solutions in processing equipment, as well as in large tanks through the use of tank immersion heaters. Heating up liquids using direct heat transfer allows for the liquid medium to quickly reach the desired... [See More]
- Sleeve (Sheath) Material: Nickel Alloy; Stainless Steel; Steel
- Applications: Solvents, Salts, Freeze Protection; Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Caustic Solutions; Liquid Paraffin
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
from Tempco Electric Heater Corporation
Typical Applications. For plating tanks, rinse tanks and other acidic aqueous solutions. T1 thermal fuse protection standard; T2 bi-metal switch optional. Grounded for safety. Vapor-tight polypropylene terminal enclosure with universal mounting flange. Standard 3-ft. flexible PVC liquid-tight... [See More]
- Sleeve (Sheath) Material: Stainless Steel; Steel; Titanium
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180 to 300
- AC Voltage Required: 120 to 480
from WATTCO
Over the Side Heaters are a popular industrial heating product for economic and practical uses. Using a water-resistant terminal housing, these industrial heaters come in many shapes and sizes to fit within your tank dimensions and specifications. Wattco over the side immersion heaters are custom... [See More]
- Sleeve (Sheath) Material: Nickel Alloy; Stainless Steel; Steel; Titanium
- AC Voltage Required: 208 to 600
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Watt Density: 14 to 60
from Tempco Electric Heater Corporation
Typical Applications. For plating tanks, rinse tanks and other non-sludging aqueous solutions. T1 thermal fuse protection standard; T2 bi-metal switch optional. Grounded for safety. Vapor-tight polypropylene terminal enclosure. Standard 3-ft. flexible PVC liquid-tight conduit. 240, 480 volts... [See More]
- Sleeve (Sheath) Material: Stainless Steel; Steel; Titanium
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180 to 300
- AC Voltage Required: 240 to 480
from WATTCO
Screw Plug heaters from WATTCO ™ consist of hairpin tubular elements that are brazed or welded into a machined pipe thread fitting, (normally an NPT fitting for North American standards) which are then screwed directly through a threaded coupling in the tank wall or vessel, or installed in... [See More]
- Sleeve (Sheath) Material: Copper; Nickel Alloy; Stainless Steel; Steel; Titanium
- AC Voltage Required: 120 to 600
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Watt Density: 11 to 80
from Tempco Electric Heater Corporation
Typical Applications. For plating tanks, phosphatizing and concentrated aqueous solutions. T1 thermal fuse protection standard; T2 bi-metal switch optional. Grounded for safety. Vapor-tight polypropylene terminal enclosure with universal mounting flange. Standard 3-ft. flexible PVC liquid-tight... [See More]
- Sleeve (Sheath) Material: Stainless Steel; Steel; Titanium
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180 to 300
- AC Voltage Required: 120 to 480
from Tempco Electric Heater Corporation
Double Pole 60-250 °F thermostat with over-temperature cutout and pilot lamp to indicate heater on/off status. Only 8" of vertical riser is heated, allowing liquid level to fluctuate without damaging the heater. Adjustable stainless steel mounting bracket. Passivation, electropolished, or bright... [See More]
- Sleeve (Sheath) Material: Copper; Stainless Steel; Steel
- Watt Density: 8 to 32
- Maximum Operating (Sheath) Temperature: 60 to 250
from Tempco Electric Heater Corporation
General Purpose Over-the-Side Immersion Heaters, Vertical Loop Low-Profile Immersion Heaters, Sanitzing Sink Immersion Heaters and Deep Tank/Sump Immersion Heaters are manufactured with Incoloy ®, Stainless Steel, Steel or Copper heating elements and NEMA 4 Terminal Housings. [See More]
- Sleeve (Sheath) Material: Stainless Steel
- AC Voltage Required: 240 to 480
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage
- kWatts: 3.00 to 18.00
from Tempco Electric Heater Corporation
Flanged Immersion Heaters are designed for use in tanks and pressurized vessels to heat both liquids and gases. They mate to a companion flange that is either welded to a tank wall or, for circulating type heaters, to a pipe. [See More]
- Sleeve (Sheath) Material: Nickel Alloy; Stainless Steel
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 350 to 1200
- AC Voltage Required: 240 to 480
from Tempco Electric Heater Corporation
Screw Plug Immersion Heaters consist of tubular elements welded or brazed into a threaded screw plug which can then be inserted into a threaded opening in a tank wall or through a mating full or half coupling.. [See More]
- Sleeve (Sheath) Material: Copper; Nickel Alloy; Stainless Steel; Steel
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 350 to 1200
- AC Voltage Required: 120 to 480
from Process Technology
Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Low watt densities of 18 watts/square inch (2.8 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]
- Sleeve (Sheath) Material: Stainless Steel; Steel; Titanium
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180
- AC Voltage Required: 120 to 600
from Heat Exchange & Transfer, Inc.
Flanged immersion heaters consist of a number of “U ” bend tubular heating elements welded into a standard ANSI pipe flange. Elements are supported with TEMA style baffles. A thermowell is installed through the center of the flange for the over temperature sensor. A NEMA rated enclosure... [See More]
- Sleeve (Sheath) Material: Stainless Steel
- AC Voltage Required: 480
- Phase: Three Phase AC Voltage
- kWatts: 6.00
from Chromalox
Side Mount. Fluoropolymer Covered Stainless Steel Elements. 10 W/in ². 1 - 6 kW. 120, 240 and 480 Volt, Single Phase. Moisture Resistant Terminal Enclosure. Third-party certifications: UL Listed, cUL [See More]
- Sleeve (Sheath) Material: Stainless Steel; Fluoropolymer Covered
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180 to 219
- AC Voltage Required: 120 to 480
from Acrolab Ltd.
Electric heaters are used in many different types of industries and applications. Their ability to deliver thermal energy at a rapid pace under a controlled setting allows for use in a large versatile range of applications. We offer a wide variety of heating elements to fit the needs of many... [See More]
- Sleeve (Sheath) Material: Stainless Steel
- Applications: Model Dependent on Fluid Properties
- Number of Elements: 2
from OMEGA Engineering, Inc.
• Long Life Heating Elements with Stainless Steel (8% Nickel) Sheath. • For Very Weak Solutions or Industrial Process Water. • Zinc Coated Steel Flange. • 6 to 72 kW. • 240 and 480 V, 1 and 3 Phase [See More]
- Sleeve (Sheath) Material: Stainless Steel
- AC Voltage Required: 240 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 6.00 to 72.00
from Thermon, Inc
Thermon Quantum Truflow Heater ™ is the next evolution of Thermon ’s flange heater line-up. With enhanced baffle technology tailored for both ordinary and hazardous locations, the Thermon Quantum Truflow Heater ™ can be custom designed to offer highly engineered solutions while... [See More]
- Sleeve (Sheath) Material: Stainless Steel; Carbon Steel, Incoloy 800, Inconel 600
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
- Maximum Operating (Sheath) Temperature: -76 to 176
- AC Voltage Required: 690
from Armstrong International
Armstrong tank heaters are available in four standard configurations: Flange-Mounted Hairpin —Types FHC and FHS. Flange-Mounted Bayonet —Types FBC and FBS. Flange-Mounted Bayonet —Types BHC and BHS. Base-Mounted Direct —Type BD. These four configurations offer a range of... [See More]
- Sleeve (Sheath) Material: Stainless Steel
- Heater Type: Flange Mount / (ANSI) Flanges
- Maximum Operating (Sheath) Temperature: 650
- Flange/Thread Diameter: 6
from Process Technology
Customer designed specifically for phosphate coating applications. FEATURES. For use in iron, zinc and manganese phosphate tanks. Schedule 40, heavy wall, 316 stainless steel sheath withstands scaling better than traditional heaters. Low watt densities up to 23 watts/square inch (3.5 w/cm ²)... [See More]
- Sleeve (Sheath) Material: Stainless Steel
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 230
- AC Voltage Required: 120 to 600
from Chromalox
L-Shaped. Fluoropolymer Covered Stainless Steel Elements. 10 W/in ². 1 - 6 kW. 120, 240 and 480 Volt, Single Phase. Moisture Resistant Terminal Enclosure. Third-party certifications: UL Listed, cUL [See More]
- Sleeve (Sheath) Material: Stainless Steel; Fluoropolymer Covered
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180 to 219
- AC Voltage Required: 120 to 480
from Acrolab Ltd.
Electric heaters are used in many different types of industries and applications. Their ability to deliver thermal energy at a rapid pace under a controlled setting allows for use in a large versatile range of applications. We offer a wide variety of heating elements to fit the needs of many... [See More]
- Sleeve (Sheath) Material: Stainless Steel
- Number of Elements: 3
- Heater Type: Screw Plug / NPT Threaded
- Applications: Model Dependent on Fluid Properties
from OMEGA Engineering, Inc.
Sturdy stainless steel .475" (1.2 cm) diameter elements, welded to steel flanges provide superior rigidity and strength. Heavy duty jumper straps and terminal parts assure permanent tightness of connections and an extra margin of current carrying capacity. Long life elements. High grade 304 series... [See More]
- Sleeve (Sheath) Material: Stainless Steel
- AC Voltage Required: 240 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 3.00 to 36.00
from Process Technology
Durable, efficient chemical heater. FEATURES. 316 stainless steel or titanium elements for use in most aqueous alkaline solutions and rinse tanks. Watt densities of 45-55 watts/square inch for 316 stainless and <60 watts/square inch for titanium. Vapor resistant, flame retardant PVC terminal... [See More]
- Sleeve (Sheath) Material: Stainless Steel; Titanium
- AC Voltage Required: 120 to 600
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage
- kWatts: 4.50 to 18.00
from Chromalox
Side Mount. Fluoropolymer Covered Stainless Steel Elements. 10 W/in ². Third-party certifications: UL Listed, CSA, CE. 1 - 6 kW. 120, 240 and 480 Volt, Single Phase. Moisture/Corrosion Resistant Terminal Enclosure. Third-party certifications: UL Listed, CSA, CE [See More]
- Sleeve (Sheath) Material: Stainless Steel; Fluoropolymer Covered
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180 to 219
- AC Voltage Required: 120 to 480
from OMEGA Engineering, Inc.
•. Passivated Stainless Steel Wetted. •. 3 Element Heater Design. •. 208, 240, or 480 Vac, 3 Phase Power. •. 3 to 18 kW. •. For Process Water Applications [See More]
- Sleeve (Sheath) Material: Stainless Steel
- Phase: Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 250
- AC Voltage Required: 208 to 480
from Process Technology
Compatible with many aggressive chemistries. FEATURES. Heavy wall fluoropolymer sheath (PTFE) covered stainless steel element reduces permeation. Low watt densities of 10 watts/square inch (1.5 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]
- Sleeve (Sheath) Material: Teflon®; Stainless Steel
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage
- kWatts: 1.00 to 6.00
from Chromalox
L-Shaped. Fluoropolymer Covered Stainless Steel Elements. 10 W/in ². 1 - 6 kW. 120, 240 and 480 Volt, Single Phase. Moisture/Corrosion Resistant Terminal Enclosure. Third-party certifications: UL Listed, CSA, CE [See More]
- Sleeve (Sheath) Material: Stainless Steel; Fluoropolymer Covered
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180 to 219
- AC Voltage Required: 120 to 480
from OMEGA Engineering, Inc.
The OMEGALUX ® MTS -2 Series process water immersion heater is available for applications with mild acid or alkaline conditions. The passivated stainless steel construction allows complete compatibility. [See More]
- Sleeve (Sheath) Material: Stainless Steel
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage
- kWatts: 1.50 to 15.00
from Process Technology
Durable, efficient chemical heater. FEATURES. 316 stainless steel or titanium elements for use in most aqueous alkaline solutions and rinse tanks. Watt densities of 45-55 watts/square inch for 316 stainless and <60 watts/square inch for titanium. Vapor resistant, flame retardant PVC terminal... [See More]
- Sleeve (Sheath) Material: Stainless Steel; Titanium
- AC Voltage Required: 208 to 600
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage
- kWatts: 2.00 to 18.00
from Chromalox
Fluoropolymer Covered Stainless Steel Elements. 10 W/in ². 3 - 18 kW. 240 and 480 Volt, Three Phase. Moisture Resistant Terminal Enclosure. Third-party certifications: UL Listed, cUL [See More]
- Sleeve (Sheath) Material: Stainless Steel; Fluoropolymer Covered
- Phase: Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180 to 219
- AC Voltage Required: 240 to 480
from OMEGA Engineering, Inc.
•. Passivated Stainless Steel Sheath for Weak Corrosive Solutions. •. 0.75 to 3 kW. •. 120, and 240 Vac, 1 phase. •. Integral Thermostat [See More]
- Sleeve (Sheath) Material: Stainless Steel
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 240
- AC Voltage Required: 120 to 240
from Process Technology
Durable, efficient chemical heater. FEATURES. 304 stainless, 316 stainless steel or titanium elements for use in most aqueous alkaline solutions and plating and phosphate tanks. Watt densities up to 35 watts/square inch (5.4 w/cm ²). Vapor resistant, flame retardant PVC terminal enclosure with... [See More]
- Sleeve (Sheath) Material: Stainless Steel; Titanium
- AC Voltage Required: 120 to 600
- Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
- kWatts: 1.00 to 12.00
from Chromalox
Stainless Steel Sheath Elements (40 W/In ²). Stainless Steel Riser (36 and 48"). 120, 240 and 480V, 1 and 3 Phase. Moisture Resistant Terminal Enclosure. For Mildly Corrosive Fluids. 2 Element 2 - 12 kW. 3 Element 3 - 18 kW. Third-party certifications: UL Listed, CSA [See More]
- Sleeve (Sheath) Material: Stainless Steel
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 2.00 to 18.00
from OMEGA Engineering, Inc.
Tubular heating elements are brazed into a junction box. All wetted parts of TLO & KTLO Series heaters are steel. Sludge legs (to keep heated portion of the unit off the bottom of the tank) are standard. [See More]
- Sleeve (Sheath) Material: Stainless Steel
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 2.00 to 10.00
from Process Technology
Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 40 watts/square inch (6.2 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]
- Sleeve (Sheath) Material: Stainless Steel
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180
- AC Voltage Required: 200 to 600
from Chromalox
Stainless Steel Sheath Elements (40 W/In ²). Stainless Steel Riser (36 and 48"). 120, 240 and 480V, 1 and 3 Phase. Moisture Resistant Terminal Enclosure. For Mildly Corrosive Fluids. 2 Element 2 - 12 kW. 3 Element 3 - 18 kW. Third-party certifications: UL Listed, CSA [See More]
- Sleeve (Sheath) Material: Stainless Steel
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 2.00 to 18.00
from OMEGA Engineering, Inc.
e PTH series models are heavy duty general purpose heaters for heating plating tanks, rinse tanks and other aqueous solutions. The Type 316 Stainless Steel is passivated to provide additional corrosion resistance. These heaters are equipped with a vapor tight terminal enclosure and a 3 foot long... [See More]
- Sleeve (Sheath) Material: Stainless Steel
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage
- kWatts: 5.00 to 7.50
from Process Technology
Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in 316 stainless steel. Watt densities up to 40 watts/square inch (6.2 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded... [See More]
- Sleeve (Sheath) Material: Stainless Steel
- Phase: Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180
- AC Voltage Required: 200 to 600
from Chromalox
Flat Elements. Fluoropolymer Coated Stainless Steel Elements. 20 W/In ². 3 - 10 kW. 240 and 480 Volt, Three Phase. Moisture Resistant Terminal Enclosure. Third-party certifications: UL Listed, CSA [See More]
- Sleeve (Sheath) Material: Stainless Steel; Fluoropolymer Covered
- AC Voltage Required: 240 to 480
- Phase: Three Phase AC Voltage
- kWatts: 3.00 to 10.00
from OMEGA Engineering, Inc.
These over-the -side immersion heaters are designed for installing in the top of a tank with the heated portion directly immersed along the side or at the bottom. This provides easy removal of the heater and ample working space inside the tank. [See More]
- Sleeve (Sheath) Material: Stainless Steel
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 2.00 to 18.00
from Process Technology
Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 35 watts/square inch (5.4 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]
- Sleeve (Sheath) Material: Stainless Steel; Titanium
- Phase: Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180
- AC Voltage Required: 240 to 600
from Chromalox
Round Cross Section Elements. Fluoropolymer Coated Stainless Steel Elements. 20 W/In ². 1 - 8 kW. 120, 240 and 480 Volt, Single Phase. Moisture Resistant Terminal Enclosure. Third-party certifications: UL Listed, CSA [See More]
- Sleeve (Sheath) Material: Stainless Steel; Fluoropolymer Covered
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage
- kWatts: 1.00 to 8.00
from OMEGA Engineering, Inc.
1. Corrosion Resistan- Thermoplastic fluoropolymer coated stainless steel sheath for long life in almost all types of corrosive solutions for operating temperatures up to 212F. Pin hole free, durable coating, 100% tested at factory. 2. Overtemperature Shutoff- Standard on all units. A manual reset... [See More]
- Sleeve (Sheath) Material: Stainless Steel
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 212
- AC Voltage Required: 120 to 480
from Process Technology
Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 40 watts/square inch (6.2 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]
- Sleeve (Sheath) Material: Stainless Steel; Steel; Incoloy, Titanium
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180
- AC Voltage Required: 240 to 600
from Chromalox
6 Fluoropolymer Covered Stainless Steel Elements. 10 W/in ². 2 - 12 kW. 240 and 480 Volt, Three Phase. Moisture Resistant Terminal Enclosure. Third-party certifications: UL Listed, cUL [See More]
- Sleeve (Sheath) Material: Stainless Steel; Fluoropolymer Covered
- Phase: Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180 to 219
- AC Voltage Required: 240 to 480
from OMEGA Engineering, Inc.
bull;. Compact .475" Diameter Electropolished Stainless Steel Sheath; 3 Element Design. •. General Purpose; NEMA-1 Rated Enclosure or Explosion Resistant Enclosure Available. •. 2" NPT Electropolished Stainless Steel Screw Plug. •. 3 to 18 kW. •. Rugged, Reliable, Premium... [See More]
- Sleeve (Sheath) Material: Stainless Steel
- AC Voltage Required: 208 to 480
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
- kWatts: 3.00 to 18.00
from Process Technology
Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in 316 stainless steel. Watt densities up to 40 watts/square inch (6.2 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded... [See More]
- Sleeve (Sheath) Material: Stainless Steel
- Phase: Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180
- AC Voltage Required: 200 to 600
from Chromalox
9 Fluoropolymer Covered Stainless Steel Elements. 10 W/in ². 3 - 18 kW. 240 and 480 Volt, Three Phase. Moisture Resistant Terminal Enclosure. Third-party certifications: UL Listed, cUL [See More]
- Sleeve (Sheath) Material: Stainless Steel; Fluoropolymer Covered
- Phase: Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180 to 219
- AC Voltage Required: 240 to 480
from OMEGA Engineering, Inc.
•. All Passivated Stainless Steel Construction: Ideal for Mild Acid or Alkaline Solutions. •. Integral Thermostat. •. 208, 240, or 480 Vac, 1 phase. •. 43 to 51 W/in2 [See More]
- Sleeve (Sheath) Material: Stainless Steel
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 250
- AC Voltage Required: 208 to 480
from Process Technology
Small design to fit all size aquaculture applications. FEATURES. 316 stainless steel for fresh water or titanium for salt water applications. Available in Over the Side, L Shaped and Screwplug Styles. Watt densities up to 40 watts/square inch (6.5 w/cm ²). Vapor resistant, flame retardant... [See More]
- Sleeve (Sheath) Material: Stainless Steel; Titanium
- AC Voltage Required: 120 to 240
- Phase: Single Phase AC Voltage
- kWatts: 1.00 to 6.00
from Chromalox
304 Stainless Steel, Titanium, Steel, Copper, and Carpenter 20 Sheath Elements. 5 - 7.5 kW. 20 - 44 W/In ². 240 Volt, Single Phase. Moisture Resistant Terminal Enclosure [See More]
- Sleeve (Sheath) Material: Copper; Stainless Steel; Steel; Titatium, and Carpenter 20
- AC Voltage Required: 240
- Phase: Single Phase AC Voltage
- kWatts: 5.00 to 7.50
from OMEGA Engineering, Inc.
•. Stainless Steel Wetted Construction. •. 120, 208, 240, 480V 1 and 3 Phase Power. •. Reliable Heater Design. •. General Purpose Enclosure, NEMA-1 Rated and UL Listed [See More]
- Sleeve (Sheath) Material: Stainless Steel
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
- kWatts: 3.00 to 18.00
from Process Technology
Quick plug in system for aquaculture applications. 316 stainless steel for fresh water or titanium for salt water applications. Watt densities up to 40 watts/square inch (6.5 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 8.5 flexible cord/plug. P1 thermal... [See More]
- Sleeve (Sheath) Material: Stainless Steel; Titanium
- AC Voltage Required: 100 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
- kWatts: 1.00 to 5.60
from Chromalox
Passivated 316 Stainless Steel Sheath Elements. 1 - 9 kW. 21 - 34 W/In ². 120, 240 and 480 Volt, Single Phase. Moisture Resistant Terminal Enclosure. UL Recognized [See More]
- Sleeve (Sheath) Material: Stainless Steel
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage
- kWatts: 1.00 to 9.00
from OMEGA Engineering, Inc.
bull;. 1" NPT Stainless Steel Passivated Screw Plug. •. Stainless Steel Passivated Elements. •. High Watt Density (64 to 86 W/in2). •. 0.75 to 3 kW. •. Without Thermostat. •. 120 and 240 Volt, Single Phase. •. General Purpose or Moisture-Resistant/ Explosion-Resistant... [See More]
- Sleeve (Sheath) Material: Stainless Steel
- AC Voltage Required: 120 to 240
- Phase: Single Phase AC Voltage
- kWatts: 0.75 to 3.00
from Process Technology
Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Low watt densities of 18 watts/square inch (2.8 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]
- Sleeve (Sheath) Material: Stainless Steel; Steel; Titanium
- Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
- Maximum Operating (Sheath) Temperature: 180
- AC Voltage Required: 120 to 600
from Chromalox
Titanium Sheath Elements. 1 - 8 kW. 20 - 35 W/In ². 120, 240 and 480 Volt, Single Phase. Moisture Resistant Terminal Enclosure. UL Recognized [See More]
- Sleeve (Sheath) Material: Stainless Steel
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage
- kWatts: 1.00 to 9.00
from OMEGA Engineering, Inc.
bull;. 1 ¼" NPT Stainless Steel Passivated Screw Plug. •. Stainless Steel Passivated Elements. •. High Watt Density (43 to 86 W/in2). •. 1 to 2 kW. •. Without Thermostat. •. 120 and 240 Volt, Single Phase. •. General Purpose or Moisture-Resistant/... [See More]
- Sleeve (Sheath) Material: Stainless Steel
- AC Voltage Required: 120 to 240
- Phase: Single Phase AC Voltage
- kWatts: 1.00 to 2.00
from Process Technology
Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Low watt densities of 18 watts/square inch (2.8 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]
- Sleeve (Sheath) Material: Stainless Steel; Titanium
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180
- AC Voltage Required: 120 to 600
from Chromalox
304 Stainless Steel Electro-polished Thinblade Elements. 20 W/In ². 3 - 10 kW. 240 and 480 Volt, Three Phase. Moisture Resistant Terminal Enclosure. UL Listed [See More]
- Sleeve (Sheath) Material: Stainless Steel
- AC Voltage Required: 240 to 480
- Phase: Three Phase AC Voltage
- kWatts: 3.00 to 10.00
from OMEGA Engineering, Inc.
The new OMEGA VP and VPT Series self-regulating, fully grounded immersion heaters are ideal for insertion into small tanks, vessels and appliance as well as compressors, oils, fluids and plating cells. Available in stainless steel of PFA sheath for corrosive environments, both models are... [See More]
- Sleeve (Sheath) Material: Stainless Steel
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 500
- AC Voltage Required: 120 to 240
from Process Technology
Designed for safety and low maintenance. FEATURES. Automatic temperature protection is built in. Won't burn out due to air or scale exposure. 316 stainless steel for fresh water or titanium for salt water applications. Available in Over the Side, L Shaped and Axial Styles. Watt densities up to 40... [See More]
- Sleeve (Sheath) Material: Stainless Steel; Titanium
- AC Voltage Required: 100 to 240
- Phase: Single Phase AC Voltage
- kWatts: 1.00 to 1.70
from Chromalox
316 Stainless Steel Sheath Tubes. 40 W/In ². 1 - 12 kW. 120, 240 and 480 Volt, Single Phase. Moisture Resistant Terminal Enclosure. Third-party certifications: UL Listed, cUL [See More]
- Sleeve (Sheath) Material: Stainless Steel; and Titanium
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180 to 219
- AC Voltage Required: 120 to 480