Flanged Heater Immersion Heaters

42 Results
Flanged Heaters
from WATTCO

Flanged heaters are commonly used in many chemical, petroleum and water based applications. Consisting normally of an ANSI rated flange with several hairpin elements or bugle tubular elements extending from the face of the flange, this electric heater uses direct heat application to the liquid... [See More]

  • Heater Type: Flange Mount / (ANSI) Flanges
  • AC Voltage Required: 208 to 600
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Watt Density: 8.8 to 67.8
Flanged Tubular Heater -- B Series
from Backer Hotwatt Inc.

Features: Ratings and sizes other than those listed are available. 150# rating ANSI carbon steel flange. Steel, stainless steel, copper, or incoloy sheathed elements. Optional thermostat and well for temperature control. Element supports in multiple element units for proper element spacing as... [See More]

  • Heater Type: Flange Mount / (ANSI) Flanges
  • AC Voltage Required: 240 to 480
  • Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
  • kWatts: 3.00 to 200.00
Process Immersion Heater
from Gaumer Process

An immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and gases. It is designed... [See More]

  • Heater Type: Flange Mount / (ANSI) Flanges
  • Flange/Thread Diameter: 0.4750
  • kWatts: 0.00 to 5000.00
  • Sleeve (Sheath) Material: Alloy
Boiler Replacement Elements for Flanged Immersion Heater -- WCSF
from Chromalox

208, 240 and 480 Volt, Three Phase. Third-party certifications: UL Recognized, CSA. Applications. Hot Water Storage Tanks. Warming Equipment. Preheating All Grades of Oil. Food Processing Equipment. Cleaning and Rinsing Tanks. Heat Transfer Systems. Process Air Equipment. Boiler Equipment. Freeze... [See More]

  • Heater Type: Flange Mount / (ANSI) Flanges
  • AC Voltage Required: 208 to 480
  • Phase: Three Phase AC Voltage
  • kWatts: 12.00 to 22.50
1 or 3 Phase Over the Side Phosphate Application Heater -- DAS
from Process Technology

Customer designed specifically for phosphate coating applications. FEATURES. For use in iron, zinc and manganese phosphate tanks. Schedule 40, heavy wall, 316 stainless steel sheath withstands scaling better than traditional heaters. Low watt densities up to 23 watts/square inch (3.5 w/cm ²)... [See More]

  • Heater Type: Flange Mount / (ANSI) Flanges; Over the Side Heater
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 230
  • AC Voltage Required: 120 to 600
Flange Immersion Heater -- MF10B-E33DN-450C
from Durex Industries

Flanged immersion heaters are constructed with formed tubular heating elements brazed or welded to a high pressure flange for direct immersion into tanks and pressure vessels. Flanged immersion heaters are capable of achieving higher wattage requirements than screw plug heaters due to the fact that... [See More]

  • Heater Type: Flange Mount / (ANSI) Flanges
  • AC Voltage Required: 240 to 480
  • Phase: Three Phase AC Voltage
  • kWatts: 0.04
FH Series Flanged Immersion Heater -- FH0506-6.0-20S-483
from Heat Exchange & Transfer, Inc.

Flanged immersion heaters consist of a number of “U ” bend tubular heating elements welded into a standard ANSI pipe flange. Elements are supported with TEMA style baffles. A thermowell is installed through the center of the flange for the over temperature sensor. A NEMA rated enclosure... [See More]

  • Heater Type: Flange Mount / (ANSI) Flanges
  • AC Voltage Required: 480
  • Phase: Three Phase AC Voltage
  • kWatts: 6.00
Bayonet Tank Heater -- FBC Series
from Armstrong International

Armstrong tank heaters are available in four standard configurations: Flange-Mounted Hairpin —Types FHC and FHS. Flange-Mounted Bayonet —Types FBC and FBS. Flange-Mounted Bayonet —Types BHC and BHS. Base-Mounted Direct —Type BD. These four configurations offer a range of... [See More]

  • Heater Type: Flange Mount / (ANSI) Flanges
  • Flange/Thread Diameter: 6
  • Maximum Operating (Sheath) Temperature: 650
  • Immersion (Heated) Length: 24 to 120
Flanged Heating System -- FL-10
from Process Heating Company, Inc.

Flanged Immersion Heaters for use in tanks, large vats and reservoirs. These heaters consist of a standard 150# or 300# flange for mounting and PHCos exclusive heating elements. The elements are "dry well" and "low density" design. The dry wells allow the elements to be serviced or replaced without... [See More]

  • Heater Type: Flange Mount / (ANSI) Flanges
  • Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
  • Maximum Operating (Sheath) Temperature: 750
  • AC Voltage Required: 200 to 600
Flanged Immersion Heater -- TMS
from OMEGA Engineering, Inc.

• Long Life Heating Elements with Stainless Steel (8% Nickel) Sheath. • For Very Weak Solutions or Industrial Process Water. • Zinc Coated Steel Flange. • 6 to 72 kW. • 240 and 480 V, 1 and 3 Phase [See More]

  • Heater Type: Flange Mount / (ANSI) Flanges
  • AC Voltage Required: 240 to 480
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • kWatts: 6.00 to 72.00
Fintube Immersion Heater -- FO 2403
from Trent, Inc.

Used for oil preheating, oil baths, wax and other heat transfer fluids. TRENT FO Series Fintube Heaters are designed to give years of trouble-free service when the tubes are completely covered with fluid, used on correct voltage and kept free of carbonization. TRENT FO Series Fintube Heater casings... [See More]

  • Heater Type: Flange Mount / (ANSI) Flanges
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 550
  • AC Voltage Required: 240
Mildly Corrosive Solution Application Flanged Immersion Heater -- TMS
from Chromalox

General Purpose, Moisture Resistant or Moisture Resistant/Explosion Resistant Terminal Enclosure. Stainless Steel Thermowell. 45 W/In ². 6 - 200 kW. Third-party certifications: UL Listed, CSA, cCSAus. General Purpose, Moisture Resistant or Moisture Resistant/Explosion Resistant Terminal... [See More]

  • Heater Type: Flange Mount / (ANSI) Flanges
  • AC Voltage Required: 240 to 480
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • kWatts: 3.00 to 50.00
3 Element Tubular 3 Phase Over the Side Heater -- 3HS
from Process Technology

Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 40 watts/square inch (6.2 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]

  • Heater Type: Flange Mount / (ANSI) Flanges; Over the Side Heater
  • Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 180
  • AC Voltage Required: 200 to 600
UST Series Storage Tank Heater -- UST 0601-10-228C-XXX
from Heat Exchange & Transfer, Inc.

The UST (Unitary Storage Tank) heater is a completely packaged tank heating unit. The UST utilizes a flexible open coil heating element. The open coil heater consists of nickel chromium resistance coils supported in high temperature ceramic insulators on a flexible stainless steel strap. Each... [See More]

  • Heater Type: Flange Mount / (ANSI) Flanges
  • AC Voltage Required: 120 to 600
  • Phase: Three Phase AC Voltage
  • kWatts: 10.00
Flanged Immersion Heater -- TMS
from OMEGA Engineering, Inc.

Sturdy stainless steel .475" (1.2 cm) diameter elements, welded to steel flanges provide superior rigidity and strength. Heavy duty jumper straps and terminal parts assure permanent tightness of connections and an extra margin of current carrying capacity. Long life elements. High grade 304 series... [See More]

  • Heater Type: Flange Mount / (ANSI) Flanges
  • AC Voltage Required: 240 to 480
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • kWatts: 3.00 to 36.00
Water Application Flanged Immersion Heater -- TTSF
from Chromalox

2-1/2 x 2-1/2" Square Brass Flange. Copper Sheath Elements. High Watt Densities (See Catalog Page for Table). 13.5 - 18 kW. 208 and 480 Volt, Three Phase. Third-party certifications: UL Recognized, CSA [See More]

  • Heater Type: Flange Mount / (ANSI) Flanges
  • AC Voltage Required: 208 to 480
  • Phase: Three Phase AC Voltage
  • kWatts: 5.00 to 18.00
3 Phase Over the Side 9 Element Tubular Heater -- 9HS
from Process Technology

Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in 316 stainless steel. Watt densities up to 40 watts/square inch (6.2 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded... [See More]

  • Heater Type: Flange Mount / (ANSI) Flanges
  • Phase: Three Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 180
  • AC Voltage Required: 200 to 600
Flanged Immersion Heater -- TTSF
from OMEGA Engineering, Inc.

Type TTSF heaters are used in industrial water boilers and storage tanks. They feature high watt density for rapid heat transfer. The steam boiler heaters feature the highest quality, high nickel Incoloy sheath that provides the highest practical protection available against hard water containing... [See More]

  • Heater Type: Flange Mount / (ANSI) Flanges
  • AC Voltage Required: 208 to 480
  • Phase: Single Phase AC Voltage
  • kWatts: 5.00 to 18.00
XtremeDuty™ Immersion Tank Flange Heaters -- LTFX
from Chromalox

LTFX units provide low watt density heating over a large surface area, while providing precise temperature control for such materials as fire water storage, asphalt, diesel, lube oils, ethanol, bio-diesel, glycerin, animal fats, vegetable oils, fuel oils, or similar types of liquids. 4 - 240 kW Unit... [See More]

  • Heater Type: Flange Mount / (ANSI) Flanges
  • AC Voltage Required: 480 to 600
  • Phase: Three Phase AC Voltage
  • kWatts: 4.00 to 240.00
3 Phase Over the Side Triple Metal Deep Tank Heater -- 3V
from Process Technology

Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 35 watts/square inch (5.4 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]

  • Heater Type: Flange Mount / (ANSI) Flanges; Over the Side Heater
  • Phase: Three Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 180
  • AC Voltage Required: 240 to 600
Rugged Screw Plug Immersion Heater -- TM/TMO
from OMEGA Engineering, Inc.

•. 1" NPT Screw Plug. •. Tubular Element Design. •. 350 to 1500 W. •. Heavy Duty Construction [See More]

  • Heater Type: Flange Mount / (ANSI) Flanges; Screw Plug / NPT Threaded
  • AC Voltage Required: 120 to 240
  • Phase: Single Phase AC Voltage
  • kWatts: 0.35 to 1.50
XtremeDuty™ Immersion Tank Flange Heaters -- STFX
from Chromalox

STFX units provide replaceable-element design in a compact setting, while providing precise temperature control. Units comply with API- 614 and can be used for such materials as lube oil, fire water storage, water solutions, asphalt, water/glycol, diesel, acidic solutions, ethanol, bio-diesel... [See More]

  • Heater Type: Flange Mount / (ANSI) Flanges
  • AC Voltage Required: 240 to 600
  • Phase: Three Phase AC Voltage
  • kWatts: 1.00 to 25.00
316 Stainless or Titanium 3", 5" and 6" Flange Size Flanged Heater -- FLS
from Process Technology

Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 40 watts/square inch (6.2 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]

  • Heater Type: Flange Mount / (ANSI) Flanges
  • Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 180
  • AC Voltage Required: 240 to 600
6 Element Tubular 3 Phase Over the Side Heater -- 6HS
from Process Technology

Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in 316 stainless steel. Watt densities up to 40 watts/square inch (6.2 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded... [See More]

  • Heater Type: Flange Mount / (ANSI) Flanges; Over the Side Heater
  • Phase: Three Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 180
  • AC Voltage Required: 200 to 600
Aquaculture Heater -- A Series
from Process Technology

Small design to fit all size aquaculture applications. FEATURES. 316 stainless steel for fresh water or titanium for salt water applications. Available in Over the Side, L Shaped and Screwplug Styles. Watt densities up to 40 watts/square inch (6.5 w/cm ²). Vapor resistant, flame retardant... [See More]

  • Heater Type: Flange Mount / (ANSI) Flanges
  • AC Voltage Required: 120 to 240
  • Phase: Single Phase AC Voltage
  • kWatts: 1.00 to 6.00
Aquaculture Heater -- EasyPlug™ Series
from Process Technology

Quick plug in system for aquaculture applications. 316 stainless steel for fresh water or titanium for salt water applications. Watt densities up to 40 watts/square inch (6.5 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 8.5 flexible cord/plug. P1 thermal... [See More]

  • Heater Type: Flange Mount / (ANSI) Flanges; Over the Side Heater
  • AC Voltage Required: 100 to 480
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
  • kWatts: 1.00 to 5.60
Derated Single Metal Over The Side Heater For Concentrated Alkaline Or Caustic Solutions -- DMOTS
from Process Technology

Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Low watt densities of 18 watts/square inch (2.8 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]

  • Heater Type: Flange Mount / (ANSI) Flanges; Over the Side Heater
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
  • Maximum Operating (Sheath) Temperature: 180
  • AC Voltage Required: 120 to 600
Derated Triple Metal Over the Side Chemical Heater -- 3DMOTS
from Process Technology

Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Low watt densities of 18 watts/square inch (2.8 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]

  • Heater Type: Flange Mount / (ANSI) Flanges; Over the Side Heater
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 180
  • AC Voltage Required: 120 to 600
EasyPlug, Aquaculture Heater -- SmartOne®
from Process Technology

Designed for safety and low maintenance. FEATURES. Automatic temperature protection is built in. Won't burn out due to air or scale exposure. 316 stainless steel for fresh water or titanium for salt water applications. Available in Over the Side, L Shaped and Axial Styles. Watt densities up to 40... [See More]

  • Heater Type: Flange Mount / (ANSI) Flanges; Over the Side Heater
  • AC Voltage Required: 100 to 240
  • Phase: Single Phase AC Voltage
  • kWatts: 1.00 to 1.70
Fluoropolymer 3 Phase Over the Side Heater -- 3HX Style
from Process Technology

Excellent chemical resistance to aggressive acids. FEATURES. PTFE sleeved 304 stainless elements inert to most solutions up to 212 °F (100 °C). Low watt density design 10 watts/square inch (1.5w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m)... [See More]

  • Heater Type: Flange Mount / (ANSI) Flanges; Over the Side Heater
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 212
  • AC Voltage Required: 120 to 600
Fluoropolymer 3 Phase Over the Side Heater -- 6HX Style
from Process Technology

Excellent chemical resistance to aggressive acids. FEATURES. PTFE sleeved 304 stainless elements inert to most solutions up to 212 °F (100 °C). Low watt density design 10 watts/square inch (1.5w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m)... [See More]

  • Heater Type: Flange Mount / (ANSI) Flanges; Over the Side Heater
  • Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 212
  • AC Voltage Required: 120 to 600
Fluoropolymer 3 Phase Over the Side Heater -- 9HX Style
from Process Technology

Excellent chemical resistance to aggressive acids. FEATURES. PTFE sleeved 304 stainless elements inert to most solutions up to 212 °F (100 °C). Low watt density design 10 watts/square inch (1.5w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m)... [See More]

  • Heater Type: Flange Mount / (ANSI) Flanges; Over the Side Heater
  • Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 212
  • AC Voltage Required: 120 to 600
Fluoropolymer Flanged Heater -- FLX Style
from Process Technology

Durable, efficient chemical heater. FEATURES. Heavy wall fluoropolymer sheath (PTFE) covered stainless steel element reduces permeation. Low watt density design 10 watts/square inch (1.5 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC... [See More]

  • Heater Type: Flange Mount / (ANSI) Flanges
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 212
  • AC Voltage Required: 120 to 600
Fluoropolymer Low Profile Bottom Heater -- HXFL Style
from Process Technology

Excellent chemical resistance to aggressive acids. FEATURES. PTFE sleeved 304 stainless elements inert to most solutions up to 212 °F (100 °C). Low watt density design 10 watts/square inch (1.5w/cm ²). 4 foot (1.2m) continuous fluoropolymer (PTFE) cable leading to a vapor resistant... [See More]

  • Heater Type: Flange Mount / (ANSI) Flanges
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 212
  • AC Voltage Required: 120 to 600
Fluoropolymer Low Profile Bottom Heater -- HXL Style
from Process Technology

Excellent chemical resistance to aggressive acids. FEATURES. PTFE sleeved 304 stainless elements inert to most solutions up to 212 °F (100 °C). Low watt density design 10 watts/square inch (1.5w/cm ²). 4 foot (1.2m) continuous fluoropolymer (PTFE) cable leading to a vapor resistant... [See More]

  • Heater Type: Flange Mount / (ANSI) Flanges
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 212
  • AC Voltage Required: 120 to 600
Fluoropolymer Spiral Over the Side Single Phase Heater -- HX Style
from Process Technology

Excellent chemical resistance to aggressive acids. FEATURES. PTFE sleeved 304 stainless elements inert to most solutions up to 212 °F (100 °C). Low watt density design 10 watts/square inch (1.5w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m)... [See More]

  • Heater Type: Flange Mount / (ANSI) Flanges; Over the Side Heater
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 212
  • AC Voltage Required: 120 to 600
Quartz Single or Triple Over the Side Heater -- QM/QM3
from Process Technology

Compatible with many aggressive chemistries. FEATURES. Heavy wall quartz sheath with replaceable metal element and polypropylene guards (complete assembly) . For use in most aqueous acidic plating solutions and pickling tanks. Watt densities up to 25 watts/square inch (4 w/cm ²). Vapor... [See More]

  • Heater Type: Flange Mount / (ANSI) Flanges; Over the Side Heater
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 230
  • AC Voltage Required: 120 to 600
SmartOne® 2" NPT Screwplug Heater With Automatic Temperature Protection -- S1T
from Process Technology

Heater cannot ignite plastic even if operated in air. FEATURES. Safety is built in, not added on. Heater self limits its maximum operating temperature to 482 °F (250 °C). This is lower than the ignition point of most plastics. Watt densities up to 26 watts/square inch (4 w/cm ²). Vapor... [See More]

  • Heater Type: Flange Mount / (ANSI) Flanges
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
  • Maximum Operating (Sheath) Temperature: 482
  • AC Voltage Required: 120 to 480
SmartOne® Single L Shaped Heater With Automatic Temperature Protection -- S1L
from Process Technology

Heater cannot ignite plastic even if operated in air. FEATURES. Safety is built in, not added on. Heater self limits its maximum operating temperature to 482 °F (250 °C). This is lower than the ignition point of most plastics. Watt densities up to 26 watts/square inch (4 w/cm ²). Vapor... [See More]

  • Heater Type: Flange Mount / (ANSI) Flanges
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
  • Maximum Operating (Sheath) Temperature: 482
  • AC Voltage Required: 120 to 480
SmartOne® Single Metal Over the Side Heater With Automatic Temperature Protection -- S1
from Process Technology

Heater cannot ignite plastic even if operated in air. FEATURES. Safety is built in, not added on. Heater self limits its maximum operating temperature to 482 °F (250 °C). This is lower than the ignition point of most plastics. Watt densities up to 26 watts/square inch (4 w/cm ²). Vapor... [See More]

  • Heater Type: Flange Mount / (ANSI) Flanges; Over the Side Heater
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
  • Maximum Operating (Sheath) Temperature: 482
  • AC Voltage Required: 100 to 480
SmartOne® Triple Metal L Shaped Heater With Automatic Temperature Protection -- S13L
from Process Technology

Heater cannot ignite plastic even if operated in air. FEATURES. Safety is built in, not added on. Heater self limits its maximum operating temperature to 482 °F (250 °C). This is lower than the ignition point of most plastics. Watt densities up to 26 watts/square inch (4 w/cm ²). Vapor... [See More]

  • Heater Type: Flange Mount / (ANSI) Flanges
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 482
  • AC Voltage Required: 200 to 480
SmartOne® Triple Metal Over the Side Heater With Automatic Temperature Protection -- S13
from Process Technology

Heater cannot ignite plastic even if operated in air. FEATURES. Safety is built in, not added on. Heater self limits its maximum operating temperature to 482 °F (250 °C). This is lower than the ignition point of most plastics. Watt densities up to 26 watts/square inch (4 w/cm ²). Vapor... [See More]

  • Heater Type: Flange Mount / (ANSI) Flanges; Over the Side Heater
  • Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 482
  • AC Voltage Required: 200 to 480