Medium Weight Oils Immersion Heaters

32 Results
Boiler Heaters
from WATTCO

Wattco offers a wide variety of process heating equipment to our customers. We manufacture boiler heaters that suit many different sizes and dimensions that customers need. If a boiler has a flanged heater that need to be replaced, Wattco can replicate the model you currently have from practically... [See More]

  • Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Caustic Solutions
  • Sleeve (Sheath) Material: Copper; Nickel Alloy; Stainless Steel; Steel
  • kWatts: 5.00 to 3000.00
Flanged Heaters
from WATTCO

Flanged heaters are commonly used in many chemical, petroleum and water based applications. Consisting normally of an ANSI rated flange with several hairpin elements or bugle tubular elements extending from the face of the flange, this electric heater uses direct heat application to the liquid... [See More]

  • Applications: Food Equipment, Soap and Detergent Solutions, Freeze Protection; Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions
  • AC Voltage Required: 208 to 600
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Watt Density: 8.8 to 67.8
Immersion Heaters
from WATTCO

Industrial immersion heaters are a fast and efficient way of heating up various liquid solutions in processing equipment, as well as in large tanks through the use of tank immersion heaters. Heating up liquids using direct heat transfer allows for the liquid medium to quickly reach the desired... [See More]

  • Applications: Solvents, Salts, Freeze Protection; Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Caustic Solutions; Liquid Paraffin
  • Sleeve (Sheath) Material: Nickel Alloy; Stainless Steel; Steel
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
Over The Side Heaters
from WATTCO

Over the Side Heaters are a popular industrial heating product for economic and practical uses. Using a water-resistant terminal housing, these industrial heaters come in many shapes and sizes to fit within your tank dimensions and specifications. Wattco over the side immersion heaters are custom... [See More]

  • Applications: Solvents, Salts, Freeze Protection; Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Caustic Solutions; Liquid Paraffin
  • AC Voltage Required: 208 to 600
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Watt Density: 14 to 60
Pipe Heater
from WATTCO

WATTCO ™ Pipe Heaters are especially constructed to fit inside standard 2 or 3 ” schedule 40 NPS pipes. These industrial tank heaters are specifically designed for usage in tanks that require extremely low watt densities such as waxes, thick liquids such as tar, molasses and corrosive... [See More]

  • Applications: Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions
  • Phase: Three Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 0.0 to 750
  • AC Voltage Required: 240 to 600
Screw Plug Heaters
from WATTCO

Screw Plug heaters from WATTCO ™ consist of hairpin tubular elements that are brazed or welded into a machined pipe thread fitting, (normally an NPT fitting for North American standards) which are then screwed directly through a threaded coupling in the tank wall or vessel, or installed in... [See More]

  • Applications: Food Equipment, Soap and Detergent Solutions, Freeze Protection; Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions
  • AC Voltage Required: 120 to 600
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Watt Density: 11 to 80
Flanged Immersion Heater -- TMO
from OMEGA Engineering, Inc.

Heavy coil construction — Watt density on the heating coil is designed for low watt density operation by increasing the coil diameter and length to give maximum coil surface area and limit coil surface temperature, providing longer coil life. [See More]

  • Applications: Medium Weight Oils
  • AC Voltage Required: 240 to 480
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • kWatts: 3.00 to 24.00
Flange Immersion Heater -- MF10B-E51MN-250C
from Durex Industries

Flanged immersion heaters are constructed with formed tubular heating elements brazed or welded to a high pressure flange for direct immersion into tanks and pressure vessels. Flanged immersion heaters are capable of achieving higher wattage requirements than screw plug heaters due to the fact that... [See More]

  • Applications: Medium Weight Oils; Heavy Weight Oils
  • AC Voltage Required: 240 to 480
  • Phase: Three Phase AC Voltage
  • kWatts: 0.03
Fintube Immersion Heater -- FO 2403
from Trent, Inc.

Used for oil preheating, oil baths, wax and other heat transfer fluids. TRENT FO Series Fintube Heaters are designed to give years of trouble-free service when the tubes are completely covered with fluid, used on correct voltage and kept free of carbonization. TRENT FO Series Fintube Heater casings... [See More]

  • Applications: Heat Transfer Fluids; Lightweight Oils & Degreasing Solutions; Medium Weight Oils
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 550
  • AC Voltage Required: 240
Immersion Heater - Over-the-side - L-Shaped Metal Sheath Heater -- TLO
from Chromalox

Steel Sheath Elements (20 W/In ²). Steel Riser (36 and 48"). 120, 240 and 480V, 1 and 3 Phase. Moisture Resistant Terminal Enclosure. For Medium Weight Oils & Degreasing Solutions. 2 Element 2 - 7 kW. 3 Element 3 - 10 kW. Third-party certifications: UL Listed, CSA [See More]

  • Applications: Medium Weight Oils
  • AC Voltage Required: 120 to 480
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • kWatts: 2.00 to 10.00
FH Series Flanged Immersion Heater -- FH0506-6.0-20S-483
from Heat Exchange & Transfer, Inc.

Flanged immersion heaters consist of a number of “U ” bend tubular heating elements welded into a standard ANSI pipe flange. Elements are supported with TEMA style baffles. A thermowell is installed through the center of the flange for the over temperature sensor. A NEMA rated enclosure... [See More]

  • Applications: Gases/Vapors; Clean Water Heating; Process Waters; High Purity Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions
  • AC Voltage Required: 480
  • Phase: Three Phase AC Voltage
  • kWatts: 6.00
Drop-In Heater Kit -- D-8
from Process Heating Company, Inc.

The "Problem Solver" for underground tanks. Having trouble solving your underground storage tank problems? PHCo Lo-Density Drop-In Heater Kits have been designed for the heating of underground tanks and other applications that cannot be cut or welded on. These heaters can be used in multiples if... [See More]

  • Applications: Ink, Asphalt, Pulp, & Construction; Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Caustic Solutions; Liquid Paraffin
  • Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
  • Maximum Operating (Sheath) Temperature: 750
  • AC Voltage Required: 200 to 600
Medium Weight Oil Immersion Heater -- ARMTO-2
from OMEGA Engineering, Inc.

•. Steel Sheath and Low Watt Density for Heating Medium Weight Oils. •. Integral Thermostat Three Temperature Ranges Available. •. 2 to 6 kW. •. 208, 240 or 480 V, 1 Phase. •. 2 Element Construction with 2" NPT Steel Fitting [See More]

  • Applications: Medium Weight Oils
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 550
  • AC Voltage Required: 208 to 480
Screw Plug Immersion Heater -- MS2D1B-A17DN-1000
from Durex Industries

Screw plug immersion heaters utilize an NPT screw plug for direct immersion into liquids, oils, or other heat transfer mediums. These heaters utilize a rugged tubular heating element with sheath materials of copper, stainless steel, or Incoloy. The elements are formed and welded or brazed into the... [See More]

  • Applications: Medium Weight Oils; Heavy Weight Oils
  • Phase: Three Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 750
  • AC Voltage Required: 240 to 480
Immersion Heater - Screw Plug - Medium Weight Oil Applications -- AREMTO-3
from Chromalox

2" NPT Steel ScrewPlug. Steel Sheath Elements. 15 W/In ². 3 - 9 kW. Integral Thermostat (DPST). 240 and 480 Volt, Three Phase. General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure. Third-party certifications: UL Listed, CSA, cCSAus [See More]

  • Applications: Medium Weight Oils
  • AC Voltage Required: 240 to 480
  • Phase: Three Phase AC Voltage
  • kWatts: 3.00 to 9.00
UST Series Storage Tank Heater -- UST 0601-10-228C-XXX
from Heat Exchange & Transfer, Inc.

The UST (Unitary Storage Tank) heater is a completely packaged tank heating unit. The UST utilizes a flexible open coil heating element. The open coil heater consists of nickel chromium resistance coils supported in high temperature ceramic insulators on a flexible stainless steel strap. Each... [See More]

  • Applications: Asphalt, Wax, Pitch, Creosote; Clean Water Heating; Process Waters; High Purity Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Caustic Solutions; Liquid Paraffin
  • AC Voltage Required: 120 to 600
  • Phase: Three Phase AC Voltage
  • kWatts: 10.00
Flanged Heating System -- FL-10
from Process Heating Company, Inc.

Flanged Immersion Heaters for use in tanks, large vats and reservoirs. These heaters consist of a standard 150# or 300# flange for mounting and PHCos exclusive heating elements. The elements are "dry well" and "low density" design. The dry wells allow the elements to be serviced or replaced without... [See More]

  • Applications: Ink, Asphalt, Pulp, & Construction; Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Caustic Solutions; Liquid Paraffin
  • Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
  • Maximum Operating (Sheath) Temperature: 750
  • AC Voltage Required: 200 to 600
Medium Weight Oil Immersion Heater -- ARMTO-3
from OMEGA Engineering, Inc.

•. 3 to 9kW. •. Rugged 3 Element Steel Construction. •. Low Watt Density, 15 W/in2. •. Built-in Thermostat, Three Temperature Ranges Available. •. 240 and 480 V, 3 Phase [See More]

  • Applications: Medium Weight Oils
  • Phase: Three Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 550
  • AC Voltage Required: 240 to 480
Immersion Heater - Screw Plug - Medium Weight Oil Applications -- ARMTO-2
from Chromalox

2" NPT Steel Screw Plug. Steel Sheath Elements. 15 W/In ². 2 - 6 kW. Integral Thermostat (DPST). 240 and 480 Volt, Single Phase. General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure. Third-party certifications: UL Listed, CSA, cCSAus [See More]

  • Applications: Medium Weight Oils
  • AC Voltage Required: 240 to 480
  • Phase: Single Phase AC Voltage
  • kWatts: 2.00 to 6.00
Pipe Insert Heater Elements
from Process Heating Company, Inc.

Heater elements are readily available in lengths from two feet to forty feet and can be custom sized to match both heating requirements and tank dimensions. Single and three-phase elements can be furnished. Elements are constructed of nickel chromium alloy coils that are supported by patented... [See More]

  • Applications: Ink, Asphalt, Pulp, & Construction; Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Caustic Solutions; Liquid Paraffin
  • AC Voltage Required: 200 to 600
  • Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
Medium Weight Oil Immersion Heater -- MTO-2
from OMEGA Engineering, Inc.

•. Heavy Duty Steel Sheath for Use With Medium Weight Oils. •. Low Watt Density. •. 2 to 6kW. •. 240 and 480V, 1 Phase. •. General Purpose NEMA- Enclosure or Moisture Resistant/Explosion Resistant2 † Enclosure Available [See More]

  • Applications: Medium Weight Oils
  • AC Voltage Required: 240 to 480
  • Phase: Single Phase AC Voltage
  • kWatts: 2.00 to 6.00
Immersion Heater - Screw Plug - Medium Weight Oil Applications -- EMTO-3
from Chromalox

2" NPT Steel Screw Plug. General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant. Steel Sheath Elements. 15 W/In ². 3 - 9 kW. Without Thermostat. 240 and 480 Volt, Three Phase. Third-party certifications: UL Recognized, CSA, cCSAus [See More]

  • Applications: Medium Weight Oils
  • AC Voltage Required: 240 to 480
  • Phase: Three Phase AC Voltage
  • kWatts: 3.00 to 9.00
Rigid Tubular Heating System -- R-8
from Process Heating Company, Inc.

No tanks to drain. Easily installed the heavy-duty assemblies weld directly into storage tanks to deliver long term and economical performance. Once installed, the flexible heater elements are removable from heater tubes without the need to drain the tank or disconnect fluid lines. LO-DENSITY IS A... [See More]

  • Applications: Ink, Asphalt, Pulp, & Construction; Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Caustic Solutions; Liquid Paraffin
  • Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
  • Maximum Operating (Sheath) Temperature: 750
  • AC Voltage Required: 200 to 600
Medium Weight Oil Immersion Heater -- MTO-3
from OMEGA Engineering, Inc.

•. 240 and 480V, 3 Phase. •. 3 to 9kW. •. Rugged Steel Sheath. •. Low Watt Density for Heating Medium Weight Oils. •. 2 1/2" NPT Steel Fitting. •. General Purpose NEMA-1 Enclosure or Moisture Tight/Explosion Resistant Enclosure* [See More]

  • Applications: Medium Weight Oils
  • AC Voltage Required: 240 to 480
  • Phase: Three Phase AC Voltage
  • kWatts: 3.00 to 9.00
Immersion Heater - Screw Plug - Medium Weight Oil Applications -- MTO-2
from Chromalox

2" NPT Steel Screw Plug. Steel Sheath Elements. 15 W/In ². 2 - 6 kW. Without Thermostat. 240 and 480 Volt, Single Phase. General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant. Third-party certifications: UL Recognized, CSA, cCSAus [See More]

  • Applications: Medium Weight Oils
  • AC Voltage Required: 240 to 480
  • Phase: Single Phase AC Voltage
  • kWatts: 2.00 to 6.00
Screw Plug Heaters
from Process Heating Company, Inc.

Rigid Tubular Drywell Heaters solve the problem of heating viscous products without damage to the product being heated. The Rigid Heaters can be installed as new or as replacement equipment for existing metal sheathed style tubular units that have higher watt density. Process Heatings Rigid Heaters... [See More]

  • Applications: Ink, Asphalt, Pulp, & Construction; Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Caustic Solutions; Liquid Paraffin
  • Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
  • Maximum Operating (Sheath) Temperature: 750
  • AC Voltage Required: 200 to 600
Over The Side Immersion Heater -- TLO & KTLO
from OMEGA Engineering, Inc.

Tubular heating elements are brazed into a junction box. All wetted parts of TLO & KTLO Series heaters are steel. Sludge legs (to keep heated portion of the unit off the bottom of the tank) are standard. [See More]

  • Applications: Medium Weight Oils
  • AC Voltage Required: 120 to 480
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • kWatts: 2.00 to 10.00
Immersion Heater - Screw Plug - Medium Weight Oil Applications -- MTO-3
from Chromalox

2-1/2" NPT Steel Screw Plug. Steel Sheath Elements. 15 W/In ². 3 - 9 kW. Without Thermostat. 240 and 480 Volt, Three Phase. General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant. Third-party certifications: UL Recognized, CSA, cCSAus [See More]

  • Applications: Medium Weight Oils
  • AC Voltage Required: 240 to 480
  • Phase: Three Phase AC Voltage
  • kWatts: 3.00 to 9.00
Unitized Heating System -- U-8
from Process Heating Company, Inc.

Unitized Heaters remain Process Heating Company's best selling product line. Its popularity continues due to the ease of installation into any tank or vat; its 100% efficiency; its ease of automation; its lack of maintenance and remarkable reliability. The Lo-Density Unitized Heater dissipates as... [See More]

  • Applications: Ink, Asphalt, Pulp, & Construction; Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Caustic Solutions; Liquid Paraffin
  • Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
  • Maximum Operating (Sheath) Temperature: 750
  • AC Voltage Required: 200 to 600
Screw Plug Immersion Heaters -- EMTO-3000
from OMEGA Engineering, Inc.

•. 2 NPT Stainless Steel Screw Plug. •. Steel Sheath Elements. •. Watt Density: 15 W/in2. •. 3 to 9 kW. •. Without Thermostat. •. 240 and 480 V, 3-Phase. •. General Purpose or Moisture-Resistant/Explosion-Resistant Terminal Enclosure [See More]

  • Applications: Medium Weight Oils
  • AC Voltage Required: 240 to 480
  • Phase: Three Phase AC Voltage
  • kWatts: 3.00 to 9.00
XtremeDuty™ Immersion Tank Flange Heaters -- LTFX
from Chromalox

LTFX units provide low watt density heating over a large surface area, while providing precise temperature control for such materials as fire water storage, asphalt, diesel, lube oils, ethanol, bio-diesel, glycerin, animal fats, vegetable oils, fuel oils, or similar types of liquids. 4 - 240 kW Unit... [See More]

  • Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Liquid Paraffin
  • AC Voltage Required: 480 to 600
  • Phase: Three Phase AC Voltage
  • kWatts: 4.00 to 240.00
XtremeDuty™ Immersion Tank Flange Heaters -- STFX
from Chromalox

STFX units provide replaceable-element design in a compact setting, while providing precise temperature control. Units comply with API- 614 and can be used for such materials as lube oil, fire water storage, water solutions, asphalt, water/glycol, diesel, acidic solutions, ethanol, bio-diesel... [See More]

  • Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Liquid Paraffin
  • AC Voltage Required: 240 to 600
  • Phase: Three Phase AC Voltage
  • kWatts: 1.00 to 25.00