Three Phase Immersion Heaters
from WATTCO
Flanged heaters are commonly used in many chemical, petroleum and water based applications. Consisting normally of an ANSI rated flange with several hairpin elements or bugle tubular elements extending from the face of the flange, this electric heater uses direct heat application to the liquid... [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Watt Density: 8.8 to 67.8
- AC Voltage Required: 208 to 600
- Heater Type: Flange Mount / (ANSI) Flanges
from Tempco Electric Heater Corporation
Typical Applications. Compatible with most plating tank solutions; inert to acids, anodizing and pickling solutions up to 190 °F (88 °C). Replaces more expensive alumina or graphite heaters. T1 thermal fuse protection standard; T2 bi-metal switch optional. Grounded internal metal element for... [See More]
- Phase: Three Phase AC Voltage
- AC Voltage Required: 240 to 480
- Maximum Operating (Sheath) Temperature: 190
- kWatts: 3.00 to 18.00
from WATTCO
Industrial immersion heaters are a fast and efficient way of heating up various liquid solutions in processing equipment, as well as in large tanks through the use of tank immersion heaters. Heating up liquids using direct heat transfer allows for the liquid medium to quickly reach the desired... [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Sleeve (Sheath) Material: Nickel Alloy; Stainless Steel; Steel
- Applications: Solvents, Salts, Freeze Protection; Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Caustic Solutions; Liquid Paraffin
from Tempco Electric Heater Corporation
Typical Applications. Compatible with most plating tank solutions; inert to acids, anodizing and pickling solutions up to 190 °F (88 °C). Replaces more expensive alumina or graphite heaters. T1 thermal fuse protection standard; T2 bi-metal switch optional. Grounded internal metal element for... [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- AC Voltage Required: 120 to 480
- Maximum Operating (Sheath) Temperature: 190
- kWatts: 1.00 to 6.00
from WATTCO
Over the Side Heaters are a popular industrial heating product for economic and practical uses. Using a water-resistant terminal housing, these industrial heaters come in many shapes and sizes to fit within your tank dimensions and specifications. Wattco over the side immersion heaters are custom... [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Watt Density: 14 to 60
- AC Voltage Required: 208 to 600
- Heater Type: Over the Side Heater
from Tempco Electric Heater Corporation
Typical Applications. Compatible with most plating tank solutions; inert to acids, anodizing and pickling solutions up to 190 °F (88 °C). Replaces more expensive alumina or graphite heaters. T1 thermal fuse protection standard; T2 bi-metal switch optional. Grounded internal metal element for... [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- AC Voltage Required: 120 to 480
- Maximum Operating (Sheath) Temperature: 190
- kWatts: 2.00 to 12.00
from WATTCO
WATTCO ™ Pipe Heaters are especially constructed to fit inside standard 2 or 3 ” schedule 40 NPS pipes. These industrial tank heaters are specifically designed for usage in tanks that require extremely low watt densities such as waxes, thick liquids such as tar, molasses and corrosive... [See More]
- Phase: Three Phase AC Voltage
- AC Voltage Required: 240 to 600
- Maximum Operating (Sheath) Temperature: 0.0 to 750
- kWatts: 4.00 to 80.00
from Tempco Electric Heater Corporation
Typical Applications. Compatible with most plating tank solutions; inert to acids, anodizing and pickling solutions up to 190 °F (88 °C). Replaces more expensive alumina or graphite heaters. T1 thermal fuse protection standard; T2 bi-metal switch optional. Grounded internal metal element for... [See More]
- Phase: Three Phase AC Voltage
- AC Voltage Required: 240 to 480
- Maximum Operating (Sheath) Temperature: 190
- kWatts: 3.00 to 18.00
from WATTCO
Screw Plug heaters from WATTCO ™ consist of hairpin tubular elements that are brazed or welded into a machined pipe thread fitting, (normally an NPT fitting for North American standards) which are then screwed directly through a threaded coupling in the tank wall or vessel, or installed in... [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Watt Density: 11 to 80
- AC Voltage Required: 120 to 600
- Heater Type: Screw Plug / NPT Threaded
from Tempco Electric Heater Corporation
Typical Applications. For plating tanks, rinse tanks and other non-sludging aqueous solutions. T1 thermal fuse protection standard; T2 bi-metal switch optional. Grounded for safety. Vapor-tight polypropylene terminal enclosure. Standard 3-ft. flexible PVC liquid-tight conduit. 240, 480 volts... [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- AC Voltage Required: 240 to 480
- Maximum Operating (Sheath) Temperature: 180 to 300
- kWatts: 3.00 to 36.00
from Tempco Electric Heater Corporation
Typical Applications. For plating tanks, rinse tanks and other non-sludging aqueous solutions. T1 thermal fuse protection standard; T2 bi-metal switch optional. Grounded for safety. Vapor-tight polypropylene terminal enclosure. Standard 3-ft. flexible PVC liquid-tight conduit. 120, 240, 480 volts... [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- AC Voltage Required: 120 to 480
- Maximum Operating (Sheath) Temperature: 180 to 300
- kWatts: 1.00 to 12.00
from Tempco Electric Heater Corporation
Typical Applications. For plating tanks, rinse tanks and other acidic aqueous solutions. T1 thermal fuse protection standard; T2 bi-metal switch optional. Grounded for safety. Vapor-tight polypropylene terminal enclosure with universal mounting flange. Standard 3-ft. flexible PVC liquid-tight... [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- AC Voltage Required: 120 to 480
- Maximum Operating (Sheath) Temperature: 180 to 300
- kWatts: 5.00 to 12.00
from Tempco Electric Heater Corporation
Typical Applications. For plating tanks, rinse tanks and other non-sludging aqueous solutions. T1 thermal fuse protection standard; T2 bi-metal switch optional. Grounded for safety. Vapor-tight polypropylene terminal enclosure. Standard 3-ft. flexible PVC liquid-tight conduit. 240, 480 volts... [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- AC Voltage Required: 240 to 480
- Maximum Operating (Sheath) Temperature: 180 to 300
- kWatts: 3.00 to 36.00
from Tempco Electric Heater Corporation
Typical Applications. For plating tanks, phosphatizing and concentrated aqueous solutions. T1 thermal fuse protection standard; T2 bi-metal switch optional. Grounded for safety. Vapor-tight polypropylene terminal enclosure with universal mounting flange. Standard 3-ft. flexible PVC liquid-tight... [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- AC Voltage Required: 120 to 480
- Maximum Operating (Sheath) Temperature: 180 to 300
- kWatts: 3.00 to 18.00
from Tempco Electric Heater Corporation
Standard guards are made of polypropylene. Fluoropolymer (PTFE) guards are available for chromic acid and temperatures above 180 °F (82 °C). T1 thermal fuse protection standard; T2 bi-metal switch optional. Grounded for safety. Vapor-tight polypropylene terminal enclosure with universal. [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- AC Voltage Required: 120 to 480
- Maximum Operating (Sheath) Temperature: 180 to 220
- kWatts: 0.50 to 30.00
from Tempco Electric Heater Corporation
They are constructed using a 6063 aluminum finned body and a welded flange. The lightweight outer finned structure in contact with the heated media provides a low watt density surface in shorter immersion lengths for heating sensitive organic fluids that are susceptible to coking and carbonization. [See More]
- Phase: Three Phase AC Voltage
- AC Voltage Required: 240 to 575
- Maximum Operating (Sheath) Temperature: 700
- kWatts: 3.00 to 24.00
from Tempco Electric Heater Corporation
This design consists of tubular heating elements silver brazed or TIG welded to a flange cut from steel or stainless steel plate. Flange plate size, thickness and shape are determined by the application. A fiber gasket is supplied with each heater. [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- AC Voltage Required: 208 to 575
- Maximum Operating (Sheath) Temperature: 350
- kWatts: 1.00 to 15.00
from Tempco Electric Heater Corporation
General Purpose Over-the-Side Immersion Heaters, Vertical Loop Low-Profile Immersion Heaters, Sanitzing Sink Immersion Heaters and Deep Tank/Sump Immersion Heaters are manufactured with Incoloy ®, Stainless Steel, Steel or Copper heating elements and NEMA 4 Terminal Housings. [See More]
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage
- kWatts: 3.00 to 18.00
- AC Voltage Required: 240 to 480
- Watt Density: 23 to 42
from Tempco Electric Heater Corporation
Flanged Immersion Heaters are designed for use in tanks and pressurized vessels to heat both liquids and gases. They mate to a companion flange that is either welded to a tank wall or, for circulating type heaters, to a pipe. [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- AC Voltage Required: 240 to 480
- Maximum Operating (Sheath) Temperature: 350 to 1200
- kWatts: 1.50 to 375.00
from Tempco Electric Heater Corporation
Screw Plug Immersion Heaters consist of tubular elements welded or brazed into a threaded screw plug which can then be inserted into a threaded opening in a tank wall or through a mating full or half coupling.. [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- AC Voltage Required: 120 to 480
- Maximum Operating (Sheath) Temperature: 350 to 1200
- kWatts: 0.25 to 20.00
from OMEGA Engineering, Inc.
•. 2" NPT Brass Screw Plug. •. Copper Sheath Elements. •. High Watt Density (61 - 67 W/In2). •. 3 - 12 kW. •. Without Thermostat. •. 240 and 480 Volt, Three Phase. •. General Purpose or Moisture Resistant/ Explosion Resistant Terminal Enclosure [See More]
- Phase: Three Phase AC Voltage
- kWatts: 3.00 to 12.00
- AC Voltage Required: 240 to 480
- Watt Density: 61 to 67
from Heat Exchange & Transfer, Inc.
Flanged immersion heaters consist of a number of “U ” bend tubular heating elements welded into a standard ANSI pipe flange. Elements are supported with TEMA style baffles. A thermowell is installed through the center of the flange for the over temperature sensor. A NEMA rated enclosure... [See More]
- Phase: Three Phase AC Voltage
- kWatts: 6.00
- AC Voltage Required: 480
- Watt Density: 22
from U.S. Plastic Corporation
Hot Zone: 16", Overall Length: 23" [See More]
- Phase: Three Phase AC Voltage
- kWatts: 9.00
- AC Voltage Required: 240
from Process Technology
Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Low watt densities of 18 watts/square inch (2.8 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- AC Voltage Required: 120 to 600
- Maximum Operating (Sheath) Temperature: 180
- kWatts: 0.50 to 6.00
from Trent, Inc.
Used for oil preheating, oil baths, wax and other heat transfer fluids. TRENT FO Series Fintube Heaters are designed to give years of trouble-free service when the tubes are completely covered with fluid, used on correct voltage and kept free of carbonization. TRENT FO Series Fintube Heater casings... [See More]
- Phase: Three Phase AC Voltage
- AC Voltage Required: 480
- Maximum Operating (Sheath) Temperature: 550
- kWatts: 12.00
from Chromalox
208, 240 and 480 Volt, Three Phase. Third-party certifications: UL Recognized, CSA. Applications. Hot Water Storage Tanks. Warming Equipment. Preheating All Grades of Oil. Food Processing Equipment. Cleaning and Rinsing Tanks. Heat Transfer Systems. Process Air Equipment. Boiler Equipment. Freeze... [See More]
- Phase: Three Phase AC Voltage
- kWatts: 12.00 to 22.50
- AC Voltage Required: 208 to 480
- Watt Density: 80 to 131
from Durex Industries
Flanged immersion heaters are constructed with formed tubular heating elements brazed or welded to a high pressure flange for direct immersion into tanks and pressure vessels. Flanged immersion heaters are capable of achieving higher wattage requirements than screw plug heaters due to the fact that... [See More]
- Phase: Three Phase AC Voltage
- kWatts: 0.04
- AC Voltage Required: 240 to 480
- Watt Density: 23
from OMEGA Engineering, Inc.
The OMEGALUX ® CH-SD Series features a compact 3 element heater design with a 2" brass screw plug. The Incoloy sheath allows compatibility with difficult clean liquids. A popular application for CH-SD Series is heating for industrial dishwashing equipment. Please Note: This immersion heater... [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 5.00 to 10.00
- AC Voltage Required: 208 to 480
- Watt Density: 50
from Heat Exchange & Transfer, Inc.
The UST (Unitary Storage Tank) heater is a completely packaged tank heating unit. The UST utilizes a flexible open coil heating element. The open coil heater consists of nickel chromium resistance coils supported in high temperature ceramic insulators on a flexible stainless steel strap. Each... [See More]
- Phase: Three Phase AC Voltage
- kWatts: 10.00
- AC Voltage Required: 120 to 600
- Watt Density: 4
from Process Technology
Customer designed specifically for phosphate coating applications. FEATURES. For use in iron, zinc and manganese phosphate tanks. Schedule 40, heavy wall, 316 stainless steel sheath withstands scaling better than traditional heaters. Low watt densities up to 23 watts/square inch (3.5 w/cm ²)... [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- AC Voltage Required: 120 to 600
- Maximum Operating (Sheath) Temperature: 230
- kWatts: 1.00 to 10.00
from Chromalox
12-40 Ft. Immersed Length (1, 2 or 3 Flexible Assemblies). 6 - 60 kW (20 - 2,045 Mbh). 240 and 480V ², 3 Phase. Low Watt Density, High Wattage. Installs through Manhole in Tank above or below ground. (14" Dia. Min.). Optional NEMA 4 (WCC) Control Center ³ [See More]
- Phase: Three Phase AC Voltage
- kWatts: 6.00 to 60.00
- AC Voltage Required: 240 to 480
- Watt Density: 4.1 to 6.5
from Durex Industries
Screw plug immersion heaters utilize an NPT screw plug for direct immersion into liquids, oils, or other heat transfer mediums. These heaters utilize a rugged tubular heating element with sheath materials of copper, stainless steel, or Incoloy. The elements are formed and welded or brazed into the... [See More]
- Phase: Three Phase AC Voltage
- AC Voltage Required: 240 to 480
- Maximum Operating (Sheath) Temperature: 750
- kWatts: 1.00
from OMEGA Engineering, Inc.
Omegalux ® field adjustable screw plug immersion heaters can be applied to a variety of clean water and oil applications. The unique versatility of this design allows field adjustment of the rating by simple connections to the six elements of the heater. This simplifies selection and spare parts... [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- AC Voltage Required: 120 to 480
- Maximum Operating (Sheath) Temperature: 300
- kWatts: 0.50 to 40.00
from Process Technology
Durable, efficient chemical heater. FEATURES. 316 stainless steel or titanium elements for use in most aqueous alkaline solutions and rinse tanks. Watt densities of 45-55 watts/square inch for 316 stainless and <60 watts/square inch for titanium. Vapor resistant, flame retardant PVC terminal... [See More]
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage
- kWatts: 4.50 to 18.00
- AC Voltage Required: 120 to 600
- Watt Density: 40
from Chromalox
Circular Blades. Steel Sheath Elements. Low Watt Density (12 and 18 W/In ²). 7.5 - 24 kW. 240 and 480 Volt, 1 and 3 Phase. Moisture Resistant Terminal Enclosure. 12 ft. Riser (Other Lengths Available) [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 7.50 to 24.00
- AC Voltage Required: 240 to 480
- Watt Density: 12 to 18
from OMEGA Engineering, Inc.
•. Flange Sizes 3" to 5" of High Grade Steel. •. General Purpose, NEMA 1 Rated Enclosure or Moisture Resistant, Explosion Resistant † Enclosure Available. •. Sturdy 0.475"Diameter Copper Elements. •. 6 to 150 kW. •. 240 and 480 Vac Power, 1 and 3 Phase [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 6.00 to 150.00
- AC Voltage Required: 240 to 480
- Number of Elements: 6
from Process Technology
Durable, efficient chemical heater. FEATURES. 316 stainless steel or titanium elements for use in most aqueous alkaline solutions and rinse tanks. Watt densities of 45-55 watts/square inch for 316 stainless and <60 watts/square inch for titanium. Vapor resistant, flame retardant PVC terminal... [See More]
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage
- kWatts: 2.00 to 18.00
- AC Voltage Required: 208 to 600
- Watt Density: 45 to 55
from Chromalox
Straight Blade. Steel Sheath Elements. Low Watt Density (12 and 18 W/In ²). 7.5 - 24 kW. 240 and 480 Volt, 1 and 3 Phase. Moisture Resistant Terminal Enclosure. 12 ft. Riser (Other Lengths Available). Third-party certifications: UL Listed, CSA [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 7.50 to 24.00
- AC Voltage Required: 240 to 480
- Watt Density: 12 to 18
from OMEGA Engineering, Inc.
•. Heavy Duty for Severe Corrosive Solutions. •. 3-8 Inch 150 Ib. Steel Flange. •. 3 to 50 kW. •. Premium Grade Incoloy Sheath [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 3.00 to 50.00
- AC Voltage Required: 240 to 480
- Watt Density: 23
from Process Technology
Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 40 watts/square inch (6.2 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage
- AC Voltage Required: 200 to 600
- Maximum Operating (Sheath) Temperature: 180
- kWatts: 3.00 to 10.50
from Chromalox
Fluoropolymer Covered Stainless Steel Elements. 10 W/in ². 3 - 18 kW. 240 and 480 Volt, Three Phase. Moisture Resistant Terminal Enclosure. Third-party certifications: UL Listed, cUL [See More]
- Phase: Three Phase AC Voltage
- AC Voltage Required: 240 to 480
- Maximum Operating (Sheath) Temperature: 180 to 219
- kWatts: 3.00 to 18.00
from OMEGA Engineering, Inc.
Heavy coil construction — Watt density on the heating coil is designed for low watt density operation by increasing the coil diameter and length to give maximum coil surface area and limit coil surface temperature, providing longer coil life. [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 3.00 to 24.00
- AC Voltage Required: 240 to 480
- Watt Density: 15
from Process Technology
Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in 316 stainless steel. Watt densities up to 40 watts/square inch (6.2 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded... [See More]
- Phase: Three Phase AC Voltage
- AC Voltage Required: 200 to 600
- Maximum Operating (Sheath) Temperature: 180
- kWatts: 9.00 to 31.50
from Chromalox
INCOLOY ® Sheath Elements W/In ²). Stainless Steel Riser (36 and 48"). 120, 240 and 480 Volt, 1 and 3 Phase. Moisture Resistant Terminal Enclosure. For Corrosive Fluids. 2 Element 2 - 12 kW. 3 Element 3 - 18 kW. Third-party certifications: UL Listed, CSA [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 2.00 to 18.00
- AC Voltage Required: 120 to 480
- Watt Density: 40
from OMEGA Engineering, Inc.
•. Rugged Steel Sheath. •. Low Watt Density 6 1/2" W/in2. •. 1.2 to 8.4 kW. •. 3 & 5 Inch, 150 Ib. Steel Flange [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 1.20 to 8.40
- AC Voltage Required: 240 to 480
- Watt Density: 6.5
from Process Technology
Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 35 watts/square inch (5.4 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]
- Phase: Three Phase AC Voltage
- AC Voltage Required: 240 to 600
- Maximum Operating (Sheath) Temperature: 180
- kWatts: 18.00 to 54.00
from Chromalox
Copper Sheath Elements (40 W/In ²). 304 SS Riser. 120, 240 and 480V, 1 and 3 Phase. Moisture Resistant Terminal Enclosure. For Clean Water. 2 Element 2 - 12 kW. 3 Element 3 - 18 kW. Third-party certifications: UL Listed, CSA [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 2.00 to 18.00
- AC Voltage Required: 120 to 480
- Heater Type: Over the Side Heater
from OMEGA Engineering, Inc.
bull;. Type E-2 Moisture Tight/Explosion Resistant Enclosure Standard*. •. 240 V Models Include an Integral 3 Phase Thermostat. •. 3" (8 cm) 150 lb (68 kg) Steel Flange. •. Low Watt Density Steel Sheath Elements Suitable for Heating Sump Oil. •. 3 to 6 kW. •. 240 and 480 V,... [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 3.00 to 6.00
- AC Voltage Required: 240 to 480
- Watt Density: 23
from Process Technology
Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 40 watts/square inch (6.2 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage
- AC Voltage Required: 240 to 600
- Maximum Operating (Sheath) Temperature: 180
- kWatts: 3.00 to 72.00
from Chromalox
INCOLOY ® Sheath Elements (40W/In ²). Stainless Steel Riser (36 and 48"). 120, 240 and 480 Volt, 1 and 3 Phase. Moisture Resistant Terminal Enclosure. For Corrosive Fluids. 2 Element 2 - 12 kW. 3 Element 3 - 18 kW. Third-party certifications: UL Listed, CSA [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 2.00 to 18.00
- AC Voltage Required: 120 to 480
- Watt Density: 40
from OMEGA Engineering, Inc.
• Long Life Heating Elements with Stainless Steel (8% Nickel) Sheath. • For Very Weak Solutions or Industrial Process Water. • Zinc Coated Steel Flange. • 6 to 72 kW. • 240 and 480 V, 1 and 3 Phase [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 6.00 to 72.00
- AC Voltage Required: 240 to 480
- Watt Density: 64 to 86
from Process Technology
Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in 316 stainless steel. Watt densities up to 40 watts/square inch (6.2 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded... [See More]
- Phase: Three Phase AC Voltage
- AC Voltage Required: 200 to 600
- Maximum Operating (Sheath) Temperature: 180
- kWatts: 6.00 to 21.00
from Chromalox
Steel Sheath Elements (20 W/In ²). Steel Riser (36 and 48"). 120, 240 and 480V, 1 and 3 Phase. Moisture Resistant terminal Enclosure. For Medium Weight Oils & Degreasing Solutions. 2 Element 2 - 7 kW. 3 Element 3 - 10 kW. Third-party certifications: UL Listed, CSA [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 2.00 to 10.00
- AC Voltage Required: 120 to 480
- Watt Density: 20
from OMEGA Engineering, Inc.
Sturdy stainless steel .475" (1.2 cm) diameter elements, welded to steel flanges provide superior rigidity and strength. Heavy duty jumper straps and terminal parts assure permanent tightness of connections and an extra margin of current carrying capacity. Long life elements. High grade 304 series... [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 3.00 to 36.00
- AC Voltage Required: 240 to 480
- Watt Density: 45
from Process Technology
Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Low watt densities of 18 watts/square inch (2.8 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- AC Voltage Required: 120 to 600
- Maximum Operating (Sheath) Temperature: 180
- kWatts: 1.50 to 18.00
from Chromalox
Stainless Steel Sheath Elements (40 W/In ²). Stainless Steel Riser (36 and 48"). 120, 240 and 480V, 1 and 3 Phase. Moisture Resistant Terminal Enclosure. For Mildly Corrosive Fluids. 2 Element 2 - 12 kW. 3 Element 3 - 18 kW. Third-party certifications: UL Listed, CSA [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 2.00 to 18.00
- AC Voltage Required: 120 to 480
- Watt Density: 40
from OMEGA Engineering, Inc.
bull;. Integral Thermostat. •. General Purpose Enclosure NEMA-1 Rated. •. .475" (1cm) Diameter Copper Sheath. •. 3 to 18 kW. •. Dependable 3 Element Heater Design. •. 120, 208, 240 and 480 Vac Power; 1 and 3 Phase Models. •. Integral Thermostat. •. General Purpose... [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- AC Voltage Required: 120 to 480
- Maximum Operating (Sheath) Temperature: 250
- kWatts: 3.00 to 18.00
from Process Technology
Excellent chemical resistance to aggressive acids. FEATURES. PTFE sleeved 304 stainless elements inert to most solutions up to 212 °F (100 °C). Low watt density design 10 watts/square inch (1.5w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m)... [See More]
- Phase: Three Phase AC Voltage
- AC Voltage Required: 120 to 600
- Maximum Operating (Sheath) Temperature: 212
- kWatts: 3.00 to 18.00
from Chromalox
Copper Sheath Elements (40 W/In ²). 304 Stainless Steel Riser. 120, 240 and 480V, 1 and 3 Phase. Moisture Resistant Terminal Enclosure. For Clean Water. 2 Element 2 - 12 kW. 3 Element 3 - 18 kW. Third-party certifications: UL Listed, CSA [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 12.00 to 18.00
- AC Voltage Required: 120 to 480
- Watt Density: 40
from OMEGA Engineering, Inc.
•. Passivated Stainless Steel Wetted. •. 3 Element Heater Design. •. 208, 240, or 480 Vac, 3 Phase Power. •. 3 to 18 kW. •. For Process Water Applications [See More]
- Phase: Three Phase AC Voltage
- AC Voltage Required: 208 to 480
- Maximum Operating (Sheath) Temperature: 250
- kWatts: 3.00 to 18.00
from Process Technology
Excellent chemical resistance to aggressive acids. FEATURES. PTFE sleeved 304 stainless elements inert to most solutions up to 212 °F (100 °C). Low watt density design 10 watts/square inch (1.5w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m)... [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- AC Voltage Required: 120 to 600
- Maximum Operating (Sheath) Temperature: 212
- kWatts: 1.00 to 6.00
from Chromalox
Steel Sheath Elements (20 W/In ²). Steel Riser (36 and 48"). 120, 240 and 480V, 1 and 3 Phase. Moisture Resistant Terminal Enclosure. For Medium Weight Oils & Degreasing Solutions. 2 Element 2 - 7 kW. 3 Element 3 - 10 kW. Third-party certifications: UL Listed, CSA [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 2.00 to 10.00
- AC Voltage Required: 120 to 480
- Watt Density: 20
from OMEGA Engineering, Inc.
•. Built in Thermostat — Three Temperature Ranges Available. •. Steel Sheath and Lower Watt Density for Heating Lightweight Oils. •. 208, 240 or 480 V 1 & 3 Phase [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- AC Voltage Required: 208 to 480
- Maximum Operating (Sheath) Temperature: 550
- kWatts: 3.00 to 9.00
from Process Technology
Excellent chemical resistance to aggressive acids. FEATURES. PTFE sleeved 304 stainless elements inert to most solutions up to 212 °F (100 °C). Low watt density design 10 watts/square inch (1.5w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m)... [See More]
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage
- AC Voltage Required: 120 to 600
- Maximum Operating (Sheath) Temperature: 212
- kWatts: 2.00 to 12.00
from Chromalox
Stainless Steel Sheath Elements (40 W/In ²). Stainless Steel Riser (36 and 48"). 120, 240 and 480V, 1 and 3 Phase. Moisture Resistant Terminal Enclosure. For Mildly Corrosive Fluids. 2 Element 2 - 12 kW. 3 Element 3 - 18 kW. Third-party certifications: UL Listed, CSA [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 2.00 to 18.00
- AC Voltage Required: 120 to 480
- Watt Density: 40
from OMEGA Engineering, Inc.
•. 3 to 9kW. •. Rugged 3 Element Steel Construction. •. Low Watt Density, 15 W/in2. •. Built-in Thermostat, Three Temperature Ranges Available. •. 240 and 480 V, 3 Phase [See More]
- Phase: Three Phase AC Voltage
- AC Voltage Required: 240 to 480
- Maximum Operating (Sheath) Temperature: 550
- kWatts: 3.00 to 9.00
from Process Technology
Excellent chemical resistance to aggressive acids. FEATURES. PTFE sleeved 304 stainless elements inert to most solutions up to 212 °F (100 °C). Low watt density design 10 watts/square inch (1.5w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m)... [See More]
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage
- AC Voltage Required: 120 to 600
- Maximum Operating (Sheath) Temperature: 212
- kWatts: 3.00 to 18.00
from Chromalox
Flat Elements. Fluoropolymer Coated Stainless Steel Elements. 20 W/In ². 3 - 10 kW. 240 and 480 Volt, Three Phase. Moisture Resistant Terminal Enclosure. Third-party certifications: UL Listed, CSA [See More]
- Phase: Three Phase AC Voltage
- kWatts: 3.00 to 10.00
- AC Voltage Required: 240 to 480
- Watt Density: 20
from OMEGA Engineering, Inc.
•. 240 and 480V, 3 Phase. •. 3 to 9kW. •. Rugged Steel Sheath. •. Low Watt Density for Heating Medium Weight Oils. •. 2 1/2" NPT Steel Fitting. •. General Purpose NEMA-1 Enclosure or Moisture Tight/Explosion Resistant Enclosure* [See More]
- Phase: Three Phase AC Voltage
- kWatts: 3.00 to 9.00
- AC Voltage Required: 240 to 480
- Watt Density: 15
from Process Technology
Durable, efficient chemical heater. FEATURES. Heavy wall fluoropolymer sheath (PTFE) covered stainless steel element reduces permeation. Low watt density design 10 watts/square inch (1.5 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC... [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- AC Voltage Required: 120 to 600
- Maximum Operating (Sheath) Temperature: 212
- kWatts: 1.00 to 18.00
from Chromalox
6 Fluoropolymer Covered Stainless Steel Elements. 10 W/in ². 2 - 12 kW. 240 and 480 Volt, Three Phase. Moisture Resistant Terminal Enclosure. Third-party certifications: UL Listed, cUL [See More]
- Phase: Three Phase AC Voltage
- AC Voltage Required: 240 to 480
- Maximum Operating (Sheath) Temperature: 180 to 219
- kWatts: 2.00 to 12.00
from OMEGA Engineering, Inc.
Tubular heating elements are brazed into a junction box. All wetted parts of TLO & KTLO Series heaters are steel. Sludge legs (to keep heated portion of the unit off the bottom of the tank) are standard. [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 2.00 to 10.00
- AC Voltage Required: 120 to 480
- Watt Density: 20
from Process Technology
Designed for the most demanding chemical applications and to provide years of trouble-free performance. FEATURES. Constructed with our exclusive patented N2 “purged ” elements for extended service life. High efficiency in a compact design, and an excellent alternative for replacing strip... [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- AC Voltage Required: 120 to 600
- Maximum Operating (Sheath) Temperature: 266
- kWatts: 0.50 to 12.00
from Chromalox
9 Fluoropolymer Covered Stainless Steel Elements. 10 W/in ². 3 - 18 kW. 240 and 480 Volt, Three Phase. Moisture Resistant Terminal Enclosure. Third-party certifications: UL Listed, cUL [See More]
- Phase: Three Phase AC Voltage
- AC Voltage Required: 240 to 480
- Maximum Operating (Sheath) Temperature: 180 to 219
- kWatts: 3.00 to 18.00
from OMEGA Engineering, Inc.
These over-the-side immersion heaters are designed for vessels where through the side immersion heaters cannot be conveniently installed. These heaters are installed through the top of the vessel with the heated portion of the unit along the side or at the bottom of the tank. Natural circulation of... [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 2.00 to 18.00
- AC Voltage Required: 120 to 480
- Watt Density: 40
from Process Technology
Excellent chemical resistance to aggressive acids. FEATURES. PTFE sleeved 304 stainless elements inert to most solutions up to 212 °F (100 °C). Low watt density design 10 watts/square inch (1.5w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m)... [See More]
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage
- AC Voltage Required: 120 to 600
- Maximum Operating (Sheath) Temperature: 212
- kWatts: 1.50 to 18.00
from Chromalox
304 Stainless Steel Electro-polished Thinblade Elements. 20 W/In ². 3 - 10 kW. 240 and 480 Volt, Three Phase. Moisture Resistant Terminal Enclosure. UL Listed [See More]
- Phase: Three Phase AC Voltage
- kWatts: 3.00 to 10.00
- AC Voltage Required: 240 to 480
- Watt Density: 20
from OMEGA Engineering, Inc.
These over-the -side immersion heaters are designed for installing in the top of a tank with the heated portion directly immersed along the side or at the bottom. This provides easy removal of the heater and ample working space inside the tank. [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 2.00 to 18.00
- AC Voltage Required: 120 to 480
- Watt Density: 40
from Process Technology
Compatible with many aggressive chemistries. FEATURES. Heavy wall quartz sheath with replaceable metal element and polypropylene guards (complete assembly) . For use in most aqueous acidic plating solutions and pickling tanks. Watt densities up to 25 watts/square inch (4 w/cm ²). Vapor... [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- AC Voltage Required: 120 to 600
- Maximum Operating (Sheath) Temperature: 230
- kWatts: 0.50 to 10.00
from Chromalox
316 Stainless Steel Sheath Tubes. 40 W/In ². 3 - 36 kW. 120, 240 and 480 Volt, Single Phase. Moisture Resistant Terminal Enclosure. Third-party certifications: UL Listed, cUL [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- AC Voltage Required: 120 to 480
- Maximum Operating (Sheath) Temperature: 180 to 219
- kWatts: 3.00 to 36.00
from OMEGA Engineering, Inc.
These heaters are lightweight and portable and provide convenient solutions to many heating applications. TLC Series heaters have two or three straight heating elements, while KTLC Series heaters have two or three curved heating elements. [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 2.00 to 18.00
- AC Voltage Required: 120 to 480
- Watt Density: 40
from Process Technology
Excellent for laboratory and small tank applications. FEATURES. 304 stainless steel, 316 stainless steel or titanium provide protection from most chemistries. Low watt densities up to 40 watts/square inch (6.5 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft... [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 0.50 to 2.00
- AC Voltage Required: 120 to 480
- Watt Density: 40
from Chromalox
INCOLOY ® Sheath Elements Enclosed in Quartz Tube. 25 W/In ². 1 - 10 KW. 120, 240 and 480 Volt, Single Phase. Moisture Resistant Terminal Enclosure. Third-party certifications: UL Listed, cUL [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- AC Voltage Required: 120 to 480
- Maximum Operating (Sheath) Temperature: 180 to 219
- kWatts: 1.00 to 10.00
from OMEGA Engineering, Inc.
•. 2 NPT Stainless Steel Screw Plug. •. IncoloySheath Elements. •. High Watt Density (45 W/in2). •. 3 to 18 kW. •. Without Thermostat. •. 240 and 480 Volt, Three Phase. •. General Purpose or Moisture-Resistant/ Explosion-Resistant Terminal Enclosure [See More]
- Phase: Three Phase AC Voltage
- kWatts: 3.00 to 18.00
- AC Voltage Required: 240 to 480
- Watt Density: 45
from Process Technology
Heater cannot ignite plastic even if operated in air. FEATURES. Safety is built in, not added on. Heater self limits its maximum operating temperature to 482 °F (250 °C). This is lower than the ignition point of most plastics. Watt densities up to 26 watts/square inch (4 w/cm ²). Vapor... [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- AC Voltage Required: 200 to 480
- Maximum Operating (Sheath) Temperature: 482
- kWatts: 2.40 to 18.00
from Chromalox
INCOLOY ® Sheath Elements Enclosed in Quartz Tube. 25 W/In ². 3 - 30 kW. 120, 240 and 480 Volt, Single Phase. Moisture Resistant Terminal Enclosure. Third-party certifications: UL Listed, cUL [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- AC Voltage Required: 120 to 480
- Maximum Operating (Sheath) Temperature: 180 to 219
- kWatts: 3.00 to 30.00
from OMEGA Engineering, Inc.
•. 2 NPT Stainless Steel Screw Plug. •. Steel Sheath Elements. •. Watt Density: 15 W/in2. •. 3 to 9 kW. •. Without Thermostat. •. 240 and 480 V, 3-Phase. •. General Purpose or Moisture-Resistant/Explosion-Resistant Terminal Enclosure [See More]
- Phase: Three Phase AC Voltage
- kWatts: 3.00 to 9.00
- AC Voltage Required: 240 to 480
- Watt Density: 15
from Process Technology
Heater cannot ignite plastic even if operated in air. FEATURES. Safety is built in, not added on. Heater self limits its maximum operating temperature to 482 °F (250 °C). This is lower than the ignition point of most plastics. Watt densities up to 26 watts/square inch (4 w/cm ²). Vapor... [See More]
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage
- AC Voltage Required: 200 to 480
- Maximum Operating (Sheath) Temperature: 482
- kWatts: 3.00 to 18.00
from Chromalox
2-1/2" NPT Brass Screw Plug. Integral Thermostat (DPST). Copper Sheath Elements. High Watt Density (46 - 53 W/In ²). 3 - 18 kW. 120, 208, 240 and 480 Volt, 1 and 3 Phase. General Purpose Terminal Enclosure. Third-party certifications: UL Listed, CSA, cCSAus [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 3.00 to 18.00
- AC Voltage Required: 120 to 480
- Watt Density: 46 to 53
from OMEGA Engineering, Inc.
bull;. NEMA 1 Rated, E1 General Purpose Enclosure or Moisture Resistant/Explosion Resistant Enclosure. •. Premium Quality Stainless Steel Screw Plug. •. 240 and 480V, 3 Phase. •. 3 to 18 kW. •. Incoloy Sheath Provides Excellent Corrosion Resistance for Solution Water... [See More]
- Phase: Three Phase AC Voltage
- kWatts: 3.00 to 18.00
- AC Voltage Required: 240 to 480
- Watt Density: 46 to 53
from Process Technology
Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Low watt densities of 18 watts/square inch (2.8 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]
- Phase: Three Phase AC Voltage
- AC Voltage Required: 120 to 600
- Maximum Operating (Sheath) Temperature: 180
- kWatts: 1.50 to 18.00
from Chromalox
2" NPT Brass Screw Plug. INCOLOY ® Sheath Elements. HIgh Watt Density (50 W/In ²). 5 - 10 kW. Without Thermostat. 208, 240 and 480 Volt, 1 and 3 Phase. General Purpose Terminal Enclosure [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 5.00 to 10.00
- AC Voltage Required: 208 to 480
- Watt Density: 5 to 10
from OMEGA Engineering, Inc.
•. Thermostat for Reliable Operation. •. Incoloy Sheath for Compatibility with Most Industrial Fluids. •. 240 and 480 V Models with 3 Phase Power. •. 3 to 18 kW. •. 46 to 51 W/in2 [See More]
- Phase: Three Phase AC Voltage
- AC Voltage Required: 240 to 480
- Maximum Operating (Sheath) Temperature: 250
- kWatts: 3.00 to 18.00
from Process Technology
Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 35 watts/square inch (5.4 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- AC Voltage Required: 200 to 600
- Maximum Operating (Sheath) Temperature: 180
- kWatts: 3.00 to 36.00
from Chromalox
2" NPT Brass Screw Plug. Copper Sheath Elements. High Watt Density (61 - 67 WIn ²). 3 - 12 kW. Without Thermostat. 240 and 480 Volt, Three Phase. General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure, or Moisture Resistant. Third-party certifications: UL Listed, CSA, cCSAus [See More]
- Phase: Three Phase AC Voltage
- kWatts: 3.00 to 12.00
- AC Voltage Required: 240 to 480
- Watt Density: 61 to 67
from Chromalox
2-1/2" NPT Brass Screw Plug. General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant. Copper Sheath Elements. High Watt Density (46 - 53 W/In ²). 3 - 18 kW. Without Thermostat. 120, 208, 240 and 480 Volt, 1 and 3 Phase. Third-party certifications: UL... [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 3.00 to 18.00
- AC Voltage Required: 120 to 480
- Watt Density: 46 to 53
from Chromalox
2" NPT Brass Screw Plug. INCOLOY ® Sheath Elements. 52 - 56 W/In ². 5 - 15 kW. Integral Thermostat and Cutout. 208, 240 and 480 Volt, Three Phase. Third-party certifications: UL Listed, CSA [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 5.00 to 15.00
- AC Voltage Required: 208 to 480
- Watt Density: 52 to 56