Pharmaceutical / Cosmetics Separators, Classifiers, and Screeners

27 Results
Free-Fall Application Inline Magnet -- MAGBOX MXP
from Sesotec GmbH

MAGBOX inline magnets are mainly installed in existing pipeline systems to remove fine and very fine ferrous metal contaminants from bulk materials. [See More]

  • Applications: Dry / Free Flowing Materials; Food Processing / Grain; Pharmaceutical / Cosmetics
  • Screen Action/ Cleaning: Static / Gravity
  • Equipment Type: Magnetic Separator
CENTRI-SIFTER Centrifugal Sifters & Separators -- M1
from Kason Corporation

ACHIEVE MORE THROUGHPUT USING LESS SPACE AND LABOR. Doing more with less – it ’s what Kason ’s New Centri-Sifter M1 does best. Now you can process more powdered material, more bulk solids and more slurries without sacrificing your valuable floorspace, labor or time. Designed for... [See More]

  • Applications: Chemicals / Fertilizers; Food Processing / Grain; Pharmaceutical / Cosmetics; Other; Packaging
  • Operation: Check Screening / Scalping; Deagglomerating / Sifting; Dewatering / Washing / Desliming
  • Equipment Type: Screener - Round Deck
A-B Cyclone Separator -- 12
from Koger Air Corporation

Welded, bolted and flanged 12-gauge or heavier mild steel in inlet diameters 12" to 48"; Design and construction minimize abrasion as system particulate is collected and separated; Used as a pre-cleaner, the A-B cyclone separator reduces the load for the final filter; Maximum efficiency is obtained... [See More]

  • Applications: Chemicals / Fertilizers; Dry / Free Flowing Materials; Food Processing / Grain; Metallurgical / Foundry; Pharmaceutical / Cosmetics; Polymers; Wood / Pulp and Paper
  • Scale: Large production scale equipment
  • Equipment Type: Air Classifier / Cyclone
Vibratory Sieve Shaker ANALYSETTE 3 SPARTAN
from Fritsch GmbH - Milling and Sizing

For quantitative particle size analysis of solids and suspensions of all kinds through dry or wet sieving with woven test sieves. Convertible into a micro mill for fine comminution of dry laboratory samples or solids in suspensions and for homogenisation of emulsions or pastes. Areas of application. [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wood / Pulp and Paper
  • Screen Action/ Cleaning: Vibratory / Shaking Action
  • Equipment Type: Other; Sieve Shaker
  • Particle Size Range: 20 to 63000
Automated Bulk Magnetic Cell Separation Station -- SPEEDSEP® 5000ML
from Dexter Magnetic Technologies, Inc.

For rapid and reliable bulk separation, Dexter has designed and patented the SpeedSep ™ 5000. This automated station confirms the company ’s commitment to the biotech, life science and pharmaceutical fields. An automated solution intended to be easy to use with rapid results, the... [See More]

  • Applications: Pharmaceutical / Cosmetics; Sanitary; Other; Biomedical
  • Scale: For laboratory, pilot plant or inspection
  • Equipment Type: Magnetic Separator
HTH Series Liquid-Solid Separation Sys. -- HTH-0285-L
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Filtration for cooling towers, heat exchangers, chillers, compressors, and boilers. [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Water / Hydraulic Classifier
  • Particle Size Range: ? to 9525
Sample Divider -- PT 100
from Retsch, Inc.

The sample divider PT 100 is a rotating divider. It divides the sample so exactly that the composition of each fraction of the sample corresponds exactly to that of the original bulk sample. This procedure guarantees a very high degree of dividing accuracy and reproducibility with both fine and... [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Mining / Ores / Minerals; Pharmaceutical / Cosmetics; Polymers
  • Operation: Sample Division and Reduction
  • Equipment Type: Other; Rotating Divider Head
  • Particle Size Range: 10000
Free-Fall Application Metal Detection System -- RAPID 5000
from Sesotec GmbH

#9632; Metal separator for the inspection of powdery and fine-grained bulk materials. ■ Detects magnetic and non-magnetic metal contaminations. ■ Separation by way of stainless steel reject flap. ■ Hygienic design without any corners and edges in the separation unit. ■... [See More]

  • Applications: Chemicals / Fertilizers; Dry / Free Flowing Materials; Food Processing / Grain; Pharmaceutical / Cosmetics
  • Equipment Type: Other
VIBROSCREEN Circular Vibratory Screeners & Separators -- Cannabis Sorter
from Kason Corporation

Kason's VIBROSCREEN family of products now includes a Two-Deck High-Efficiency Circular Vibratory Separator designed to optimize cannabis and hemp cultivation and harvesting processes. The state-of-the-art sanitary design efficiently screens and separates cannabis buds into different fractions for... [See More]

  • Applications: Pharmaceutical / Cosmetics; Sanitary
  • Screen Action/ Cleaning: Vibratory / Shaking Action
  • Equipment Type: Screener - Round Deck
  • Operation: Check Screening / Scalping
Biomagnetic Separator Microtiter Plates - LIFESEP® Series -- 96DR
from Dexter Magnetic Technologies, Inc.

Dexter ’s newly engineered line of microtiter plate magnetic separators have been designed with efficiency and the user in mind. For use in cell sorting, RNA and DNA isolation and purification of biomolecules, these separation devices offer fastand easy aspiration in part because of our... [See More]

  • Applications: Pharmaceutical / Cosmetics; Sanitary; Other; Biomedical
  • Operation: Magnetic Drawing
  • Equipment Type: Magnetic Separator
  • Scale: For laboratory, pilot plant or inspection
IHB Series Centrifugal Sand Separator -- IHB-0285
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Centrifugal action filtration for the removal of sand, silt, and scale. Engineered to protect irrigation equipment, pumps and water supply systems. [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Water / Hydraulic Classifier
  • Particle Size Range: ? to 9525
Sample Splitter -- RT 6.5
from Retsch, Inc.

RETSCH sample splitters are used for the simple dividing and reduction of bulk materials of all kinds. Sample Splitters are ideal for the on-site reduction of sample material. They are easy to use, easy to clean and do not need an electrical power supply. With sample splitters, one of the... [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Mining / Ores / Minerals; Pharmaceutical / Cosmetics; Polymers
  • Operation: Sample Division and Reduction
  • Equipment Type: Other; Manual Sample Splitter
  • Particle Size Range: 4000
Biomagnetic Separator Microtiter Plates - LIFESEP® Series -- 96DS
from Dexter Magnetic Technologies, Inc.

Dexter ’s newly engineered line of microtiter plate magnetic separators have been designed with efficiency and the user in mind. For use in cell sorting, RNA and DNA isolation and purification of biomolecules, these separation devices offer fast and easy aspiration in part because of our... [See More]

  • Applications: Pharmaceutical / Cosmetics; Sanitary; Other; Biomedical
  • Operation: Magnetic Drawing
  • Equipment Type: Magnetic Separator
  • Scale: For laboratory, pilot plant or inspection
ILB Series Centrifugal-Action Separator -- ILB-0037
from LAKOS Separators and Filtration Systems

Most Commonly Used For: A low flow rate separator designed to remove sand, silt, grit, and scale. Models are available in carbon and stainless steel. [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Water / Hydraulic Classifier
  • Particle Size Range: ? to 6350
Biomagnetic Separators for Single Tubes/Vessels - LIFESEP® SX Series -- 5000SX
from Dexter Magnetic Technologies, Inc.

Meeting the ever-changing needs of the medical and life sciences industries means evolving new solutions, including Dexter's LIFESEP ™ SX series of bio magnetic separator stands for single tube/vessels. [See More]

  • Applications: Pharmaceutical / Cosmetics; Sanitary; Other; Biomedical; Cell Sorting, RNA and DNA Isolation, Purification of Biomolecules
  • Operation: Magnetic Drawing and Aspiration of Superparamagnetic Particles
  • Equipment Type: Magnetic Separator
  • Scale: For laboratory, pilot plant or inspection
JPL Series Liquid-Solids Separation Sys. -- JPL-0004
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Filtration of engineered liquid systems in industrial applications. Primary applications include: spray nozzle and small orifices. heat exchangers. pits, sumps, basins. prefiltration. waste minimization [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Water / Hydraulic Classifier
  • Particle Size Range: ? to 6350
Biomagnetic Separators for Well Plates - LIFESEP® MX Series -- 384F
from Dexter Magnetic Technologies, Inc.

Dexter continues to be at the forefront of life science magnetic technology with the LifeSep ™ MX series of bio magnetic separator trays for microtiter well plates. Below is a listing of our standard offering which is available with customized options, including custom imprinting. Note: These... [See More]

  • Applications: Pharmaceutical / Cosmetics; Sanitary
  • Operation: Magnetic Drawing
  • Equipment Type: Magnetic Separator
  • Scale: For laboratory, pilot plant or inspection
JPX Series Liquid-Solids Separation Sys. -- JPX-0004
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Filtration of engineered liquid systems in industrial applications. Primary applications include: spray nozzle and small orifices. heat exchangers. pits, sumps, basins. prefiltration. waste minimization [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Water / Hydraulic Classifier
  • Particle Size Range: ? to 6350
Biomagnetic Separators for Well Plates - LIFESEP® MX Series -- 96F
from Dexter Magnetic Technologies, Inc.

Dexter continues to be at the forefront of life science magnetic technology with the LifeSep ™ MX series of bio magnetic separator trays for microtiter well plates. Below is a listing of our standard offering which is available with customized options, including custom imprinting. Note: These... [See More]

  • Applications: Pharmaceutical / Cosmetics; Sanitary
  • Operation: Magnetic Drawing
  • Equipment Type: Magnetic Separator
  • Scale: For laboratory, pilot plant or inspection
PPD Series Pump Protection Desander -- PPD-0240
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Removes sand from production fluids before they enter downhole pump, increasing the life and efficiency of ESP and PCP pumps. [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Water / Hydraulic Classifier
  • Particle Size Range: ? to 6350
Biomagnetic Separators for Well Plates - LIFESEP® MX Series -- 96P
from Dexter Magnetic Technologies, Inc.

Dexter continues to be at the forefront of life science magnetic technology with the LifeSep ™ MX series of bio magnetic separator trays for microtiter well plates. Below is a listing of our standard offering which is available with customized options, including custom imprinting. Note: These... [See More]

  • Applications: Pharmaceutical / Cosmetics; Sanitary; Other; Biomedical
  • Operation: Magnetic Drawing
  • Equipment Type: Magnetic Separator
  • Scale: For laboratory, pilot plant or inspection
PPS Series Pump Protection Separator -- PPS-100-D
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Prevents sand damage to submersible and turbine water well pumps in water well applications. Such damage would typically lead to loss of pump efficiency and eventual pump failure. Dramatically extends pump life and saves energy by keeping pump running most efficiently. [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Water / Hydraulic Classifier
  • Particle Size Range: ? to 6350
Custom Magnetic Separators
from Dexter Magnetic Technologies, Inc.

Separators are used to separate magnetic materials, such as magnetic beads, from the non-magnetic medium in a vessel. The magnetic separator unit pulls the magnetic beads and holds them using magnetic forces allowing the medium to be removed. Dexter ’s LifeSep ™ magnetic separators... [See More]

  • Applications: Pharmaceutical / Cosmetics; Sanitary; Other; Clean Rooms, Bead Separation Systems, Medical
  • Scale: For laboratory, pilot plant or inspection; Large production scale equipment
  • Equipment Type: Magnetic Separator
PRX Series PREP System -- PRX-0004
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Designed and engineered to give a total filtration solution in process industries. Removes solids out of liquid, then out of the separator and out of the facility. [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Water / Hydraulic Classifier
  • Scale: For laboratory, pilot plant or inspection; Large production scale equipment
STS Series Tower System Sand Filter -- STS-15-025
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Cooling tower filtration as well as open and closed loop HVAC systems. Removes particles and floating debris. Also refer to the TowerClean and SideStreamClean separator systems for other HVAC applications. [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Other; Tower System Sand Filter
  • Particle Size Range: 5 to ?
Submersible Pump Protection Separator -- SUB-8-4-PAK
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Prevents sand damage to submersible water well pumps under 100 gpm. Such damage would typically lead to loss of pump efficiency and ultimate pump failure. Dramatically extends pump life and saves energy by keeping pump running most efficiently. [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Water / Hydraulic Classifier
  • Particle Size Range: ? to 6350
TCI Series Tower-Clean System -- TCI-0065-SRV
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Filtration for cooling tower basins and remote sumps in HVAC applications. TowerClean and TowerCleanPLUS systems eliminate the need for manual basin cleaning by separating solids out of cooling tower basins and remote sumps using strategically placed LAKOS HydroBoosters. [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Water / Hydraulic Classifier
  • Particle Size Range: 5 to ?