Polymers Separators, Classifiers, and Screeners
from Witte Company, Inc. (The)
Witte has combined the 200 or 700 series Classifier with its Fluid Bed Dryer/Cooler to provide one unit capable of meeting up to five of the following objectives: Air Classification - almost total removal of any minus 20 mesh "fines" including those statically held as well as the removal of any... [See More]
- Applications: Polymers; Other; Friable, Glass-Filled and Micropellets, Resins, Nylon
- Screen Action/ Cleaning: Vibratory / Shaking Action; Other; Fluid Bed Dryer, cooler
- Equipment Type: Air Classifier / Cyclone; Screener - Rectangular Deck
- Operation: Drying, Cooling
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Filtration for cooling towers, heat exchangers, chillers, compressors, and boilers. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: ? to 9525
from Koger Air Corporation
Welded, bolted and flanged 12-gauge or heavier mild steel in inlet diameters 12" to 48"; Design and construction minimize abrasion as system particulate is collected and separated; Used as a pre-cleaner, the A-B cyclone separator reduces the load for the final filter; Maximum efficiency is obtained... [See More]
- Applications: Chemicals / Fertilizers; Dry / Free Flowing Materials; Food Processing / Grain; Metallurgical / Foundry; Pharmaceutical / Cosmetics; Polymers; Wood / Pulp and Paper
- Scale: Large production scale equipment
- Equipment Type: Air Classifier / Cyclone
from Sesotec GmbH
The EXTRACTOR-SE magnet system is equipped with three magnet rods in Neodymium version which are arranged in a triangular matrix to ensure best possible contact between product and magnet. Its outstanding ease of handling and cleaning are further positive features of this magnet separator. A low... [See More]
- Applications: Dry / Free Flowing Materials; Polymers
- Equipment Type: Magnetic Separator
from Fritsch GmbH - Milling and Sizing
For quantitative particle size analysis of solids and suspensions of all kinds through dry or wet sieving with woven test sieves. Convertible into a micro mill for fine comminution of dry laboratory samples or solids in suspensions and for homogenisation of emulsions or pastes. Areas of application. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wood / Pulp and Paper
- Screen Action/ Cleaning: Vibratory / Shaking Action
- Equipment Type: Other; Sieve Shaker
- Particle Size Range: 20 to 63000
from Retsch, Inc.
The sample divider PT 100 is a rotating divider. It divides the sample so exactly that the composition of each fraction of the sample corresponds exactly to that of the original bulk sample. This procedure guarantees a very high degree of dividing accuracy and reproducibility with both fine and... [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Mining / Ores / Minerals; Pharmaceutical / Cosmetics; Polymers
- Operation: Sample Division and Reduction
- Equipment Type: Other; Rotating Divider Head
- Particle Size Range: 10000
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Centrifugal action filtration for the removal of sand, silt, and scale. Engineered to protect irrigation equipment, pumps and water supply systems. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: ? to 9525
from Sesotec GmbH
#9632; Detects magnetic and non-magnetic metal contaminants, even if such contaminants are enclosed in the product, and reliably separates them from the material flow. ■ Reduces costs caused by mould and machine damage and production losses. ■ Guarantees product quality. ■... [See More]
- Applications: Dry / Free Flowing Materials; Polymers
- Equipment Type: Other
from Retsch, Inc.
RETSCH sample splitters are used for the simple dividing and reduction of bulk materials of all kinds. Sample Splitters are ideal for the on-site reduction of sample material. They are easy to use, easy to clean and do not need an electrical power supply. With sample splitters, one of the... [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Mining / Ores / Minerals; Pharmaceutical / Cosmetics; Polymers
- Operation: Sample Division and Reduction
- Equipment Type: Other; Manual Sample Splitter
- Particle Size Range: 4000
from LAKOS Separators and Filtration Systems
Most Commonly Used For: A low flow rate separator designed to remove sand, silt, grit, and scale. Models are available in carbon and stainless steel. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: ? to 6350
from Sesotec GmbH
#9632; Universal system for plastics recycling. ■ Effective contamination detection and separation. ■ Sorting by material type and colour. ■ Customised solutions. Features: • Optimised material infeed for a more evenly distributed product flow and increased material... [See More]
- Applications: Dry / Free Flowing Materials; Polymers; Other; Plastics Recycling
- Equipment Type: Magnetic Separator
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Filtration of engineered liquid systems in industrial applications. Primary applications include: spray nozzle and small orifices. heat exchangers. pits, sumps, basins. prefiltration. waste minimization [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: ? to 6350
from Sesotec GmbH
#9632; Applicable to solid waste, plastics, wood, metal, and electronic waste recycling. ■ Consistent and effective detection and separation. ■ Modular design facilitates customer and application solutions. Features: • Conveyor based systems with individual sensor options. •... [See More]
- Applications: Dry / Free Flowing Materials; Polymers; Waste / Recycling; Wood / Pulp and Paper; Other; Electronic Waste Recycling
- Screen Action/ Cleaning: Air Jet
- Equipment Type: Air Classifier / Cyclone; Other
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Filtration of engineered liquid systems in industrial applications. Primary applications include: spray nozzle and small orifices. heat exchangers. pits, sumps, basins. prefiltration. waste minimization [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: ? to 6350
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Removes sand from production fluids before they enter downhole pump, increasing the life and efficiency of ESP and PCP pumps. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: ? to 6350
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Prevents sand damage to submersible and turbine water well pumps in water well applications. Such damage would typically lead to loss of pump efficiency and eventual pump failure. Dramatically extends pump life and saves energy by keeping pump running most efficiently. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: ? to 6350
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Designed and engineered to give a total filtration solution in process industries. Removes solids out of liquid, then out of the separator and out of the facility. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Scale: For laboratory, pilot plant or inspection; Large production scale equipment
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Cooling tower filtration as well as open and closed loop HVAC systems. Removes particles and floating debris. Also refer to the TowerClean and SideStreamClean separator systems for other HVAC applications. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Other; Tower System Sand Filter
- Particle Size Range: 5 to ?
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Prevents sand damage to submersible water well pumps under 100 gpm. Such damage would typically lead to loss of pump efficiency and ultimate pump failure. Dramatically extends pump life and saves energy by keeping pump running most efficiently. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: ? to 6350
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Filtration for cooling tower basins and remote sumps in HVAC applications. TowerClean and TowerCleanPLUS systems eliminate the need for manual basin cleaning by separating solids out of cooling tower basins and remote sumps using strategically placed LAKOS HydroBoosters. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: 5 to ?