Electrostatic Separator Separators, Classifiers, and Screeners
from TSI Incorporated
Our latest Electrostatic Classifier 3082 continues to be the solution in helping scientists generate and size submicrometer particles, but with expanded capabilities and an easy-to-use interface. Since 1976, TSI Electrostatic Classifiers have been helping scientists generate and size submicrometer... [See More]
- Equipment Type: Electrostatic Separator
- Particle Size Range: 0.0020 to 1
- Applications: Other
from Eriez
In 1969, Eriez Magnetics patented both permanent magnetic and electromagnetic eddy current separators. Today, these powerful systems feature improved permanent magnetic circuits with rare earth magnetic material for stronger eddy currents and improved separation of non –ferrous materials. In... [See More]
- Equipment Type: Electrostatic Separator
- Applications: Metallurgical / Foundry
from Eriez
Eriez ’ FinesSort ® Metals Recovery System uses powerful magnetic components to recover valuable ferrous and nonferrous metals from the fines waste stream in scrap yards. This system not only reduces the amount of waste destined for landfill, but reclaims thousands of valuable pounds of... [See More]
- Equipment Type: Electrostatic Separator
- Applications: Metallurgical / Foundry
from Eriez
Positioned downstream of ferrous separation equipment Eriez ’ new RCS Rougher, Cleaner, Scavenger nonferrous processing system employs three Eddy Current Separators in a specific sequence to produce a high-grade zorba while maximizing recovery. This type of RCS system has been used... [See More]
- Equipment Type: Electrostatic Separator
- Applications: Metallurgical / Foundry; Mining / Ores / Minerals
from Eriez
Eriez' Stainless Steel Separator extracts stainless steel and weakly magnetic metals from Zurik and wire fractions sized 2" or smaller. In addition to being a valuable commodity, stainless steel can escape upstream separation and cause damage to wire chopping and processing equipment. Typically,... [See More]
- Equipment Type: Electrostatic Separator
- Applications: Metallurgical / Foundry